- Manufacturer
- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Categories
Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Compatible with (details) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Factory colour | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Package | Product Status | Range | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Type of control element | Type of electrical connection of main circuit | Series | Type | Power Rating | Depth | Voltage | Current | Number of Poles | Throw Configuration | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3LD3450-0TK13 Siemens | 2676 |
| - | - | 3LD3450 | - | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 36 x 60 x 114 mm | Red,Yellow | - | - | Siemens | - | 63A | 63A | 690V AC | 0 | 0 | Box | Active | - | 18.5kW | 63A | Toggle | Frame clamp | 3LD | Switch | - | 114mm | 690V | 63A | - | - | - | 60mm | 36mm | ||
![]() 3LD3440-1TK11 Siemens | 2901 |
| - | - | 3LD3440 | - | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 47 x 60 x 380 mm | Black | - | - | Siemens | - | 63A | 63A | 690V AC | 1 | 1 | Box | Active | - | 18.5kW | 63A | Toggle | Frame clamp | 3LD | Switch | - | 380mm | 690V | 63A | - | - | - | 60mm | 47mm | ||
![]() 3LD2013-1TL51 Siemens | 2623 |
| - | - | 3LD2013 | - | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 67 x 84 x 429.5 mm | Black | 16A | +55°C | Siemens | -25°C | 16A | 16A | 690V AC | 0 | 0 | Box | Active | SENTRON | 5.5kW | 16A | Short thumb-grip | Frame clamp | 3LD | Switch | - | 429.5mm | 690V | 16A | 4 | - | - | 84mm | 67mm | ||
![]() 3LD2054-1TL51 Siemens | 12 |
| - | - | 3LD2054 | - | - | - | - | (W x H x D) 67 x 84 x 116.5 mm | Black | 16A | +55°C | Siemens | -25°C | 16A | 16A | 690V AC | 0 | 0 | Box | Active | SENTRON | 5.5kW | 16A | - | - | 3LD | Switch | - | 116.5mm | 690V | 16A | 4 | - | - | 84mm | 67mm | ||
![]() 3LD2305-0TK11 Siemens | 2616 |
| - | - | 3LD2305 | - | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 112 x 169 x 94 mm | Black | 160A | - | Siemens | - | 160A | 160A | 690V AC | 0 | 0 | - | Active | SENTRON | 50kW | 160A | Toggle | Frame clamp | 3LD | Switch | - | 94mm | 690V | 160A | 3P | - | IP65 | 169mm | 112mm | ||
![]() 3LD3454-1TL51 Siemens | 2980 |
| - | - | 3LD3454 | - | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 114 mm | Black | - | - | Siemens | - | 63A | 63A | 690V AC | 1 | 1 | Box | Active | - | 18.5kW | 63A | Short thumb-grip | Frame clamp | 3LD | Switch | - | 114mm | 690V | 63A | - | - | - | 60mm | 60mm | ||
![]() 3LD2213-1TL51 Siemens | 2299 |
| - | - | 3LD2213 | - | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 67 x 83 x 451.5 mm | Black | 32A | - | Siemens | - | 32A | 32A | 690V AC | 0 | 0 | Box | Active | SENTRON | 9.5kW | 32A | Short thumb-grip | Frame clamp | 3LD | Switch | - | 451.5mm | 690V | 32A | 4 | 4P | - | 83mm | 67mm | ||
![]() 3LD2003-2EP51 Siemens | 15 |
| - | - | 3LD2003 | - | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 67 x 84 x 92.5 mm | Black | 16A | - | Siemens | - | 16A | 16A | 690V AC | 1 | 1 | - | Active | SENTRON | 5.5kW | 16A | Short thumb-grip | Frame clamp | 3LD | Switch | - | 92.5mm | 690V | 16A | 4 | 4P | - | 84mm | 67mm | ||
![]() 3LD3440-1TL11 Siemens | 130420287 |
| - | - | 3LD3440 | - | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 380 mm | Black | - | - | Siemens | - | 63A | 63A | 690V AC | 1 | 1 | - | Active | - | 18.5kW | 63A | Toggle | Frame clamp | - | Switch | - | 380mm | 690V | 63A | - | - | - | 60mm | 60mm | ||
![]() 3LD3430-1TL13 Siemens | In Stock | - | - | - | 3LD3430 | - | - | - | - | (W x H x D) 60 x 60 x 77 mm | Red,Yellow | - | - | Siemens | - | 63A | 63A | 690V AC | 1 | 1 | Box | Active | - | 18.5kW | 63A | - | - | 3LD | Switch | - | 77mm | 690V | 63A | - | - | - | 60mm | 60mm | ||
![]() 3LD2054-2EP51 Siemens | 50 |
| - | Panel Mount | 3LD2054 | - | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 67 x 84 x 116.5 mm | Black | 16A | - | Siemens | - | 16A | 16A | 690V AC | 1 | 1 | - | Active | - | 5.5kW | 16A | Short thumb-grip | Frame clamp | - | Switch | 7.5kW | 116.5mm | 690V | 16A | 4P | - | IP65 | 84mm | 67mm | ||
![]() 3LD3450-1TL13 Siemens | 130420271 |
| - | - | 3LD3450 | - | - | - | - | (W x H x D) 60 x 60 x 114 mm | Red,Yellow | - | - | Siemens | - | 63A | 63A | 690V AC | 1 | 1 | Box | Active | - | 18.5kW | 63A | - | - | 3LD | Switch | - | 114mm | 690V | 63A | - | - | - | 60mm | 60mm | ||
![]() 3LD3440-1TL13 Siemens | 130420271 |
| - | - | 3LD3440 | - | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 380 mm | Red,Yellow | - | - | Siemens | - | 63A | 63A | 690V AC | 1 | 1 | Box | Active | - | 18.5kW | 63A | Toggle | Frame clamp | 3LD | Switch | - | 380mm | 690V | 63A | - | - | - | 60mm | 60mm | ||
![]() 3LD2030-1TL11 Siemens | 12 |
| - | DIN Rail | 3LD2030 | - | IP40 | Other | Built-in device fixed built-in technique | (W x H x D) 53 x 45 x 91 mm | Black | 16A | +55°C | Siemens | -25°C | 16A | 16A | 690V AC | 0 | 0 | Box | Active | SENTRON | 5.5kW | 16A | Toggle | Frame clamp | 3LD | Switch | - | 91mm | 690V | 16A | 4 | - | - | 45mm | 53mm | ||
![]() 3LD2405-1TL11 Siemens | 755 |
| - | - | 3LD2405 | - | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 112 x 169 x 94 mm | Black | 250A | - | Siemens | - | 250A | 250A | 690V AC | 0 | 0 | - | Active | SENTRON | 110kW | 250A | Toggle | Frame clamp | 3LD | Switch | - | 94mm | 690V | 250A | 4 | 4P | - | 169mm | 112mm | ||
![]() 3LD2044-1TL51 Siemens | 21 |
| - | - | 3LD2044 | - | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 67 x 84 x 451.5 mm | Black | 16A | +55°C | Siemens | -25°C | 16A | 16A | 690V AC | 0 | 0 | Box | Active | SENTRON | 5.5kW | 16A | Short thumb-grip | Frame clamp | 3LD | Switch | - | 451.5mm | 690V | 16A | 4 | - | - | 84mm | 67mm | ||
![]() 3KD9404-6 Siemens | 511 |
| - | - | 3KD9404 | 3KD size 4 | - | - | - | (W x H x D) 60 x 141 x 87 mm | - | - | - | Siemens | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | Cover | - | 87mm | - | - | - | - | - | 141mm | 60mm | ||
![]() 3LD3054-0TK53 Siemens | 2744 |
| - | - | 3LD3054 | - | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 36 x 60 x 114 mm | Red,Yellow | 16A | - | Siemens | - | 16A | 16A | 690V AC | 0 | 0 | - | Active | SENTRON | 5.5kW | 16A | Short thumb-grip | Frame clamp | 3LD3 | Switch | - | 114mm | 690V | 16A | 3 | - | - | 60mm | 36mm | ||
![]() CFSNFPA2N Siemens | 2346 |
| - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | Switch | - | - | - | 200A | - | - | - | - | - | ||
![]() CFSH5B4N Siemens | 2916 |
| - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | Switch | - | - | - | - | - | - | - | - | - |