- Manufacturer
- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Categories
Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accessory | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Mfr | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Package | Product Status | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Spare part | Type of accessory/spare part | Type of control element | Type of electrical connection of main circuit | Series | Type | Depth | Voltage | Current | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 017886 Eaton | In Stock | - | - | - | IP30 | Other | Built-in device fixed built-in technique | - | - | - | - | - | 0 | 0 | - | - | 690 - 690 | 7.5 | 25 | - | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | ||
![]() 303693 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 207258 Eaton | In Stock | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | 0 | 2 | - | - | 690 - 690 | 22 | 63 | - | - | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | ||
![]() 184100 Eaton | In Stock | - | - | - | IP31 | - | Built-in device slide-in technique (withdrawable) | - | - | - | - | - | 0 | 0 | - | - | 690 - 690 | 0 | 2000 | - | - | Push button | Rail connection | - | - | - | - | - | - | - | ||
![]() 199969 Eaton | In Stock | - | - | - | IP20 | Other | Built-in device fixed built-in technique | - | - | - | - | - | 0 | 0 | - | - | 690 - 690 | 0 | 80 | - | - | Toggle | Screw connection | - | - | - | - | - | - | - | ||
![]() 172960 Eaton | In Stock | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | 2 | 2 | - | - | 690 - 690 | 11 | 32 | - | - | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | ||
![]() 197335 Eaton | In Stock | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | 0 | 0 | - | - | 690 - 690 | 0 | 160 | - | - | Long turning handle | Screw connection | - | - | - | - | - | - | - | ||
![]() 120919 Eaton | In Stock | - | - | - | IP65 | Other | Complete device in housing | - | - | - | - | - | 0 | 0 | - | - | 1000 - 1000 | 0 | 20 | - | - | Toggle | Other | - | - | - | - | - | - | - | ||
![]() 207386 Eaton | In Stock | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | 0 | 0 | - | - | 690 - 690 | 37 | 100 | - | - | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | ||
![]() 050978 Eaton | In Stock | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | 0 | 0 | - | - | 690 - 690 | 5.5 | 20 | - | - | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | ||
![]() 044975 Eaton | In Stock | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | 0 | 0 | - | - | 690 - 690 | 13 | 32 | - | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | ||
![]() 218995 Eaton | In Stock | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | 0 | 1 | - | - | 690 - 690 | 11 | 32 | - | - | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | ||
![]() 118884 Eaton | In Stock | - | - | - | IP20 | Other | Built-in device fixed built-in technique | - | - | - | - | - | 0 | 0 | - | - | 690 - 690 | 0 | 200 | - | - | Rocker lever | Frame clamp | - | - | - | - | - | - | - | ||
![]() B222-60NFGFWTST Eaton | In Stock | - | - | - | - | - | - | - | Eaton - Bussmann Electrical Division | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | BUSSMANN | Fuse Cover | - | 240V | 60A | - | - | ||
![]() LV847943SP Schneider | In Stock | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Power current connection | - | - | - | - | - | - | - | - | - | ||
![]() 49863 Schneider | In Stock | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Connecting bridge | - | - | - | - | - | - | - | - | - | ||
![]() LV429244 Schneider | In Stock | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Connector | - | - | - | - | - | - | - | - | - | ||
![]() LV429484 Schneider | In Stock | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Communication and measuring function | - | - | - | - | - | - | - | - | - | ||
![]() 3KD90118D Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y7-276298 Eaton | In Stock | - | - | - | - | - | - | (W x H x D) 17.5 x 90 x 60 mm | - | 16A | 16A | 230V AC,230V DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mm | - | - | 90mm | 17.5mm |