- Manufacturer
- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Categories
Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | Compatible with (details) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Factory colour | For Use With | Maximum Current | Mfr | Mounting Styles | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Package | Product Status | Range | Rated operation power at AC-3, 400 V | Rated permanent current Iu | RoHS | Type of accessory/spare part | Type of control element | Type of electrical connection of main circuit | Series | Type | Depth | Number of Contacts | Voltage | Current | Accessory Type | Number of Poles | Throw Configuration | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3LD9340-0B Siemens | 31 |
| - | 3LD9340 | - | - | - | - | - | - | Load disconnector 3LD3 | - | Siemens | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | SENTRON | Auxiliary Contacts | - | - | - | - | N switching contact | - | - | - | - | ||
![]() 3LD9340-2C Siemens | 15 |
| - | 3LD9340 | Switch disconnectors 3LD3 | - | - | - | (W x H x D) 40.5 x 60 x 13.2 mm | - | Load disconnector 3LD3 | - | Siemens | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | SENTRON | Terminal Block | 13.2mm | - | - | - | N-through terminal | - | - | 60mm | 40.5mm | ||
![]() 3LD2418-7UK01 Siemens | 720 |
| - | 3LD2418 | - | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 112 x 169 x 94 mm | Black | - | 250A | Siemens | - | 250A | 250A | 690V AC | 0 | 0 | Box | Active | SENTRON | 110kW | 250A | - | - | Toggle | Frame clamp | 3LD | Switch | 94mm | - | 690V | 250A | - | 3 | 3P | 169mm | 112mm | ||
![]() 3LD9346-3A Siemens | 144504356 |
| - | 3LD9346 | - | - | - | - | - | - | Load disconnector 3LD3 | - | Siemens | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | SENTRON | Label | - | - | - | - | Additional label without inscription | - | - | - | - | ||
![]() 3LD2418-3VK13 Siemens | 634 |
| - | 3LD2418 | - | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 112 x 169 x 94 mm | Red,Yellow | - | 250A | Siemens | - | 250A | 250A | 690V AC | 0 | 0 | Box | Active | SENTRON | 110kW | 250A | - | - | Toggle | Frame clamp | 3LD | Switch | 94mm | - | 690V | 250A | - | 6 | 6P | 169mm | 112mm | ||
![]() 3LD2405-3VK11 Siemens | 950 |
| - | 3LD2405 | - | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 112 x 169 x 94 mm | Black | - | 160A | Siemens | - | 250A | 250A | 690V AC | 0 | 0 | - | Active | SENTRON | 110kW | 250A | - | - | Toggle | Frame clamp | 3LD | Switch | 94mm | - | 690V | 250A | - | 3 | 3P | 169mm | 112mm | ||
![]() 3LD9240-2B Siemens | 11233670 |
| - | 3LD9240 | Main and EMERGENCY-OFF switch 3LD23/24 | - | - | - | (W x H x D) 76 x 148 x 37.5 mm | - | 3LD23, 3LD24 | - | Siemens | - | - | - | - | - | - | - | Active | - | - | - | - | Other | - | - | 3LD | Terminal Block | 37.5mm | - | - | 250A | Neutral Conductor | - | - | 148mm | 76mm | ||
![]() 3LD2418-3VK11 Siemens | 917 |
| - | 3LD2418 | - | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 112 x 169 x 94 mm | Black | - | 250A | Siemens | - | 250A | 250A | 690V AC | 0 | 0 | - | Active | SENTRON | 110kW | 250A | - | - | Toggle | Frame clamp | 3LD | Switch | 94mm | - | 690V | 250A | - | 6 | 6P | 169mm | 112mm | ||
![]() 3LD9340-0C Siemens | 25 |
| - | 3LD9340 | - | - | - | - | - | - | 3LD3 | - | Siemens | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | SENTRON | Terminal Block | - | - | - | - | Switching Contact | - | - | - | - | ||
![]() 3LD9340-3B Siemens | 12 |
| - | 3LD9340 | - | - | - | - | - | - | Load disconnector 3LD3 | - | Siemens | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | SENTRON | Terminal Block | - | - | - | - | PE-through terminal | - | - | - | - | ||
![]() 3RQ39000A Siemens | 50 |
| - | 3RQ3900 | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | Box | Active | SIRIUS | - | - | - | - | - | - | SIRIUS | Isolation Plate | - | - | - | - | Mounting Plate | - | - | - | - | ||
![]() 3LD2305-3VK11 Siemens | 840 |
| - | 3LD2305 | - | - | - | - | (W x H x D) 224 x 168 x 106 mm | Black | - | 160A | Siemens | - | 160A | 160A | 690V AC | 0 | 0 | - | Active | SENTRON | 50kW | 160A | - | - | - | - | 3LD | Switch | 106mm | - | 690V | 160A | - | 6 | 6P | 168mm | 224mm | ||
![]() 3LD2230-8VQ11-0AF6 Siemens | 2372 |
| - | 3LD2230 | - | - | - | - | (W x H x D) 98 x 128 x 129 mm | Black | - | 32A | Siemens | - | 32A | 32A | 800V DC | - | - | - | Active | SENTRON | - | 32A | - | - | - | - | 3LD | Switch | 129mm | - | 690V | 32A | - | 2 | - | 128mm | 98mm | ||
![]() 3LD2318-3VK11 Siemens | 908 |
| - | 3LD2318 | - | - | - | - | (W x H x D) 224 x 168 x 106 mm | Black | - | 160A | Siemens | - | 160A | 160A | 690V AC | 0 | 0 | Box | Active | SENTRON | 50kW | 160A | - | - | - | - | 3LD | Switch | 106mm | - | 690V | 160A | - | 6 | 6P | 168mm | 224mm | ||
![]() 3LD2418-7UL01 Siemens | 978 |
| - | 3LD2418 | - | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 112 x 169 x 94 mm | Black | - | 250A | Siemens | - | 250A | 250A | 690V AC | 0 | 0 | Box | Active | SENTRON | 110kW | 250A | - | - | Toggle | Frame clamp | 3LD | Switch | 94mm | - | 690V | 250A | - | 4 | 4P | 169mm | 112mm | ||
![]() 3LD9346-1A Siemens | 15 |
| - | 3LD9346 | - | - | - | - | - | - | 3LD3 | - | Siemens | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | SENTRON | Label | - | - | - | - | Additional Plate | - | - | - | - | ||
![]() 3LD9340-3C Siemens | 31 |
| - | 3LD9340 | - | - | - | - | (W x H x D) 40.5 x 60 x 13.2 mm | - | Load disconnector 3LD3 | - | Siemens | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 3LD | Terminal Block | 13.2mm | - | - | - | PE-through terminal | - | - | 60mm | 40.5mm | ||
![]() 3LD9340-6C Siemens | 34 |
| - | 3LD9340 | - | - | - | - | - | - | - | - | Siemens | Floor Mount | - | - | - | - | - | - | Active | SENTRON | - | - | - | - | - | - | 3LD | Auxiliary Contacts | - | 2 | - | - | - | - | - | - | - | ||
![]() VLSH2H5BC Schneider Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | Box | Active | - | - | - | Compliant | - | - | - | TeSys VLS | Switch | - | - | - | 6 ~ 125A | - | - | - | - | - | ||
![]() 3LD9346-2A Siemens | 110420271 |
| - | 3LD9346 | - | - | - | - | - | - | 3LD3 | - | Siemens | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | SENTRON | Label | - | - | - | - | Extra Rating Plate | - | - | - | - |