- Manufacturer
- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Categories
Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Factory colour | Manufacturer | Manufacturer Part Number | Maximum Current | Maximum Voltage | Mounting | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Package Type | Range | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | RoHS | Type of accessory/spare part | Type of control element | Type of electrical connection of main circuit | Series | Type | Depth | Current Rating | Polarity | Number of Poles | Stud Size | Connection Type | Operating Voltage | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3KD52440RE400 Siemens | 984 |
| - | - | - | - | IP00 | Other | Built-in device fixed built-in technique | (W x H x D) 484.5 x 310 x 154 mm | - | Miscellaneous | - | - | - | - | 1250A | 1250A | 690V AC | 8 | 8 | - | - | - | - | 1250A | - | - | None | Flat plug-in connection | - | pressure switch | 154mm | - | - | - | - | - | - | - | 310mm | - | 484.5mm | ||
![]() 3KD36440PE400 Siemens | 2413 |
| - | Back Mount | 10 | CSA, UR | IP00 | Other | Built-in device fixed built-in technique | (W x H x D) 242.5 x 164 x 95 mm | - | Joy Cooper Interconnect | X8991-1 | - | 600 VAC, 600 VDC | - | 200A | 200A | 690V AC | 6 | 6 | - | - | - | - | 200A | No | - | None | Flat plug-in connection | - | pressure switch | 95mm | 7 A | - | - | - | - | - | IP68 | 164mm | 0.3 m | 242.5mm | ||
![]() 015373 Eaton | In Stock | - | - | Front Mount | 4 | cUL, UL | IP65 | 12 | Built-in device fixed built-in technique | - | - | Turck | U-36760 | - | 600 VAC, 600 VDC | - | - | - | - | 1 | 2 | - | - | 690 - 690 | 5.5 | 20 | - | - | Short thumb-grip | Screw connection | - | - | - | 15 A | - | - | - | - | - | IP67 | - | 1.5 m | - | ||
![]() 096565 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | Dynapar | H220600100021 | - | - | - | - | - | - | 1 | 2 | - | - | 690 - 690 | 30 | 100 | - | - | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C634500D1S Schneider | 880 |
| - | - | - | CE, CSA, UL | IP30 | - | Built-in device fixed built-in technique | - | - | Cutler Hammer, Div of Eaton Co | PDG34G0250P4DN | - | - | Panel | - | - | - | 0 | 0 | - | - | 1000 - 1000 | - | 500 | - | - | Toggle | Screw connection | - | - | - | 250 A | - | - | - | - | - | - | - | - | - | ||
![]() 18890 Schneider | In Stock | - | - | - | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | GE - General Electric | CL06A300M4 | - | - | - | - | - | - | 0 | 0 | - | - | 500 - 500 | - | 80 | - | - | Toggle | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AL600LF52K3 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | A29SRE30AA3E008 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KL71314AD00 Siemens | In Stock | - | - | - | - | - | IP00 | - | - | - | - | Stearns | 105601400BBF | - | - | End Mount | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | 115 VAC | IP55 | - | - | - | ||
![]() 3KA71543AE01 Siemens | In Stock | - | - | - | - | cUL, UL | - | - | - | - | - | Siemens Building Technologies | 298-03111 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | ||
![]() 3KA71533AD00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | Dynapar | H23180010403113 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6099274 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | Vishay | 1N3293R | - | - | - | - | - | - | 0 | 0 | DO-205AA (DO-8) | - | 690 - 690 | 0 | 400 | - | - | Short thumb-grip | Screw connection | - | - | - | - | Anode Stud (Reverse) | - | 3/8-24 UNF-2A | - | - | - | - | - | - | ||
![]() 31186 Schneider | In Stock | - | - | - | - | - | IP40 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | 0 - 690 | - | 250 | - | - | Long turning handle | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KL71833CA52 Siemens | In Stock | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KD38440NE400 Siemens | 2999 |
| - | - | - | - | IP00 | Other | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | 250 | - | - | None | Flat plug-in connection | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KA71523AE02 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KA71414AE00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KC34282AA220AA3 Siemens | 970 |
| - | - | - | - | IP00 | Other | Built-in device fixed built-in technique | (W x H x D) 340 x 245 x 73.5 mm | Black | - | - | - | - | - | 80A | 80A | 415V AC | 0 | 0 | - | - | 176 - 288 | - | 80A | - | - | Long turning handle | Frame clamp | - | Motor drive | 73.5mm | - | - | - | - | - | - | - | 245mm | - | 340mm | ||
![]() 3VA11631AA320AA0 Siemens | 2020 |
| - | - | - | - | IP40 | - | Built-in device fixed built-in technique | (W x H x D) 76.2 x 130 x 70 mm | - | - | - | 63A | - | - | 63A | 63A | 690V AC | 0 | 0 | - | SENTRON | - | - | 63A | - | - | Rocker lever | Rail connection | 3VA1 | In MCCB design | 70mm | - | - | 3P | - | - | - | IP40 | 130mm | - | 76.2mm | ||
![]() 207275 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | 690 - 690 | 30 | 100 | - | - | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 172855 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | 690 - 690 | 0 | 125 | - | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - |