- Manufacturer
- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Categories
Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Insert Material | Contact Sizes | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Factory colour | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Current | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Range | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Type of accessory/spare part | Type of control element | Type of electrical connection of main circuit | Voltage Rating (V) | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Fastening Type | Power Rating | Contact Type | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Number of Poles | Terminal Type | Includes | Fuse Class | Features | IP Rating | Height | Length | Width | Height (mm) | Width (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3VA11101AA360AA0 Siemens | 2243 |
| - | - | - | - | - | - | - | IP40 | - | Built-in device fixed built-in technique | (W x H x D) 76.2 x 130 x 70 mm | - | - | - | - | 100A | +70°C | -25°C | - | 100A | 100A | 690V AC | 0 | 0 | Sentron | - | - | 100A | - | Rocker lever | Other | - | 500 V dc, 690V ac | - | - | 3VA | - | - | - | In MCCB design | - | - | 68kW | - | - | - | - | 70mm | - | - | - | - | - | - | 3P | Cable | - | - | - | IP40 | 130mm | 76.2mm | 76.2mm | - | - | - | ||
![]() LV438973 Schneider | In Stock | - | - | - | - | - | - | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | 1000 - 1000 | - | 1500 | - | Toggle | Bolt connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LV453425 Schneider | In Stock | - | - | - | - | - | - | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 - 1000 | - | 1000 | - | Toggle | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KC34262AA220AA3 Siemens | 554 |
| - | - | - | - | - | - | - | IP00 | Other | Built-in device fixed built-in technique | (W x H x D) 340 x 245 x 73.5 mm | Black | - | - | - | - | - | - | - | 63A | 63A | 415V AC | 0 | 0 | - | 176 - 288 | - | 63A | - | Long turning handle | Frame clamp | - | - | - | - | - | - | - | - | Motor drive | - | - | - | - | - | - | - | 73.5mm | - | - | - | - | - | - | - | - | - | - | - | - | 245mm | - | 340mm | - | - | - | ||
![]() 3KA71864AA02 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KD30442NE400 Siemens | 2838 |
| - | - | - | - | - | - | - | IP20 | Other | Built-in device fixed built-in technique | (W x H x D) 157.3 x 126 x 69.5 mm | - | - | - | - | - | - | - | - | 100A | 100A | 690V AC | 0 | 0 | - | - | - | 100A | - | None | Frame clamp | - | - | - | - | - | - | - | - | pressure switch | - | - | - | - | - | - | - | 69.5mm | - | - | - | - | - | - | - | - | - | - | - | - | 126mm | - | 157.3mm | - | - | - | ||
![]() 3KA71553AE01 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KC84600JA220GA3 Siemens | 716 |
| - | Panel Mount | Flange | Circular | Aluminum Alloy | -- | 20 | IP00 | Other | Built-in device fixed built-in technique | - | - | -- | - | - | - | - | - | - | - | - | - | 0 | 0 | - | 166 - 332 | - | 3200 | - | Long turning handle | Rail connection | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, LJT | Active | -- | Receptacle Housing | For Male Pins | 26 | Bayonet Lock | - | Crimp | N (Normal) | Unshielded | Environment Resistant | - | - | Cadmium over Nickel | 17-26 | Olive Drab | Contacts Not Included | -- | - | - | -- | - | -- | - | - | - | - | - | - | -- | ||
![]() AL175JD Schneider | In Stock | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum Alloy | Plastic | 20 | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector | - | - | - | - | -55°C ~ 175°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | Active | -- | Plug Housing | For Female Sockets | 61 | Bayonet Lock | - | Crimp | Z | Unshielded | Environment Resistant | - | - | Chromate over Cadmium | 24-61 | Olive Drab | Contacts Not Included | -- | - | - | -- | - | Coupling Nut | - | - | - | - | - | - | -- | ||
![]() 100737 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1314009 Eaton | In Stock | - | - | - | - | - | - | - | - | IP20 | Other | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | 415 - 415 | 0 | 63 | - | Other | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 172847 Eaton | In Stock | - | - | - | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | 690 - 690 | 0 | 125 | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 034132 Eaton | In Stock | - | - | - | - | - | - | - | - | IP30 | Other | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | 690 - 690 | 37 | 100 | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 172802 Eaton | In Stock | - | - | - | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | 690 - 690 | 0 | 160 | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 041246 Eaton | In Stock | - | - | - | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | 690 - 690 | 5.5 | 20 | - | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OT125F3 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | OT125F3 | - | - | - | DIN, Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Disconnect Switches | - | - | - | - | - | - | - | - | 125 A | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OS600J03 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | OS600J03 | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | Disconnect Switches | - | - | - | - | - | - | - | - | 600 A | - | - | - | - | - | 3 | - | - | J | - | - | - | - | - | 306 | 343 | - | ||
![]() 207357 Eaton | In Stock | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum Alloy | -- | 22M | IP65 | 12 | Complete device in housing | - | - | -- | - | - | - | - | - | - | - | - | - | 0 | 0 | - | 690 - 690 | 30 | 63 | - | Short thumb-grip | Screw connection | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, LJT | Active | -- | Plug Housing | For Male Pins | 6 | Bayonet Lock | - | Crimp | N (Normal) | Shielded | Environment Resistant | - | - | Cadmium over Nickel | 9-6 | Olive Drab | Contacts Not Included | -- | - | - | -- | - | Coupling Nut | - | - | - | - | - | - | -- | ||
![]() 197327 Eaton | In Stock | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum | -- | 20 | IP65 | 12 | Complete device in housing | - | - | -- | - | - | - | - | - | - | - | - | - | 0 | 0 | - | 690 - 690 | 0 | 125 | - | Long turning handle | Screw connection | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-26482 Series II | Active | -- | Plug Housing | For Female Sockets | 24 | Bayonet Lock | - | Crimp | N (Normal) | Unshielded | Environment Resistant | - | - | Anodized | 20-24 | Black | Contacts Not Included | -- | - | - | -- | - | Coupling Nut | - | - | - | - | - | - | -- | ||
![]() 019892 Eaton | In Stock | - | - | Panel Mount | Flange | Circular | Aluminum Alloy | -- | 20 | IP65 | 12 | Built-in device fixed built-in technique | - | - | -- | - | - | - | - | - | - | - | - | - | 1 | 1 | - | 690 - 690 | 5.5 | 20 | - | Door coupling rotary drive | Screw connection | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series II, JT | Active | -- | Receptacle Housing | For Male Pins | 6 | Bayonet Lock | - | Crimp | N (Normal) | Unshielded | Environment Resistant | - | - | Electroless Nickel | 10-98 | Silver | Contacts Not Included | -- | - | - | -- | - | -- | - | - | - | - | - | - | -- |