- Manufacturer
- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Categories
Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Approvals | Brand | Built-in depth | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Mfr | Model | Mounting | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Product Status | Rated permanent current Iu | RoHS | Type of control element | Type of electrical connection of main circuit | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating (V) | Voltage type | Series | Termination | Connector Type | Type | Subcategory | Terminal Pitch | Depth | Current Rating | Number of Poles | Product Type | Rated Voltage | Rated Current (Power) | Product Category | Height | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3KC03460QE000AA0 Siemens | 812 |
| - | - | - | - | - | - | - | - | - | (W x H x D) 319 x 235 x 232.5 mm | - | - | - | - | - | - | 630A | 630A | 415V AC | 16 | 16 | - | - | - | - | - | 630A | - | - | - | - | - | - | - | - | - | - | - | Front wheel drive | - | - | 232.5mm | - | - | - | - | - | - | 235mm | - | 319mm | - | ||
![]() 3KD22442ME400 Siemens | 180378257 |
| - | - | - | - | - | - | IP20 | Other | Built-in device fixed built-in technique | (W x H x D) 121.3 x 119 x 69.5 mm | - | - | - | - | - | - | 32A | 32A | 690V AC | 0 | 0 | - | - | - | - | - | 32A | - | None | Frame clamp | - | - | - | - | - | - | - | - | pressure switch | - | - | 69.5mm | - | - | - | - | - | - | 119mm | - | 121.3mm | - | ||
![]() 3KD26322ME100 Siemens | 180378257 |
| - | - | - | - | - | - | IP20 | Other | Built-in device fixed built-in technique | (W x H x D) 94 x 119 x 87 mm | - | - | - | - | - | - | 63A | 63A | 690V AC | 0 | 0 | - | - | - | - | - | 63A | - | Long turning handle | Frame clamp | - | - | - | - | - | - | - | - | pressure switch | - | - | 87mm | - | - | - | - | - | - | 119mm | - | 94mm | - | ||
![]() 3KC04302NE000AA0 Siemens | 2012 |
| - | - | - | - | - | - | - | - | - | (W x H x D) 309.6 x 126 x 84.5 mm | - | - | - | - | - | - | 100A | 100A | 415V AC | 0 | 0 | - | - | - | - | - | 100A | - | - | - | - | - | - | - | - | - | - | - | Front wheel drive | - | - | 84.5mm | - | - | - | - | - | - | 126mm | - | 309.6mm | - | ||
![]() 276286 Eaton | In Stock | - | - | - | - | - | 69.5 | IP40 | - | - | - | - | - | - | - | - | - | - | 125A | 125A | 240V AC | - | - | 0 | 1 | 1 | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KC03520RE000AA0 Siemens | 782 |
| - | - | - | - | - | - | - | - | - | (W x H x D) 475 x 310 x 311.5 mm | - | - | - | - | - | - | 1250A | 1250A | 415V AC | 16 | 16 | - | - | - | - | - | 1250A | - | - | - | - | - | - | - | - | - | - | - | Front wheel drive | - | - | 311.5mm | - | - | - | - | - | - | 310mm | - | 475mm | - | ||
![]() 3KD16442ME100 Siemens | 180378257 |
| - | - | - | - | - | - | IP20 | Other | Built-in device fixed built-in technique | (W x H x D) 121.3 x 119 x 69.5 mm | - | - | - | - | - | - | 16A | 16A | 690V AC | 0 | 0 | - | - | - | - | - | 16A | - | None | Frame clamp | - | - | - | - | - | - | - | - | pressure switch | - | - | 69.5mm | - | - | - | - | - | - | 119mm | - | 121.3mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 68 | IP20 | - | - | - | - | - | - | - | - | - | - | 16A | 16A | 250V AC | - | - | 0 | 0 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 TE | - | - | - | - | - | - | - | - | - | - | - | 9mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 75 | IP20 | - | - | - | - | - | - | - | - | - | - | 16A | 16A | 115V AC,250V AC | - | - | 0 | 0 | 1 | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | 0.5 TE | - | - | - | - | - | - | - | - | - | - | - | 9mm | - | ||
Tiny WHSL | 31 |
| - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | On/Off switch | - | 16A | 16A | 250V AC | 0 | 0 | - | - | - | - | - | 16 | - | Rocker lever | Screw connection | - | - | - | - | - | - | - | - | 0.5 TE | - | - | - | - | - | - | - | - | - | - | - | 9mm | - | ||
Tiny WHSL | 675 |
| - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | On/Off switch | - | 16A | 16A | 250V AC | 0 | 0 | - | - | - | - | - | 16 | - | Rocker lever | Screw connection | - | - | - | - | - | - | - | - | 0.5 TE | - | - | - | - | - | - | - | - | - | - | - | 9mm | - | ||
![]() EOT32U3S4-P ABB | In Stock | - | - | Wall | CSA, UL | - | - | - | - | - | - | - | - | ABB | EOT32U3S4-P | - | - | Surface | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 600 V | 300 V | 600 | - | - | Screw | - | Disconnect Switches | - | - | 83.312 mm | 40 A | 3 | - | - | - | - | - | 134.112 mm | 183.388 mm | - | ||
![]() OT25F3S ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | DIN, Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | - | - | - | - | - | - | - | - | - | ||
![]() KIT-6POLE Cooper Bussmann | In Stock | - | - | - | - | Bussmann / Eaton | - | - | - | - | - | - | 1 | Bussmann | KIT-6POLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 1.551999 oz | - | - | - | - | KIT | - | - | - | Circuit Protection Kits | - | - | - | - | Kits | - | - | Circuit Protection Kits | - | - | - | - | ||
![]() EOT32U3P3-S ABB | In Stock | - | - | Flush | CSA, UL | - | - | - | - | - | - | - | - | ABB | EOT32U3P3-S | - | - | Surface | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 600 V | 300 V | 600 | - | - | Screw | - | Disconnect Switches | - | - | 81.0006 mm | 40 A | 3 | - | - | - | - | - | 99.9998 mm | 161.3916 mm | Unknown | ||
![]() L41 Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB High Power Terminals | - | - | 11mm 0.433” | - | - | 14 | - | 300V | 40A | - | - | - | - | - | ||
![]() CDSWM5X8 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Bussmann Electrical Division | - | - | - | - | - | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BDS535 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KL71833CA52 Siemens | In Stock | - | - | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KD38440NE400 Siemens | 2999 |
| - | - | - | - | - | - | IP00 | Other | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | 250 | - | None | Flat plug-in connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |