- Manufacturer
- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Categories
Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Base Product Number | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Mfr | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Package | Product Status | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | RoHS | Type of control element | Type of electrical connection of main circuit | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Number of Rows | Power (Watts) | Fastening Type | Contact Type | Pitch | Depth | Failure Rate | Row Spacing | Note | Voltage | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Current | Contact Termination | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 016318 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | 0 | 0 | - | - | 690 - 690 | 11 | 32 | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 150108 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | - | 0 | 0 | - | - | 690 - 690 | 0 | 4000 | - | Push button | Rail connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 227875 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | 0 | 0 | - | - | 690 - 690 | 13 | 32 | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 183649 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP31 | - | Built-in device slide-in technique (withdrawable) | - | - | - | - | - | 0 | 0 | - | - | 690 - 690 | 0 | 630 | - | Push button | Rail connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 118880 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP20 | Other | Built-in device fixed built-in technique | - | - | - | - | - | 0 | 0 | - | - | 690 - 690 | 0 | 160 | - | Rocker lever | Frame clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 207284 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | 0 | 0 | - | - | 690 - 690 | 30 | 100 | - | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 172779 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | 0 | 0 | - | - | 690 - 690 | 13 | 32 | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KL71424AE01 Siemens | In Stock | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 2.22°C/W @ 100 LFM | - | - | -- | -- | - | -- | - | - | 2.756 (70.00mm) | 2.756 (70.00mm) | - | ||
![]() 3KL71524AE01 Siemens | In Stock | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | 800 | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 2.22°C/W @ 100 LFM | - | - | -- | -- | - | -- | - | - | 2.756 (70.00mm) | 2.756 (70.00mm) | - | ||
![]() 3KD38300PE200 Siemens | 2262 |
| - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | IP00 | Other | Built-in device fixed built-in technique | (W x H x D) 190 x 164 x 93.5 mm | - | 250A | 250A | 690V AC | 6 | 6 | - | - | - | - | 250A | - | None | Flat plug-in connection | - | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | 93.5mm | - | - | - | - | Push Pin | 0.790 (20.00mm) | 7.61°C/W @ 100 LFM | - | - | -- | -- | - | -- | 164mm | - | 2.756 (70.00mm) | 2.756 (70.00mm) | - | ||
![]() 3KL71423CA00 Siemens | In Stock | - | - | - | Panel Mount | - | - | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 | - | - | Rail connection | - | Bulk | AT Series™ | - | - | Active | - | - | Receptacle | - | - | 12 | - | Brown | 2 | - | Latch Holder | Male Pin | -- | - | - | -- | Contacts Not Included | - | - | - | - | - | Crimp | - | - | Mounting Flange, Sealed | - | - | - | - | - | - | ||
![]() 3KA71533BD01 Siemens | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | AT Series™ | - | - | Active | - | - | Plug | - | - | 8 | - | Green | 2 | - | Latch Lock | Female Socket | -- | - | - | -- | Contacts Not Included | - | - | - | - | - | Crimp | - | - | Cap (Cover) | - | - | - | - | - | - | ||
![]() 3KL71843AA01 Siemens | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1250 | - | - | - | - | Bulk | AT Series™ | - | - | Active | - | - | Receptacle | - | - | 8 | - | Gray | 2 | - | Latch Holder | Male Pin | -- | - | - | -- | Contacts Not Included | - | - | - | - | - | Crimp | - | - | Sealed | - | - | - | - | - | - | ||
![]() ER04-200CF3PB Eaton | 975 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Bussmann Electrical Division | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | ER01 | - | - | - | - | - | - | Handle, Black/Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200A | - | - | - | - | - | - | - | - | - | - | ||
![]() ER4P-200CF3PB Eaton | 714 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Bussmann Electrical Division | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | ER01 | - | - | - | - | - | - | Handle, Black/Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200A | - | - | - | - | - | - | - | - | - | - | ||
![]() ER12-200CF3PR Eaton | 517 |
| - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Bussmann Electrical Division | - | - | - | - | - | Bulk | Active | - | - | - | Compliant | - | - | - | - | ER01 | - | - | - | - | - | - | Handle, Red/Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200A | - | - | - | - | - | - | - | - | - | - | ||
![]() CCD-3-100 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Bussmann Electrical Division | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | CCD | - | - | - | - | - | - | Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | - | - | 100A | - | - | - | - | - | - | - | - | - | - | ||
![]() ER01-200CF3PR Eaton | 949 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Bussmann Electrical Division | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | ER01 | - | - | - | - | - | - | Handle, Red/Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200A | - | - | - | - | - | - | - | - | - | - | ||
![]() ER04-200CF3PR-CST Eaton | 985 |
| - | - | - | 1206 (3216 Metric) | 1206 | - | - | - | - | RK73B2B | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | -55°C ~ 155°C | - | RK73-RT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±2% | - | 2 | ±200ppm/°C | - | Handle, Red/Yellow | 120 Ohms | - | Thick Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | 200A | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | 0.028 (0.70mm) | - | - | AEC-Q200 | ||
![]() BDAUX4 Eaton | In Stock | - | - | - | - | 0402 (1005 Metric) | 0402 | - | - | - | - | RN73R1E | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | -55°C ~ 155°C | - | RN73R | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.25% | - | 2 | ±25ppm/°C | - | - | 57.6 kOhms | - | Thin Film | - | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.016 (0.40mm) | - | - | AEC-Q200 |