- Manufacturer
- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Categories
Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Accessory | Body Length | Degree of protection (IP), front side | Device construction | Maximum Current | Maximum Operating Temperature | Minimum Operating Temperature | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Range | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Spare part | Type of accessory/spare part | Type of control element | Type of electrical connection of main circuit | Voltage, Rating | Series | Power Rating | Depth | Number of Poles | Terminal Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LV453429 Schneider | In Stock | - | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | - | 1000 - 1000 | - | 1500 | - | - | Toggle | Screw connection | - | - | - | - | - | - | - | - | ||
![]() VVE0 Schneider | 49 |
| - | Panel Mount | - | - | IP65 | Built-in device fixed built-in technique | 25A | +50°C | -20°C | 0 | 0 | TeSys | 0 - 690 | 5.5 | 25 | - | - | Short thumb-grip | Screw connection | 690V ac | VARIO | 11W | 106mm | 3P | Screw | 74mm | 45mm | ||
![]() C164160D1S Schneider | 893 |
| - | - | - | - | IP40 | Built-in device fixed built-in technique | - | - | - | 0 | 0 | - | 1000 - 1000 | - | 160 | - | - | Toggle | Screw connection | - | - | - | - | - | - | - | - | ||
![]() C113050BS Schneider | 2517 |
| - | - | - | - | IP40 | Built-in device fixed built-in technique | - | - | - | 0 | 0 | - | 690 - 690 | - | 50 | - | - | Toggle | Screw connection | - | - | - | - | - | - | - | - | ||
![]() 31367 Schneider | In Stock | - | - | - | - | - | IP40 | Built-in device fixed built-in technique | - | - | - | 0 | 0 | - | 0 - 690 | - | 2000 | - | - | Long turning handle | Screw connection | - | - | - | - | - | - | - | - | ||
![]() LV453423 Schneider | In Stock | - | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | - | 1000 - 1000 | - | 800 | - | - | Toggle | Screw connection | - | - | - | - | - | - | - | - | ||
![]() C123160BS Schneider | 2384 |
| - | - | - | - | IP40 | Built-in device fixed built-in technique | - | - | - | 0 | 0 | - | 690 - 690 | - | 160 | - | - | Toggle | Screw connection | - | - | - | - | - | - | - | - | ||
![]() 31307 Schneider | In Stock | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | No | Other | - | - | - | - | - | - | - | - | - | - | ||
![]() LA9D511 Schneider | 208416242 |
| - | - | Yes | 120mm | - | - | - | - | - | - | - | - | - | - | - | No | Other | - | - | - | - | - | - | - | - | - | - | ||
![]() LV847964SP Schneider | In Stock | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Power current connection | - | - | - | - | - | - | - | - | - | - | ||
![]() LV847968SP Schneider | In Stock | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Power current connection | - | - | - | - | - | - | - | - | - | - | ||
![]() LV848597SP Schneider | In Stock | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Cover | - | - | - | - | - | - | - | - | - | - | ||
![]() LV480817 Schneider | In Stock | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Other | - | - | - | - | - | - | - | - | - | - | ||
![]() LV864942SP Schneider | In Stock | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Cover | - | - | - | - | - | - | - | - | - | - | ||
![]() LV480827 Schneider | In Stock | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Other | - | - | - | - | - | - | - | - | - | - | ||
![]() LV833204SP Schneider | In Stock | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Other | - | - | - | - | - | - | - | - | - | - | ||
![]() 18528 Schneider | In Stock | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | No | Connector | - | - | - | - | - | - | - | - | - | - | ||
![]() LA9K105I Schneider | In Stock | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | No | Connection technique | - | - | - | - | - | - | - | - | - | - | ||
![]() 31360 Schneider | In Stock | - | - | - | - | - | IP40 | Built-in device fixed built-in technique | - | - | - | 0 | 0 | - | 0 - 690 | - | 1000 | - | - | Long turning handle | Screw connection | - | - | - | - | - | - | - | - | ||
![]() C164160S Schneider | 714 |
| - | - | - | - | IP30 | Built-in device fixed built-in technique | - | - | - | 0 | 0 | - | 690 - 690 | - | 160 | - | - | Toggle | Screw connection | - | - | - | - | - | - | - | - |