- Manufacturer
- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Categories
Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Factory colour | For Use With | Manufacturer | Manufacturer Part Number | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Package | Product Status | Range | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | RoHS | Type of accessory/spare part | Type of control element | Type of electrical connection of main circuit | Voltage, Rating | Series | Type | Power Rating | Depth | Voltage | Current | Accessory Type | Number of Poles | Contact Current Rating | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFSTS200N Siemens | 16 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | CFS | Switch | - | - | - | 200A | - | - | - | - | - | - | - | ||
![]() VLS1P080D2S Schneider Electric | 51 |
| - | - | - | - | - | - | - | - | TeSys VLS | - | - | - | - | Schneider Electric | - | - | - | - | - | - | Box | Active | - | - | - | - | Compliant | 4th pole | - | - | - | TeSys VLS | Power Pole, Normally Open | - | - | 690V | 80A | Additional Pole | - | 80 A | IP20 | - | - | - | ||
![]() 3LD3448-0TK53 Siemens | 2732 |
| - | - | 3LD3448 | - | - | - | (W x H x D) 36 x 60 x 380 mm | Red,Yellow | - | - | - | - | - | Siemens | - | 63A | 63A | 690V AC | 0 | 0 | - | Active | - | - | 18.5kW | 63A | - | - | - | - | - | - | Switch | - | 380mm | 690V | 63A | - | - | - | - | 60mm | - | 36mm | ||
![]() 3LD2050-1TL11 Siemens | 50 |
| - | Panel Mount | 3LD2050 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 49 x 66 x 113.5 mm | Black | - | - | - | 16A | +55°C | Siemens | -25°C | 16A | 16A | 690V AC | 0 | 0 | Box | Active | - | - | 5.5kW | 16A | - | - | Toggle | Frame clamp | 690V ac | 3LD | Switch | 7.5kW | 113.5mm | 690V | 16A | - | 3P+N | - | IP65 | 66mm | 66mm | 49mm | ||
![]() 3LD3448-0TL51 Siemens | 2815 |
| - | - | 3LD3448 | - | - | - | (W x H x D) 49 x 60 x 380 mm | Black | - | - | - | - | - | Siemens | - | 63A | 63A | 690V AC | 0 | 0 | Box | Active | - | - | 18.5kW | 63A | - | - | - | - | - | 3LD | Switch | - | 380mm | 690V | 63A | - | - | - | - | 60mm | - | 49mm | ||
![]() 3LD3448-1TL53 Siemens | 130420287 |
| - | - | 3LD3448 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 380 mm | Red,Yellow | - | - | - | - | - | Siemens | - | 63A | 63A | 690V AC | 1 | 1 | Box | Active | - | - | 18.5kW | 63A | - | - | Short thumb-grip | Frame clamp | - | 3LD | Switch | - | 380mm | 690V | 63A | - | - | - | - | 60mm | - | 60mm | ||
![]() 3LD3454-0TK53 Siemens | 2766 |
| - | - | 3LD3454 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 36 x 60 x 114 mm | Red,Yellow | - | - | - | - | - | Siemens | - | 63A | 63A | 690V AC | 0 | 0 | Box | Active | - | - | 18.5kW | 63A | - | - | Short thumb-grip | Frame clamp | - | 3LD | Switch | - | 114mm | 690V | 63A | - | - | - | - | 60mm | - | 36mm | ||
![]() 3LD9286-4A Siemens | 25 |
| - | - | 3LD9286 | - | - | - | - | - | 3LD2 | - | - | - | - | Siemens | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | SENTRON | Labeling Plate | - | - | - | - | Labelling Plate | - | - | - | - | - | - | ||
![]() VLS3P040R1 Schneider Electric | 23 |
| - | DIN Rail | - | IP20 | - | Complete device in housing | - | - | - | - | - | 40A | - | Schneider Electric | - | - | - | - | 0 | 0 | Box | Active | TeSys | 0 - 690 | - | 40 | - | - | Turn button | Screw connection | - | TeSys VLS | Switch | 22kW | - | 690V | 40A | - | 3P | - | IP20 | - | - | - | ||
![]() VLS8M1 Schneider Electric | 46 |
| - | - | - | - | - | - | - | - | TeSys VLS | - | - | - | - | Schneider Electric | - | - | - | - | - | - | Box | Active | TeSys | - | - | - | Compliant | Mechanical locking | - | - | - | TeSys VLS | Mechanical Interlock | - | - | - | 16 ~ 40A | Interlock Shroud | - | - | IP20 | - | 72mm | - | ||
![]() VLS1P063D2S Schneider Electric | 50 |
| - | - | - | - | - | - | - | - | TeSys VLS | - | - | - | - | Schneider Electric | - | - | - | - | - | - | Box | Active | - | - | - | - | Compliant | 4th pole | - | - | - | TeSys VLS | Power Pole, Normally Open | - | - | 690V | 63A | Additional Pole | - | 63 A | IP20 | - | - | - | ||
![]() VLS8C2 Schneider Electric | 2258 |
| - | - | - | - | - | - | - | - | TeSys VLS | - | - | - | - | Schneider Electric | - | - | - | - | - | - | Box | Active | TeSys | - | - | - | Compliant | Mechanical locking | - | - | - | TeSys VLS | Mechanical Interlock | - | - | - | 30 ~ 125A | Mechanical Interlock | - | - | IP20 | - | 140mm | - | ||
![]() 3LD3154-0TK53 Siemens | 2550 |
| - | - | 3LD3154 | IP65 | Other | Built-in device fixed built-in technique | - | - | - | - | - | 25A | - | Siemens | - | - | - | - | 0 | 0 | - | Active | SENTRON | - | 8 | 25 | - | - | Short thumb-grip | Frame clamp | - | 3LD3 | Switch | - | - | 690V | 25A | - | 3 | - | - | - | - | - | ||
![]() 3LD3130-0TK11 Siemens | 20 |
| - | DIN Rail | 3LD3130 | IP40 | Other | Built-in device fixed built-in technique | (W x H x D) 36 x 60 x 77 mm | Black | - | - | - | 25A | - | Siemens | - | 25A | 25A | 690V AC | 0 | 0 | Box | Active | SENTRON | - | 7.5kW | 25A | - | - | Toggle | Frame clamp | - | 3LD | Switch | - | 77mm | 690V | 25A | - | 3P | - | IP40 | 60mm | - | 36mm | ||
![]() 3LD3054-1TK53 Siemens | 2920 |
| - | - | 3LD3054 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 47 x 60 x 114 mm | Red,Yellow | - | - | - | 16A | - | Siemens | - | 16A | 16A | 690V AC | 1 | 1 | Box | Active | SENTRON | - | 5.5kW | 16A | - | - | Short thumb-grip | Frame clamp | - | 3LD | Switch | - | 114mm | 690V | 16A | - | 3 | - | - | 60mm | - | 47mm | ||
![]() 3LD20640TB510US2 Siemens | 2832 |
| - | - | 3LD2064 | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | 3LD | Switch | - | - | 690V | 16A | - | - | - | - | - | - | - | ||
![]() VLS1P063R2S Schneider Electric | 48 |
| - | - | - | - | - | - | - | - | TeSys VLS | - | - | - | - | Schneider Electric | - | - | - | - | - | - | Box | Active | - | - | - | - | Compliant | 4th pole | - | - | - | TeSys VLS | Power Pole, Normally Open | - | - | 690V | 63A | Additional Pole | - | 63 A | IP20 | - | - | - | ||
![]() VLSH1S5B Schneider Electric | 35 | - | - | - | - | - | - | - | - | - | TeSys VLS | - | - | - | - | Schneider Electric | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | TeSys VLS | Handle, Black | - | - | - | - | Rotary Handle | - | - | IP65 | - | - | - | ||
![]() VLS1P125R2S Schneider Electric | 46 |
| - | - | - | - | - | - | - | - | TeSys VLS | - | - | - | - | Schneider Electric | - | - | - | - | - | - | Box | Active | - | - | - | - | Compliant | 4th pole | - | - | - | TeSys VLS | Power Pole, Normally Open | - | - | 690V | 100A | Additional Pole | - | 125 A | IP20 | - | - | - | ||
![]() CFSH10BL12N Siemens | 2747 |
| - | - | - | - | - | - | - | - | - | Siemens Building Technologies | CFSH10BL12N | - | - | Siemens | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | - | - | - | - | - | - | - | - |