- Manufacturer
- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Categories
Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Casing/button colour | Connections | Content | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Operation type | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | RoHS-compliant | Switch/button features | Type of control element | Type of electrical connection of main circuit | Type | Power |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 073699 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | 0 | 0 | - | 690 - 690 | 11 | 32 | - | - | Door coupling rotary drive | Screw connection | - | - | ||
![]() 093424 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | 0 | 0 | - | 690 - 690 | 5.5 | 20 | - | - | Door coupling rotary drive | Screw connection | - | - | ||
![]() 092232 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | 1 | 1 | - | 690 - 690 | 22 | 63 | - | - | Short thumb-grip | Screw connection | - | - | ||
![]() 207205 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | Complete device in housing | 1 | 1 | - | 690 - 690 | 11 | 32 | - | - | Door coupling rotary drive | Screw connection | - | - | ||
![]() 094280 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | 0 | 0 | - | 690 - 690 | 22 | 63 | - | - | Short thumb-grip | Screw connection | - | - | ||
![]() 095961 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | 0 | 0 | - | 690 - 690 | 30 | 100 | - | - | Door coupling rotary drive | Screw connection | - | - | ||
![]() 207086 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | Complete device in housing | 0 | 0 | - | 690 - 690 | 5.5 | 20 | - | - | Short thumb-grip | Screw connection | - | - | ||
![]() 207290 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | Complete device in housing | 0 | 2 | - | 690 - 690 | 30 | 100 | - | - | Door coupling rotary drive | Screw connection | - | - | ||
![]() 207414 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | 1 | 1 | - | 690 - 690 | 30 | 100 | - | - | Door coupling rotary drive | Screw connection | - | - | ||
![]() 207190 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | Complete device in housing | 1 | 1 | - | 690 - 690 | 11 | 32 | - | - | Short thumb-grip | Screw connection | - | - | ||
![]() 207421 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | 1 | 1 | - | 690 - 690 | 22 | 63 | - | - | Door coupling rotary drive | Screw connection | - | - | ||
![]() 207247 Eaton | In Stock | - | - | Black | Screws | 1pc(s) | IP65 | 12 | Complete device in housing | 1 | 1 | Rotary actuator | 690 - 690 | 22 | 63 | Yes | for floor mounting,lockable | Door coupling rotary drive | Screw connection | T5B-4-15682/I4/SVB-SW | 30kW | ||
![]() 098198 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | 0 | 0 | - | 690 - 690 | 13 | 32 | - | - | Door coupling rotary drive | Screw connection | - | - | ||
![]() 222928 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | Complete device in housing | 0 | 1 | - | 690 - 690 | 22 | 63 | - | - | Door coupling rotary drive | Screw connection | - | - | ||
![]() 002388 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | 0 | 0 | - | 690 - 690 | 7.5 | 25 | - | - | Short thumb-grip | Screw connection | - | - | ||
![]() 013140 Eaton | In Stock | - | - | - | - | - | IP30 | Other | Built-in device fixed built-in technique | 0 | 0 | - | 690 - 690 | 7.5 | 25 | - | - | Short thumb-grip | Screw connection | - | - | ||
![]() 266032 Eaton | In Stock | - | - | - | - | - | IP20 | Other | Built-in device fixed built-in technique | 0 | 0 | - | 690 - 690 | 0 | 1600 | - | - | Rocker lever | Bolt connection | - | - | ||
![]() 002425 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | 0 | 0 | - | 690 - 690 | 7.5 | 25 | - | - | Short thumb-grip | Screw connection | - | - | ||
![]() 280931 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | 0 | 0 | - | 690 - 690 | 45 | 160 | - | - | Door coupling rotary drive | Frame clamp | - | - | ||
![]() 046314 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | 0 | 0 | - | 690 - 690 | 30 | 63 | - | - | Short thumb-grip | Screw connection | - | - |