- Manufacturer
- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Categories
Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Actuator | Actuator Style | Approvals | Brand | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Package | Product Status | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | RoHS | Tradename | Type of control element | Type of electrical connection of main circuit | Voltage Rating DC | Voltage, Rating | Packaging | Series | Subcategory | Current Rating | Termination Style | Actuator Type | Number of Poles | Contact Form | Product Type | Product | Lamp Type | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CCP2R-2-60CF Cooper Bussmann | In Stock | - | - | Handle | Handle | CE, cULus | Bussmann / Eaton | - | - | - | 1 | Non-Illuminated | Bussmann | CCP2R-2-60CF | - | - | - | DIN | DIN Rail Mount | - | - | - | - | - | - | - | Yes | CUBEFuse | - | - | - | 600 VAC | Bulk | CCP2-CF | Switches | 60 A | Spring Terminal | - | 2 Pole | DPST | Control Switches | - | - | Control Switches | - | - | - | ||
![]() CCP2B-1-60CF Cooper Bussmann | In Stock | - | - | - | - | CE, cULus, UL | Bussmann / Eaton | - | - | - | 6 | - | Bussmann | CCP2B-1-60CF | + 75 C | - | - 20 C | Panel | Panel Mount | - | - | - | - | - | - | - | Yes | CUBEFuse | - | - | 125 VDC | - | Bulk | CCP2B | Circuit Breakers | 60 A | - | Lever | 1 Pole | - | - | Circuit Protectors | - | Circuit Breakers | 25 mm | 99 mm | 73 mm | ||
![]() CCP2B-1-100CF Cooper Bussmann | In Stock | - | - | - | - | CE, cULus, UL | Bussmann / Eaton | - | - | - | 6 | - | Bussmann | CCP2B-1-100CF | + 75 C | - | - 20 C | Panel | Panel Mount | - | - | - | - | - | - | - | Yes | CUBEFuse | - | - | 125 VDC | - | Bulk | CCP2B | Circuit Breakers | 100 A | - | Lever | 1 Pole | - | - | Circuit Protectors | - | Circuit Breakers | 25 mm | 133 mm | 86 mm | ||
![]() CCD2RL-3-30 Cooper Bussmann | In Stock | - | - | - | - | CE, CSA, cULus | Bussmann / Eaton | - | - | - | 1 | Not Illuminated | Bussmann | CCD2RL-3-30 | + 75 C | - | - 20 C | DIN | DIN Rail Mount | - | - | - | - | - | - | - | Yes | - | - | - | 125 VDC | - | - | CCD2 | Circuit Breakers | 30 A | Screw Terminal | Handle | 3 Pole | - | - | Circuit Breakers | - | Circuit Breakers | 101 mm | 114 mm | 106 mm | ||
![]() BONLR53080 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Bussmann Electrical Division | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ENF16P-3PBJ Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Bussmann Electrical Division | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 015634 Eaton | In Stock | - | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | 1 | 2 | - | - | 690 - 690 | 5.5 | 20 | - | - | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 057090 Eaton | In Stock | - | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | 690 - 690 | 11 | 32 | - | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 013760 Eaton | In Stock | - | - | - | - | - | - | IP00 | Other | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | 1 | 1 | - | - | 690 - 690 | 5.5 | 20 | - | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1314160 Eaton | In Stock | - | - | - | - | - | - | IP20 | Other | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | 690 - 690 | 0 | 63 | - | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 004436 Eaton | In Stock | - | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | 690 - 690 | 11 | 32 | - | - | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 092683 Eaton | In Stock | - | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | 690 - 690 | 11 | 32 | - | - | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 066576 Eaton | In Stock | - | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | 690 - 690 | 11 | 32 | - | - | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 057863 Eaton | In Stock | - | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | 1 | 1 | - | - | 690 - 690 | 7.5 | 25 | - | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 207329 Eaton | In Stock | - | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | 690 - 690 | 13 | 32 | - | - | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 127732 Eaton | In Stock | - | - | - | - | - | - | IP20 | Other | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | 1000 - 1000 | 0 | 160 | - | - | Rocker lever | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 266030 Eaton | In Stock | - | - | - | - | - | - | IP20 | Other | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | 690 - 690 | 0 | 1000 | - | - | Rocker lever | Bolt connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 207359 Eaton | In Stock | - | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | - | - | - | - | 1 | 1 | - | - | 690 - 690 | 30 | 63 | - | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 179258 Eaton | In Stock | - | - | - | - | - | - | IP20 | Other | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | 600 - 1000 | 0 | 0 | - | - | Rocker lever | Frame clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 184916 Eaton | In Stock | - | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | 1000 - 1000 | 0 | 80 | - | - | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |