- Manufacturer
- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Categories
Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accessory | Compatible with (details) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Factory colour | For Use With | Handle Length | Manufacturer | Manufacturer Part Number | Maximum Current | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Range | Rated operating voltage | Rated permanent current Iu | Spare part | Type of accessory/spare part | Type of control element | Type of electrical connection of main circuit | Series | Type | Color | Depth | Accessory Type | Number of Poles | Size(mm) | Handle Type | IP Rating | Height | Length | Width | Height (mm) | Width (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3KC98232 Siemens | In Stock | - | - | - | 3KC8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3m | - | - | - | ||
![]() 3LD25150TK53 Siemens | In Stock | - | - | - | - | - | - | - | (W x H x D) 67 x 91 x 359 mm | Red,Yellow | - | - | - | - | - | 63A | 63A | 690V AC | - | - | - | - | - | - | - | - | - | - | Emergency stop switch | - | 359mm | - | - | - | - | - | 91mm | - | 67mm | - | - | ||
![]() 3LD22100TK000AB6 Siemens | In Stock | - | - | - | - | - | - | - | (W x H x D) 46 x 68 x 196 mm | - | - | - | - | - | - | 32A | 32A | 690V AC | - | - | - | - | - | - | - | - | - | - | pressure switch | - | 196mm | - | - | - | - | - | 68mm | - | 46mm | - | - | ||
![]() 5SW3005 Siemens | In Stock | - | - | - | Surface mounting for built-in devices | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cover | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 276268 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32A | 32A | 240V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 248334 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A | 20A | 230V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KC03282NE000AA0 Siemens | 2551 |
| - | - | - | IP20 | Other | Built-in device fixed built-in technique | (W x H x D) 255.6 x 126 x 84.5 mm | - | - | - | - | - | - | 80A | 80A | 415V AC | 0 | 0 | - | - | 80A | - | - | None | Frame clamp | - | Front wheel drive | - | 84.5mm | - | - | - | - | - | 126mm | - | 255.6mm | - | - | ||
![]() 5TE24140 Siemens | In Stock | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | 40A | 40A | 400V AC | 0 | 4 | - | - | 40.0A | - | - | - | - | - | Screw connector | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OHB274J12 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | 10.79 | ABB | OHB274J12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Handles | Black | - | - | - | 274x66x80 | Pistol Handle | IP65 | - | - | - | 66 | 274 | ||
Tiny WHSL | 30 |
| - | - | - | - | - | - | - | - | MO132, MO450, MO495, MO496, MS116, MS132, MS450, MS451, MS495, MS496, MS497 | - | - | - | - | - | - | - | - | - | MSHD | - | - | - | - | - | - | MSHD-LY | - | - | - | Rotary Handle | - | - | - | IP64 | - | 57.9mm | - | - | - | ||
Tiny WHSL | 2107 |
| - | - | - | - | - | - | - | - | T4, T5 | - | - | - | - | - | - | - | - | - | SACE | - | - | - | - | - | - | Accessories for Tmax T | - | - | - | Handle | - | - | - | - | - | 485mm | - | - | - | ||
Tiny WHSL | 2316 |
| - | - | - | - | - | - | - | - | T4, T5 | - | - | - | - | - | - | - | - | - | SACE | - | - | - | - | - | - | Accessories for Tmax T | - | - | - | Rotary Handle | - | - | - | - | - | - | - | - | - | ||
![]() 31377 Schneider | In Stock | - | - | - | - | IP40 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | 0 - 690 | 1250 | - | - | Long turning handle | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C252250S Schneider | In Stock | - | - | - | - | IP30 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | 690 - 690 | 250 | - | - | Toggle | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C114100LS Schneider | 2204 |
| - | - | - | IP40 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | 690 - 690 | 100 | - | - | Toggle | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 33488 Schneider | 572 |
| - | - | - | IP40 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | 1000A | - | - | - | 0 | 0 | Compact | 220 - 690 | 1000 | - | - | Toggle | Screw connection | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | ||
![]() A9XMBP02 Schneider | In Stock | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Mounting set | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LV848614SP Schneider | In Stock | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Cover | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LV847993SP Schneider | In Stock | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Power current connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LV836301 Schneider | In Stock | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |