- Manufacturer
- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Categories
Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | For Use With | Maximum Current | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Range | Rated permanent current Iu | Type of control element | Type of electrical connection of main circuit | Voltage, Rating | Series | Accessory Type | Number of Poles | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3KA71423BD00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KL71134AA00 Siemens | In Stock | - | - | IP00 | - | - | - | - | - | - | - | 63 | - | Rail connection | - | - | - | - | - | ||
![]() 3KA71553AE00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KA71543AE03 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KL71124BA00 Siemens | In Stock | - | - | IP00 | - | - | - | - | - | - | - | 45 | - | Rail connection | - | - | - | - | - | ||
![]() 3KL71123CA00 Siemens | In Stock | - | - | IP00 | - | - | - | - | - | - | - | 45 | - | Rail connection | - | - | - | - | - | ||
![]() 3KL71313CA00 Siemens | In Stock | - | - | IP00 | - | - | - | - | - | - | - | 200 | - | Rail connection | - | - | - | - | - | ||
![]() 3KA71823AA03 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KA71834AA03 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KL71834AA52 Siemens | In Stock | - | - | IP00 | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | ||
![]() 3KL71813CA03 Siemens | In Stock | - | - | IP00 | - | - | - | - | - | - | - | 630 | - | - | - | - | - | - | - | ||
![]() 3KD28302ME200 Siemens | 160336250 |
| - | IP20 | Other | Built-in device fixed built-in technique | - | - | 0 | 0 | - | 80 | None | Frame clamp | - | - | - | - | - | ||
![]() 3KD01402KG203 Siemens | 104336250 |
| - | IP10 | Other | Built-in device fixed built-in technique | - | - | 1 | 1 | - | 16 | None | Frame clamp | - | - | - | - | - | ||
![]() 3KD06302LG203 Siemens | 2887 |
| - | IP10 | Other | Built-in device fixed built-in technique | - | - | 2 | 2 | - | 125 | None | Frame clamp | - | - | - | - | - | ||
![]() 3KD90016 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 19 |
| - | - | - | - | - | 100A | - | - | EasyLine | - | - | - | - | XLP000-6CC | - | 3 | - | ||
Tiny WHSL | 37 |
| - | - | - | - | OTPS Series | - | - | - | - | - | - | - | - | 1SCA | Additional Pole | - | - | ||
Tiny WHSL | 2008 |
| - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | 4 | - | ||
Tiny WHSL | 28646250 |
| - | - | - | - | Automatic Transfer Switches | - | - | - | - | - | - | - | - | OZXT6 | Terminal Set | - | 100mm | ||
Tiny WHSL | 2938 |
| - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | 4 | - |