- Manufacturer
- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Categories
Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Package Cooled | Material Finish | Casing/button colour | Connections | Content | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Operation type | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | RoHS-compliant | Switch/button features | Type of control element | Type of electrical connection of main circuit | Series | Part Status | Type | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Power | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 086339 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | 1 | 1 | - | 690 - 690 | 30 | 63 | - | - | Door coupling rotary drive | Screw connection | pushPIN™ | Active | Top Mount | Push Pin | 0.394 (10.00mm) | 15.71°C/W @ 100 LFM | - | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 226899 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | IP65 | 12 | Complete device in housing | 1 | 1 | - | 690 - 690 | 7.5 | 25 | - | - | Short thumb-grip | Screw connection | pushPIN™ | Active | Top Mount | Push Pin | 0.590 (15.00mm) | 15.85°C/W @ 100 LFM | - | -- | -- | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 179270 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | IP20 | Other | Built-in device fixed built-in technique | 0 | 0 | - | 1000 - 1000 | 0 | 0 | - | - | Turn button | Frame clamp | pushPIN™ | Active | Top Mount | Push Pin | 0.394 (10.00mm) | 15.71°C/W @ 100 LFM | - | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 172784 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | 0 | 0 | - | 690 - 690 | 30 | 63 | - | - | Door coupling rotary drive | Screw connection | pushPIN™ | Active | Top Mount | Push Pin | 0.394 (10.00mm) | 15.71°C/W @ 100 LFM | - | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 150073 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | IP20 | - | Built-in device slide-in technique (withdrawable) | 0 | 0 | - | 690 - 690 | 0 | 2000 | - | - | Push button | Rail connection | pushPIN™ | Active | Top Mount | Push Pin | 0.394 (10.00mm) | 15.71°C/W @ 100 LFM | - | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 172871 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | 1 | 1 | - | 690 - 690 | 13 | 32 | - | - | Door coupling rotary drive | Screw connection | pushPIN™ | Active | Top Mount | Push Pin | 0.590 (15.00mm) | 10.07°C/W @ 100 LFM | - | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 069574 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | 1 | 1 | - | 690 - 690 | 37 | 100 | - | - | Short thumb-grip | Screw connection | pushPIN™ | Active | Top Mount | Push Pin | 0.394 (10.00mm) | 10.90°C/W @ 100 LFM | - | -- | -- | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 197450 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | IP65 | 12 | Complete device in housing | 1 | 2 | - | 690 - 690 | 5.5 | 20 | - | - | Door coupling rotary drive | Screw connection | pushPIN™ | Active | Top Mount | Push Pin | 0.394 (10.00mm) | 15.71°C/W @ 100 LFM | - | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 207285 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | IP65 | 12 | Complete device in housing | 1 | 1 | - | 690 - 690 | 30 | 100 | - | - | Door coupling rotary drive | Screw connection | pushPIN™ | Active | Top Mount | Push Pin | 0.394 (10.00mm) | 15.71°C/W @ 100 LFM | - | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 172792 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | IP65 | 12 | Complete device in housing | 0 | 0 | - | 690 - 690 | 0 | 160 | - | - | Short thumb-grip | Screw connection | pushPIN™ | Active | Top Mount | Push Pin | 0.790 (20.00mm) | 14.03°C/W @ 100 LFM | - | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 185503 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | IP20 | Other | Built-in device fixed built-in technique | 0 | 0 | - | 600 - 1000 | 0 | 0 | - | - | Turn button | Frame clamp | pushPIN™ | Active | Top Mount | Push Pin | 0.984 (25.00mm) | 4.14°C/W @ 100 LFM | - | -- | -- | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 150072 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | IP20 | - | Built-in device slide-in technique (withdrawable) | 0 | 0 | - | 690 - 690 | 0 | 1600 | - | - | Push button | Rail connection | pushPIN™ | Active | Top Mount | Push Pin | 0.790 (20.00mm) | 14.03°C/W @ 100 LFM | - | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 303689 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | Push Pin | 0.790 (20.00mm) | 14.03°C/W @ 100 LFM | - | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 091080 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Red | Screws | 1pc(s) | IP65 | 1 | Built-in device fixed built-in technique | 1 | 1 | Rotary actuator | 690 - 690 | 7.5 | 25 | Yes | for front mounting,lockable | Door coupling rotary drive | Screw connection | pushPIN™ | Active | Top Mount | Push Pin | 0.790 (20.00mm) | 14.03°C/W @ 100 LFM | 13kW | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 172777 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | 1 | 1 | - | 690 - 690 | 7.5 | 25 | - | - | Door coupling rotary drive | Screw connection | pushPIN™ | Active | Top Mount | Push Pin | 0.790 (20.00mm) | 14.03°C/W @ 100 LFM | - | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 110309 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | IP20 | Other | Built-in device fixed built-in technique | 0 | 0 | - | 690 - 690 | 0 | 200 | - | - | Rocker lever | Frame clamp | pushPIN™ | Active | Top Mount | Push Pin | 0.472 (12.00mm) | 9.06°C/W @ 100 LFM | - | -- | -- | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 068949 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | 0 | 0 | - | 690 - 690 | 11 | 32 | - | - | Door coupling rotary drive | Screw connection | pushPIN™ | Active | Top Mount | Push Pin | 0.590 (15.00mm) | 6.54°C/W @ 100 LFM | - | -- | -- | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 199556 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | IP65 | 12 | Complete device in housing | 0 | 0 | - | 415 - 690 | 0 | 40 | - | - | Door coupling rotary drive | Screw connection | pushPIN™ | Active | Top Mount | Push Pin | 0.790 (20.00mm) | 14.03°C/W @ 100 LFM | - | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 199951 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | IP65 | - | Built-in device fixed built-in technique | 0 | 0 | - | 690 - 690 | 15 | 40 | - | - | Door coupling rotary drive | Screw connection | pushPIN™ | Active | Top Mount | Push Pin | 0.472 (12.00mm) | 9.06°C/W @ 100 LFM | - | -- | -- | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 020598 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | 0 | 0 | - | 690 - 690 | 11 | 32 | - | - | Door coupling rotary drive | Screw connection | pushPIN™ | Active | Top Mount | Push Pin | 0.790 (20.00mm) | 14.03°C/W @ 100 LFM | - | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) |