- Manufacturer
- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Categories
Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Insert Material | Contact Sizes | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Lead Free Status / RoHS Status | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | RoHS | Type of control element | Type of electrical connection of main circuit | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Fastening Type | Power Rating | Contact Type | Orientation | Shielding | Ingress Protection | Depth | Shell Finish | Shell Size - Insert | Housing Color | Operating Supply Voltage | Note | Number of Channels | Shell Size, MIL | Includes | Features | Height | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3KL71224DA00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | 125 | - | - | Rail connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KL71114AA00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | 32 | - | - | Rail connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KD50400QE100 Siemens | 886 |
| - | - | - | - | - | - | - | - | IP00 | Other | Built-in device fixed built-in technique | - | 8 | 8 | - | - | 800 | - | None | Flat plug-in connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3VA13401AA320AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | IP40 | - | Built-in device fixed built-in technique | - | 0 | 0 | - | - | 400 | - | Rocker lever | Rail connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 197410 Eaton | In Stock | - | - | - | - | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | 0 | 0 | 690 - 690 | 5.5 | 20 | - | Door coupling rotary drive | Screw connection | 25 V | - | - | - | 1 % | - | - | 100 ppm/°C | - | - | 13.5 Ω | - | 155 °C | -55 °C | Thin Film | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | ||
![]() 182429 Eaton | In Stock | - | - | Surface Mount | - | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | 0 | 1 | 690 - 690 | 5.5 | 20 | Non-Compliant | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 73 mm | - | - | - | 24 V | - | 1 | - | - | - | 92.5 mm | - | ||
![]() 197445 Eaton | In Stock | - | - | - | - | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | 1 | 1 | 690 - 690 | 5.5 | 20 | - | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 094124 Eaton | In Stock | - | - | - | - | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | 0 | 0 | 690 - 690 | 22 | 63 | - | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 096397 Eaton | In Stock | - | - | - | - | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | 0 | 0 | 690 - 690 | 30 | 100 | - | Door coupling rotary drive | Screw connection | 150 V | - | - | - | 0.1 % | - | - | 50 ppm/°C | - | - | 5.1 kΩ | - | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() 199912 Eaton | In Stock | - | - | - | - | - | - | - | - | - | IP65 | - | Complete device in housing | - | 0 | 0 | 690 - 690 | 15 | 40 | - | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KD90021 Siemens | In Stock | - | - | - | Panel Mount | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | Plastic | 20 | - | - | - | -- | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | - | Active | -- | - | Receptacle Housing | For Female Sockets | - | 8 | - | - | - | Bayonet Lock | - | Crimp | X | Unshielded | Environment Resistant | - | Chromate over Cadmium | 12-8 | Olive Drab | - | Contacts Not Included | - | -- | -- | -- | - | -- | ||
![]() 172803 Eaton | In Stock | - | - | - | - | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | 0 | 0 | 690 - 690 | 0 | 160 | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 207336 Eaton | In Stock | - | - | - | - | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | 0 | 0 | 690 - 690 | 30 | 63 | - | Other | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 222483 Eaton | In Stock | - | - | - | - | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | 1 | 1 | 690 - 690 | 5.5 | 20 | - | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 207254 Eaton | In Stock | - | - | - | - | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | 1 | 1 | 690 - 690 | 22 | 63 | - | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 222570 Eaton | In Stock | - | - | - | - | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | 0 | 2 | 690 - 690 | 11 | 32 | - | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 011122 Eaton | In Stock | - | - | - | - | - | - | - | - | - | IP00 | Other | Built-in device fixed built-in technique | - | 1 | 0 | 690 - 690 | 5.5 | 20 | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 092319 Eaton | In Stock | - | - | - | - | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | 0 | 0 | 690 - 690 | 22 | 63 | - | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KL71413AE00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | 315 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KA71414AE01 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |