- Manufacturer
- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Categories
Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Factory colour | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Package | Product Status | Range | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Type of control element | Type of electrical connection of main circuit | Voltage, Rating | Series | Type | Power Rating | Depth | Voltage | Current | Number of Poles | Throw Configuration | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3LD3430-0TK13 Siemens | 2305 |
| - | 3LD3430 | IP40 | Other | Built-in device fixed built-in technique | (W x H x D) 36 x 60 x 77 mm | Red,Yellow | 63A | - | Siemens | - | 63A | 63A | 690V AC | 0 | 0 | Box | Active | SENTRON | 18.5kW | 63A | Toggle | Frame clamp | - | 3LD | Switch | - | 77mm | 690V | 63A | 3 | - | - | 60mm | - | 36mm | ||
![]() 3LD3150-0TK11 Siemens | 2088 |
| - | 3LD3150 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 36 x 60 x 114 mm | Black | 25A | +55°C | Siemens | -25°C | 25A | 25A | 690V AC | 0 | 0 | Box | Active | SENTRON | 7.5kW | 25A | Toggle | Frame clamp | - | 3LD | Switch | - | 114mm | 690V | 25A | 3 | Single Throw | - | 60mm | - | 36mm | ||
![]() 3LD3050-0TL13 Siemens | 2502 |
| - | 3LD3050 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 49 x 60 x 114 mm | Red,Yellow | 16A | - | Siemens | - | 16A | 16A | 690V AC | 0 | 0 | Box | Active | SENTRON | 5.5kW | 16A | Toggle | Frame clamp | - | 3LD | Switch | - | 114mm | 690V | 16A | 4 | - | - | 60mm | - | 49mm | ||
![]() 3LD3054-0TK51 Siemens | 15 |
| - | 3LD3054 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 36 x 60 x 114 mm | Black | 16A | - | Siemens | - | 16A | 16A | 690V AC | 0 | 0 | Box | Active | SENTRON | 5.5kW | 16A | Short thumb-grip | Frame clamp | - | 3LD | Switch | - | 114mm | 690V | 16A | 3 | - | - | 60mm | - | 36mm | ||
![]() 3LD3030-0TL13 Siemens | 2657 |
| - | 3LD3030 | IP40 | Other | Built-in device fixed built-in technique | (W x H x D) 49 x 60 x 77 mm | Red,Yellow | 16A | - | Siemens | - | 16A | 16A | 690V AC | 0 | 0 | Box | Active | SENTRON | 5.5kW | 16A | Toggle | Frame clamp | - | 3LD | Switch | - | 77mm | 690V | 16A | 4 | - | - | 60mm | - | 49mm | ||
![]() 3LD3048-1TL53 Siemens | 2743 |
| - | 3LD3048 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 380 mm | Red,Yellow | 16A | - | Siemens | - | 16A | 16A | 690V AC | 1 | 1 | Box | Active | SENTRON | 5.5kW | 16A | Short thumb-grip | Frame clamp | - | 3LD | Switch | - | 380mm | 690V | 16A | 4 | - | - | 60mm | - | 60mm | ||
![]() 3LD3140-1TK13 Siemens | 2822 |
| - | 3LD3140 | - | - | - | (W x H x D) 47 x 60 x 380 mm | Red,Yellow | 25A | - | Siemens | - | 25A | 25A | 690V AC | 1 | 1 | - | Active | SENTRON | 7.5kW | 25A | - | - | - | 3LD3 | Switch | - | 380mm | 690V | 25A | 3 | - | - | 60mm | - | 47mm | ||
![]() 3LD3248-1TL53 Siemens | 2867 |
| - | 3LD3248 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 380 mm | Red,Yellow | 32A | - | Siemens | - | 32A | 32A | 690V AC | 1 | 1 | Box | Active | SENTRON | 9.5kW | 32A | Short thumb-grip | Frame clamp | - | 3LD | Switch | - | 380mm | 400V | 23A | 4 | - | - | 60mm | - | 60mm | ||
![]() 3LD3240-0TL11 Siemens | 18 |
| - | 3LD3240 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 49 x 60 x 380 mm | Black | 32A | +55°C | Siemens | -25°C | 32A | 32A | 690V AC | 0 | 0 | Box | Active | SENTRON | 9.5kW | 32A | Toggle | Frame clamp | - | 3LD | Switch | - | 380mm | 690V | 32A | 4 | - | - | 60mm | - | 49mm | ||
![]() 3LD3130-1TK13 Siemens | 2543 |
| - | 3LD3130 | IP40 | Other | Built-in device fixed built-in technique | (W x H x D) 47 x 60 x 77 mm | Red,Yellow | 25A | - | Siemens | - | 25A | 25A | 690V AC | 1 | 1 | Box | Active | SENTRON | 7.5kW | 25A | Toggle | Frame clamp | - | 3LD | Switch | - | 77mm | 690V | 25A | 3 | - | - | 60mm | - | 47mm | ||
![]() 3LD3240-1TK11 Siemens | 120420283 |
| - | 3LD3240 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 47 x 60 x 380 mm | Black | 32A | - | Siemens | - | 32A | 32A | 690V AC | 1 | 1 | Box | Active | SENTRON | 9.5kW | 32A | Toggle | Frame clamp | - | 3LD | Switch | - | 380mm | 690V | 32A | 3 | - | - | 60mm | - | 47mm | ||
![]() 3LD3040-1TK11 Siemens | 2919 |
| - | 3LD3040 | - | - | - | (W x H x D) 47 x 60 x 380 mm | Black | 16A | - | Siemens | - | 16A | 16A | 690V AC | 1 | 1 | Box | Active | SENTRON | 5.5kW | 16A | - | - | - | 3LD | Switch | - | 380mm | 690V | 16A | 3 | - | - | 60mm | - | 47mm | ||
![]() 3LD3048-1TK53 Siemens | 2523 |
| - | 3LD3048 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 47 x 60 x 380 mm | Red,Yellow | 16A | - | Siemens | - | 16A | 16A | 690V AC | 1 | 1 | Box | Active | SENTRON | 5.5kW | 16A | Short thumb-grip | Frame clamp | - | 3LD | Switch | - | 380mm | 690V | 16A | 3 | - | - | 60mm | - | 47mm | ||
![]() 3LD3354-1TK53 Siemens | 168504356 |
| - | 3LD3354 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 47 x 60 x 114 mm | Red,Yellow | 40A | - | Siemens | - | 40A | 40A | 690V AC | 1 | 1 | Box | Active | SENTRON | 11.5kW | 40A | Short thumb-grip | Frame clamp | - | 3LD | Switch | - | 114mm | 690V | 40A | 3 | - | - | 60mm | - | 47mm | ||
![]() 3LD2054-1TP53 Siemens | 42 |
| - | 3LD2054 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 67 x 84 x 116.5 mm | Red,Yellow | 16A | - | Siemens | - | 16A | 16A | 690V AC | 1 | 1 | Box | Active | SENTRON | 5.5kW | 16A | Short thumb-grip | Frame clamp | - | 3LD | Switch | - | 116.5mm | 690V | 16A | 3 | 3P | - | 84mm | - | 67mm | ||
![]() 3LD3148-1TL53 Siemens | 2197 |
| - | 3LD3148 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 380 mm | Red,Yellow | 25A | - | Siemens | - | 25A | 25A | 690V AC | 1 | 1 | Box | Active | SENTRON | 7.5kW | 25A | Short thumb-grip | Frame clamp | - | 3LD | Switch | - | 380mm | 690V | 25A | 4 | - | - | 60mm | - | 60mm | ||
![]() 3LD2305-1TL13 Siemens | 803 |
| - | 3LD2305 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 112 x 169 x 94 mm | Red,Yellow | 32A | - | Siemens | - | 160A | 160A | 690V AC | 0 | 0 | Box | Active | SENTRON | 50kW | 160A | Toggle | Frame clamp | 400V | 3LD | Switch | 75kW | 94mm | 690V | 160A | 3 | 3P | IP65 | 169mm | 94mm | 112mm | ||
![]() 3LD3140-1TK11 Siemens | 2885 |
| - | 3LD3140 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 47 x 60 x 380 mm | Black | 25A | - | Siemens | - | 25A | 25A | 690V AC | 1 | 1 | Box | Active | SENTRON | 7.5kW | 25A | Toggle | Frame clamp | - | 3LD | Switch | - | 380mm | 690V | 25A | 3 | - | - | 60mm | - | 47mm | ||
![]() 3LD3148-1TK53 Siemens | 2266 |
| - | 3LD3148 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 47 x 60 x 380 mm | Red,Yellow | 25A | - | Siemens | - | 25A | 25A | 690V AC | 1 | 1 | Box | Active | SENTRON | 7.5kW | 25A | Short thumb-grip | Frame clamp | - | 3LD | Switch | - | 380mm | 690V | 25A | 3 | - | - | 60mm | - | 47mm | ||
![]() 3LD3150-0TK13 Siemens | 2757 |
| - | 3LD3150 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 36 x 60 x 114 mm | Red,Yellow | 25A | - | Siemens | - | 25A | 25A | 690V AC | 0 | 0 | Box | Active | SENTRON | 7.5kW | 25A | Toggle | Frame clamp | - | 3LD | Switch | - | 114mm | 690V | 25A | 3 | - | - | 60mm | - | 36mm |