- Manufacturer
- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Categories
Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Factory colour | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Package | Product Status | Range | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Type of control element | Type of electrical connection of main circuit | Series | Type | Depth | Voltage | Current | Number of Poles | Throw Configuration | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3LD3340-0TL11 Siemens | 2430 |
| - | - | 3LD3340 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 49 x 60 x 380 mm | Black | 40A | +55°C | Siemens | -25°C | 40A | 40A | 690V AC | 0 | 0 | Box | Active | SENTRON | 11.5kW | 40A | Toggle | Frame clamp | 3LD | Switch | 380mm | 690V | 40A | 4 | Single Throw | 60mm | 49mm | ||
![]() 3LD3230-1TL13 Siemens | 2985 |
| - | - | 3LD3230 | IP40 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 77 mm | Red,Yellow | 32A | - | Siemens | - | 32A | 32A | 690V AC | 1 | 1 | Box | Active | SENTRON | 9.5kW | 32A | Toggle | Frame clamp | 3LD | Switch | 77mm | 690V | 32A | 4 | - | 60mm | 60mm | ||
![]() 3LD3450-0TL13 Siemens | 117378269 |
| - | - | 3LD3450 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 49 x 60 x 114 mm | Red,Yellow | - | - | Siemens | - | 63A | 63A | 690V AC | 0 | 0 | Box | Active | - | 18.5kW | 63A | Toggle | Frame clamp | 3LD | Switch | 114mm | 690V | 63A | - | - | 60mm | 49mm | ||
![]() 3LD3440-1TK13 Siemens | 130420287 |
| - | - | 3LD3440 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 47 x 60 x 380 mm | Red,Yellow | - | - | Siemens | - | 63A | 63A | 690V AC | 1 | 1 | - | Active | - | 18.5kW | 63A | Toggle | Frame clamp | - | Switch | 380mm | 690V | 63A | - | - | 60mm | 47mm | ||
![]() 3LD2003-2EP53 Siemens | 130420287 |
| - | - | 3LD2003 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 67 x 84 x 92.5 mm | Red,Yellow | 16A | - | Siemens | - | 16A | 16A | 690V AC | 1 | 1 | - | Active | SENTRON | 5.5kW | 16A | Short thumb-grip | Frame clamp | 3LD | Switch | 92.5mm | 690V | 16A | 4 | 4P | 84mm | 67mm | ||
![]() 3LD3348-0TK51 Siemens | 2123 |
| - | - | 3LD3348 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 36 x 60 x 380 mm | Black | 40A | - | Siemens | - | 40A | 40A | 690V AC | 0 | 0 | - | Active | SENTRON | 11.5kW | 40A | Short thumb-grip | Frame clamp | 3LD3 | Switch | 380mm | 690V | 40A | 3 | - | 60mm | 36mm | ||
![]() 3LD3340-1TK11 Siemens | 2895 |
| - | - | 3LD3340 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 47 x 60 x 380 mm | Black | 40A | - | Siemens | - | 40A | 40A | 690V AC | 1 | 1 | - | Active | SENTRON | 11.5kW | 40A | Toggle | Frame clamp | 3LD3 | Switch | 380mm | 690V | 40A | 3 | - | 60mm | 47mm | ||
![]() 3LD3440-0TL13 Siemens | In Stock | - | - | - | 3LD3440 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 49 x 60 x 380 mm | Red,Yellow | - | - | Siemens | - | 63A | 63A | 690V AC | 0 | 0 | - | Active | - | 18.5kW | 63A | Toggle | Frame clamp | - | Switch | 380mm | 690V | 63A | - | - | 60mm | 49mm | ||
![]() 3LD3348-1TL51 Siemens | 2507 |
| - | - | 3LD3348 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 380 mm | Black | 40A | - | Siemens | - | 40A | 40A | 690V AC | 1 | 1 | Box | Active | SENTRON | 11.5kW | 40A | Short thumb-grip | Frame clamp | 3LD | Switch | 380mm | 400V | 23A | 4 | - | 60mm | 60mm | ||
![]() 3LD3440-0TL11 Siemens | 2385 |
| - | - | 3LD3440 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 49 x 60 x 380 mm | Black | 63A | +55°C | Siemens | -25°C | 63A | 63A | 690V AC | 0 | 0 | Box | Active | SENTRON | 18.5kW | 63A | Toggle | Frame clamp | 3LD | Switch | 380mm | 690V | 63A | 4 | Single Throw | 60mm | 49mm | ||
![]() 3LD3030-1TK13 Siemens | 2347 |
| - | - | 3LD3030 | IP40 | Other | Built-in device fixed built-in technique | (W x H x D) 47 x 60 x 77 mm | Red,Yellow | 16A | - | Siemens | - | 16A | 16A | 690V AC | 1 | 1 | - | Active | SENTRON | 5.5kW | 16A | Toggle | Frame clamp | 3LD3 | Switch | 77mm | 690V | 16A | 3 | - | 60mm | 47mm | ||
![]() 3LD3148-0TL53 Siemens | 2266 |
| - | - | 3LD3148 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 49 x 60 x 380 mm | Red,Yellow | 25A | - | Siemens | - | 25A | 25A | 690V AC | 0 | 0 | - | Active | SENTRON | 7.5kW | 25A | Short thumb-grip | Frame clamp | 3LD3 | Switch | 380mm | 690V | 25A | 4 | - | 60mm | 49mm | ||
![]() 3LD3354-1TL53 Siemens | 2746 |
| - | - | 3LD3354 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 114 mm | Red,Yellow | 40A | - | Siemens | - | 40A | 40A | 690V AC | 1 | 1 | - | Active | SENTRON | 11.5kW | 40A | Short thumb-grip | Frame clamp | 3LD3 | Switch | 114mm | 690V | 40A | 4 | - | 60mm | 60mm | ||
![]() 3LD3148-1TK51 Siemens | 2324 |
| - | - | 3LD3148 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 47 x 60 x 380 mm | Black | 25A | - | Siemens | - | 25A | 25A | 690V AC | 1 | 1 | Box | Active | SENTRON | 7.5kW | 25A | Short thumb-grip | Frame clamp | 3LD | Switch | 380mm | 690V | 25A | 3 | - | 60mm | 47mm | ||
![]() 3LD3050-1TL13 Siemens | 2393 |
| - | - | 3LD3050 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 114 mm | Red,Yellow | 16A | - | Siemens | - | 16A | 16A | 690V AC | 1 | 1 | Box | Active | SENTRON | 5.5kW | 16A | Toggle | Frame clamp | 3LD | Switch | 114mm | 690V | 16A | 4 | - | 60mm | 60mm | ||
![]() 3LD3140-0TL11 Siemens | 2778 |
| - | - | 3LD3140 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 49 x 60 x 380 mm | Black | 25A | +55°C | Siemens | -25°C | 25A | 25A | 690V AC | 0 | 0 | Box | Active | SENTRON | 7.5kW | 25A | Toggle | Frame clamp | 3LD | Switch | 380mm | 690V | 25A | 4 | Single Throw | 60mm | 49mm | ||
![]() 3LD3454-0TK51 Siemens | 2609 |
| - | - | 3LD3454 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 36 x 60 x 114 mm | Black | - | - | Siemens | - | 63A | 63A | 690V AC | 0 | 0 | - | Active | - | 18.5kW | 63A | Short thumb-grip | Frame clamp | - | Switch | 114mm | 690V | 63A | - | - | 60mm | 36mm | ||
![]() 3LD3150-1TK13 Siemens | 2269 |
| - | - | 3LD3150 | - | - | - | (W x H x D) 47 x 60 x 114 mm | Red,Yellow | 25A | - | Siemens | - | 25A | 25A | 690V AC | 1 | 1 | Box | Active | SENTRON | 7.5kW | 25A | - | - | 3LD | Switch | 114mm | 690V | 25A | 3 | - | 60mm | 47mm | ||
![]() 3LD3430-0TK11 Siemens | 2683 |
| - | DIN Rail | 3LD3430 | IP40 | Other | Built-in device fixed built-in technique | (W x H x D) 36 x 60 x 77 mm | Black | 63A | +55°C | Siemens | -25°C | 63A | 63A | 690V AC | 0 | 0 | Box | Active | SENTRON | 18.5kW | 63A | Toggle | Frame clamp | 3LD | Switch | 77mm | 690V | 63A | 3 | Single Throw | 60mm | 36mm | ||
![]() 3LD3448-1TL51 Siemens | 2624 |
| - | - | 3LD3448 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 380 mm | Black | - | - | Siemens | - | 63A | 63A | 690V AC | 1 | 1 | Box | Active | - | 18.5kW | 63A | Short thumb-grip | Frame clamp | 3LD | Switch | 380mm | 690V | 63A | - | - | 60mm | 60mm |