- Manufacturer
- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Categories
Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Factory colour | Maximum Current | Mfr | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Package | Product Status | Range | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Type of control element | Type of electrical connection of main circuit | Series | Type | Power Rating | Depth | Voltage | Current | Number of Poles | Throw Configuration | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3LD2203-1TP53 Siemens | 851 |
| - | - | 3LD2203 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 67 x 83 x 92.5 mm | Red,Yellow | 32A | Siemens | 32A | 32A | 690V AC | 1 | 1 | Box | Active | SENTRON | 9.5kW | 32A | Short thumb-grip | Frame clamp | 3LD | Switch | - | 92.5mm | 690V | 32A | 3 | 3P | - | 83mm | 67mm | ||
![]() 3LD3350-1TK11 Siemens | 2894 |
| - | - | 3LD3350 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 47 x 60 x 114 mm | Black | 40A | Siemens | 40A | 40A | 690V AC | 1 | 1 | Box | Active | SENTRON | 11.5kW | 40A | Toggle | Frame clamp | 3LD | Switch | - | 114mm | 690V | 40A | 3 | - | - | 60mm | 47mm | ||
![]() 3LD3150-1TL11 Siemens | 2191 |
| - | - | 3LD3150 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 114 mm | Black | 25A | Siemens | 25A | 25A | 690V AC | 1 | 1 | - | Active | SENTRON | 7.5kW | 25A | Toggle | Frame clamp | 3LD3 | Switch | - | 114mm | 690V | 25A | 4 | - | - | 60mm | 60mm | ||
![]() 3LD3140-1TL11 Siemens | 2971 |
| - | - | 3LD3140 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 380 mm | Black | 25A | Siemens | 25A | 25A | 690V AC | 1 | 1 | Box | Active | SENTRON | 7.5kW | 25A | Toggle | Frame clamp | 3LD | Switch | - | 380mm | 690V | 25A | 4 | - | - | 60mm | 60mm | ||
![]() 3LD3148-0TL51 Siemens | 2321 |
| - | - | 3LD3148 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 49 x 60 x 380 mm | Black | 25A | Siemens | 25A | 25A | 690V AC | 0 | 0 | - | Active | SENTRON | 7.5kW | 25A | Short thumb-grip | Frame clamp | 3LD3 | Switch | - | 380mm | 690V | 25A | 4 | - | - | 60mm | 49mm | ||
![]() 3LD3140-1TL13 Siemens | 2046 |
| - | - | 3LD3140 | - | - | - | (W x H x D) 60 x 60 x 380 mm | Red,Yellow | 25A | Siemens | 25A | 25A | 690V AC | 1 | 1 | - | Active | SENTRON | 7.5kW | 25A | - | - | 3LD3 | Switch | - | 380mm | 690V | 25A | 4 | - | - | 60mm | 60mm | ||
![]() 3LD3250-1TL11 Siemens | 2249 |
| - | - | 3LD3250 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 114 mm | Black | 32A | Siemens | 32A | 32A | 690V AC | 1 | 1 | - | Active | SENTRON | 9.5kW | 32A | Toggle | Frame clamp | 3LD3 | Switch | - | 114mm | 690V | 32A | 4 | - | - | 60mm | 60mm | ||
![]() 3LD3348-1TK53 Siemens | 120420287 |
| - | - | 3LD3348 | - | - | - | (W x H x D) 47 x 60 x 380 mm | Red,Yellow | 40A | Siemens | 40A | 40A | 690V AC | 1 | 1 | - | Active | SENTRON | 11.5kW | 40A | - | - | 3LD3 | Switch | - | 380mm | 690V | 40A | 3 | - | - | 60mm | 47mm | ||
![]() 3LD3430-0TL13 Siemens | 120420287 |
| - | - | 3LD3430 | - | - | - | (W x H x D) 49 x 60 x 77 mm | Red,Yellow | 63A | Siemens | 63A | 63A | 690V AC | 0 | 0 | - | Active | SENTRON | 18.5kW | 63A | - | - | 3LD3 | Switch | - | 77mm | 690V | 63A | 4 | - | - | 60mm | 49mm | ||
![]() 3LD2704-1TP53 Siemens | 2410 |
| - | Panel Mount | 3LD2704 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 90 x 107 x 112.5 mm | Red,Yellow | 100A | Siemens | 100A | 100A | 690V AC | 1 | 1 | Box | Active | - | 30kW | 100A | Short thumb-grip | Frame clamp | 3LD | Switch | 37kW | 112.5mm | 690V | 100A | 3P | - | IP65 | 107mm | 90mm | ||
![]() 3LD3340-1TL11 Siemens | 2142 |
| - | - | 3LD3340 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 380 mm | Black | 40A | Siemens | 40A | 40A | 690V AC | 1 | 1 | - | Active | SENTRON | 11.5kW | 40A | Toggle | Frame clamp | 3LD3 | Switch | - | 380mm | 690V | 40A | 4 | - | - | 60mm | 60mm | ||
![]() 3LD3350-1TL13 Siemens | 120420296 |
| - | - | 3LD3350 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 114 mm | Red,Yellow | 40A | Siemens | 40A | 40A | 690V AC | 1 | 1 | - | Active | SENTRON | 11.5kW | 40A | Toggle | Frame clamp | 3LD3 | Switch | - | 114mm | 690V | 40A | 4 | - | - | 60mm | 60mm | ||
![]() 3LD2504-1TP53 Siemens | 2240 |
| - | - | 3LD2504 | - | - | - | (W x H x D) 90 x 106 x 110.5 mm | Red,Yellow | 63A | Siemens | 63A | 63A | 690V AC | 1 | 1 | Box | Active | SENTRON | 18.5kW | 63A | - | - | 3LD | Switch | - | 110.5mm | 690V | 63A | 3 | 3P | - | 106mm | 90mm | ||
![]() 3LD2405-1TL13 Siemens | 611 |
| - | - | 3LD2405 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 112 x 169 x 94 mm | Red,Yellow | 250A | Siemens | 250A | 250A | 690V AC | 0 | 0 | Box | Active | SENTRON | 110kW | 250A | Toggle | Frame clamp | 3LD | Switch | - | 94mm | 690V | 250A | 4 | 4P | - | 169mm | 112mm | ||
![]() 3LD3154-1TL51 Siemens | 2066 |
| - | - | 3LD3154 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 114 mm | Black | 25A | Siemens | 25A | 25A | 690V AC | 1 | 1 | Box | Active | SENTRON | 7.5kW | 25A | Short thumb-grip | Frame clamp | 3LD | Switch | - | 114mm | 690V | 25A | 4 | - | - | 60mm | 60mm | ||
![]() 3LD3350-0TK13 Siemens | 2345 |
| - | - | 3LD3350 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 36 x 60 x 114 mm | Red,Yellow | 40A | Siemens | 40A | 40A | 690V AC | 0 | 0 | Box | Active | SENTRON | 11.5kW | 40A | Toggle | Frame clamp | 3LD | Switch | - | 114mm | 690V | 40A | 3 | - | - | 60mm | 36mm | ||
![]() 3LD3454-0TL51 Siemens | 2584 |
| - | - | 3LD3454 | - | - | - | (W x H x D) 49 x 60 x 114 mm | Black | - | Siemens | 63A | 63A | 690V AC | 0 | 0 | Box | Active | - | 18.5kW | 63A | - | - | 3LD | Switch | - | 114mm | 690V | 63A | - | - | - | 60mm | 49mm | ||
![]() 3LD3340-0TK13 Siemens | 2231 |
| - | - | 3LD3340 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 36 x 60 x 380 mm | Red,Yellow | 40A | Siemens | 40A | 40A | 690V AC | 0 | 0 | Box | Active | SENTRON | 11.5kW | 40A | Toggle | Frame clamp | 3LD | Switch | - | 380mm | 690V | 40A | 3 | - | - | 60mm | 36mm | ||
![]() 3LD3230-0TL13 Siemens | 2964 |
| - | - | 3LD3230 | - | - | - | (W x H x D) 49 x 60 x 77 mm | Red,Yellow | 32A | Siemens | 32A | 32A | 690V AC | 0 | 0 | Box | Active | SENTRON | 9.5kW | 32A | - | - | 3LD | Switch | - | 77mm | 690V | 32A | 4 | - | - | 60mm | 49mm | ||
![]() 3LD3040-0TL13 Siemens | 2542 |
| - | - | 3LD3040 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 49 x 60 x 380 mm | Red,Yellow | 16A | Siemens | 16A | 16A | 690V AC | 0 | 0 | Box | Active | SENTRON | 5.5kW | 16A | Toggle | Frame clamp | 3LD | Switch | - | 380mm | 690V | 16A | 4 | - | - | 60mm | 49mm |