- Manufacturer
- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Categories
Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Approvals | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | For Use With | Manufacturer | Manufacturer Part Number | Maximum Current | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | NEMA Rating | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Range | Rated permanent current Iu | RoHS | Type of control element | Type of electrical connection of main circuit | Series | Current Rating | Accessory Type | Number of Poles | Terminal Type | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3KL71813AA01 Siemens | In Stock | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | 630 | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KD30442ME100 Siemens | 2986 |
| - | - | - | IP20 | Other | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | 0 | 0 | - | 100 | - | None | Frame clamp | - | - | - | - | - | - | - | ||
![]() 3KD05402LG203 Siemens | 2357 |
| - | - | - | IP10 | Other | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | 1 | 1 | - | 100 | - | None | Frame clamp | - | - | - | - | - | - | - | ||
![]() OS125TPN-A ABB | 677 |
| - | Wall Mount | - | - | - | - | - | - | - | 125A | - | - | - | - | - | - | - | - | - | - | - | OS125TPN | - | - | 3P + N | - | - | - | ||
Tiny WHSL | 628 |
| - | DIN Rail | - | - | - | - | - | - | - | 400A | - | - | - | - | - | - | - | - | - | - | - | OS400D | - | - | 3P | - | - | - | ||
Tiny WHSL | 78 |
| - | - | - | - | - | - | OT16 Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Handle | - | - | IP65 | - | ||
![]() OS20TPN-A ABB | 2834 |
| - | Wall Mount | - | - | - | - | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | OS20TPN | - | - | 3P + N | - | - | - | ||
Tiny WHSL | 44 |
| - | - | - | - | - | - | OT160 Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Handle | - | - | IP65 | - | ||
Tiny WHSL | 28 |
| - | - | - | - | - | - | OT16 Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Handle | - | - | IP65 | - | ||
Tiny WHSL | 100 |
| - | - | - | - | - | - | OT16 Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Handle | - | - | IP65 | - | ||
Tiny WHSL | 44 |
| - | - | - | - | - | - | OT100 Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connection Set | - | - | - | - | ||
Tiny WHSL | 611 |
| - | Surface Mount | - | - | - | - | - | - | - | 160A | +55°C | -25°C | - | - | - | - | Main Switch, Maintenance Switch, Switch Disconnector | - | - | - | - | Eaton Moeller | - | - | 3 | Screw | - | - | ||
Tiny WHSL | 2411 |
| - | - | - | - | - | - | ODPSE Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1SCA | - | Power Supply | - | - | - | 130mm | ||
![]() A9N15636 Schneider | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | 25A | +60°C | -20°C | - | - | - | - | Acti 9 | - | - | - | - | STI | - | - | 1P | Screw Clamp | - | - | ||
Tiny WHSL | 7 |
| - | - | - | - | - | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | - | - | BWS | - | - | 3P | Cable | - | - | ||
![]() EDS110F13A Emerson | In Stock | - | - | - | UL | - | - | - | - | Appleton | EDS110F13A | - | - | - | Wall | NEMA 3, NEMA 7, NEMA 9 | - | - | - | - | No | - | - | - | 30 A | - | - | - | - | - | ||
![]() AEBB13490C Emerson | In Stock | - | - | - | UL | - | - | - | - | Appleton | AEBB13490C | - | - | - | Wall | NEMA 4, NEMA 4X | - | - | - | - | - | - | - | - | 90 A | - | - | - | - | - | ||
![]() AEDB63650C Emerson | In Stock | - | - | - | UL | - | - | - | - | Appleton | AEDB63650C | - | - | - | Wall | NEMA 4, NEMA 4X | - | - | - | - | - | - | - | - | 500 A | - | - | - | - | - | ||
![]() EB1F3W50 Emerson | In Stock | - | - | - | UL | - | - | - | - | Appleton | EB1F3W50 | - | - | - | Wall | NEMA 3R, NEMA 4X | - | - | - | - | - | - | - | - | 50 A | - | - | - | - | - | ||
![]() SWD016S300A Emerson | In Stock | - | - | - | ATEX | - | - | - | - | Appleton | SWD016S300A | - | - | - | Wall | - | - | - | - | - | - | - | - | - | 16 A | - | - | - | IP66 | - |