- Manufacturer
- Series
- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Manufacturer
- Lamp Type
- Number of Positions
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Keylock Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature | Approved according to CSA | Approved according to DIN EN 61386-23 | Bending radius, static | Brand | Colour outer sheath | Conductor category | Conductor surface | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Core identification | Degree of protection (IP), mounted | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Halogen free according to IEC 60754-2 | Locking mechanism | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material housing | Material of contact surface | Material outer sheath | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | Nominal voltage U | Outer diameter approx. | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pollution degree | Rated current In | Screen over stranding | Screen over stranding element | Stranding element | Thread size M | Type of electric connection | Unit Weight | With protective conductor | Subcategory | Product Type | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LB6MK-3ST6A-6H IDEC | In Stock | - | - | -40 - 125 | - | - | - | IDEC | - | - | - | 1 - 1 | 1 - 1 | 1 - 1 | 1 - 1 | - | - | 1 | - | - | - | - | - | IDEC | LB6MK-3ST6A-6H | - | - | Gold | - | - | - | - | - | - | - | - | - | 3 | 7.5 | - | - | - | - | Soldering connection | 1 oz | No | Switches | Keylock Switches | Keylock Switches | ||
![]() LB6MK-3ST2A-1H IDEC | 12 |
| - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 oz | - | Switches | Keylock Switches | Keylock Switches | ||
![]() LB6MK-32SD-2H IDEC | 49 |
| - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | LB6MK-32SD-2H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 oz | - | Switches | Keylock Switches | Keylock Switches | ||
![]() LB6MK-3ST2G-4H IDEC | 12 |
| - | -40 - 125 | - | - | - | IDEC | - | - | - | 0.06 - 1 | 0.06 - 1 | 0.06 - 1 | 0.06 - 1 | - | IP67 | 1 | - | - | Gland nut | - | - | IDEC | LB6MK-3ST2G-4H | - | Zinc | Gold | - | - | - | - | - | - | - | - | - | 3 | 14 | - | - | - | 17 | Crimp connection | 1 oz | Yes | Switches | Keylock Switches | Keylock Switches | ||
![]() LB6MK-3ST6C-5H IDEC | In Stock | - | - | -25 - 125 | - | - | - | IDEC | - | - | - | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | - | - | 1 | - | - | - | - | - | IDEC | LB6MK-3ST6C-5H | - | - | Gold | - | - | - | - | - | - | - | - | - | 3 | 26 | - | - | - | - | Crimp connection | 1 oz | Yes | Switches | Keylock Switches | Keylock Switches | ||
![]() LB6MK-32SD-6H IDEC | 49 |
| - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | LB6MK-32SD-6H | - | - | - | - | - | - | - | - | - | - | 0 - 0 | 0 - 0 | - | - | - | - | - | - | - | 1 oz | - | Switches | Keylock Switches | Keylock Switches | ||
![]() LB6MK-32SD-1H IDEC | In Stock | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | LB6MK-32SD-1H | - | - | - | - | - | - | - | - | - | - | 0 - 0 | 0 - 0 | - | - | - | - | - | - | - | 1 oz | - | Switches | Keylock Switches | Keylock Switches | ||
![]() LB6MK-3ST3E-3H IDEC | In Stock | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | LB6MK-3ST3E-3H | - | - | - | - | - | - | - | - | - | - | 0 - 0 | 0 - 0 | - | - | - | - | - | - | - | 1 oz | - | Switches | Keylock Switches | Keylock Switches | ||
![]() LB6MK-3ST3VC-4H IDEC | 12 |
| - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | LB6MK-3ST3VC-4H | - | - | - | - | - | - | - | - | - | - | 0 - 0 | 0 - 0 | - | - | - | - | - | - | - | 1 oz | - | Switches | Keylock Switches | Keylock Switches | ||
![]() LB6MK-3ST6B-5H IDEC | In Stock | - | - | - | No | Yes | 115 | IDEC | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | LB6MK-3ST6B-5H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 oz | - | Switches | Keylock Switches | Keylock Switches | ||
![]() LB6MK-3ST6E-5H IDEC | In Stock | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | LB6MK-3ST6E-5H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 oz | - | Switches | Keylock Switches | Keylock Switches | ||
![]() LB6MK-3ST2A-4H IDEC | In Stock | - | - | - | - | - | - | IDEC | Grey | Class 5 = flexible | Bare | - | - | - | - | Colour | - | 1 | According to IEC/EN 60332-1-2 | No | - | Yes | Yes | IDEC | LB6MK-3ST2A-4H | Polyolefin | - | - | Other | - | - | 43.8 | 0.25 | - | 7.3 | -30 - 70 | -5 - 80 | - | - | Braiding | None | No | - | - | 1 oz | - | Switches | Keylock Switches | Keylock Switches | ||
![]() LB6MK-31SD-1H IDEC | 12 |
| - | - | - | - | - | IDEC | Black | Class 6 = very flexible | Bare | - | - | - | - | Colour | - | 1 | According to IEC/EN 60332-1-2 | No | - | No | No | IDEC | LB6MK-31SD-1H | Polyvinyl chloride (PVC) | - | - | Polyurethane (PUR) | - | - | 35.4 | 0.14 | - | 5.9 | -40 - 80 | -5 - 70 | - | - | Other | None | No | - | - | 1 oz | - | Switches | Keylock Switches | Keylock Switches | ||
![]() LB6MK-3ST2B-2H IDEC | In Stock | - | - | - | - | - | - | IDEC | Black | Class E = very flexible | Tinned | - | - | - | - | - | - | 1 | - | No | - | - | No | IDEC | LB6MK-3ST2B-2H | - | - | - | - | 45.8 | 45.8 | 24.4 | 0.5 | - | 6.1 | -50 - 105 | -40 - 105 | - | - | - | - | - | - | - | 1 oz | - | Switches | Keylock Switches | Keylock Switches | ||
![]() LB6MK-33ST6D-3H IDEC | In Stock | - | - | - | - | - | - | IDEC | Black | Class E = very flexible | Bare | - | - | - | - | Numbers | - | 1 | According to IEC/EN 60332-1-2 | No | - | No | No | IDEC | LB6MK-33ST6D-3H | Other | - | - | Other | - | - | - | 2.5 | 500 | - | -40 - 80 | -25 - 80 | - | - | - | - | - | - | - | 1 oz | - | Switches | Keylock Switches | Keylock Switches | ||
![]() LB6MK-3ST6E-3H IDEC | In Stock | - | - | - | - | - | - | IDEC | Black | Class E = very flexible | Bare | - | - | - | - | Numbers | - | 1 | According to IEC/EN 60332-1-2 | No | - | No | No | IDEC | LB6MK-3ST6E-3H | Polyvinyl chloride (PVC) | - | - | Polyvinyl chloride (PVC) | - | - | - | 1 | 500 | - | 0 - 0 | -15 - 70 | - | - | - | - | - | - | - | 1 oz | - | Switches | Keylock Switches | Keylock Switches | ||
![]() LB6MK-3ST7E-3H IDEC | 12 |
| - | - | - | - | - | IDEC | Black | Class 5 = flexible | Tinned | - | - | - | - | Colour | - | 1 | According to IEC/EN 60332-1-2 | No | - | No | No | IDEC | LB6MK-3ST7E-3H | - | - | - | - | - | - | 76.8 | 2.5 | 500 | 12.8 | -50 - 180 | -25 - 180 | - | - | - | - | - | - | - | 1 oz | - | Switches | Keylock Switches | Keylock Switches | ||
![]() LB6MK-3ST6C-2H IDEC | 49 |
| - | - | - | - | - | IDEC | Orange | Class 5 = flexible | Bare | - | - | - | - | - | - | 1 | According to IEC/EN 60332-1-2 | No | - | - | No | IDEC | LB6MK-3ST6C-2H | - | - | - | Polyvinyl chloride (PVC) | - | - | 56 | - | 1000 | 11.2 | -40 - 80 | -5 - 80 | - | - | - | - | - | - | - | 1 oz | - | Switches | Keylock Switches | Keylock Switches | ||
![]() LB6MK-3ST2D-6H IDEC | 12 |
| - | - | - | - | - | IDEC | Black | Class E = very flexible | Bare | - | - | - | - | Numbers | - | 1 | According to IEC/EN 60332-1-2 | No | - | No | No | IDEC | LB6MK-3ST2D-6H | Polyvinyl chloride (PVC) | - | - | Polyvinyl chloride (PVC) | 72.8 | 72.8 | 38.8 | 1.5 | 500 | 9.7 | -40 - 90 | -5 - 90 | - | - | Braiding | None | No | - | - | 1 oz | - | Switches | Keylock Switches | Keylock Switches | ||
![]() LB6MK-3ST3D-5H IDEC | 12 |
| - | - | - | - | - | IDEC | Grey | Class 5 = flexible | Bare | - | - | - | - | Numbers | - | 1 | No | No | - | No | No | IDEC | LB6MK-3ST3D-5H | Polyvinyl chloride (PVC) | - | - | Polyurethane (PUR) | - | - | 35.6 | 1.5 | 500 | 8.9 | -40 - 80 | -5 - 70 | - | - | None | None | No | - | - | 1 oz | - | Switches | Keylock Switches | Keylock Switches |