- Manufacturer
- Series
- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Manufacturer
- Lamp Type
- Number of Positions
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Keylock Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature | Brand | Colour outer sheath | Conductor category | Conductor surface | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Core identification | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Halogen free according to IEC 60754-2 | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material of contact surface | Material outer sheath | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pollution degree | Rated current In | RoHS | Screen over stranding | Screen over stranding element | Stranding element | Type of electric connection | Unit Weight | With protective conductor | Subcategory | Product Type | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LB7K-2SA-4H IDEC | 49 |
| - | - | IDEC | Grey | Class 5 = flexible | - | - | - | - | - | Numbers | 1 | According to IEC/EN 60332-1-2 | No | No | No | IDEC | LB7K-2SA-4H | Polyvinyl chloride (PVC) | - | Polyvinyl chloride (PVC) | - | - | 69.6 | 0.5 | 500 | - | 10.5 | -40 - 70 | -5 - 70 | - | - | - | Braiding | None | No | - | 1 oz | - | Switches | Keylock Switches | Keylock Switches | ||
![]() LB7K-2ST3VA-2H IDEC | 12 |
| - | - | IDEC | - | Class 5 = flexible | Other | - | - | - | - | - | 1 | - | No | No | No | IDEC | LB7K-2ST3VA-2H | Polytetrafluoroethylene (PTFE) | - | - | - | - | 36.5 | 1.5 | 500 | 300 | 7.3 | -190 - 260 | 0 - 0 | - | - | Details | - | - | - | - | 1 oz | - | Switches | Keylock Switches | Keylock Switches | ||
![]() KH2C-21C IDEC | In Stock | - | - | - | IDEC | Grey | Class 5 = flexible | Bare | - | - | - | - | Numbers | - | According to IEC/EN 60332-1-2 | No | No | No | IDEC | - | Polyvinyl chloride (PVC) | - | Polyvinyl chloride (PVC) | 117 | 117 | 46.8 | 1 | 500 | - | 11.7 | -40 - 70 | 0 - 80 | - | - | - | Braiding | None | No | - | 1 oz | - | Switches | Keylock Switches | Keylock Switches | ||
![]() LB7K-2ST7B-5H IDEC | In Stock | - | - | - | IDEC | Grey | Class 5 = flexible | Bare | - | - | - | - | Numbers | 1 | According to IEC/EN 60332-1-2 | No | No | No | IDEC | LB7K-2ST7B-5H | Polyvinyl chloride (PVC) | - | Polyvinyl chloride (PVC) | - | - | 84.8 | 16 | 500 | - | 21.2 | -40 - 80 | -15 - 70 | - | - | Details | None | None | No | - | 1 oz | - | Switches | Keylock Switches | Keylock Switches | ||
![]() LB7K-3ST3B-4H IDEC | 12 |
| - | - | IDEC | Grey | Class 5 = flexible | Bare | - | - | - | - | Numbers | 1 | According to IEC/EN 60332-1-2 | No | No | No | IDEC | - | Polyvinyl chloride (PVC) | - | Polyvinyl chloride (PVC) | - | - | 68.4 | 1 | 500 | - | 17.1 | -40 - 80 | -15 - 70 | - | - | Details | None | None | No | - | 1 oz | - | Switches | Keylock Switches | Keylock Switches | ||
![]() LB7K-32ST7D-4H IDEC | 20 |
| - | - | IDEC | Black | Class 5 = flexible | Bare | - | - | - | - | Numbers | 1 | According to IEC/EN 60332-1-2 | No | No | No | IDEC | LB7K-32ST7D-4H | Polyvinyl chloride (PVC) | - | Polyvinyl chloride (PVC) | 133.5 | 133.5 | 35.6 | 1.5 | 500 | - | 8.9 | -40 - 80 | -15 - 70 | - | - | Details | None | None | No | - | 1 oz | - | Switches | Keylock Switches | Keylock Switches | ||
![]() LB7K-31ST2B-5H IDEC | 12 |
| - | - | IDEC | Grey | Class 5 = flexible | Bare | - | - | - | - | Numbers | 1 | According to IEC/EN 60332-3-24 | No | Yes | Yes | IDEC | LB7K-31ST2B-5H | Other | - | Other | - | - | 70 | 1 | 500 | - | 17.5 | -40 - 75 | -25 - 70 | - | - | Details | None | None | No | - | 1 oz | - | Switches | Keylock Switches | Keylock Switches | ||
![]() LB7K-2ST7C-6H IDEC | In Stock | - | - | - | IDEC | Grey | Class 5 = flexible | Bare | - | - | - | - | Numbers | 1 | According to IEC/EN 60332-3-24 | No | Yes | Yes | IDEC | LB7K-2ST7C-6H | Other | - | Other | - | - | 39.2 | 0.75 | 500 | - | 9.8 | -40 - 75 | -25 - 70 | - | - | Details | None | None | No | - | 1 oz | - | Switches | Keylock Switches | Keylock Switches | ||
![]() LB7K-32ST7H-4H IDEC | 12 |
| - | - | IDEC | Colourless | Class 5 = flexible | Bare | - | - | - | - | Numbers | 1 | According to IEC/EN 60332-1-2 | No | No | No | IDEC | LB7K-32ST7H-4H | Polyvinyl chloride (PVC) | - | Polyvinyl chloride (PVC) | - | - | 148.2 | 1.5 | 500 | - | 24.7 | -40 - 80 | -5 - 70 | - | - | Details | Braiding | None | No | - | 1 oz | - | Switches | Keylock Switches | Keylock Switches | ||
![]() LB7K-2ST3B-4H IDEC | 12 |
| - | - | IDEC | Grey | Class 5 = flexible | Bare | - | - | - | - | - | 1 | - | No | - | No | IDEC | LB7K-2ST3B-4H | - | - | Polyurethane (PUR) | - | - | 24.8 | 0.75 | - | - | 6.2 | -40 - 80 | -15 - 70 | - | - | Details | - | - | - | - | 1 oz | - | Switches | Keylock Switches | Keylock Switches | ||
![]() ACSNK-353-C3016 IDEC | 20 |
| - | - | IDEC | Black | Class 5 = flexible | Bare | - | - | - | - | Numbers | 1 | No | No | No | No | IDEC | ACSNK-353-C3016 | Polyvinyl chloride (PVC) | - | Polyurethane (PUR) | - | - | 52 | 6 | 500 | - | 13 | -40 - 80 | -5 - 70 | - | - | - | None | None | No | - | 1 oz | - | Switches | Keylock Switches | Keylock Switches | ||
![]() CW1K-2AE40-4H IDEC | 20 |
| - | - | IDEC | Grey | Class 5 = flexible | Bare | - | - | - | - | Numbers | 1 | No | No | No | No | IDEC | CW1K-2AE40-4H | Polyvinyl chloride (PVC) | - | Polyurethane (PUR) | - | - | 76.2 | 0.75 | 500 | - | 12.7 | -40 - 80 | -5 - 70 | - | - | Details | Braiding | None | No | - | 1 oz | - | Switches | Keylock Switches | Keylock Switches | ||
![]() LB7K-21ST1VB-3H IDEC | In Stock | - | - | - | IDEC | Black | - | Bare | - | - | - | - | - | 1 | - | No | - | No | IDEC | LB7K-21ST1VB-3H | - | - | Polyvinyl chloride (PVC) | - | - | 21 | 0.25 | - | - | 4.2 | -25 - 80 | -5 - 70 | - | - | Details | - | - | - | - | 1 oz | - | Switches | Keylock Switches | Keylock Switches | ||
![]() LB7K-2ST1A-5H IDEC | In Stock | - | - | - | IDEC | Black | Class 5 = flexible | Bare | - | - | - | - | Numbers | 1 | - | No | No | No | IDEC | LB7K-2ST1A-5H | Polyvinyl chloride (PVC) | - | Polyvinyl chloride (PVC) | - | - | 177.6 | 2.5 | 60 | - | 14.8 | -40 - 85 | 0 - 0 | - | - | Details | - | - | - | - | 1 oz | - | Switches | Keylock Switches | Keylock Switches | ||
![]() LB7K-2ST1B-5H IDEC | 49 |
| - | - | IDEC | Black | Class 5 = flexible | Bare | - | - | - | - | - | 1 | - | No | - | No | IDEC | LB7K-2ST1B-5H | - | - | Polyvinyl chloride (PVC) | - | - | 59.4 | 0.5 | - | - | 9.9 | -40 - 80 | -5 - 70 | - | - | Details | - | - | - | - | 1 oz | - | Switches | Keylock Switches | Keylock Switches | ||
![]() LB7K-32ST2C-4H IDEC | 12 |
| - | - | IDEC | Black | Class E = very flexible | Bare | - | - | - | - | - | 1 | - | No | - | Yes | IDEC | LB7K-32ST2C-4H | - | - | - | - | - | 55.2 | 2 | - | - | 9.2 | -40 - 80 | -30 - 70 | - | - | Details | - | - | - | - | 1 oz | - | Switches | Keylock Switches | Keylock Switches | ||
![]() LB7K-2ST3VC-6H IDEC | 41 |
| - | - | IDEC | Black | Class 5 = flexible | Tinned | - | - | - | - | - | 1 | - | No | - | No | IDEC | LB7K-2ST3VC-6H | - | - | - | - | - | 72.5 | 1.5 | - | - | 14.5 | -45 - 120 | -35 - 90 | - | - | Details | - | - | - | - | 1 oz | - | Switches | Keylock Switches | Keylock Switches | ||
![]() LB7K-2ST3VB-3H IDEC | In Stock | - | - | - | IDEC | - | - | - | - | - | - | - | - | 1 | - | - | - | - | IDEC | LB7K-2ST3VB-3H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 1 oz | - | Switches | Keylock Switches | Keylock Switches | ||
![]() LB7K-2ST6C-4H IDEC | 12 |
| - | -40 - 125 | IDEC | - | - | - | 1 - 1 | 1 - 1 | 1 - 1 | 1 - 1 | - | 1 | - | - | - | - | IDEC | LB7K-2ST6C-4H | - | Gold | - | - | - | - | - | - | - | - | - | - | 3 | 7.5 | Details | - | - | - | Soldering connection | 1 oz | No | Switches | Keylock Switches | Keylock Switches | ||
![]() LB7K-2ST3B-6H IDEC | 12 |
| - | -25 - 85 | IDEC | - | - | - | 50 - 120 | 50 - 120 | 50 - 120 | 50 - 120 | - | 1 | - | - | - | - | IDEC | LB7K-2ST3B-6H | - | Silver | - | - | - | - | - | - | - | - | - | - | 3 | 400 | Details | - | - | - | Screw connection | 1 oz | Yes | Switches | Keylock Switches | Keylock Switches |