- Manufacturer
- Series
- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Manufacturer
- Lamp Type
- Number of Positions
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Keylock Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Material | Housing Material | Terminal Material | Base Product Number | Brand | Cap Color | Colour front ring | Contact Materials | Degree of protection (IP) | Degree of protection (NEMA) | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Indexing | Indexing Angle | Itar Registered | Manufacturer | Manufacturer Part Number | Material front ring | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temperature-Max | Operating Temperature-Min | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Type of control element | Type of electric connection | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | With front ring | With light source | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Additional Feature | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Terminal Type | Product Type | Operating Temperature Range | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Index Angle | Number of Switch Sections | Angle of Throw | PCB Hole Count | Switch Action | Solderability | Bushing Length | Depth Behind Flange | Contact (DC) Max Power Rating R Load | Key Removable Positions | Washability | Contact Configuration | Product | Bushing Type | Lamp Type | Features | Number of Independent Keys | Product Category | IP Rating | Height | Length | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SK13AEG30 NKK Switches | 2936 |
| Datasheet | 11 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | Nylon | PHOSPHOR BRONZE | - | - | - | - | Beryllium Copper | - | - | - | 20,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | - | 2010 | SK | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 3 | - | - | - | 28V | 0.4VA AC/DC | Right Angle | 18.4mm | - | - | Tin | PC Pin | 28V | - | - | 10.16 mm | Flat Key | SP3T | On-On-On | - | Non-Shorting | 0.1mOhm | 100000000Ohm | - | - | - | 28V | - | 100mA | 500VAC V | - | 28V | 30,000 Cycles | KEYLOCK SWITCH | 100mA | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | 45 ° | - | - | 10 | - | - | - | - | 0.4VA@28VDC | All | - | - | - | - | - | Antistatic, Process Sealed | - | - | - | - | 10.7mm | 11.7094mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3SU11504BF111FA0 Siemens | 49 |
| - | - | - | - | Panel Mount | - | - | - | - | - | - | 3SU1150 | - | - | Other | Silver Alloy | IP67/IP69K | Other | - | 10,000,000 Cycles | - | - | SIEMENS A G | - | - | - | - | Siemens | 3SU1150-4BF11-1FA0 | Other | +70°C | Siemens | -25°C | - | 0 | 1 | 1 | - | - | Box | - | Contact Manufacturer | Active | 5.68 | - | - | - | - | - | - | 500 V | 500 V | - | Yes | No | -25°C ~ 70°C | - | - | 3SU1 | - | - | - | - | - | - | 2 | - | - | - | - | 10A (AC/DC) | - | - | unknown | - | Silver | Screw Terminal | - | - | - | - | Flat Key | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | KEYLOCK SWITCH | - | - | Screw | - | -25 → +70°C | - | - | Not Specified | - | - | - | - | 90° | - | - | - | - | 49.40mm | - | All | - | SPDT | - | - | - | - | - | - | IP66, IP67, IP69 | - | - | - | - | - | - | - | - | ||
![]() XB4BG41 Schneider Electric | 40 | - | - | - | - | - | Panel Mount | - | NO | PANEL MOUNT | - | - | - | - | Schneider Electric | Black | Chrome | Silver Alloy | IP66 | Other | - | 1,000,000 Cycles | 1 | - | SCHNEIDER ELECTRIC SA | Non-Illuminated | - | 90 deg | - | Schneider Electric | XB4BG41 | Metal | +70°C | Schneider Electric | -40°C | Panel Mount | 0 | 0 | 1 | 70 °C | -25 °C | Box | - | Active | Active | 2.25 | Details | Yes | - | Key | Screw connection | 4.127054 oz | 120 V | 125 V | 600 VAC, 600 VDC | Yes | No | -40°C ~ 70°C | - | - | Harmony XB4 | - | - | - | - | - | EAR99 | 2 | - | REFERENCE STANDARD: RINA; JIS | Switch Accessories | - | 6A (AC), 550mA (DC) | - | - | unknown | - | - | Screw Terminal | - | - | 46.5 mm | 30 mm | Flat Key | SPST-NO | Off-On | Circular - 22.00mm Dia | - | - | - | 0.55 A | IK06; IP69 | 125 V | - | SCREW | - | - | - | - | 1,000,000 Cycles | KEYLOCK SWITCH | - | - | Screw | Panel Mount Indicators / Switch Indicators | -40 → +70°C | 6 A | - | Not Specified | - | 120 V | - | 1 | 90° | - | LATCHED | - | - | - | - | Left and Right | - | SPST-NO | Hardware | - | - | - | 1 | Industrial Panel Mount Indicators / Switch Indicators | IP66, IP67, IP69(IP69K) | - | - | 43 mm | - | - | - | - | - | ||
![]() SK22AG30 NKK Switches | 40 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | Nylon | BRASS | - | - | - | - | Beryllium Copper | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | - | 2006 | SK | e3 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | Tin (Sn) | KEY REMOVABLE POSITION 1 & 3 | - | 28V | 0.4VA AC/DC | - | - | - | - | Gold | PC Pin | 28V | - | 16.3068mm | - | Flat Key | DPDT | On-On | - | Non-Shorting | 0.08mOhm | 100000000Ohm | - | MOLDED | - | - | - | - | 500VAC V | - | - | 30,000 Cycles | KEYLOCK SWITCH | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | 90 ° | - | - | 10 | - | WAVE | 0.413 inch | - | - | All | SOLVENT | - | - | UNTHREADED | - | Process Sealed | - | - | - | - | - | - | 0.138 inch | - | - | ROHS3 Compliant | - | ||
![]() LK6EGB126M3 APEM Inc. | In Stock | - | - | - | Gold | - | - | - | - | - | - | Zinc Alloy | - | - | - | - | - | - | - | - | EAR99 | - | 1 | - | - | Non-Illuminated | 45 Deg | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 1.784333 oz | 125 VAC, 250 VAC | 28 VDC | - | - | - | - | Bulk | - | LK | - | - | - | - | - | - | 3 Position | - | - | - | - | - | - | - | - | 4 A, 2 A | - | Quick Connect | - | - | - | - | - | - | ON - ON - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 404 |
| Datasheet | 10 Weeks | - | Panel | Panel Mount | 125 | - | - | Stainless Steel | Glass | - | - | - | - | - | Copper | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | Y | - | - | Active | 1 (Unlimited) | Solder | - | 2 | - | - | - | 28V | 4A AC/DC | Straight | 23.16mm | - | 4A | Silver | Solder Lug | 125V | CSA, UL | - | - | Flat Key | SPDT | On-Mom | Circular - 19.30mm Dia | - | 10mOhm | - | - | - | - | 250V | - | 4A | - | SP, SP4T, SPDT, SPST | 28V | - | - | 4A | - | - | - | - | - | - | Not Specified | - | - | 45 ° | - | - | - | - | - | - | 26.37mm | - | 1 only | - | - | - | - | - | - | - | - | - | - | 23.16mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() A22TK-2LL-02-K01 Omron Automation and Safety | 40 |
| Datasheet | 2 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | - | 2015 | A22TK | - | - | Active | 1 (Unlimited) | Screw | EAR99 | 2 | - | - | - | 24V | 10A AC/DC | - | - | unknown | 10A | - | Screw Terminal | 110V | - | - | - | Tubular Key | DPST-NC | On-Off | Circular - 22.30mm Dia | - | - | - | - | - | - | - | - | - | - | DPST | - | 100,000 Cycles | KEYLOCK SWITCH | - | - | - | - | - | - | - | Not Specified | - | - | 90 ° | - | - | - | - | - | - | 54.70mm | - | Left | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 51-382.022D EAO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 51-382.F22D | - | - | - | Details | - | Series 51 | - | - | 1 oz | - | - | - | - | - | - | - | - | 51 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SK24DG30 NKK Switches | 42 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | Polyamide | BRASS | - | - | - | - | Beryllium Copper | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | - | 2006 | SK | e3 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 3 | Tin (Sn) | - | - | 28V | 0.4VA AC/DC | - | 25.45mm | - | 100μA | Gold | PC Pin | 28V | - | - | 15.24 mm | Flat Key | DP3T | On-On-On | - | Non-Shorting | 0.08mOhm | 100000000Ohm | - | MOLDED | - | 28V | - | 100mA | 500VAC V | - | 28V | 30,000 Cycles | KEYLOCK SWITCH | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | 45 ° | - | - | 12 | - | WAVE | - | - | 0.4VA@28VDC | All | SOLVENT | - | - | UNTHREADED | - | Process Sealed | - | - | - | - | 15.74mm | 10.4902mm | - | - | - | ROHS3 Compliant | - | ||
![]() A165K-T2MR-2 Omron Automation and Safety | 40 |
| Datasheet | 3 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | - | 2001 | A165K | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | 2 | - | - | - | 30V | 5A AC 3A DC | Vertical | - | unknown | 5A | - | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Flat Key | DPDT | On-On | Circular - 16.00mm Dia | - | - | - | 3A | - | 30V | - | - | - | - | - | - | 250,000 Cycles | KEYLOCK SWITCH | - | - | - | - | - | - | - | Not Specified | - | - | 90 ° | - | - | - | - | - | - | 28.50mm | - | Right | - | - | - | - | - | IP65, Oil-Resistant | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() A165K-J2MR-2 Omron Automation and Safety | 10 |
| Datasheet | 3 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | - | 2001 | A165K | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | 2 | - | - | - | 30V | 5A AC 3A DC | - | - | unknown | 5A | - | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Flat Key | DPDT | On-On | Circular - 16.00mm Dia | - | - | - | 3A | - | 30V | - | - | - | - | - | - | 250,000 Cycles | KEYLOCK SWITCH | - | - | - | - | - | - | - | Not Specified | - | - | 90 ° | - | - | - | - | - | - | 28.50mm | - | Right | - | - | - | - | - | IP65, Oil-Resistant | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() A165K-J3ML-2 Omron Automation and Safety | 40 |
| Datasheet | 3 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | - | 2001 | A165K | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | 3 | - | - | - | 30V | 5A AC 3A DC | - | - | unknown | 5A | - | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Flat Key | DPDT | On-On-On | Circular - 16.00mm Dia | - | - | - | 3A | - | - | - | - | - | - | - | - | 250,000 Cycles | KEYLOCK SWITCH | - | - | - | - | - | - | - | Not Specified | - | - | 45 ° | - | - | - | - | - | - | 28.50mm | - | Left | - | - | - | - | - | IP65, Oil-Resistant | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 9001KS11FBH36 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | 1 | - | - | Non-Illuminated | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.292808 oz | - | - | - | - | - | - | - | - | 9001KS | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keylock Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keylock Switches | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11004BF113FA0 Siemens | 15 |
| - | - | - | - | Panel Mount | - | - | - | - | - | - | 3SU1100 | - | - | Black | Silver Alloy | IP67/IP69K | Other | - | 10,000,000 Cycles | - | - | SIEMENS A G | - | - | - | - | Siemens | 3SU1100-4BF11-3FA0 | Plastic | +70°C | Siemens | -25°C | - | 0 | 1 | 1 | - | - | Box | - | Contact Manufacturer | Active | 5.68 | - | - | - | - | - | - | 500 V | 500 V | - | Yes | No | -25°C ~ 70°C | - | - | 3SU1 | - | - | - | - | - | - | 2 | - | - | - | - | 10A (AC/DC) | - | - | unknown | - | Silver | Spring Terminal | - | - | - | - | Flat Key | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | KEYLOCK SWITCH | - | - | - | - | -25 → +70°C | - | - | Not Specified | - | - | - | - | 90° | - | - | - | - | 49.40mm | - | All | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CKM12AFW01-006 NKK Switches | 40 |
| Datasheet | 8 Weeks | - | Panel | Panel Mount | - | - | - | - | Glass fibre | - | - | - | - | - | Silver (Ag) | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | - | 2001 | CK | - | yes | Active | 1 (Unlimited) | Solder | - | 2 | - | - | - | - | 3A AC | Vertical | - | - | 3A | Silver | Solder Lug | 250V | - | - | - | Flat Key | SPDT | On-On | Circular - 16.00mm Dia | Non-Shorting | - | - | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | 90 ° | - | - | - | - | - | - | 31.20mm | - | All | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 26.2mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CKL12BFW01-007 NKK Switches | 53 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | - | Polymer | - | - | - | - | - | Silver (Ag) | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | - | 2001 | CK | - | yes | Active | 1 (Unlimited) | Solder | - | 2 | - | - | - | - | 3A AC | Vertical | 22mm | - | 3A | Silver | Solder Lug | 250V | - | - | - | Flat Key | SPDT | On-On | Circular - 19.00mm Dia | - | - | - | - | - | - | 250V | - | 3A | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | 90 ° | - | - | - | - | - | - | 34.60mm | - | 1 only | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 22mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SK14DG13 NKK Switches | 54 |
| Datasheet | 13 Weeks | - | Brackets, Panel, Through Hole | Through Hole | - | - | - | - | Polyamide | BRASS | - | - | - | - | Beryllium Copper | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | - | 2010 | SK | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 3 | Tin (Sn) | - | - | 28V | 0.4VA AC/DC | Straight | 14.5mm | - | - | Gold | PC Pin | 28V | - | - | - | Flat Key | SP3T | On-On-On | - | Non-Shorting | 80mOhm | 100000000Ohm | - | MOLDED | - | 28V | - | 100mA | 500VAC V | - | 28V | 30,000 Cycles | KEYLOCK SWITCH | 100mA | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | 45 ° | - | - | 12 | - | WAVE | - | - | 0.4VA@28VDC | All | SOLVENT | - | - | UNTHREADED | - | Process Sealed | - | - | - | 21mm | 15.74mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 10 |
| Datasheet | 10 Weeks | Silver | Panel | Panel Mount | - | - | - | - | Glass | - | - | - | - | - | Copper | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | Y | - | - | Active | 1 (Unlimited) | Solder | - | 4 | - | - | - | 28V | 4A AC/DC | Straight | 23.16mm | - | 4A | Silver | Solder Lug | 125V | - | - | - | Flat Key | DP4T | On-On-On-On | Circular - 19.30mm Dia | - | - | - | - | - | - | 250V | - | 4A | - | DP4T | 28V | - | - | - | - | - | - | - | - | - | Not Specified | - | - | 45 ° | - | 45° | - | - | - | - | 28.83mm | - | All | - | - | - | - | - | - | - | - | - | - | 23.16mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() CKL12ATW01-030 NKK Switches | 40 |
| Datasheet | 19 Weeks | - | Panel | Panel Mount | - | - | - | - | Zinc | - | - | - | - | - | Silver (Ag) | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | - | 2001 | CK | - | - | Active | 1 (Unlimited) | Solder | - | 2 | - | - | - | - | 3A AC | Vertical | - | - | 3A | Silver | Solder Lug | 250V | - | - | - | Tubular Key | SPDT | On-On | Circular - 19.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | 90 ° | - | - | - | - | - | - | 34.60mm | - | All | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 29.1mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CKL12BTW01-024 NKK Switches | 40 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | - | Polymer | - | - | - | - | - | Silver (Ag) | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | - | 2012 | CK | - | yes | Active | 1 (Unlimited) | Solder | - | 2 | - | - | - | - | 3A AC | Vertical | 22mm | - | 3A | Silver | Solder Lug | 250V | - | - | - | Tubular Key | SPDT | On-On | Circular - 19.00mm Dia | Non-Shorting | - | - | - | - | - | 250V | - | 3A | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | 90 ° | - | - | - | - | - | - | 34.60mm | - | 1 only | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 22mm | - | - | - | - | ROHS3 Compliant | Lead Free |