- Manufacturer
- Series
- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Manufacturer
- Lamp Type
- Number of Positions
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Keylock Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Terminal Material | Approvals | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Operating Temperature | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Additional Feature | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Style | Contact Resistance | Insulation Resistance | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Terminal Type | Contact Current(AC)-Max | Contact Timing | Index Angle | PCB Hole Count | Contact Function | Solderability | Bushing Length | Depth Behind Flange | Contact (DC) Max Power Rating R Load | Key Removable Positions | Washability | Bushing Type | Features | Contacts | IP Rating | Diameter | Height | Length | Width | Body Height | Length - Termination | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EU2B-YSK311N3CG IDEC | In Stock | - | - | - | - | - | - | - | - | CE, cULus, IEC | - | - | 1 | - | - | - | EU2B-YSK311N3CG | + 50 C | - 20 C | Panel Mount | - | - | Details | - | 1 oz | - | - | EU2B | - | - | - | - | - | - | 3 Position | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NO, 1NC | IP65 | - | - | - | - | - | - | - | - | - | ||
![]() EU2B-YSK311N4CA IDEC | 2106 |
| - | - | - | - | - | - | - | CE, cULus, IEC | - | - | 1 | - | - | - | EU2B-YSK311N4CA | + 50 C | - 20 C | Panel Mount | - | - | Details | - | 1 oz | - | - | EU2B | - | - | - | - | - | - | 3 Position | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NO, 1NC | IP65 | - | - | - | - | - | - | - | - | - | ||
![]() EU2B-YSK311N2FG IDEC | 2621 |
| - | - | - | - | - | - | - | CE, cULus, IEC | - | - | 1 | - | - | - | EU2B-YSK311N2FG | + 50 C | - 20 C | Panel Mount | - | - | Details | - | 1 oz | - | - | EU2B | - | - | - | - | - | - | 3 Position | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NO, 1NC | IP20, IP65 | - | - | - | - | - | - | - | - | - | ||
![]() EU2B-YSK311N4CD IDEC | 2552 |
| - | - | - | - | - | - | - | CE, cULus, IEC | - | - | 1 | - | - | - | EU2B-YSK311N4CD | + 50 C | - 20 C | Panel Mount | - | - | Details | - | 1 oz | - | - | EU2B | - | - | - | - | - | - | 3 Position | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NO, 1NC | IP65 | - | - | - | - | - | - | - | - | - | ||
![]() EU2B-YSK311N4FA IDEC | 2909 |
| - | - | - | - | - | - | - | CE, cULus, IEC | - | - | 1 | - | - | - | EU2B-YSK311N4FA | + 50 C | - 20 C | Panel Mount | - | - | Details | - | 1 oz | - | - | EU2B | - | - | - | - | - | - | 3 Position | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NO, 1NC | IP20, IP65 | - | - | - | - | - | - | - | - | - | ||
![]() A22TK-2LR-03-K01 Omron Automation and Safety | 2025 |
| Datasheet | - | Panel | Panel Mount | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | 2009 | A22TK | - | - | Active | 1 (Unlimited) | Screw | EAR99 | 2 | - | - | 24V | 10A AC/DC | - | - | unknown | 10A | - | Screw Terminal | 110V | - | - | Tubular Key | 3PST-NC | Off-On | Circular - 22.30mm Dia | - | - | - | - | - | - | - | - | 3PST | - | 100,000 Cycles | KEYLOCK SWITCH | - | - | - | Not Specified | 90 ° | - | - | - | - | 54.70mm | - | Left | - | - | IP65 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() A22TK-2RL-11-01 Omron Automation and Safety | 2695 |
| Datasheet | 14 Weeks | Panel | Panel Mount | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | 2015 | A22TK | - | - | Active | 1 (Unlimited) | Screw | EAR99 | 2 | - | - | 24V | 10A AC/DC | - | - | unknown | 10A | - | Screw Terminal | 110V | - | - | Tubular Key (Not Included) | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | - | - | - | - | - | - | DPST | - | 100,000 Cycles | KEYLOCK SWITCH | - | - | - | Not Specified | 90 ° | - | - | - | - | 54.70mm | - | Right | - | - | IP65 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() A22TK-2RL-02-K01 Omron Automation and Safety | 23 |
| Datasheet | 4 Weeks | Panel | Panel Mount | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | - | A22TK | - | - | Active | 1 (Unlimited) | Screw | EAR99 | 2 | - | - | 24V | 10A AC/DC | - | - | unknown | 10A | - | Screw Terminal | 110V | - | - | Tubular Key | DPST-NC | On-Off | Circular - 22.30mm Dia | - | - | - | - | - | - | - | - | DPST | - | 100,000 Cycles | KEYLOCK SWITCH | - | - | - | Not Specified | 90 ° | - | - | - | - | 54.70mm | - | Right | - | - | IP65 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CKL12BTW01 NKK Switches | 23 |
| Datasheet | 9 Weeks | Panel | Panel Mount | Brass | Polymer | - | - | Silver (Ag) | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | 2012 | CK | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | - | - | - | 3A AC | Vertical | 22mm | - | 3A | Silver | Solder Lug | 250V | - | - | Tubular Key | SPDT | On-On | Circular - 19.00mm Dia | Non-Shorting | - | 100MOhm | - | 250V | 3A | - | 1 | - | - | 30,000 Cycles | - | 3A | - | 3A | Non-Shorting (BBM) | 90 ° | - | - | HAND | - | 34.60mm | - | 1 only | - | - | Epoxy Sealed Terminals | - | - | 22mm | - | 22mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SK14EG13 NKK Switches | 118 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | - | Polyamide | BRASS | - | Beryllium Copper | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | 2006 | SK | e3 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 3 | Tin (Sn) | KEY REMOVABLE POSITION 2 | 28V | 0.4VA AC/DC | Vertical | 14.5mm | - | - | Gold | PC Pin | 28V | - | - | Flat Key | SP3T | On-On-On | - | Non-Shorting | 0.08mOhm | 100000000Ohm | MOLDED | 28V | 100mA | 500VAC V | - | - | 28V | 30,000 Cycles | KEYLOCK SWITCH | - | - | - | Non-Shorting (BBM) | 45 ° | 12 | - | WAVE | - | - | 0.4VA@28VDC | 2 only | SOLVENT | UNTHREADED | Process Sealed | - | - | - | - | 15.74mm | 10.2mm | 10.4902mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() KO119A7325 E-Switch | 40 |
| Datasheet | 10 Weeks | Panel | Panel Mount | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2001 | KO | - | - | Active | 1 (Unlimited) | Solder | - | 2 | - | - | - | 4A AC | - | - | - | - | Silver | Solder Lug | 125V | - | - | Flat Key | SPST | Off-On | Circular - 19.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | 90 ° | - | - | - | - | 41.50mm | - | 1 only | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CKM12BFW01-005 NKK Switches | 50 |
| Datasheet | 9 Weeks | Panel | Panel Mount | - | Glass fibre | - | - | Silver (Ag) | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | 2012 | CK | - | yes | Active | 1 (Unlimited) | Solder | - | 2 | - | - | - | 3A AC | - | 19mm | - | 3A | Silver | Solder Lug | 250V | - | - | Flat Key | SPDT | On-On | Circular - 16.00mm Dia | Non-Shorting | - | - | - | 250V | 3A | - | - | - | - | 30,000 Cycles | - | - | - | - | Non-Shorting (BBM) | 90 ° | - | - | - | - | 31.20mm | - | 1 only | - | - | Epoxy Sealed Terminals | - | - | - | - | 19mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SK25BG13 NKK Switches | 10 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | - | - | BRASS | - | Beryllium Copper | 10,000 Cycles | - | - | GLASS FILLED POLYESTER | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | 2010 | SK | e3 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | Tin (Sn) | KEY REMOVABLE POSITION 1 | 28V | 0.4VA AC/DC | - | - | - | - | Gold | PC Pin | 28V | 15.748mm | 14.5034 mm | Flat Key | DPDT | On-Mom | - | Non-Shorting | 0.08mOhm | 100000000Ohm | MOLDED | - | - | 500VAC V | - | - | - | 30,000 Cycles | KEYLOCK SWITCH | - | - | - | Non-Shorting (BBM) | 90 ° | 10 | ON-(ON) | WAVE | 0.413 inch | - | - | 1 only | SOLVENT | UNTHREADED | Process Sealed | - | - | - | - | - | - | - | 0.138 inch | - | ROHS3 Compliant | - | ||
![]() CKL12ATW01-050 NKK Switches | 40 |
| Datasheet | 8 Weeks | Panel | Panel Mount | - | Zinc | - | - | Silver (Ag) | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | 2001 | CK | - | yes | Active | 1 (Unlimited) | Solder | - | 2 | - | - | - | 3A AC | Vertical | - | - | 3A | Silver | Solder Lug | 250V | - | - | Tubular Key | SPDT | On-On | Circular - 19.00mm Dia | Non-Shorting | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | Non-Shorting (BBM) | 90 ° | - | - | - | - | 34.60mm | - | All | - | - | Epoxy Sealed Terminals | - | - | - | 29.1mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SK25BG30 NKK Switches | 10 |
| Datasheet | 8 Weeks | Through Hole | Through Hole, Right Angle | - | - | BRASS | - | Beryllium Copper | 10,000 Cycles | - | - | GLASS FILLED POLYESTER | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | 2010 | SK | e3 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | Tin (Sn) | KEY REMOVABLE POSITION 1 | 28V | 0.4VA AC/DC | - | - | - | - | Gold | PC Pin | 28V | 16.3068mm | - | Flat Key | DPDT | On-Mom | - | Non-Shorting | 0.08mOhm | 100000000Ohm | MOLDED | - | - | 500VAC V | - | - | - | 30,000 Cycles | KEYLOCK SWITCH | - | - | - | Non-Shorting (BBM) | 90 ° | 10 | ON-(ON) | WAVE | 0.413 inch | - | - | 1 only | SOLVENT | UNTHREADED | Process Sealed | - | - | - | - | - | - | - | 0.138 inch | - | ROHS3 Compliant | - | ||
![]() 9001KS11K1E50 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | SCHNEIDER ELECTRIC SA | - | Schneider Electric | 9001KS11K1E50 | - | - | - | Active | 5.74 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEYLOCK SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9001KS62K9 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | SCHNEIDER ELECTRIC SA | - | Schneider Electric | 9001KS62K9 | - | - | - | Active | 5.74 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEYLOCK SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9001KS11K1H7 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | SCHNEIDER ELECTRIC SA | - | Schneider Electric | 9001KS11K1H7 | - | - | - | Active | 5.74 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEYLOCK SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9001KS11K1E24 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | SCHNEIDER ELECTRIC SA | - | Schneider Electric | 9001KS11K1E24 | - | - | - | Active | 5.74 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEYLOCK SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9001KS52R Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | SCHNEIDER ELECTRIC SA | - | Schneider Electric | 9001KS52R | - | - | - | Active | 5.82 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |