- Manufacturer
- Series
- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Manufacturer
- Lamp Type
- Number of Positions
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Keylock Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Adjustment range undelayed short-circuit release | Brand | Cable entry | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Construction type | Degree of protection (IP) | Device construction | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer Part Number | Material housing | Material quality | Model | Nominal current | Nominal thread size metric/PG | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Part Life Cycle Code | Rated current In | Rated frequency | Rated permanent current Iu | RoHS | Shock resistant | Suitable for | Surface protection | Switch | Thread type | Transparent | Type of control element | Type of electrical connection of main circuit | Type of fastening | Unit Weight | With integrated under voltage release | Subcategory | Depth | Reach Compliance Code | Frequency | Protections | Switch Type | Product Type | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LB8K-33ST3D-6H IDEC | 7 |
| - | Plastic | - | IDEC | - | - | - | - | - | - | - | - | 1 | - | - | IDEC | LB8K-33ST3D-6H | - | Polyamide (PA) | - | - | 42 | - | - | - | - | - | - | - | - | Details | Yes | - | Untreated | - | PG | - | - | - | - | 1 oz | - | Switches | - | - | - | - | - | Keylock Switches | Keylock Switches | - | - | - | ||
![]() LB8MK-2ST1VC-6H IDEC | 34 |
| - | Steel | - | IDEC | - | - | - | - | - | - | - | - | 1 | - | - | IDEC | LB8MK-2ST1VC-6H | - | Other | Exterior coupler | - | - | - | - | - | - | - | - | - | - | - | - | C-profile | Hot-dip galvanized | - | - | - | - | - | - | 1 oz | - | Switches | - | - | - | - | - | Keylock Switches | Keylock Switches | - | - | - | ||
![]() LB8K-3ST6E-5H IDEC | In Stock | - | - | - | - | IDEC | - | 0.25 - 6 | 0.25 - 10 | 0.25 - 6 | 0.5 - 10 | - | - | - | 1 | - | V2 | IDEC | LB8K-3ST6E-5H | - | - | - | - | - | - | - | - | - | - | 41 | - | - | Details | - | - | - | - | - | - | - | - | - | 1 oz | - | Switches | 52.5 | - | - | - | - | Keylock Switches | Keylock Switches | 46.5 | 52.5 | 8 | ||
![]() LB8K-3ST3VD-2H IDEC | In Stock | - | - | - | 1000 - 1000 | IDEC | - | - | - | - | - | - | IP30 | Built-in device fixed built-in technique | 1 | IDEC CORP | - | IDEC | LB8K-3ST3VD-2H | - | - | - | - | - | - | 1 | 0 | 80 - 100 | Active | - | - | 100 | Details | - | - | - | - | - | - | Toggle | Screw connection | - | 1 oz | Yes | Switches | - | unknown | - | - | KEYLOCK SWITCH | Keylock Switches | Keylock Switches | - | - | - | ||
![]() LB8K-31ST2G-2H IDEC | 36 |
| - | - | - | IDEC | - | - | - | - | - | - | IP20 | Built-in device slide-in technique (withdrawable) | 1 | - | - | IDEC | LB8K-31ST2G-2H | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Bolt connection | - | 1 oz | No | Switches | - | - | - | - | - | Keylock Switches | Keylock Switches | - | - | - | ||
![]() LB8K-31ST6G-4H IDEC | 36 |
| - | - | 325 - 650 | IDEC | - | - | - | - | - | - | IP30 | Built-in device fixed built-in technique | 1 | - | - | IDEC | LB8K-31ST6G-4H | - | - | - | - | - | - | 0 | 0 | 40 - 50 | - | - | - | 50 | Details | - | - | - | - | - | - | Toggle | Bolt connection | - | 1 oz | No | Switches | - | - | - | - | - | Keylock Switches | Keylock Switches | - | - | - | ||
![]() LB8MK-21ST1VB-2H IDEC | In Stock | - | - | Plastic | - | IDEC | - | - | - | - | - | - | - | - | 1 | - | - | IDEC | LB8MK-21ST1VB-2H | - | Thermoplastic | Protective contact (type F) | 16 | - | 250 | - | - | - | - | - | - | - | - | - | - | Untreated | - | - | No | - | - | Mounting with screw | 1 oz | - | Switches | - | - | 50 - 60 | - | - | Keylock Switches | Keylock Switches | - | - | - | ||
![]() LB8MK-2ST7B-4H IDEC | 36 |
| - | - | - | IDEC | - | - | - | - | - | - | - | - | 1 | - | - | IDEC | LB8MK-2ST7B-4H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 oz | - | Switches | - | - | - | - | - | Keylock Switches | Keylock Switches | - | - | - | ||
![]() LB8MK-31ST7G-3H IDEC | 36 |
| - | - | - | IDEC | - | - | - | - | - | - | - | - | 1 | - | - | IDEC | LB8MK-31ST7G-3H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 oz | - | Switches | - | - | - | - | - | Keylock Switches | Keylock Switches | - | - | - | ||
![]() LB8MK-2ST1VC-5H IDEC | 27 |
| - | - | - | IDEC | - | - | - | - | - | - | - | - | 1 | - | - | IDEC | LB8MK-2ST1VC-5H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 oz | - | Switches | - | - | - | - | - | Keylock Switches | Keylock Switches | - | - | - | ||
![]() LB8MK-2ST2VA-1H IDEC | 27 |
| - | - | - | IDEC | - | - | - | - | - | - | - | - | 1 | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 oz | - | Switches | - | - | - | - | - | Keylock Switches | Keylock Switches | - | - | - | ||
![]() LB8MK-2ST7B-3H IDEC | 36 |
| - | - | - | IDEC | - | - | - | - | - | - | - | - | 1 | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 oz | - | Switches | - | - | - | - | - | Keylock Switches | Keylock Switches | - | - | - | ||
![]() LB8MK-2ST1VB-3H IDEC | 27 |
| - | - | - | IDEC | - | - | - | - | - | - | - | - | 1 | - | - | IDEC | LB8MK-2ST1VB-3H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 oz | - | Switches | - | - | - | - | - | Keylock Switches | Keylock Switches | - | - | - | ||
![]() LB8MK-21ST1VB-5H IDEC | In Stock | - | - | - | - | IDEC | - | - | - | - | - | - | IP44 | - | 1 | - | - | IDEC | LB8MK-21ST1VB-5H | Plastic | - | Base unit and cover | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mechanical locking | - | - | - | - | - | 1 oz | - | Switches | - | - | - | Mini circuit breaker | - | Keylock Switches | Keylock Switches | - | - | - | ||
![]() LB8MK-2ST2VC-4H IDEC | 27 |
| - | Plastic | - | IDEC | - | - | - | - | - | - | IP44 | - | 1 | - | - | IDEC | LB8MK-2ST2VC-4H | - | - | Surface mounted (plaster) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inner lying mounting | 1 oz | - | Switches | - | - | - | - | - | Keylock Switches | Keylock Switches | - | - | - | ||
![]() LB8K-31ST2B-2H IDEC | In Stock | - | - | - | - | IDEC | - | - | - | - | - | - | IP44 | - | 1 | - | - | IDEC | LB8K-31ST2B-2H | Plastic | - | Base unit and cover | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Mechanical locking | - | - | - | - | - | 1 oz | - | Switches | - | - | - | Mixed | - | Keylock Switches | Keylock Switches | - | - | - | ||
![]() LB8K-3ST3VD-3H IDEC | In Stock | - | - | Plastic | - | IDEC | - | - | - | - | - | - | IP54 | - | 1 | IDEC CORP | - | IDEC | LB8K-3ST3VD-3H | - | - | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | - | - | - | - | - | - | 1 oz | - | Switches | - | unknown | - | - | KEYLOCK SWITCH | Keylock Switches | Keylock Switches | - | - | - | ||
![]() LB8MK-2ST7C-6H IDEC | 36 |
| - | Plastic | - | IDEC | Anti-kink sleeve | - | - | - | - | - | IP44 | - | 1 | - | - | IDEC | LB8MK-2ST7C-6H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 oz | - | Switches | - | - | - | - | - | Keylock Switches | Keylock Switches | - | - | - | ||
![]() LB8K-33ST7D-4H IDEC | In Stock | - | - | Plastic | - | IDEC | Gland nut | - | - | - | - | - | IP44 | - | 1 | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | 1 oz | - | Switches | - | - | - | - | - | Keylock Switches | Keylock Switches | - | - | - | ||
![]() LB8MK-32SC-3H IDEC | In Stock | - | - | Plastic | - | IDEC | - | - | - | - | - | Built-up device plug | IP67 | - | 1 | - | - | IDEC | LB8MK-32SC-3H | - | - | - | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | 1 oz | - | Switches | - | - | - | - | - | Keylock Switches | Keylock Switches | - | - | - |