- Manufacturer
- Series
- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Manufacturer
- Lamp Type
- Number of Positions
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Keylock Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Terminal Material | Base Product Number | Colour front ring | Contact Materials | Degree of protection (IP) | Degree of protection (NEMA) | ECCN | ElectricalLife | Harmonized Code | Ihs Manufacturer | Insulation Materials | Itar Registered | Manufacturer | Manufacturer Part Number | Material front ring | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Part Life Cycle Code | Product Status | Risk Rank | Voltage Rating AC | Voltage Rating DC | With front ring | With light source | Operating Temperature | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Mechanical Life | Switch Type | Contact Current Rating | Terminal Type | Operating Temperature Range | Contact Current(AC)-Max | Contact Timing | Index Angle | Number of Switch Sections | Angle of Throw | Solderability | Bushing Length | Depth Behind Flange | Key Removable Positions | Contact Configuration | Features | Number of Independent Keys | Diameter | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52SC6CJX300 Siemens | 2469 |
| - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | Active | - | - | - | - | - | -35°C ~ 70°C | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | Flat Key | - | - | Circular - 30.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | - | Left and Right | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SC6HEJ0J1K0 Siemens | 2815 |
| - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | Box | - | Active | - | 110 V | - | - | - | -35°C ~ 70°C | - | - | - | - | - | - | - | - | 4 | - | - | 60A | - | - | - | - | - | Screw Terminal | - | - | - | Flat Key | 3PST-2NC/1NO | On-Off, Off-On | Circular - 30.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | - | All | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A22NK-2BL-01BA-G102 Omron Automation and Safety | 15 |
| - | 3 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | 2015 | A22NK | - | - | Active | 1 (Unlimited) | - | EAR99 | 2 | - | 24V | 10A AC 8A DC | - | - | unknown | - | - | Screw Terminal | 120V | - | - | Flat Key | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | - | - | - | - | - | - | 500,000 Cycles | KEYLOCK SWITCH | - | - | - | - | Not Specified | - | - | 90° | - | - | 45.30mm | Left | - | IP66 | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A22NK-3BM-01GA-G101 Omron Automation and Safety | 35 |
| - | 3 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | 2015 | A22NK | - | - | Active | 1 (Unlimited) | - | - | 3 | - | 24V | 10A AC 8A DC | - | - | - | - | - | Screw Terminal | 120V | - | - | Flat Key | DPST-NO | On-Off-Off, Off-Off-On | Circular - 22.30mm Dia | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | Not Specified | - | - | 45° | - | - | 45.30mm | Left and Right | - | IP66 | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A22NK-3MM-01GA-G202 Omron Automation and Safety | 28 |
| - | 3 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | 2015 | A22NK | - | - | Active | 1 (Unlimited) | - | - | 3 | - | 24V | 10A AC 8A DC | - | - | - | - | - | Screw Terminal | 120V | - | - | Flat Key | DPST-NC | Off-On-On, On-On-Off | Circular - 22.30mm Dia | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | Not Specified | - | - | 45° | - | - | 45.30mm | Left and Right | - | IP66 | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A22NK-3BM-01GA-G202 Omron Automation and Safety | 15 |
| - | 3 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | 2015 | A22NK | - | - | Active | 1 (Unlimited) | - | - | 3 | - | 24V | 10A AC 8A DC | - | - | - | - | - | Screw Terminal | 120V | - | - | Flat Key | DPST-NC | Off-On-On, On-On-Off | Circular - 22.30mm Dia | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | Not Specified | - | - | 45° | - | - | 45.30mm | Left and Right | - | IP66 | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A22NK-3BM-01BA-G101 Omron Automation and Safety | 15 |
| - | 3 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | 2015 | A22NK | - | - | Active | 1 (Unlimited) | - | - | 3 | - | 24V | 10A AC 8A DC | - | - | - | - | - | Screw Terminal | 120V | - | - | Flat Key | DPST-NO | On-Off-Off, Off-Off-On | Circular - 22.30mm Dia | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | Not Specified | - | - | 45° | - | - | 45.30mm | Left | - | IP66 | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CKM13ETW01-011 NKK Switches | In Stock | - | Datasheet | 19 Weeks | Silver | - | - | - | Glass fibre | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | - | Active | 1 (Unlimited) | Solder | - | 3 | - | - | - | - | - | - | 3A | - | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CKM12BTW01 NKK Switches | 35 |
| Datasheet | 5 Weeks | - | Panel | Panel Mount | ABS, Brass | Glass fibre | - | - | - | Silver (Ag) | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | 2012 | CK | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | - | - | 3A AC | Vertical | - | - | 3A | Silver | Solder Lug | 250V | - | - | Tubular Key | SPDT | On-On | Circular - 16.00mm Dia | Non-Shorting | - | 1GOhm | - | - | - | 1 | - | 30,000 Cycles | - | 3A | - | - | 3A | Non-Shorting (BBM) | 90 ° | - | - | HAND | 0.63 inch | 31.20mm | 1 only | - | Epoxy Sealed Terminals | - | 19mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SK13DAW01 NKK Switches | 602 |
| Datasheet | 9 Weeks | Silver | Panel | Panel Mount | Metal | Resin | - | - | - | Silver (Ag) | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | 2003 | SK | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 3 | Tin (Sn) | - | 3A AC | Vertical | 14mm | - | 3A | - | Solder Lug | 125V | CSA, UL | - | Flat Key | SPDT | On-Off-On | Circular - 12.00mm Dia | Non-Shorting | 10mOhm | 1GOhm | 125V | 3A | - | 1 | - | 30,000 Cycles | KEYLOCK SWITCH | 3A | - | - | 1A | Non-Shorting (BBM) | 45 ° | - | - | - | - | 27.00mm | All | - | Epoxy Sealed Terminals | - | - | 14mm | 14mm | 22.5044mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3SU11004BF111FA0 Siemens | 2418 |
| - | - | - | - | Panel Mount | - | - | - | 3SU1100 | Black | Silver Alloy | IP67/IP69K | Other | - | 10,000,000 Cycles | - | SIEMENS A G | - | - | Siemens | 3SU1100-4BF11-1FA0 | Plastic | +70°C | Siemens | -25°C | 0 | 1 | 1 | - | Contact Manufacturer | Active | 5.68 | 500 V | 500 V | Yes | No | -25°C ~ 70°C | - | - | - | - | - | - | - | - | 2 | - | - | 10A (AC/DC) | - | - | unknown | - | Silver | Screw Terminal | - | - | - | Flat Key | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | - | - | - | - | - | - | 1,000,000 Cycles | KEYLOCK SWITCH | - | Screw | -25 → +70°C | - | Not Specified | - | - | 90° | - | - | 49.40mm | All | SPDT | - | - | - | - | - | - | - | - | - | - | ||
![]() Y17P12411FP C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 8536509033 | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CKL12BTW01-005 NKK Switches | 19 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | Polymer | - | - | - | Silver (Ag) | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | 2012 | CK | - | yes | Active | 1 (Unlimited) | Solder | - | 2 | - | - | 3A AC | Vertical | 22mm | - | 3A | Silver | Solder Lug | 250V | - | - | Tubular Key | SPDT | On-On | Circular - 19.00mm Dia | Non-Shorting | - | - | 250V | 3A | - | - | - | 30,000 Cycles | - | - | - | - | - | Non-Shorting (BBM) | 90 ° | - | - | - | - | 34.60mm | 1 only | - | Epoxy Sealed Terminals | - | - | 22mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3SU11004BF213TA0 Siemens | 2927 |
| - | - | - | - | Panel Mount | - | - | - | 3SU1100 | Black | Silver Alloy | IP67/IP69K | Other | - | 10,000,000 Cycles | - | - | - | - | - | - | Plastic | - | Siemens | - | 0 | 2 | 0 | Box | - | Active | - | 500 V | 500 V | Yes | No | -25°C ~ 70°C | - | 3SU1 | - | - | - | - | - | - | 2 | - | - | 10A (AC/DC) | - | - | - | - | Silver | Spring Terminal | - | - | - | Flat Key | DPST-NC | On-Off | Circular - 22.30mm Dia | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | Not Specified | - | - | 90° | - | - | 49.40mm | All | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SC6BGX301 Siemens | 2848 |
| - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | Box | - | Active | - | - | - | - | - | -35°C ~ 70°C | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | Flat Key | - | - | Circular - 30.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | - | Right | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SC6CEA2M48 Siemens | 2571 |
| - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | Active | - | 110 V | - | - | - | -35°C ~ 70°C | - | - | - | - | - | - | - | - | 3 | - | - | 60A | - | - | - | - | - | Screw Terminal | - | - | - | Flat Key | 4PST-2NO/2NC | On-Off, Off-On | Circular - 30.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | 90° | - | - | - | All | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71L30-03-4-03N Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | BRASS | - | - | Silver Alloy | - | - | - | 15,000 Cycles | - | - | DIALLYL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | 71L | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | 3 | - | 30V | 250mA AC/DC | - | - | - | 250mA | - | Solder Lug | 115V | - | 22.86mm | Flat Key | 4P3T | On-On-On | Circular - 19.05mm Dia | Non-Shorting | 0.05mOhm | 1000000000Ohm | - | 250mA | 500VAC V | - | - | 15,000 Cycles | KEYLOCK SWITCH | - | - | - | 0.25A | Non-Shorting (BBM) | 30 ° | 3 | - | - | - | 57.07mm | 1 and 180° | - | - | 2 | - | - | - | 0.79mm | No | - | RoHS Compliant | - | ||
![]() 52SC6BKX302 Siemens | 2969 |
| - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | Active | - | - | - | - | - | -35°C ~ 70°C | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | Flat Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | - | Left and Center | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SC6BKX300 Siemens | 2427 |
| - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | Box | - | Active | - | - | - | - | - | -35°C ~ 70°C | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | Flat Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | - | Left and Center | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SC6AFK0X298 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Flat Key | SPST-NO | Off-On | Circular - 30.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | - | Left | - | - | - | - | - | - | - | - | - | - | - |