- Manufacturer
- Series
- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Manufacturer
- Lamp Type
- Number of Positions
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Keylock Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Adjustment range undelayed short-circuit release | Brand | Built-in diameter | Degree of protection (IP) | Device construction | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material housing | Material quality | Model | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Part Life Cycle Code | Phase failure sensitive | Rated operating voltage | Rated operation power at AC-3, 230 V | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Rated short-circuit breaking capacity lcu at 400 V, AC | RoHS | Surface protection | Switch off technique | Type of control element | Type of electrical connection of main circuit | Unit Weight | With integrated auxiliary switch | With integrated under voltage release | With thermal protection | Subcategory | Depth | Reach Compliance Code | Switch Type | Product Type | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LB8K-32SH-2H IDEC | In Stock | - | - | Steel | - | IDEC | - | - | - | 1 | - | IDEC | LB8K-32SH-2H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 oz | - | - | - | Switches | - | - | - | Keylock Switches | Keylock Switches | - | 400 | 350 | ||
![]() LB8K-32ST3H-5H IDEC | In Stock | - | - | - | 5000 - 5000 | IDEC | - | IP30 | Built-in device fixed built-in technique | 1 | - | IDEC | LB8K-32ST3H-5H | - | - | - | 2 | 0 | 200 - 500 | - | - | - | - | - | 500 | - | Details | - | - | Toggle | Screw connection | 1 oz | - | Yes | - | Switches | - | - | - | Keylock Switches | Keylock Switches | - | - | - | ||
![]() LB8K-33ST2VD-6H IDEC | 27 |
| - | - | 400 - 400 | IDEC | - | IP30 | Built-in device fixed built-in technique | 1 | - | IDEC | LB8K-33ST2VD-6H | - | - | - | 1 | 0 | 20 - 25 | - | - | - | - | - | 25 | - | Details | - | - | Toggle | Screw connection | 1 oz | - | Yes | - | Switches | - | - | - | Keylock Switches | Keylock Switches | - | - | - | ||
![]() LB8K-32ST6D-6H IDEC | 7 |
| - | - | 96 - 1600 | IDEC | - | IP30 | Built-in device fixed built-in technique | 1 | IDEC CORP | IDEC | LB8K-32ST6D-6H | - | - | - | 1 | 0 | 64 - 160 | Active | - | - | - | - | 160 | - | Details | - | - | Toggle | Screw connection | 1 oz | - | Yes | - | Switches | - | unknown | KEYLOCK SWITCH | Keylock Switches | Keylock Switches | - | - | - | ||
![]() LB8K-33ST6D-2H IDEC | 27 |
| - | - | 5000 - 10000 | IDEC | - | IP30 | Built-in device fixed built-in technique | 1 | - | IDEC | LB8K-33ST6D-2H | - | - | - | 3 | 0 | 800 - 1000 | - | - | - | - | - | 1000 | - | Details | - | - | Toggle | Screw connection | 1 oz | - | Yes | - | Switches | - | - | - | Keylock Switches | Keylock Switches | - | - | - | ||
![]() LB8K-32ST3D-6H IDEC | 36 |
| - | - | 520 - 520 | IDEC | - | IP20 | Built-in device fixed built-in technique | 1 | - | IDEC | LB8K-32ST3D-6H | - | - | - | - | - | 28 - 40 | - | No | 220 - 690 | 7.5 | 18.5 | 40 | 50 | Details | - | Thermomagnetic | Turn button | Frame clamp | 1 oz | Yes | Yes | Yes | Switches | 144.6 | - | - | Keylock Switches | Keylock Switches | 140 | - | 55 | ||
![]() LB8K-31ST6B-3H IDEC | In Stock | - | - | - | - | IDEC | - | IP55 | - | 1 | - | IDEC | LB8K-31ST6B-3H | - | - | Single | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 1 oz | - | - | - | Switches | - | - | - | Keylock Switches | Keylock Switches | 400 | 600 | 290 | ||
![]() LB8K-3ST3E-1H IDEC | 36 |
| - | - | - | IDEC | - | IP55 | - | 1 | - | IDEC | LB8K-3ST3E-1H | - | - | Single | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 1 oz | - | - | - | Switches | - | - | - | Keylock Switches | Keylock Switches | 85 | 366 | 115 | ||
![]() LB8K-3ST3E-4H IDEC | 36 |
| - | - | 315 - 630 | IDEC | - | IP30 | Built-in device fixed built-in technique | 1 | - | IDEC | - | - | - | - | 0 | 0 | 50 - 63 | - | - | - | - | - | 63 | - | Details | - | - | Toggle | Bolt connection | 1 oz | - | No | - | Switches | - | - | - | Keylock Switches | Keylock Switches | - | - | - | ||
![]() LB8K-33ST6D-6H IDEC | 7 |
| - | - | 0 - 400 | IDEC | - | IP30 | Built-in device fixed built-in technique | 1 | - | IDEC | LB8K-33ST6D-6H | - | - | - | 0 | 0 | 16 - 20 | - | - | - | - | - | 20 | - | Details | - | - | Toggle | Bolt connection | 1 oz | - | No | - | Switches | - | - | - | Keylock Switches | Keylock Switches | - | - | - | ||
![]() LB8K-3ST3VH-5H IDEC | 36 |
| - | - | 315 - 630 | IDEC | - | IP30 | Built-in device fixed built-in technique | 1 | - | IDEC | LB8K-3ST3VH-5H | - | - | - | 0 | 0 | 50 - 63 | - | - | - | - | - | 63 | - | Details | - | - | Toggle | Bolt connection | 1 oz | - | No | - | Switches | - | - | - | Keylock Switches | Keylock Switches | - | - | - | ||
![]() LB8K-3ST6H-6H IDEC | In Stock | - | - | - | 150 - 1000 | IDEC | - | IP30 | Built-in device fixed built-in technique | 1 | IDEC CORP | IDEC | LB8K-3ST6H-6H | - | - | - | 0 | 0 | 40 - 100 | Active | - | - | - | - | 100 | - | Details | - | - | Toggle | Bolt connection | 1 oz | - | No | - | Switches | - | unknown | KEYLOCK SWITCH | Keylock Switches | Keylock Switches | - | - | - | ||
![]() LB8K-33ST3D-2H IDEC | 27 |
| - | - | 640 - 960 | IDEC | - | IP30 | Built-in device fixed built-in technique | 1 | - | IDEC | LB8K-33ST3D-2H | - | - | - | 0 | 0 | 64 - 80 | - | - | - | - | - | 80 | - | Details | - | - | Toggle | Screw connection | 1 oz | - | No | - | Switches | - | - | - | Keylock Switches | Keylock Switches | - | - | - | ||
![]() LB8K-33ST2VD-3H IDEC | 27 |
| - | Steel | - | IDEC | - | - | - | 1 | - | IDEC | LB8K-33ST2VD-3H | - | Other | Other | - | - | - | - | - | - | - | - | - | - | Details | Continuously galvanized | - | - | - | 1 oz | - | - | - | Switches | - | - | - | Keylock Switches | Keylock Switches | - | - | - | ||
![]() LB8K-3SC-3H IDEC | 34 |
| - | Steel | - | IDEC | - | - | - | 1 | - | IDEC | LB8K-3SC-3H | - | Other | Face out bracket (C-bracket) | - | - | - | - | - | - | - | - | - | - | - | Hot-dip galvanized | - | - | - | 1 oz | - | - | - | Switches | - | - | - | Keylock Switches | Keylock Switches | - | - | - | ||
![]() LB8K-31ST6D-3H IDEC | 36 |
| - | - | - | IDEC | - | - | - | 1 | - | IDEC | LB8K-31ST6D-3H | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 1 oz | - | - | - | Switches | - | - | - | Keylock Switches | Keylock Switches | - | 2400 | 300 | ||
![]() LB8K-33ST2VD-1H IDEC | In Stock | - | - | Steel | - | IDEC | - | - | - | 1 | - | IDEC | LB8K-33ST2VD-1H | - | Other | S-profile | - | - | - | - | - | - | - | - | - | - | Details | Continuously galvanized | - | - | - | 1 oz | - | - | - | Switches | - | - | - | Keylock Switches | Keylock Switches | - | 545 | - | ||
![]() LB8K-31ST3D-2H IDEC | In Stock | - | - | Other | - | IDEC | 0 | - | - | 1 | IDEC CORP | IDEC | LB8K-31ST3D-2H | Other | - | - | - | - | - | Active | - | - | - | - | - | - | Details | Structured | - | - | - | 1 oz | - | - | - | Switches | - | unknown | KEYLOCK SWITCH | Keylock Switches | Keylock Switches | - | - | - | ||
![]() LB8K-31ST2G-3H IDEC | 36 |
| - | - | - | IDEC | - | - | - | 1 | - | IDEC | LB8K-31ST2G-3H | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | Details | - | - | - | Screw connection | 1 oz | - | - | - | Switches | - | - | - | Keylock Switches | Keylock Switches | - | - | - | ||
![]() LB8K-32ST6D-1H IDEC | In Stock | - | - | Steel | - | IDEC | - | - | - | 1 | IDEC CORP | IDEC | LB8K-32ST6D-1H | - | Other | U-profile | - | - | - | Active | - | - | - | - | - | - | Details | Hot-dip galvanized | - | - | - | 1 oz | - | - | - | Switches | - | unknown | KEYLOCK SWITCH | Keylock Switches | Keylock Switches | - | 2000 | - |