- Manufacturer
- Series
- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Manufacturer
- Lamp Type
- Number of Positions
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Keylock Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Housing Material | Product Weight (g) | Angle of Throw (°) | Bezel Style | Body Orientation | Colour front ring | Contact Materials | Degree of protection (IP) | ECCN (US) | ElectricalLife | Key Style | Material front ring | Maximum AC Voltage Rating (V) | Maximum Current Rating (A) | Mounting | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Pole Throw Configuration | Product Depth (mm) | Switch Configuration | Type of control element | Type of electric connection | With front ring | With light source | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Style | Contact Current(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Current(AC)-Max | Contact Timing | Index Angle | Number of Switch Sections | Angle of Throw | Depth Behind Flange | Key Removable Positions | Features | Number of Independent Keys | IP Rating | Product Length (mm) | Length | Body Height | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | - | Panel | Panel Mount | - | Glass | - | - | - | - | - | Copper | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | Y | - | - | Active | 1 (Unlimited) | Wire | - | - | 3 | - | - | - | 28V | 4A AC/DC | Straight | 23.16mm | - | 4A | Silver | Wire Leads | 125V | Flat Key | SP3T | On-On-On | Circular - 19.30mm Dia | - | - | 250V | 4A | - | 28V | - | - | - | - | Not Specified | 90 ° | - | - | 23.14mm | All | Epoxy Sealed Terminals | - | - | - | 23.16mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SK13EDW01-005 NKK Switches | In Stock | - | Datasheet | 14 Weeks | - | Panel | Panel Mount | - | Zinc | - | - | - | - | - | Silver (Ag) | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | - | - | SK | - | - | Active | 1 (Unlimited) | Solder | - | - | 3 | - | 70°C | -25°C | - | 3A AC | - | - | - | 3A | - | Solder Lug | 125V | Flat Key | SPDT | On-Off-On | Circular - 12.00mm Dia | Non-Shorting | - | - | - | SPDT | - | 30,000 Cycles | - | - | - | Non-Shorting (BBM) | 45 ° | - | 45° | 29.20mm | 2 only | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CKL12AFW01-009 NKK Switches | 32 |
| Datasheet | 8 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | Silver (Ag) | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | - | 2012 | CK | - | - | Active | 1 (Unlimited) | - | - | - | 2 | - | - | - | - | 3A AC | - | - | - | - | Silver | Solder Lug | 250V | Flat Key | SPDT | On-On | Circular - 19.00mm Dia | - | - | - | - | - | - | 30,000 Cycles | - | - | - | Non-Shorting (BBM) | - | - | 90° | 34.60mm | All | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A22NK-2ML-01BA-G002 Omron Automation and Safety | 24 |
| - | 3 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | - | 2015 | A22NK | - | - | Active | 1 (Unlimited) | - | - | - | 2 | - | - | - | 24V | 10A AC 8A DC | - | - | - | - | - | Screw Terminal | 120V | Flat Key | SPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | - | - | - | - | 500,000 Cycles | - | - | - | Not Specified | - | - | 90° | 45.30mm | Left | IP66 | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A22NK-2MM-01BA-G202 Omron Automation and Safety | 41 |
| - | 3 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | - | 2015 | A22NK | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 2 | - | - | - | 24V | 10A AC 8A DC | - | - | unknown | - | - | Screw Terminal | 120V | Flat Key | DPST-NC | On-Off | Circular - 22.30mm Dia | - | - | - | - | - | - | 500,000 Cycles | KEYLOCK SWITCH | - | - | Not Specified | - | - | 90° | 45.30mm | Left | IP66 | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A22NK-2ML-01BA-G102 Omron Automation and Safety | 41 |
| - | 3 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | - | 2015 | A22NK | - | - | Active | 1 (Unlimited) | - | - | - | 2 | - | - | - | 24V | 10A AC 8A DC | - | - | - | - | - | Screw Terminal | 120V | Flat Key | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | - | - | - | - | 500,000 Cycles | - | - | - | Not Specified | - | - | 90° | 45.30mm | Left | IP66 | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Silver | Panel, Snap in, Through Hole | Panel Mount, Snap-In | - | - | - | - | - | - | - | Copper | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | PM | - | - | Active | 1 (Unlimited) | Wire Leads | - | - | 2 | - | - | - | 28V | 4A AC/DC | - | - | - | 4A | Silver | Wire Leads | 125V | Flat Key | SPST | Off-On | Circular - 11.81mm Dia | - | - | - | - | SPDT, SPST | 28V | - | - | - | - | Not Specified | 90 ° | - | 90° | 34.52mm | All | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() A22NK-2BL-01BA-G101 Omron Automation and Safety | 15 |
| - | 3 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | - | 2015 | A22NK | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 2 | - | - | - | 24V | 10A AC 8A DC | - | - | unknown | - | - | Screw Terminal | 120V | Flat Key | DPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | - | - | - | - | 500,000 Cycles | KEYLOCK SWITCH | - | - | Not Specified | - | - | 90° | 45.30mm | Left | IP66 | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A22NK-2BM-01BA-G102 Omron Automation and Safety | 32 |
| - | 3 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | - | 2015 | A22NK | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 2 | - | - | - | 24V | 10A AC 8A DC | - | - | unknown | - | - | Screw Terminal | 120V | Flat Key | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | - | - | - | - | 500,000 Cycles | KEYLOCK SWITCH | - | - | Not Specified | - | - | 90° | 45.30mm | Left | IP66 | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A22NK-3MM-01DA-G101 Omron Automation and Safety | 41 |
| - | 3 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | - | 2015 | A22NK | - | - | Active | 1 (Unlimited) | - | - | - | 3 | - | - | - | 24V | 10A AC 8A DC | - | - | - | - | - | Screw Terminal | 120V | Flat Key | DPST-NO | On-Off-Off, Off-Off-On | Circular - 22.30mm Dia | - | - | - | - | - | - | 300,000 Cycles | - | - | - | Not Specified | - | - | 45° | 45.30mm | Center | IP66 | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A22NK-3MM-01BA-G102 Omron Automation and Safety | 41 |
| - | 3 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | - | 2015 | A22NK | - | - | Active | 1 (Unlimited) | - | - | - | 3 | - | - | - | 24V | 10A AC 8A DC | - | - | - | - | - | Screw Terminal | 120V | Flat Key | DPST-NO/NC | On-Off-Off, On-On-Off | Circular - 22.30mm Dia | - | - | - | - | - | - | 300,000 Cycles | - | - | - | Not Specified | - | - | 45° | 45.30mm | Left | IP66 | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 46 |
| Datasheet | 10 Weeks | Silver | Panel, Through Hole | Panel Mount | - | Glass | - | - | - | - | - | Copper | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | Y | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 2 | - | - | - | 28V | 4A AC/DC | Straight | 23.16mm | - | 4A | Silver | PC Pin | 125V | Flat Key | DPDT | On-On | Circular - 19.30mm Dia | - | - | 250V | 4A | DPDT | 28V | - | - | 4A | - | Not Specified | 90 ° | - | 90° | 24.26mm | All | - | - | - | - | 23.16mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 51-256.025D2 EAO | In Stock | - | - | - | - | - | - | - | - | 16 | 90 | Square | Straight | Black | - | IP65 | EAR99 | - | Flat Key | Plastic | 250 | 5 | Panel Mount | 0 | 2 | 2 | 4PST | 18 | N.O./N.C. | Key | Soldering flag connection | Yes | No | - | - | - | - | - | - | Active | - | - | - | 2 Position | 2 | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | A | - | - | IP65 | 18 | - | - | 47.5 | - | - | RoHS Compliant | - | ||
![]() CKL12BTW01-019 NKK Switches | 32 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | Polymer | - | - | - | - | - | Silver (Ag) | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | - | 2012 | CK | - | - | Active | 1 (Unlimited) | Solder | - | - | 2 | - | - | - | - | 3A AC | Vertical | 22mm | - | 3A | Silver | Solder Lug | 250V | Tubular Key | SPDT | On-On | Circular - 19.00mm Dia | Non-Shorting | - | 250V | 3A | - | - | 30,000 Cycles | - | - | - | Non-Shorting (BBM) | 90 ° | - | - | 34.60mm | 1 only | Epoxy Sealed Terminals | - | - | - | 22mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 41 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | Nylon | - | - | - | - | - | Silver (Ag) | - | - | 15,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2010 | A | - | - | Active | 1 (Unlimited) | Solder | - | - | 3 | - | - | - | 125V | 2.5A AC 350mA DC | Straight | 26.19mm | - | 2.5A | Silver | Solder Lug | 125V | Flat Key | 3P3T | On-On-On | Circular - 19.30mm Dia | Shorting | - | 125V | 2.5A | - | 125V | - | - | - | - | Shorting (MBB) | 45 ° | - | - | 32.66mm | 1 and 3 | Epoxy Sealed Terminals | - | - | - | 26.19mm | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 32 |
| Datasheet | 10 Weeks | - | Panel | Panel Mount | - | Glass | - | - | - | - | - | Copper | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | Y | - | - | Active | 1 (Unlimited) | Wire | - | - | 2 | - | - | - | 28V | 4A AC/DC | Straight | 23.16mm | - | 4A | Silver | Wire Leads | 125V | Flat Key | DPDT | On-On | Circular - 19.30mm Dia | - | - | 250V | 4A | - | 28V | - | - | - | - | Not Specified | 90 ° | - | - | 23.14mm | 2 only | - | - | - | - | 23.16mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() CKL12BFW01-010 NKK Switches | 56 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | Zinc | - | - | - | - | - | Silver (Ag) | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | - | 2001 | CK | - | yes | Active | 1 (Unlimited) | Solder | - | - | 2 | - | - | - | - | 3A AC | Vertical | - | - | 3A | Silver | Solder Lug | 250V | Flat Key | SPDT | On-On | Circular - 19.00mm Dia | Non-Shorting | - | - | - | - | - | 30,000 Cycles | - | - | - | Non-Shorting (BBM) | 90 ° | - | - | 34.60mm | 1 only | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 84825-01 Honeywell Sensing and Productivity Solutions | 30 |
| Datasheet | 7 Weeks | Tin | Panel | Panel Mount | - | - | - | - | - | - | - | Brass | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2015 | - | - | - | Active | 1 (Unlimited) | Connector | - | - | 2 | - | 85°C | -40°C | 12V | 20A DC | - | - | - | 20A | Tin | Connector | - | Flat Key | SPST | Off-On | Circular - 22.35mm Dia | - | - | - | - | SPST | - | 25,000 Cycles | - | 20A | - | Not Specified | 45 ° | - | 45° | 43.43mm | Center | - | - | - | - | - | - | - | - | Unknown | Non-RoHS Compliant | - | ||
![]() CKM12ATW01-012 NKK Switches | 50 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | Glass fibre | - | - | - | - | - | Silver (Ag) | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | - | 2012 | CK | - | - | Active | 1 (Unlimited) | Solder | - | - | 2 | - | - | - | - | 3A AC | - | 19mm | - | 3A | Silver | Solder Lug | 250V | Tubular Key | SPDT | On-On | Circular - 16.00mm Dia | Non-Shorting | - | 250V | 3A | - | - | 30,000 Cycles | - | - | - | Non-Shorting (BBM) | 90 ° | - | - | 31.20mm | All | Epoxy Sealed Terminals | - | - | - | 19mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 44L45-02-1-02S Grayhill Inc. | 1 | - | - | 16 Weeks | - | - | Panel Mount | NO | - | - | - | - | - | - | Silver Alloy | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | 44L | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | 2 | Tin (Sn) | - | - | 28V | 5A AC 1A DC | - | - | - | - | - | Solder Lug | 115V | Tubular Key | SPDT | On-On | Circular - 34.93mm Dia | - | 1A | - | - | - | - | 100,000 Cycles | KEYLOCK SWITCH | - | 5A | Shorting (MBB) | 45 deg | 2 | 45° | 48.31mm | All | - | 2 | - | - | - | 1.57mm | - | - | - | RoHS Compliant | - |