- Manufacturer
- Series
- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Manufacturer
- Lamp Type
- Number of Positions
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Keylock Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Weight | Contact Materials | ElectricalLife | Ihs Manufacturer | Indexing Angle | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Style | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Index Angle | Number of Switch Sections | Angle of Throw | Switch Action | Depth Behind Flange | Key Removable Positions | Features | Number of Independent Keys | Height | Length | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 44 |
| Datasheet | 10 Weeks | Gold | Panel, Through Hole | Panel Mount | - | - | Glass | - | Copper | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | Y | - | - | Active | 1 (Unlimited) | PC Pins | - | 3 | - | - | - | - | 20V | 0.4VA AC/DC | Straight | 23.16mm | - | - | Gold | PC Pin | 20V | - | Flat Key | SP3T | On-On-On | Circular - 19.30mm Dia | - | - | - | - | 20V | - | - | SP3T | 20V | - | - | - | - | Not Specified | - | - | 45 ° | - | 45° | - | 24.26mm | All | - | - | - | 23.16mm | - | No | ROHS3 Compliant | - | ||
![]() CKM12BFW01-010 NKK Switches | 52 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | Glass fibre | - | Silver (Ag) | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | - | 2012 | CK | - | - | Active | 1 (Unlimited) | Solder | - | 2 | - | - | - | - | - | 3A AC | - | - | - | 3A | Silver | Solder Lug | 250V | - | Flat Key | SPDT | On-On | Circular - 16.00mm Dia | Non-Shorting | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | Non-Shorting (BBM) | - | - | 90 ° | - | - | - | 31.20mm | 1 only | Epoxy Sealed Terminals | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CKM12BFW01-008 NKK Switches | 31 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | Glass fibre | - | Silver (Ag) | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | - | 2012 | CK | - | - | Active | 1 (Unlimited) | Solder | - | 2 | - | - | - | - | - | 3A AC | - | - | - | 3A | Silver | Solder Lug | 250V | - | Flat Key | SPDT | On-On | Circular - 16.00mm Dia | Non-Shorting | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | Non-Shorting (BBM) | - | - | 90 ° | - | - | - | 31.20mm | 1 only | Epoxy Sealed Terminals | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CKM12BTW01-025 NKK Switches | 28 |
| Datasheet | 19 Weeks | - | Panel | Panel Mount | - | - | Glass fibre | - | Silver (Ag) | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | - | 2012 | CK | - | - | Active | 1 (Unlimited) | Solder | - | 2 | - | - | - | - | - | 3A AC | - | - | - | 3A | Silver | Solder Lug | 250V | - | Tubular Key | SPDT | On-On | Circular - 16.00mm Dia | Non-Shorting | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | Non-Shorting (BBM) | - | - | 90 ° | - | - | - | 31.20mm | 1 only | Epoxy Sealed Terminals | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CKL12ATW01-026 NKK Switches | 28 |
| Datasheet | 19 Weeks | - | Panel | Panel Mount | - | - | Zinc | - | Silver (Ag) | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | - | 2001 | CK | - | - | Active | 1 (Unlimited) | Solder | - | 2 | - | - | - | - | - | 3A AC | Vertical | - | - | 3A | Silver | Solder Lug | 250V | - | Tubular Key | SPDT | On-On | Circular - 19.00mm Dia | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | Non-Shorting (BBM) | - | - | 90 ° | - | - | - | 34.60mm | All | Epoxy Sealed Terminals | - | 29.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CKL12ATW01-025 NKK Switches | 28 |
| Datasheet | 19 Weeks | - | Panel | Panel Mount | - | - | Zinc | - | Silver (Ag) | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | - | 2001 | CK | - | - | Active | 1 (Unlimited) | Solder | - | 2 | - | - | - | - | - | 3A AC | Vertical | - | - | 3A | Silver | Solder Lug | 250V | - | Tubular Key | SPDT | On-On | Circular - 19.00mm Dia | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | Non-Shorting (BBM) | - | - | 90 ° | - | - | - | 34.60mm | All | Epoxy Sealed Terminals | - | 29.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CKL12ATW01-032 NKK Switches | 28 |
| Datasheet | 19 Weeks | - | Panel | Panel Mount | - | - | Zinc | - | Silver (Ag) | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | - | 2001 | CK | - | - | Active | 1 (Unlimited) | Solder | - | 2 | - | - | - | - | - | 3A AC | Vertical | - | - | 3A | Silver | Solder Lug | 250V | - | Tubular Key | SPDT | On-On | Circular - 19.00mm Dia | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | Non-Shorting (BBM) | - | - | 90 ° | - | - | - | 34.60mm | All | Epoxy Sealed Terminals | - | 29.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CKL12ATW01-006 NKK Switches | 35 |
| Datasheet | 19 Weeks | - | Panel | Panel Mount | - | - | Zinc | - | Silver (Ag) | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | - | 2001 | CK | - | - | Active | 1 (Unlimited) | Solder | - | 2 | - | - | - | - | - | 3A AC | Vertical | - | - | 3A | Silver | Solder Lug | 250V | - | Tubular Key | SPDT | On-On | Circular - 19.00mm Dia | Non-Shorting | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | Non-Shorting (BBM) | - | - | 90 ° | - | - | - | 34.60mm | All | Epoxy Sealed Terminals | - | 29.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CKL12BTW01-045 NKK Switches | 15 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | Zinc | - | Silver (Ag) | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | - | 2001 | CK | - | - | Active | 1 (Unlimited) | Solder | - | 2 | - | - | - | - | - | 3A AC | Vertical | - | - | 3A | Silver | Solder Lug | 250V | - | Tubular Key | SPDT | On-On | Circular - 19.00mm Dia | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | Non-Shorting (BBM) | - | - | 90 ° | - | - | - | 34.60mm | 1 only | Epoxy Sealed Terminals | - | 29.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CKL12ATW01-012 NKK Switches | 28 |
| Datasheet | 8 Weeks | - | Panel | Panel Mount | - | - | Zinc | - | Silver (Ag) | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | - | 2001 | CK | - | yes | Active | 1 (Unlimited) | Solder | - | 2 | - | - | - | - | - | 3A AC | Vertical | - | - | 3A | Silver | Solder Lug | 250V | - | Tubular Key | SPDT | On-On | Circular - 19.00mm Dia | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | Non-Shorting (BBM) | - | - | 90 ° | - | - | - | 34.60mm | All | Epoxy Sealed Terminals | - | 29.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() H2011U2F2WCNQ C&K Components | In Stock | - | - | - | - | Panel | - | NO | PANEL MOUNT-THREADED | - | - | - | 10000 Cycle(s) | C & K COMPONENTS INC | 90 deg | C&K | H2011U2F2WCNQ | 85 °C | -30 °C | ROHS COMPLIANT | Active | 5.74 | Compliant | Yes | - | Bulk | - | - | e4 | Yes | - | - | Wire | EAR99 | - | Silver (Ag) | 85 °C | -30 °C | 8536.50.90.65 | - | - | - | - | not_compliant | - | - | - | - | 22.35 mm | - | - | DPDT | - | - | 1 A | EPOXY TERMINAL SEALED | 125 V | 250 V | WIRE | - | DPDT | - | - | KEYLOCK SWITCH | 12 A | - | - | - | 125 V | - | 1 | - | LATCHED | - | - | - | 2 | - | - | 28.35 mm | No | - | - | ||
![]() 44L45-02-2-02N Grayhill Inc. | 2338 |
| - | 16 Weeks | - | Panel | Panel Mount | - | - | - | 120g | Silver Alloy | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | 44L | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | Tin (Sn) | - | - | - | 28V | 5A AC 1A DC | Straight | - | - | 1A | - | Solder Lug | 115V | - | Tubular Key | DPDT | On-On | Circular - 34.93mm Dia | Non-Shorting | 1A | - | - | 115V | - | - | DP, DPDT | 28V | 100,000 Cycles | KEYLOCK SWITCH | 5A | - | Non-Shorting (BBM) | - | - | 45 ° | 2 | - | - | 48.31mm | All | - | 2 | - | - | 1.57mm | - | RoHS Compliant | - | ||
![]() CKL12ATW01-014 NKK Switches | 28 |
| Datasheet | 8 Weeks | - | Panel | Panel Mount | - | - | Zinc | - | Silver (Ag) | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | - | 2001 | CK | - | yes | Active | 1 (Unlimited) | Solder | - | 2 | - | - | - | - | - | 3A AC | Vertical | - | - | 3A | Silver | Solder Lug | 250V | - | Tubular Key | SPDT | On-On | Circular - 19.00mm Dia | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | Non-Shorting (BBM) | - | - | 90 ° | - | - | - | 34.60mm | All | Epoxy Sealed Terminals | - | 29.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() A22TK-2LL-11-02 Omron Automation and Safety | 2454 |
| Datasheet | 54 Weeks | - | Panel | Panel Mount | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | - | - | A22TK | - | - | Active | 1 (Unlimited) | Screw | EAR99 | 2 | - | - | - | - | 24V | 10A AC/DC | - | - | unknown | 10A | - | Screw Terminal | 110V | - | Tubular Key (Not Included) | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | - | - | - | - | - | DPST | - | 100,000 Cycles | KEYLOCK SWITCH | - | - | Not Specified | - | - | 90 ° | - | - | - | 54.70mm | Left | IP65 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() A22TK-2LR-02-K02 Omron Automation and Safety | 2261 |
| Datasheet | 14 Weeks | - | Panel | Panel Mount | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | - | - | A22TK | - | - | Active | 1 (Unlimited) | Screw | EAR99 | 2 | - | - | - | - | 24V | 10A AC/DC | - | - | unknown | 10A | - | Screw Terminal | 110V | - | Tubular Key | DPST-NC | Off-On | Circular - 22.30mm Dia | - | - | - | - | - | - | - | DPST | - | 100,000 Cycles | KEYLOCK SWITCH | - | - | Not Specified | - | - | 90 ° | - | - | - | 54.70mm | Left | IP65 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() A22TK-2RL-21-03 Omron Automation and Safety | 2246 |
| Datasheet | 54 Weeks | - | Panel | Panel Mount | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | - | - | A22TK | - | - | Active | 1 (Unlimited) | Screw | EAR99 | 2 | - | - | - | - | 24V | 10A AC/DC | - | - | unknown | 10A | - | Screw Terminal | 110V | - | Tubular Key (Not Included) | DPST-NO + SPST-NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | - | - | - | - | - | DPST, SPST | - | 100,000 Cycles | KEYLOCK SWITCH | - | - | Not Specified | - | - | 90 ° | - | - | - | 54.70mm | Right | IP65 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() A22TK-2LR-12-K03 Omron Automation and Safety | 2259 |
| Datasheet | 14 Weeks | - | Panel | Panel Mount | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | - | - | A22TK | - | - | Active | 1 (Unlimited) | Screw | EAR99 | 2 | - | - | - | - | 24V | 10A AC/DC | - | - | unknown | 10A | - | Screw Terminal | 110V | - | Tubular Key | DPST-NC + SPST-NO | On-Off, Off-On | Circular - 22.30mm Dia | - | - | - | - | - | - | - | DPST, SPST | - | 100,000 Cycles | KEYLOCK SWITCH | - | - | Not Specified | - | - | 90 ° | - | - | - | 54.70mm | Left | IP65 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() A22TK-2LL-02-K02 Omron Automation and Safety | 2005 |
| Datasheet | 14 Weeks | - | Panel | Panel Mount | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | - | - | A22TK | - | - | Active | 1 (Unlimited) | Screw | EAR99 | 2 | - | - | - | - | 24V | 10A AC/DC | - | - | unknown | 10A | - | Screw Terminal | 110V | - | Tubular Key | DPST-NC | On-Off | Circular - 22.30mm Dia | - | - | - | - | - | - | - | DPST | - | 100,000 Cycles | KEYLOCK SWITCH | - | - | Not Specified | - | - | 90 ° | - | - | - | 54.70mm | Left | IP65 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 51-395.022D EAO | 48 |
| Datasheet | 8 Weeks | - | - | Panel Mount | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | - | 51 | - | - | Active | Not Applicable | Solder | - | 2 | - | - | - | - | - | 5A AC | - | 18mm | - | - | - | Solder, Quick Connect - 0.110 (2.8mm) | - | - | Flat Key | DPST-NO/NC | On-Off, Off-On | Circular - 16.00mm Dia | - | - | - | - | 250V | - | 5A | DPST | - | - | - | - | - | Not Specified | - | - | 90 ° | - | - | - | 36.00mm | 2 only | IP65 | - | - | 24mm | - | - | RoHS Compliant | - | ||
![]() 51-412.036D EAO | 50 |
| Datasheet | 8 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | - | - | 51 | - | - | Active | Not Applicable | - | - | 2 | - | - | - | - | - | 100mA AC/DC | - | - | - | - | - | PC Pin, Solder Lug | 42V | - | Flat Key | DPST-NO/NC | On-Off, Off-On | Circular - 16.00mm Dia | - | - | - | - | - | - | - | - | - | - | KEYLOCK SWITCH | - | - | Not Specified | - | - | - | - | 90° | - | 35.50mm | All | IP65 | - | - | - | - | - | RoHS Compliant | - |