- Manufacturer
- Series
- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Manufacturer
- Lamp Type
- Number of Positions
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Keylock Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | Dielectric Withstand Volts | ElectricalLife | Ihs Manufacturer | Indexing Angle | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Packaging | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Reach Compliance Code | Body Length or Diameter | Actuator Type | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Cable Length | Throw Configuration | Max Voltage Rating (DC) | Switch Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Number of Switch Sections | PCB Hole Count | Switch Action | Contact (AC) Max Power Rating R Load | Bushing Type | Number of Independent Keys | Terminal Length | Body Height | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y200AA2C203NB C&K Components | In Stock | - | - | - | NO | PANEL MOUNT | - | ZINC ALLOY | GOLD OVER NICKEL | COPPER | COPPER | COPPER | GOLD OVER NICKEL | - | 1400VAC V | 10000 Cycle(s) | C & K COMPONENTS INC | 45 deg | GLASS FILLED POLYESTER | C&K | Y200AA2C203NB | Y | - | - | - | Active | 5.55 | - | - | - | - | - | - | - | 3 | - | - | - | - | compliant | 17.78 mm | KEYLOCK | DPST | 0.01 mΩ | 1000000000 Ω | - | - | - | - | SOLDER LUG | - | - | - | KEYLOCK SWITCH | - | - | - | - | - | - | - | - | 3/4-24 | - | 0.224 inch | - | - | ||
![]() Y200822C2WCNG C&K Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y1011U2C201NG C&K Components | In Stock | - | - | - | NO | PANEL MOUNT | - | ZINC ALLOY | GOLD OVER SILVER | COPPER | COPPER | COPPER | GOLD OVER SILVER | - | 1400VAC V | 10000 Cycle(s) | C & K COMPONENTS INC | 90 deg | GLASS FILLED POLYESTER | C&K | Y1011U2C201NG | Y | - | - | - | Active | 5.55 | - | - | - | - | - | - | - | 2 | - | - | - | - | compliant | 17.78 mm | KEYLOCK | SPST | 0.01 mΩ | 1000000000 Ω | 4 A | - | 28 V | - | SOLDER LUG | - | - | - | KEYLOCK SWITCH | 4 A | - | - | 125 V | - | - | - | - | 3/4-24 | - | 0.224 inch | - | - | ||
![]() H20113TF805NQ2 C&K Components | In Stock | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | 10000 Cycle(s) | C & K COMPONENTS INC | 90 deg | - | C&K | H20113TF805NQ2 | - | 85 °C | -30 °C | ROHS COMPLIANT | Active | 5.74 | - | Yes | - | e4 | Yes | - | EAR99 | - | Silver (Ag) | - | - | 8536.50.90.65 | not_compliant | 22.35 mm | - | DPDT | - | - | 1 A | EPOXY TERMINAL SEALED | 125 V | - | QUICK CONNECT | - | - | - | KEYLOCK SWITCH | 12 A | - | - | 125 V | 1 | - | LATCHED | - | - | 2 | - | 28.35 mm | - | ||
![]() Y101132C8WCNB C&K Components | In Stock | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | 10000 Cycle(s) | C & K COMPONENTS INC | 90 deg | - | C&K | Y101132C8WCNB | Y | - | - | ROHS COMPLIANT | Active | 5.32 | - | Yes | - | e4 | Yes | - | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 8536.50.90.65 | not_compliant | 17.78 mm | - | SPST | - | - | 0.02 A | - | 20 V | - | WIRE | - | - | - | KEYLOCK SWITCH | 0.02 A | - | - | 20 V | 1 | - | LATCHED | - | - | 2 | - | 23.14 mm | - | ||
![]() Y2011C2C2WCNQE C&K Components | In Stock | - | - | - | NO | PANEL MOUNT | - | ZINC ALLOY | SILVER | COPPER | COPPER | COPPER | SILVER | - | 1400VAC V | 10000 Cycle(s) | C & K COMPONENTS INC | 90 deg | GLASS FILLED POLYESTER | C&K | Y2011C2C2WCNQE | Y | - | - | - | Active | 5.55 | - | - | - | - | - | - | - | 1 | - | - | - | - | compliant | 17.78 mm | KEYLOCK | DPST | 0.01 mΩ | 1000000000 Ω | 4 A | EPOXY | 28 V | - | WIRE | - | - | - | KEYLOCK SWITCH | 4 A | - | - | 125 V | - | - | - | - | 3/4-24 | - | 6 inch | - | - | ||
![]() Y200826C803NQ C&K Components | In Stock | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | 10000 Cycle(s) | C & K COMPONENTS INC | 45 deg | - | C&K | Y200826C803NQ | Y | - | - | ROHS COMPLIANT | Active | 5 | - | Yes | - | e4 | Yes | - | EAR99 | - | Silver (Ag) | - | - | 8536.50.90.65 | not_compliant | 17.78 mm | - | DPST | - | - | 4 A | - | 28 V | - | SOLDER | - | - | - | KEYLOCK SWITCH | 4 A | - | - | 125 V | 1 | - | LATCHED | - | - | 2 | - | 23.14 mm | - | ||
![]() Y101132C802RQ C&K Components | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | ZINC ALLOY | SILVER | COPPER | COPPER | COPPER | SILVER | - | 1400VAC V | 10000 Cycle(s) | C & K COMPONENTS INC | 90 deg | GLASS FILLED POLYESTER | C&K | Y101132C802RQ | Y | - | - | - | Active | 5.55 | - | - | - | - | - | - | - | 1 | - | - | - | - | compliant | 17.78 mm | KEYLOCK | SPST | 0.01 mΩ | 1000000000 Ω | 4 A | - | 28 V | - | SOLDER | - | - | - | KEYLOCK SWITCH | 4 A | - | - | 125 V | - | 8 | - | - | 3/4-24 | - | 0.21 inch | - | - | ||
![]() Y2011C2CF03NQE C&K Components | In Stock | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | 10000 Cycle(s) | C & K COMPONENTS INC | 90 deg | - | C&K | Y2011C2CF03NQE | Y | - | - | ROHS COMPLIANT | Active | 5 | - | Yes | - | e4 | Yes | - | EAR99 | - | Silver (Ag) | - | - | 8536.50.90.65 | not_compliant | 17.78 mm | - | DPST | - | - | 4 A | EPOXY TERMINAL SEALED | 28 V | - | SOLDER | - | - | - | KEYLOCK SWITCH | 4 A | - | - | 125 V | 1 | - | LATCHED | - | - | 2 | - | 23.14 mm | - | ||
![]() Y101136C203NG C&K Components | In Stock | - | - | - | NO | PANEL MOUNT | - | ZINC ALLOY | GOLD OVER SILVER | COPPER | COPPER | COPPER | GOLD OVER SILVER | - | 1400VAC V | 10000 Cycle(s) | C & K COMPONENTS INC | 90 deg | GLASS FILLED POLYESTER | C&K | Y101136C203NG | Y | - | - | - | Active | 5.55 | - | - | - | - | - | - | - | 1 | - | - | - | - | compliant | 17.78 mm | KEYLOCK | SPST | 0.01 mΩ | 1000000000 Ω | 4 A | - | 28 V | - | SOLDER LUG | - | - | - | KEYLOCK SWITCH | 4 A | - | - | 125 V | - | - | - | - | 3/4-24 | - | 0.224 inch | - | - | ||
![]() Y100132C202NBE C&K Components | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | ZINC ALLOY | GOLD OVER NICKEL | COPPER | COPPER | COPPER | GOLD OVER NICKEL | - | 1400VAC V | 10000 Cycle(s) | C & K COMPONENTS INC | 45 deg | GLASS FILLED POLYESTER | C&K | Y100132C202NBE | Y | - | - | - | Active | 5.55 | - | - | - | - | - | - | - | 1 | - | - | - | - | compliant | 17.78 mm | KEYLOCK | SPST | 0.01 mΩ | 1000000000 Ω | - | EPOXY | - | - | SOLDER | - | - | - | KEYLOCK SWITCH | - | - | - | - | - | 8 | - | - | 3/4-24 | - | 0.21 inch | - | - | ||
![]() Y200AA2C803NG C&K Components | In Stock | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | 10000 Cycle(s) | C & K COMPONENTS INC | 45 deg | - | C&K | Y200AA2C803NG | Y | - | - | ROHS COMPLIANT | Active | 5 | - | Yes | - | - | Yes | - | EAR99 | - | Gold (Au) - with Silver (Ag) barrier | - | - | 8536.50.90.65 | not_compliant | 17.78 mm | - | DP3T | - | - | 4 A | - | 28 V | - | SOLDER | - | - | - | KEYLOCK SWITCH | 4 A | - | - | 125 V | 1 | - | LATCHED | - | - | 2 | - | 23.14 mm | - | ||
![]() Y2011U2V203NG C&K Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y100132C2WCNB C&K Components | In Stock | - | - | Panel | NO | PANEL MOUNT | - | ZINC ALLOY | GOLD OVER NICKEL | COPPER | COPPER | COPPER | GOLD OVER NICKEL | - | 1400VAC V | 10000 Cycle(s) | C & K COMPONENTS INC | 45 deg | GLASS FILLED POLYESTER | C&K | Y100132C2WCNB | Y | - | - | - | Active | 5.55 | Compliant | - | Bulk | - | - | Wire | - | 1 | - | - | - | - | compliant | 17.78 mm | KEYLOCK | SPST | 0.01 mΩ | 1000000000 Ω | - | - | - | 20 V | WIRE | - | SP3T | 20 V | KEYLOCK SWITCH | - | - | - | - | - | - | - | - | 3/4-24 | - | 6 inch | - | No | ||
![]() Y2011U2C803NQ C&K Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y201132V203NG C&K Components | In Stock | - | - | Panel | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | 10000 Cycle(s) | C & K COMPONENTS INC | 90 deg | - | C&K | Y201132V203NG | Y | - | - | ROHS COMPLIANT | Active | 5 | Compliant | Yes | Bulk | - | Yes | Solder | EAR99 | - | Gold (Au) - with Silver (Ag) barrier | - | - | 8536.50.90.65 | not_compliant | 17.78 mm | - | DPST | - | - | 4 A | - | 28 V | - | SOLDER | - | DPDT | 28 V | KEYLOCK SWITCH | 4 A | - | - | 125 V | 1 | - | LATCHED | - | - | 2 | - | 23.65 mm | No | ||
![]() Y108122A803NBE C&K Components | In Stock | - | - | Panel | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | 10000 Cycle(s) | C & K COMPONENTS INC | 45 deg | - | C&K | Y108122A803NBE | Y | - | - | ROHS COMPLIANT | Active | 5.32 | Compliant | Yes | Bulk | e4 | Yes | Solder | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 8536.50.90.40 | not_compliant | 17.78 mm | - | SPST | - | - | 0.02 A | EPOXY TERMINAL SEALED | 20 V | 20 V | SOLDER | - | SPDT | 20 V | KEYLOCK SWITCH | 0.02 A | - | - | 20 V | 1 | - | MOMENTARY | - | - | 2 | - | 23.14 mm | No | ||
![]() Y1011C2C203NBE C&K Components | In Stock | - | - | Panel | NO | PANEL MOUNT | - | ZINC ALLOY | GOLD OVER NICKEL | COPPER | COPPER | COPPER | GOLD OVER NICKEL | - | 1400VAC V | 10000 Cycle(s) | C & K COMPONENTS INC | 90 deg | GLASS FILLED POLYESTER | C&K | Y1011C2C203NBE | Y | - | - | - | Active | 5.55 | Compliant | - | Bulk | - | - | Solder | - | 1 | - | - | - | - | compliant | 17.78 mm | KEYLOCK | SPST | 0.01 mΩ | 1000000000 Ω | - | EPOXY | - | 20 V | SOLDER LUG | - | SPDT | 20 V | KEYLOCK SWITCH | - | - | - | - | - | - | - | - | 3/4-24 | - | 0.224 inch | - | No | ||
![]() GKMB26 Honeywell | In Stock | - | - | - | NO | PANEL MOUNT | Plastic | - | - | - | - | - | - | Silver | - | - | HONEYWELL SENSING AND CONTROL | - | - | Honeywell Sensing and Control | GKMB26 | - | 85 °C | -25 °C | - | Obsolete | 5.84 | Compliant | Yes | - | - | - | Cable | - | - | - | 85 °C | -25 °C | - | unknown | - | KEY TYPE | DPST | - | - | - | IP66/IP67 | 250 V | - | WIRE | 2 m | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | 240 V | - | - | MOMENTARY | - | - | - | - | - | - | ||
![]() Y1907U2R807NB C&K Components | In Stock | - | - | Panel | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | 10000 Cycle(s) | C & K COMPONENTS INC | 90 deg | - | C&K | Y1907U2R807NB | Y | - | - | ROHS COMPLIANT | Active | 5.32 | Compliant | Yes | Bulk | e4 | Yes | Solder | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 8536.50.90.65 | not_compliant | 17.78 mm | - | SP3T | - | - | 0.02 A | - | 20 V | 20 V | SOLDER | - | SP3T | 20 V | KEYLOCK SWITCH | 0.02 A | - | - | 20 V | 1 | - | LATCHED | - | - | 2 | - | 23.14 mm | No |