- Manufacturer
- Series
- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Manufacturer
- Lamp Type
- Number of Positions
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Keylock Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Brand | Dielectric Withstand Volts | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Indexing | Indexing Angle | Insulator Material | Itar Registered | Manufacturer | Manufacturer Part Number | Manufacturer Series | Package Description | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Number of Positions | Terminal Finish | HTS Code | Subcategory | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Actuator Type | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Switch Type | Contact Form | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Number of Switch Sections | Switch Action | Contact (AC) Max Power Rating R Load | Bushing Type | Lamp Type | Key Type | Number of Independent Keys | Terminal Length | Product Category | Body Height | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y108122A803NB C&K Components | In Stock | - | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | 10000 Cycle(s) | - | - | C & K COMPONENTS INC | - | - | 45 deg | - | - | C&K | Y108122A803NB | Y | ROHS COMPLIANT | - | Active | 5.32 | - | Yes | - | - | - | e4 | Yes | - | - | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 8536.50.90.40 | - | not_compliant | - | - | 17.78 mm | - | SPST | - | - | 0.02 A | - | 20 V | - | SOLDER | - | - | - | KEYLOCK SWITCH | - | - | - | 0.02 A | - | - | 20 V | 1 | MOMENTARY | - | - | - | - | 2 | - | - | 23.14 mm | - | - | ||
![]() Y100AA2C801NB C&K Components | In Stock | - | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | 10000 Cycle(s) | - | - | C & K COMPONENTS INC | - | - | 45 deg | - | - | C&K | Y100AA2C801NB | Y | ROHS COMPLIANT | - | Active | 5.32 | - | Yes | - | - | - | e4 | Yes | - | - | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 8536.50.90.65 | - | not_compliant | - | - | 17.78 mm | - | SP3T | - | - | 0.02 A | - | 20 V | - | SOLDER | - | - | - | KEYLOCK SWITCH | - | - | - | 0.02 A | - | - | 20 V | 1 | LATCHED | - | - | - | - | 2 | - | - | 23.14 mm | - | - | ||
![]() Y101132C803NBE C&K Components | In Stock | - | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | 10000 Cycle(s) | - | - | C & K COMPONENTS INC | - | - | 90 deg | - | - | C&K | Y101132C803NBE | Y | ROHS COMPLIANT | - | Active | 5.32 | - | Yes | - | - | - | e4 | Yes | - | - | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 8536.50.90.65 | - | not_compliant | - | - | 17.78 mm | - | SPST | - | - | 0.02 A | EPOXY TERMINAL SEALED | 20 V | - | SOLDER | - | - | - | KEYLOCK SWITCH | - | - | - | 0.02 A | - | - | 20 V | 1 | LATCHED | - | - | - | - | 2 | - | - | 23.14 mm | - | - | ||
![]() 58J9P36-01C04S Grayhill | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Grayhill | - | - | - | 25 | - | - | Non-Illuminated | - | - | - | - | Grayhill | - | - | - | 58J9P36-01-2-04S | - | - | Details | - | 2.344219 oz | - | - | - | - | - | - | - | 4 Position | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keylock Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Keylock Switches | - | - | - | ||
![]() Y101132C2WCNBE C&K Components | In Stock | - | - | - | - | NO | PANEL MOUNT | - | ZINC ALLOY | GOLD OVER NICKEL | COPPER | COPPER | COPPER | GOLD OVER NICKEL | - | 1400VAC V | - | 10000 Cycle(s) | - | - | C & K COMPONENTS INC | - | - | 90 deg | GLASS FILLED POLYESTER | - | C&K | Y101132C2WCNBE | Y | - | - | Active | 5.55 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | compliant | - | - | 17.78 mm | KEYLOCK | SPST | 0.01 mΩ | 1000000000 Ω | - | EPOXY | - | - | WIRE | - | - | - | KEYLOCK SWITCH | - | - | - | - | - | - | - | - | - | - | 3/4-24 | - | - | - | 6 inch | - | - | - | - | ||
![]() 89476-09 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 88652-02 Honeywell Sensing and Productivity Solutions | 5 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 88552-29 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() Y1907U2C2WCNB C&K Components | In Stock | - | - | - | Panel | NO | PANEL MOUNT | - | ZINC ALLOY | GOLD OVER NICKEL | COPPER | COPPER | COPPER | GOLD OVER NICKEL | - | 1400VAC V | - | 10000 Cycle(s) | - | - | C & K COMPONENTS INC | - | - | 45 deg | GLASS FILLED POLYESTER | - | C&K | Y1907U2C2WCNB | Y | - | - | Active | 5.55 | Compliant | - | - | Bulk | - | - | - | - | Wire | - | 3 | - | - | - | compliant | - | - | 17.78 mm | KEYLOCK | SPST | 0.01 mΩ | 1000000000 Ω | - | - | - | 20 V | WIRE | - | SP3T | 20 V | KEYLOCK SWITCH | - | - | - | - | - | - | - | - | - | - | 3/4-24 | - | - | - | 6 inch | - | - | No | - | ||
![]() 71L30-03B12N Grayhill | In Stock | - | - | - | Panel | - | - | Stainless Steel | - | - | - | - | - | - | Grayhill | - | - | - | 25 | - | - | Non-Illuminated | 30 deg | - | - | - | Grayhill | - | - | - | 71L30-03-1-12N-F | - | - | Details | - | 2.411857 oz | Bulk | Series 71 | - | - | - | Solder | - | 12 Position | - | - | Switches | - | 250 mA | Solder Lug | - | - | ON - OFF | - | - | - | - | - | - | - | 250 mA | - | - | - | 3P12T | Keylock Switches | - | - | - | - | - | - | - | - | - | - | Flat | - | - | Keylock Switches | - | No | - | ||
![]() Y2011U2C101LQ C&K Components | In Stock | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | 28 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() Y2011U2C803RBE C&K Components | In Stock | - | - | - | Panel | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | 10000 Cycle(s) | - | - | C & K COMPONENTS INC | - | - | 90 deg | - | - | C&K | Y2011U2C803RBE | Y | ROHS COMPLIANT | - | Active | 5.32 | Compliant | Yes | - | Bulk | - | e4 | Yes | - | Solder | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 8536.50.90.65 | - | not_compliant | - | - | 17.78 mm | - | DPDT | - | - | 0.02 A | EPOXY TERMINAL SEALED | 20 V | 20 V | SOLDER | - | DPDT | 20 V | KEYLOCK SWITCH | - | - | - | 0.02 A | - | - | 20 V | 1 | LATCHED | - | - | - | - | 2 | - | - | 23.14 mm | No | - | ||
![]() Y17P22541FP C&K Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8536509040 | - | - | - | - | - | Unavailable | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y17P21421FP C&K Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8536509033 | - | - | - | - | - | Unavailable | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y17P22321FP C&K Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8536509033 | - | - | - | - | - | Unavailable | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71L36-02A10N Grayhill | In Stock | - | - | - | Panel | - | - | Stainless Steel | - | - | - | - | - | - | Grayhill | - | - | - | 25 | - | - | Non-Illuminated | 30 deg | - | - | - | Grayhill | - | - | - | 71L36-02-1-10N-C | - | - | Compliant | - | 2.411857 oz | Bulk | Series 71 | - | - | - | Solder | - | 10 Position | - | - | Switches | - | 250 mA | Solder Lug | - | - | ON - OFF | - | - | - | - | - | - | - | 250 mA | - | - | - | DP10T | Keylock Switches | - | - | - | - | - | - | - | - | - | - | Flat | - | - | Keylock Switches | - | No | - | ||
![]() Y1907U2R207NB C&K Components | In Stock | - | - | - | Panel | NO | PANEL MOUNT | - | ZINC ALLOY | GOLD OVER NICKEL | COPPER | COPPER | COPPER | GOLD OVER NICKEL | - | 1400VAC V | - | 10000 Cycle(s) | - | - | C & K COMPONENTS INC | - | - | 45 deg | GLASS FILLED POLYESTER | - | C&K | Y1907U2R207NB | Y | - | - | Active | 5.55 | Compliant | - | - | Bulk | - | - | - | - | Solder | - | 3 | - | - | - | compliant | - | - | 17.78 mm | KEYLOCK | SPST | 0.01 mΩ | 1000000000 Ω | - | - | - | 20 V | SOLDER LUG | - | SP3T | 20 V | KEYLOCK SWITCH | - | - | - | - | - | - | - | - | - | - | 3/4-24 | - | - | - | 0.184 inch | - | - | No | - | ||
![]() Y1011U2C201NQE C&K Components | In Stock | - | - | - | Panel | NO | PANEL MOUNT | - | ZINC ALLOY | SILVER | COPPER | COPPER | COPPER | SILVER | - | 1400VAC V | - | 10000 Cycle(s) | - | - | C & K COMPONENTS INC | - | - | 90 deg | GLASS FILLED POLYESTER | - | C&K | Y1011U2C201NQE | Y | - | - | Active | 5.55 | Compliant | - | - | Bulk | - | - | - | - | Solder | - | 2 | - | - | - | compliant | - | - | 17.78 mm | KEYLOCK | SPST | 0.01 mΩ | 1000000000 Ω | 4 A | EPOXY | 28 V | - | SOLDER LUG | - | SPDT | 28 V | KEYLOCK SWITCH | - | - | - | 4 A | - | - | 125 V | - | - | - | 3/4-24 | - | - | - | 0.224 inch | - | - | No | - | ||
![]() 58J8P36-01C02S Grayhill | In Stock | - | - | - | Panel, Through Hole | - | - | - | - | - | - | - | - | - | Grayhill | - | - | - | 25 | - | - | Non-Illuminated | - | - | - | - | Grayhill | - | - | - | 58J8P36-01-2-02S | - | - | Details | - | 2.344219 oz | Bulk | - | - | - | - | PC Pins | - | 2 Position | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | 220 V | - | 200 mA | DP | 30 V | - | - | Keylock Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Keylock Switches | - | - | - | ||
![]() 58J9A36-01C02S Grayhill | In Stock | - | - | - | Panel | - | - | - | - | - | - | - | - | - | Grayhill | - | - | - | 25 | - | - | Non-Illuminated | - | - | - | - | Grayhill | - | - | - | 58J9A36-01-2-02S | - | - | Details | - | 2.344219 oz | Bulk | - | - | - | - | Solder | - | 2 Position | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | 220 V | - | 200 mA | DPDT | 30 V | - | - | Keylock Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Keylock Switches | - | No | - |