- Manufacturer
- Series
- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Manufacturer
- Lamp Type
- Number of Positions
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Keylock Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Factory Pack QuantityFactory Pack Quantity | Illuminated | Indexing | Life | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Voltage Rating AC | Voltage Rating DC | Series | Number of Positions | Current Rating | Termination Style | Switch Function | Contact Form | Terminal Type | Illumination Color | Lamp Type | Key Type | Contacts | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2497 |
| - | - | 1 | Illuminated | 90 deg | - | LW6MJ-2C14GGB-503 | + 50 C | - 25 C | Panel Mount | - | 1 oz | - | - | - | 2 Position | - | Quick Connect | - | SPDT | - | Green | LED | Keylocks | - | IP65 | ||
![]() LW6MK-3C2VD-IPG IDEC | 2832 |
| - | - | 1 | Non-Illuminated | 45 deg | - | LW6MK-3C2VD-IPG | + 60 C | - 25 C | PCB Mount | - | 1 oz | - | - | - | 3 Position | - | PC Pin | - | DPDT | - | - | - | - | - | IP65 | ||
Tiny WHSL | In Stock | - | - | - | - | Illuminated | 90 deg | - | - | + 50 C | - 25 C | Panel Mount | - | 1 oz | - | - | - | 2 Position | - | Quick Connect | - | SPDT | - | - | LED | Keylocks | - | IP65 | ||
![]() LW6MJ-31C74PWGG IDEC | 2226 |
| - | - | 1 | Illuminated | 45 deg | - | LW6MJ-31C74PWGG | + 50 C | - 25 C | Panel Mount | - | 1 oz | - | - | - | 3 Position | - | Quick Connect | - | 3PDT | - | Green | LED | Keylocks | - | IP65 | ||
![]() ASS2K11N IDEC | 50 |
| - | - | 1 | Non-Illuminated | 90 deg | 500000 Cycle | ASS2K11N | + 50 C | - 25 C | Panel Mount | Non-Compliant | 1 oz | 440 VAC | 24 VDC | - | 2 Position | 10 A | Screw | - | DPST | - | - | - | Keylocks | - | IP54 | ||
![]() EU2B-YSK3103CD IDEC | In Stock | - | - | CE, cULus, IEC | 1 | - | - | - | EU2B-YSK3103CD | + 50 C | - 20 C | Panel Mount | Details | 1 oz | - | - | EU2B | 3 Position | - | Screw | - | - | Screw | - | - | - | 3NC | IP65 | ||
![]() EU2B-YSK2R11CC IDEC | 2036 |
| - | CE, cULus, IEC | 1 | - | - | - | EU2B-YSK2R11CC | + 50 C | - 20 C | Panel Mount | Details | 1 oz | - | - | EU2B | 2 Position | - | Screw | ON - OFF, OFF - ON | - | Screw | - | - | - | 1NO, 1NC | IP65 | ||
![]() EU2B-YSK230FA IDEC | In Stock | - | - | CE, cULus, IEC | 1 | - | - | - | EU2B-YSK230FA | + 50 C | - 20 C | Panel Mount | Details | 1 oz | - | - | EU2B | 2 Position | - | Screw | ON - OFF, OFF - ON | - | Fingersafe Screw | - | - | - | 3NO | IP20, IP65 | ||
![]() EU2B-YSK2112FB IDEC | 2386 |
| - | CE, cULus, IEC | 1 | - | - | - | EU2B-YSK2112FB | + 50 C | - 20 C | Panel Mount | Details | 1 oz | - | - | EU2B | 2 Position | - | Screw | - | - | Fingersafe Screw | - | - | - | 1NO, 2NC | IP20, IP65 | ||
![]() EU2B-YSK203CA IDEC | 2941 |
| - | CE, cULus, IEC | 1 | - | - | - | EU2B-YSK203CA | + 50 C | - 20 C | Panel Mount | Details | 1 oz | - | - | EU2B | 2 Position | - | Screw | ON - OFF, OFF - ON | - | Screw | - | - | - | 3NC | IP65 | ||
![]() EU2B-YSK221CA IDEC | In Stock | - | - | CE, cULus, IEC | 1 | - | - | - | EU2B-YSK221CA | + 50 C | - 20 C | Panel Mount | Details | 1 oz | - | - | EU2B | 2 Position | - | Screw | ON - OFF, OFF - ON | - | Screw | - | - | - | 2NO, 1NC | IP65 | ||
![]() EU2B-YSK201FC IDEC | 2788 |
| - | CE, cULus, IEC | 1 | - | - | - | EU2B-YSK201FC | + 50 C | - 20 C | Panel Mount | Details | 1 oz | - | - | EU2B | 2 Position | - | Screw | ON - OFF, OFF - ON | - | Fingersafe Screw | - | - | - | 1NC | IP20, IP65 | ||
![]() EU2B-YSK201FA IDEC | 2717 |
| - | CE, cULus, IEC | 1 | - | - | - | EU2B-YSK201FA | + 50 C | - 20 C | Panel Mount | Details | 1 oz | - | - | EU2B | 2 Position | - | Screw | ON - OFF, OFF - ON | - | Fingersafe Screw | - | - | - | 1NC | IP20, IP65 | ||
![]() EU2B-YSK201FB IDEC | 2313 |
| - | CE, cULus, IEC | 1 | - | - | - | EU2B-YSK201FB | + 50 C | - 20 C | Panel Mount | Details | 1 oz | - | - | EU2B | 2 Position | - | Screw | ON - OFF, OFF - ON | - | Fingersafe Screw | - | - | - | 1NC | IP20, IP65 | ||
![]() EU2B-YSK203CB IDEC | 2989 |
| - | CE, cULus, IEC | 1 | - | - | - | EU2B-YSK203CB | + 50 C | - 20 C | Panel Mount | Details | 1 oz | - | - | EU2B | 2 Position | - | Screw | ON - OFF, OFF - ON | - | Screw | - | - | - | 3NC | IP65 | ||
![]() EU2B-YSK221CB IDEC | 2434 |
| - | CE, cULus, IEC | 1 | - | - | - | EU2B-YSK221CB | + 50 C | - 20 C | Panel Mount | Details | 1 oz | - | - | EU2B | 2 Position | - | Screw | ON - OFF, OFF - ON | - | Screw | - | - | - | 2NO, 1NC | IP65 | ||
![]() EU2B-YSK303CD IDEC | 2503 |
| - | CE, cULus, IEC | 1 | - | - | - | EU2B-YSK303CD | + 50 C | - 20 C | Panel Mount | Details | 1 oz | - | - | EU2B | 3 Position | - | Screw | ON - OFF, OFF - ON | - | Screw | - | - | - | 3NC | IP65 | ||
![]() EU2B-YSK302N1CH IDEC | In Stock | - | - | CE, cULus, IEC | 1 | - | - | - | EU2B-YSK302N1CH | + 50 C | - 20 C | Panel Mount | Details | 1 oz | - | - | EU2B | 3 Position | - | Screw | ON - OFF, OFF - ON | - | Screw | - | - | - | 2NC | IP65 | ||
![]() EU2B-YSK202FC IDEC | 2183 |
| - | CE, cULus, IEC | 1 | - | - | - | EU2B-YSK202FC | + 50 C | - 20 C | Panel Mount | Details | 1 oz | - | - | EU2B | 2 Position | - | Screw | ON - OFF, OFF - ON | - | Fingersafe Screw | - | - | - | 2NC | IP20, IP65 | ||
![]() EU2B-YSK311CD IDEC | In Stock | - | - | CE, cULus, IEC | 1 | - | - | - | EU2B-YSK311CD | + 50 C | - 20 C | Panel Mount | Details | 1 oz | - | - | EU2B | 3 Position | - | Screw | ON - OFF, OFF - ON | - | Screw | - | - | - | 1NO, 1NC | IP65 |