- Manufacturer
- Series
- Switch Type
- Features
- Product Type
- Subcategory
- Illumination
- Manufacturer
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Operating Temperature
- Mounting Type
Attribute column
Categories
Keypad Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Actuator Material | ActuatorColor | Brand | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Number of Keys | Operating Temperature-Max | Operating Temperature-Min | Part # Aliases | Part Life Cycle Code | Rohs Code | Tradename | Voltage, Rating | Series | Pbfree Code | ECCN Code | HTS Code | Subcategory | Packing Method | Reach Compliance Code | Current Rating | Body Length or Diameter | Body Breadth | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Switch Type | Product Type | Operating Temperature Range | Contact (DC) Max Rating R Load | Depth Behind Panel | PCB Hole Count | Actuator Travel | Switch Action | Solderability | Body Color | Number of Switches | Operating Force-Max | Contact Bounce Time-Max | Product | Features | Compliance | Terminal Length | Circuit Configuration | Product Category | IP Rating | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V420F133W50CSWX Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | - | RS-232, Ethernet, USB | Omron | - | - | - | - | - | V420F133W50CSWX | - | - | MicroHawk | 5 VDC | MicroHawk 2.0 | - | - | - | Input Devices | - | - | 650 mA | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | - | - | Input Devices | IP54 | - | ||
![]() JK-0802EU-2 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V330-F064W50C-NNX Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | - | Ethernet TCP / IP | Omron | - | - | - | - | - | V330F064W50CNNX | - | - | MicroHawk | 44 V to 57 V | MicroHawk 2.0 | - | - | - | Input Devices | - | - | 0.1 A | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | - | - | - | - | Commercial Barcode Readers | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | - | - | Input Devices | IP40 | - | ||
![]() V430-F000M12M-SWP Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | - | - | - | V430F000M12MSWP | - | - | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | - | - | - | Input Devices | - | - | 0.18 A | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | - | - | - | - | Industrial Ethernet Barcode Readers | Autofocus | EN55024, EN55032, IEC62471 | - | - | Input Devices | IP65 / IP67 | - | ||
![]() V430-F064W50C-SWP Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | - | - | - | V430F064W50CSWP | - | - | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | - | - | - | Input Devices | - | - | 0.18 A | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | - | - | - | - | Industrial Ethernet Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | - | - | Input Devices | IP65 / IP67 | - | ||
![]() V430-F133W50C-SWP Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | - | - | - | V430F133W50CSWP | - | - | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | - | - | - | Input Devices | - | - | 0.18 A | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | - | - | - | - | Industrial Ethernet Barcode Readers | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | - | - | Input Devices | IP65 / IP67 | - | ||
![]() V320-F102N12M-NNX Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | - | RS-232, USB | Omron | - | - | - | - | - | V320F102N12MNNX | - | - | MicroHawk | 5 VDC | MicroHawk 2.0 | - | - | - | Input Devices | - | - | 450 mA | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | - | - | - | - | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | - | - | Input Devices | IP40 | - | ||
![]() V330-F133M12M-NNX Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | - | Ethernet TCP / IP | Omron | - | - | - | - | - | V330F133M12MNNX | - | - | MicroHawk | 44 V to 57 V | MicroHawk 2.0 | - | - | - | Input Devices | - | - | 0.1 A | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | - | - | - | - | Commercial Barcode Readers | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | - | - | Input Devices | IP40 | - | ||
![]() V420-F190M12M-NNP Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | - | RS-232, Ethernet, USB | Omron | - | - | - | - | - | V420F190M12MNNP | - | - | MicroHawk | 5 VDC | MicroHawk 2.0 | - | - | - | Input Devices | - | - | 650 mA | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | - | - | Input Devices | IP54 | - | ||
![]() V430-F190W12M-SWX Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | - | - | - | V430F190W12MSWX | - | - | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | - | - | - | Input Devices | - | - | 0.18 A | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | - | - | - | - | Industrial Ethernet Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | - | - | Input Devices | IP65 / IP67 | - | ||
![]() T8P0120010001 APEM | 2352 |
| - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | +70°C | -20°C | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 → +70°C | - | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | ||
![]() T8P0120017050 APEM | 2184 |
| - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | +70°C | -20°C | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 → +70°C | - | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | ||
![]() AC4933 APEM | 20857650 |
| - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | +65°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25 → +65°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 80438-19 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKQMALE010 Alps Alpine Co Ltd | 3215 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKQLLAE011 Alps Alpine Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RA3FTH9 APEM Inc | 2 |
| Datasheet | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | APEM COMPONENTS INC | - | - | - | - | - | 160 °C | -40 °C | - | Obsolete | Yes | - | - | - | - | EAR99 | 8536.50.90.40 | - | - | compliant | - | 12.5 mm | 9.56 mm | SPST | - | - | 0.05 A | IP67; MOISTURE PROOF | 24 V | SOLDER | KEYPAD SWITCH | - | - | .05A@24VDC | - | - | - | MOMENTARY | - | - | 1 | 3 N | 2 ms | - | - | - | - | 1X1 | - | - | 6.5 mm | ||
![]() DS1042-03-12KKR25010 Ningbo connfly electronic CO LTD | 105 |
| Datasheet | NO | SURFACE MOUNT-STRAIGHT | - | BLACK | - | - | 100000 Cycle(s) | - | CONNFLY ELECTRONIC CO LTD | - | - | - | - | - | 70 °C | -25 °C | - | Contact Manufacturer | - | - | - | - | - | - | - | - | TR | unknown | - | 6 mm | 6 mm | SPST | 0.1 mΩ | 100000000 Ω | 0.05 A | - | 12 V | SOLDER | KEYPAD SWITCH | - | - | 0.05A@12VDC | - | - | - | MOMENTARY-TACTILE | HAND/WAVE | BLACK | 1 | 2.45 N | - | - | - | - | - | 1X1 | - | - | 3.5 mm | ||
![]() KSM0612C Hokuriku Electric Industry Co Ltd | In Stock | - | Datasheet | NO | PANEL MOUNT | - | - | - | 250 V | - | - | HOKURIKU ELECTRIC INDUSTRY CO LTD | - | - | - | - | - | 70 °C | -20 °C | - | Active | Yes | - | - | - | Yes | EAR99 | 8536.50.90.40 | - | - | unknown | - | 6 mm | 6 mm | SPST | 0.1 mΩ | 100000000 Ω | 0.05 A | - | 24 V | SOLDER | KEYPAD SWITCH | - | - | .05A@24VDC | - | 4 | 0.25 mm | MOMENTARY-TACTILE | - | - | 1 | 3.24 N | 5 ms | - | - | - | 0.137 inch | 1X1 | - | - | 3.5 mm |