- Manufacturer
- Series
- Switch Type
- Features
- Product Type
- Subcategory
- Illumination
- Manufacturer
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Operating Temperature
- Mounting Type
Attribute column
Categories
Keypad Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Actuator Material | Mounting hole diameter | ActuatorColor | Body dimensions | Button marking | Certificates | Dielectric Withstand Volts | ElectricalLife | Gross weight | Ihs Manufacturer | IP rating1 | Manufacturer series | Mounting | Mounting1 | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Related items | Rohs Code | Switching method | Type of keypad | Operating temperature | JESD-609 Code | Pbfree Code | ECCN Code | Number of positions | Terminal Finish | HTS Code | Packing Method | Reach Compliance Code | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Illumination | Switch Type | Operating Force | Contact (DC) Max Rating R Load | PCB Hole Count | Actuator Travel | Switch Action | Solderability | Number of Switches | Contact (DC) Max Power Rating R Load | Operating Force-Max | Contact Bounce Time-Max | Operating voltage | Terminal Length | Circuit Configuration | IP rating | Body Height | Actuator Length | Panel thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SOE-262HST Mitsumi Electric Co Ltd | In Stock | - | Datasheet | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | - | - | - | 100000 Cycle(s) | - | MITSUMI ELECTRIC CO LTD | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | EAR99 | - | - | 8536.50.90.40 | BULK; TAPE AND REEL | unknown | 3.9 mm | 2.9 mm | - | SPST | - | - | 0.05 A | DUST PROOF | 12 V | SOLDER | - | KEYPAD SWITCH | - | .05A@12VDC | - | - | MOMENTARY-TACTILE | - | 1 | - | 1.6 N | - | - | - | 1X1 | - | 1.5 mm | - | - | ||
![]() KSM0612C Hokuriku Electric Industry Co Ltd | In Stock | - | Datasheet | NO | PANEL MOUNT | - | - | - | - | - | - | 250 V | - | - | HOKURIKU ELECTRIC INDUSTRY CO LTD | - | - | - | - | 70 °C | -20 °C | - | Active | - | Yes | - | - | - | - | Yes | EAR99 | - | - | 8536.50.90.40 | - | unknown | 6 mm | 6 mm | - | SPST | 0.1 mΩ | 100000000 Ω | 0.05 A | - | 24 V | SOLDER | - | KEYPAD SWITCH | - | .05A@24VDC | 4 | 0.25 mm | MOMENTARY-TACTILE | - | 1 | - | 3.24 N | 5 ms | - | 0.137 inch | 1X1 | - | 3.5 mm | - | - | ||
![]() B3213RGB-05C-000113 Harvatek Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMEX 2-6-BLU Nichifu America Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SOE-222HNT Mitsumi Electric Co Ltd | In Stock | - | Datasheet | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | - | - | - | 100000 Cycle(s) | - | MITSUMI ELECTRIC CO LTD | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | EAR99 | - | - | 8536.50.90.40 | BULK; TAPE AND REEL | unknown | 3.9 mm | 2.9 mm | - | SPST | - | - | 0.05 A | DUST PROOF | 12 V | SOLDER | - | KEYPAD SWITCH | - | .05A@12VDC | - | - | MOMENTARY-TACTILE | - | 1 | - | 1.6 N | - | - | - | 1X1 | - | 1.5 mm | - | - | ||
![]() KSM0614A Hokuriku Electric Industry Co Ltd | In Stock | - | Datasheet | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | - | HOKURIKU ELECTRIC INDUSTRY CO LTD | - | - | - | - | 70 °C | -25 °C | - | Active | - | Yes | - | - | - | - | Yes | EAR99 | - | - | 8536.50.90.40 | - | unknown | 6 mm | 6 mm | - | SPST | - | - | 0.05 A | - | 24 V | SOLDER | - | KEYPAD SWITCH | - | .05A@24VDC | - | - | MOMENTARY-TACTILE | - | 1 | - | 1.47 N | 5 ms | - | - | 1X1 | - | 3.5 mm | - | - | ||
![]() DTSG-25N-V Diptronics Manufacturing Inc | In Stock | - | Datasheet | NO | THROUGH HOLE-STRAIGHT | PHOSPHOR BRONZE | - | BROWN | - | - | - | 250VAC V | 200000 Cycle(s) | - | DIPTRONICS MANUFACTURING INC | - | - | - | - | 70 °C | -25 °C | ROHS COMPLIANT | Active | - | Yes | - | - | - | - | - | EAR99 | - | - | 8536.50.90.40 | BAG; BULK | compliant | 12 mm | 12 mm | DOME TYPE | SPST | 0.1 mΩ | 100000000 Ω | 0.05 A | - | 12 V | SOLDER | - | KEYPAD SWITCH | - | 0.05A@12VDC | 5 | 0.35 mm | MOMENTARY | - | 1 | - | 2.059 N | - | - | 0.138 inch | 1X1 | - | 3.5 mm | - | - | ||
![]() KSMC634B Hokuriku Electric Industry Co Ltd | In Stock | - | Datasheet | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | - | - | - | HOKURIKU ELECTRIC INDUSTRY CO LTD | - | - | - | - | 70 °C | -20 °C | - | Active | - | - | - | - | - | - | - | EAR99 | - | - | 8536.50.90.40 | - | unknown | 7.4 mm | 6.5 mm | - | SPST | - | - | 0.05 A | - | 24 V | SOLDER | - | KEYPAD SWITCH | - | .05A@24VDC | - | - | MOMENTARY-TACTILE | - | 1 | - | 2.06 N | 5 ms | - | - | 1X1 | - | 6 mm | - | - | ||
![]() DTSJW-677R/K-V-T/R Diptronics Manufacturing Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTSMG-61N-S-Q-T/R Diptronics Manufacturing Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTSMG-63N-V-T/R APEM Inc | In Stock | - | Datasheet | NO | SURFACE MOUNT-STRAIGHT | - | - | BROWN | - | - | - | - | 200000 Cycle(s) | - | APEM COMPONENTS INC | - | - | - | - | 70 °C | -25 °C | - | Obsolete | - | Yes | - | - | - | - | - | EAR99 | - | - | 8536.50.90.40 | TR | compliant | 6.1976 mm | 6.1976 mm | PUSHBUTTON | SPST | - | - | 0.05 A | - | 12 V | SOLDER | - | KEYPAD SWITCH | - | 0.05A@12VDC | - | - | MOMENTARY-TACTILE | - | 1 | - | 2.06 N | - | - | - | 1X1 | - | 3.5052 mm | 0.138 inch | - | ||
![]() RA3ETH9-08-0 MEC Switches A/S | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTCL-V-T/R Diptronics Manufacturing Inc | In Stock | - | Datasheet | NO | SURFACE MOUNT-RIGHT ANGLE | - | - | - | - | - | - | - | 100000 Cycle(s) | - | DIPTRONICS MANUFACTURING INC | - | - | - | - | 70 °C | -25 °C | - | Active | - | Yes | - | - | - | - | - | EAR99 | - | - | 8536.50.90.40 | TR | compliant | 4.7 mm | 3.5 mm | - | SPST | - | - | 0.05 A | - | 12 V | SOLDER | - | KEYPAD SWITCH | - | .05A@12VDC | - | - | MOMENTARY-TACTILE | - | 1 | - | 2.94 N | - | - | - | 1X1 | - | 1.67 mm | - | - | ||
![]() SKRBAJF010 Alps Electric Europe GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | 1000VAC V | 100000 Cycle(s) | - | C & K COMPONENTS INC | - | - | - | - | 85 °C | -40 °C | - | Active | - | Yes | - | - | - | - | - | EAR99 | - | - | 8536.50.90.65 | - | compliant | 9.8 mm | 9.2 mm | - | DPST | 0.1 mΩ | 10000000000 Ω | 0.1 A | - | 32 V | SOLDER | - | KEYPAD SWITCH | - | 0.1A@32VDC | 4 | 2.4 mm | LATCHED | HAND/WAVE | 1 | 3VA@32VDC | 1.2 N | 3 ms | - | 0.138 inch | 1X1 | - | 11 mm | 0.254 inch | - | ||
![]() DTSGZM-62N-V-T/R Diptronics Manufacturing Inc | In Stock | - | Datasheet | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | - | - | - | 200000 Cycle(s) | - | DIPTRONICS MANUFACTURING INC | - | - | - | - | 70 °C | -25 °C | ROHS COMPLIANT | Contact Manufacturer | - | Yes | - | - | - | e4 | Yes | EAR99 | - | Silver (Ag) | 8536.50.90.40 | TAPE AND REEL | compliant | 6.2 mm | 6 mm | STEM | SPST | - | - | 0.05 A | - | 12 V | SOLDER | - | KEYPAD SWITCH | - | .05A@12VDC | - | - | MOMENTARY | - | 1 | - | 2.06 N | - | - | - | 1X1 | - | 2 mm | - | - | ||
![]() SOL1101HN/1Y NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SOL-154ANT Mitsumi Electric Co Ltd | 1000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | MITSUMI ELECTRIC CO LTD | - | - | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | EAR99 | - | - | 8536.50.70.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | KEYPAD SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 39 | - | - | - | - | - | 80x53mm | - | 86.7x57.8x37.5mm | blank | RoHS compliant | - | - | 185g | - | IP54 (from the front) | 09 | panel | screw | - | - | - | - | 09-0A00.0100 | - | OFF-(ON) | plastic | -40...85°C | - | - | - | 2/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | 6N | - | - | - | - | - | - | - | - | - | - | - | - | IP5K4 (from the front) | - | - | 1...4mm | ||
Tiny WHSL | 39 | - | - | - | - | - | 107x69mm | - | 114.82x76.55x26.1mm | blank | RoHS compliant | - | - | 215g | - | IP54 (from the front) | 09 | panel | screw | - | - | - | - | 09-0A00.0100 | - | OFF-(ON) | plastic | -40...85°C | - | - | - | 2/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | 6.5N | - | - | - | - | - | - | - | - | - | 12V | - | - | IP5K4 (from the front) | - | - | 1...4mm |