- Manufacturer
- Series
- Switch Type
- Features
- Product Type
- Subcategory
- Illumination
- Manufacturer
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Operating Temperature
- Mounting Type
Attribute column
Categories
Keypad Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Ingress Protection | Depth | Current Rating | Termination Style | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Output Type | Operating Supply Voltage | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Illumination Color | Contact Timing | Contact (DC) Max Rating R Load | Contact Rating @ Voltage | Legend | Contact Function | Actuator Travel | Switch Action | Body Color | Number of Switches | Key Type | Matrix (Columns x Rows) | Legend Type | Operational Life | Key Color | Features | Legend Color | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 84S-AC2-112-N Grayhill Inc. | 6 |
| Datasheet | 14 Weeks | Front, Panel | Panel Mount, Front | - | - | - | Rubber | ACRYLONITRILE BUTADIENE STYRENE | - | STAINLESS STEEL | COPPER ALLOY | STAINLESS STEEL | GOLD | - | - | 3000000 Cycle(s) | - | - | - | -55°C~85°C | 2010 | 84S | yes | Active | 1 (Unlimited) | - | EAR99 | TIN-LEAD | - | - | - | - | 8536.50.90.40 | - | IP67 - Dust Tight, Waterproof | 78.74mm | - | Pin Header | - | - | - | KEYPAD | Common Bus | - | SPST | - | 10Ohm | 1000000000Ohm | 0.01A | - | - | - | - | - | - | - | Non-Illuminated | - | Snap Dome | 10mA | 5.56 N | - | - | BREAK-BEFORE-MAKE | 0.01A@24VDC | 0.01A @ 24VDC | Telephone Format | OFF-(ON) | 0.762 mm | MOMENTARY | - | 12 | Rubber Overlay | 3 x 4 | Fixed | 3,000,000 Cycles | White | Shielded | Black | 21.26mm | 59.69mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 84BL-BB1-014DN Grayhill Inc. | In Stock | - | Datasheet | 14 Weeks | - | Panel Mount, Front | - | NO | THROUGH HOLE-STRAIGHT | - | SILICON RUBBER | - | - | COPPER ALLOY | - | - | - | - | 3000000 Cycle(s) | - | - | - | - | 2004 | 84BL | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | Pin Header | - | 78.74mm | 78.74 mm | KEYPAD | Matrix | - | SPST | - | - | 1000000000Ohm | 0.1A | 1.95VDC | EPOXY | - | - | - | - | - | Illuminated - Orange | - | Snap Dome | - | - | - | - | - | 0.1A@24VDC | 0.01A @ 24VDC | Telephone Format, A ~ F | - | 0.762 mm | - | - | 16 | Rubber Overlay | 4 x 4 | Fixed | 3,000,000 Cycles | Black | Shielded | Translucent | - | - | - | 5.2578mm | 0.267 inch | - | - | RoHS Compliant | - | - | ||
![]() 1K041103 Storm Interface | In Stock | - | Datasheet | 4 Weeks | Panel, Surface Mount | Panel Mount, Front or Rear | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | -40°C~100°C | 2001 | 1000 | - | Active | Not Applicable | - | - | - | - | - | Black, Silver | - | - | 24V | IP65 - Dust Tight, Water Resistant | - | 50mA | Pin Header | CE | - | - | - | Matrix | 24V | - | Rectangular - 82.50mm x 25.50mm | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | Conductive Rubber | 50mA | - | - | - | - | - | 0.05A @ 24VDC | Arrows | - | - | - | - | 4 | Metal | 1 x 4 | Fixed | 4,000,000 Cycles | Silver | Anti-Vandal | Black | 119mm | - | 42.5mm | - | - | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 86AB2-101 Grayhill Inc. | In Stock | - | - | 14 Weeks | Flanges, Front, Panel | Panel Mount, Front or Rear | - | - | - | Polycarbonate | - | GOLD | - | - | - | GOLD | - | Bronze | 3000000 Cycle(s) | - | - | - | -40°C~80°C | 2000 | 86 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.50.90.40 | 24V | IP40 | 76.2mm | 10mA | Pin Header | - | - | - | KEYPAD | Matrix | - | SPST | - | 10Ohm | 1GOhm | 0.01A | - | - | - | - | - | 250VAC V | - | Non-Illuminated | 24V | Snap Dome | - | 3.43 N | - | - | BREAK-BEFORE-MAKE | 0.01A@24VDC | 0.01A @ 24VDC | Customizable (Sold Separate) | OFF-(ON) | 0.381 mm | MOMENTARY | BLACK | 12 | Transparent Key Cap | 3 x 4 | Interchangeable | 3,000,000 Cycles | White | - | - | 9.14mm | 55.88mm | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 88BA2 Grayhill Inc. | In Stock | - | Datasheet | 14 Weeks | Front, Panel | Panel Mount, Front or Rear | - | - | - | Polycarbonate | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | 2007 | 88 | - | Active | 1 (Unlimited) | - | - | - | 80°C | -40°C | Black | - | - | - | IP42 | - | 10mA | Pin Header | - | - | - | - | Matrix | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | Snap Dome | 10mA | - | Non-Illuminated | - | - | - | 0.01A @ 24VDC | Customizable (Sold Separate) | - | - | - | - | 16 | Polyester Overlay | 4 x 4 | Interchangeable | 3,000,000 Cycles | White | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP42 | ||
![]() 7203-12TW203 Storm Interface | In Stock | - | Datasheet | 4 Weeks | Panel | Panel Mount, Front or Rear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | 2013 | 720 TFX-i | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | - | Pin Header | CE | - | - | - | Matrix | 24V | - | - | - | - | - | 5VDC | - | - | - | - | - | - | Illuminated - White | - | Conductive Rubber | 50mA | - | Illuminated | - | - | - | 0.05A @ 24VDC | Telephone Format | - | - | - | - | 12 | Polymer | 3 x 4 | Fixed | 2,000,000 Cycles | White | - | Black | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 87AB3-201 Grayhill Inc. | 25 |
| Datasheet | 14 Weeks | Front, Panel | Panel Mount, Front | - | - | - | Polycarbonate | ACRYLONITRILE BUTADIENE STYRENE | GOLD | STAINLESS STEEL | COPPER ALLOY | STAINLESS STEEL | GOLD | - | - | 3000000 Cycle(s) | - | - | - | -40°C~80°C | 2007 | 87 | yes | Active | 1 (Unlimited) | - | EAR99 | TIN-LEAD | - | - | Black, White | BLACK LEGEND | 8536.50.90.40 | - | - | 37.85mm | - | Pin Header | - | - | 37.846 mm | KEYPAD | Matrix | - | SPST | - | 10Ohm | 1000000000Ohm | 0.01A | - | - | - | - | - | 250VAC V | - | Non-Illuminated | - | Snap Dome | - | 2.94 N | - | - | BREAK-BEFORE-MAKE | 0.01A@24VDC | 0.01A @ 24VDC | Customizable (Sold Separate) | OFF-(ON) | 0.2794 mm | MOMENTARY | - | 12 | Transparent Key Cap | 3 x 4 | Interchangeable | 3,000,000 Cycles | White | - | - | 8.9mm | 50.55mm | - | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() TKU016CT-A100 Noritake Company Inc. | In Stock | - | Datasheet | 20 Weeks | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | - | FLETAS | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | Connector | - | - | - | - | Matrix | - | - | Rectangular - 90.00mm x 88.00mm | - | - | - | - | - | - | - | - | - | - | Illuminated - White | - | Capacitive | - | - | - | - | - | - | - | Telephone Format, Function Keys | - | - | - | - | 16 | Tempered Glass | 4 x 4 | Fixed | - | White | - | Gray | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 84LS-BB2-014 Grayhill Inc. | 6 |
| Datasheet | 14 Weeks | Front, Panel | Panel Mount, Front | - | - | - | - | Rubber, Silicone | - | - | COPPER ALLOY | - | - | - | - | 3000000 Cycle(s) | - | - | - | -55°C~85°C | 2007 | 84LS | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.50.90.40 | 24V | IP67 - Dust Tight, Waterproof | - | 10mA | Pin Header | - | 78.74mm | 78.74 mm | KEYPAD | Matrix | - | SPST | - | - | 1GOhm | 0.01A | - | EPOXY | - | - | - | - | - | Non-Illuminated | - | Snap Dome | - | - | - | - | - | 0.01A@24VDC | 0.01A @ 24VDC | Telephone Format, A ~ F | - | - | MOMENTARY | - | 16 | Rubber Overlay | 4 x 4 | Fixed | 3,000,000 Cycles | Black | Shielded | White | 508μm | - | - | - | 0.267 inch | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 96AC2-102-F Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | Front, Panel | Panel Mount, Front | - | - | - | - | SILICON RUBBER | - | - | PHOSPHOR BRONZE | - | - | - | - | 3000000 Cycle(s) | ACRYLONITRILE BUTADIENE STYRENE | - | - | -30°C~80°C | 2014 | 96 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.50.90.40 | - | IP40 | - | - | Pin Header | - | 68.58mm | 50.8 mm | KEYPAD | Common Bus | - | SPST | - | 100mOhm | 1000000000000Ohm | 0.005A | - | - | - | - | - | 250VAC V | - | Non-Illuminated | - | Conductive Rubber | - | - | - | - | BREAK-BEFORE-MAKE | - | 0.005A @ 12VDC | Telephone Format | OFF-(ON) | 1.016 mm | MOMENTARY | - | 12 | Polymer | 3 x 4 | Fixed | 1,000,000 Cycles | White | - | Black | - | - | - | 6.985mm | 0.31 inch | - | - | RoHS Compliant | - | - | ||
![]() 86AB2-102 Grayhill Inc. | 39 |
| - | 14 Weeks | Flanges, Front, Panel | Panel Mount, Front or Rear | - | - | - | Polycarbonate | - | - | - | - | - | GOLD | - | Bronze | 3000000 Cycle(s) | - | - | - | -40°C~80°C | 2010 | 86 | - | Active | 1 (Unlimited) | - | EAR99 | TIN-LEAD | - | - | - | - | 8536.50.90.40 | 24V | IP40 | 76.2mm | 10mA | Pin Header | - | - | - | KEYPAD | Matrix | - | SPST | - | 10Ohm | 1GOhm | 0.01A | - | - | - | - | - | 250VAC V | - | Non-Illuminated | - | Snap Dome | 10mA | 3.43 N | - | - | BREAK-BEFORE-MAKE | 0.01A@24VDC | 0.01A @ 24VDC | Telephone Format | OFF-(ON) | 0.381 mm | MOMENTARY | - | 12 | Polymer | 3 x 4 | Fixed | 3,000,000 Cycles | White | - | Black | 9.14mm | 55.88mm | - | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() 83BB1-006 Grayhill Inc. | 8 | - | Datasheet | 14 Weeks | Front, Panel | Panel Mount, Front | - | - | - | Polycarbonate | ACRYLONITRILE BUTADIENE STYRENE | GOLD | STAINLESS STEEL | PHOSPHOR BRONZE | STAINLESS STEEL | GOLD | - | - | 3000000 Cycle(s) | - | - | - | -40°C~80°C | 2010 | 83 | - | Active | 1 (Unlimited) | - | EAR99 | TIN-LEAD | - | - | - | - | 8536.50.90.40 | - | - | 52.83mm | - | Pin Header | - | - | - | KEYPAD | Matrix | - | SPST | - | 10Ohm | - | 0.01A | - | - | - | - | - | 250VAC V | - | Non-Illuminated | 24V | Snap Dome | - | 3.43 N | - | - | BREAK-BEFORE-MAKE | 0.01A@24VDC | 0.01A @ 24VDC | Telephone Format, A ~ D | OFF-(ON) | 0.381 mm | MOMENTARY | - | 16 | Polymer | 4 x 4 | Fixed | 3,000,000 Cycles | White | - | Black | 12.95mm | 52.83mm | - | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() 82-101-74 Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | 100 | - | - | Plastic | - | - | - | - | - | - | - | Brass, Gold | - | - | - | - | -40°C~80°C | 2000 | 82 | - | Active | 1 (Unlimited) | PC Pin | - | - | 80°C | -40°C | Grey | - | - | - | - | - | - | PC Pin | - | - | - | - | Independent Switches (4PST) | - | - | - | 25mOhm | - | - | - | - | - | 5V | - | - | - | Non-Illuminated | 5V | Keyswitch | 100mA | 2.16 N | Non-Illuminated | - | - | - | 0.1A @ 5VDC | Customizable (Sold Separate) | - | - | - | - | 1 | Transparent Key Cap | 1 x 1 | Interchangeable | 1,000,000 Cycles | Gray | - | - | 19.05mm | 17.35mm | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() 82-601-86 Grayhill Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | - | - | - | Plastic | ACRYLONITRILE BUTADIENE STYRENE | GOLD OVER NICKEL | COPPER ALLOY | BRASS | COPPER ALLOY | GOLD OVER NICKEL | - | - | 1000000 Cycle(s) | - | - | - | -40°C~80°C | 2010 | 82 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | - | 34.8mm | - | PC Pin | - | - | 34.798 mm | KEYPAD | Independent Switches (DPST) | - | - | - | 25mOhm | 1000000000Ohm | 0.1A | - | - | - | - | - | 250VAC V | - | Non-Illuminated | 5V | Keyswitch | - | 2.16 N | - | - | BREAK-BEFORE-MAKE | 0.1A@5VDC | 0.1A @ 5VDC | Telephone Format | OFF-(ON) | 3.302 mm | MOMENTARY | BLACK | 6 | Polymer | 3 x 2 | Fixed | 1,000,000 Cycles | Gray | - | White | 19.05mm | 52.25mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 86AC2-102 Grayhill Inc. | 22 |
| Datasheet | 14 Weeks | Front, Panel | Panel Mount, Front or Rear | - | - | - | Polycarbonate | ACRYLONITRILE BUTADIENE STYRENE | GOLD | STAINLESS STEEL | PHOSPHOR BRONZE | STAINLESS STEEL | GOLD | - | - | 3000000 Cycle(s) | - | - | - | -40°C~80°C | 2010 | 86 | - | Active | 1 (Unlimited) | - | EAR99 | TIN-LEAD | - | - | - | - | 8536.50.90.40 | - | IP40 | 76.2mm | - | Pin Header | - | - | - | KEYPAD | Common Bus | - | SPST | - | 10Ohm | - | 0.01A | - | - | - | - | - | 250VAC V | - | Non-Illuminated | 24V | Snap Dome | - | 3.43 N | - | - | BREAK-BEFORE-MAKE | 0.01A@24VDC | 0.01A @ 24VDC | Telephone Format | OFF-(ON) | 0.381 mm | MOMENTARY | - | 12 | Polymer | 3 x 4 | Fixed | 3,000,000 Cycles | White | - | Black | 9.14mm | 55.88mm | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() 96AC2-152-R Grayhill Inc. | In Stock | - | - | 16 Weeks | Panel | Panel Mount, Rear | - | - | - | - | SILICON RUBBER | - | - | PHOSPHOR BRONZE | - | - | - | - | 3000000 Cycle(s) | ACRYLONITRILE BUTADIENE STYRENE | - | - | -30°C~80°C | 2001 | 96 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.50.90.40 | - | IP40 | - | - | Pin Header | - | 76.2mm | 55.88 mm | KEYPAD | Common Bus | - | SPST | Rectangular - 68.58mm x 50.80mm | 100mOhm | 1000000000000Ohm | 0.005A | - | - | - | - | - | 250VAC V | - | Non-Illuminated | - | Conductive Rubber | - | - | - | - | BREAK-BEFORE-MAKE | - | 0.005A @ 12VDC | Telephone Format | OFF-(ON) | 1.016 mm | MOMENTARY | - | 12 | Polymer | 3 x 4 | Fixed | 1,000,000 Cycles | Black | - | White | - | - | - | 6.985mm | 0.31 inch | - | - | RoHS Compliant | - | - | ||
![]() 84BB1-003 Grayhill Inc. | In Stock | - | - | 14 Weeks | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | ACRYLONITRILE BUTADIENE STYRENE | GOLD | STAINLESS STEEL | PHOSPHOR BRONZE | STAINLESS STEEL | GOLD | WHITE | - | 3000000 Cycle(s) | - | 80°C | -40°C | - | 2007 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | MATRIX | 8536.50.90.40 | - | - | - | - | - | - | 76.2mm | 76.2 mm | KEYPAD | - | - | SPST | - | 10mOhm | - | 0.01A | - | - | 24V | - | SOLDER | 250VAC V | - | - | - | KEYPAD SWITCH | - | - | - | - | BREAK-BEFORE-MAKE | 0.01A@24VDC | - | - | OFF-(ON) | 0.381 mm | MOMENTARY | BLACK | 16 | - | - | - | - | - | - | - | - | - | - | 14.478mm | 0.11 inch | No | - | RoHS Compliant | - | - | ||
![]() 84BL-AB1-112A Grayhill Inc. | In Stock | - | Datasheet | 14 Weeks | Front, Panel | Panel Mount, Front | - | - | - | - | SILICON RUBBER | - | - | COPPER ALLOY | - | - | - | - | 3000000 Cycle(s) | - | - | - | - | 2007 | 84BL | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | 59.69mm | - | Pin Header | - | - | - | KEYPAD | Matrix | - | SPST | - | 10Ohm | 1000000000Ohm | 0.1A | 1.95VDC | EPOXY | - | - | - | - | - | Illuminated - Red | - | Snap Dome | - | 5.56 N | LED | Red | - | 0.1A@24VDC | 0.01A @ 24VDC | Telephone Format | - | 0.762 mm | - | - | 12 | Rubber Overlay | 3 x 4 | Fixed | 3,000,000 Cycles | Black | Shielded | Translucent | 9.07mm | 78.74mm | - | - | - | No | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 37F1-AB2-AP1 Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | Front, Panel | Panel Mount, Front | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | 2005 | 37F | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | 73mm | - | Pin Header | - | - | - | - | Matrix | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | Piezo | - | 5 N | - | - | - | - | 2A @ 24VAC/DC | Telephone Format | - | - | - | - | 12 | Metal | 3 x 4 | Fixed | 50,000,000 Cycles | Silver | Anti-Vandal | Black | 9mm | 93mm | - | - | - | No | - | RoHS Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() 82-350-12 Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | - | Plastic | ACRYLONITRILE BUTADIENE STYRENE | GOLD OVER NICKEL | COPPER ALLOY | BRASS | COPPER ALLOY | GOLD OVER NICKEL | WHITE | - | 1000000 Cycle(s) | - | - | - | -40°C~80°C | 2010 | 82 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | GOLD/NICKEL | - | - | - | BLACK LEGEND | - | - | - | 17.35mm | - | PC Pin | - | - | - | KEYPAD | Independent Switches (SPST) | - | - | - | 25mOhm | 1000000000Ohm | 0.1A | - | - | - | 5V | - | 250VAC V | SPST | Illuminated - Light Source Not Included | 5V | Keyswitch | - | 2.16 N | Illuminated, Lamp | - | BREAK-BEFORE-MAKE | 0.1A@5VDC | 0.1A @ 5VDC | Customizable (Sold Separate) | OFF-(ON) | - | MOMENTARY | BLACK | 3 | Transparent Key Cap | 3 x 1 | Interchangeable | 1,000,000 Cycles | Gray | - | - | 19.05mm | 52.25mm | - | - | - | - | - | RoHS Compliant | Lead Free | - |