- Manufacturer
- Series
- Switch Type
- Features
- Product Type
- Subcategory
- Illumination
- Manufacturer
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Operating Temperature
- Mounting Type
Attribute column
Categories
Keypad Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Material | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ActuatorColor | Contact Materials | ElectricalLife | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Ingress Protection | Depth | Current Rating | Termination Style | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Housing Color | Output Type | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Termination Type | Dielectric Withstanding Voltage | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Contact Timing | Contact (DC) Max Rating R Load | Contact Rating @ Voltage | Legend | Contact Function | Actuator Travel | Switch Action | Body Color | Number of Switches | Key Type | Matrix (Columns x Rows) | Legend Type | Operational Life | Key Color | Features | Legend Color | Height | Length | Width | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3K042103 Storm Interface | In Stock | - | Datasheet | 4 Weeks | - | Panel Mount, Front or Rear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~85°C | 2012 | 3000 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | IP54 - Dust Protected, Water Resistant | - | 50mA | Pin Header | CE | - | - | - | Grey | Matrix | - | Rectangular - 82.50mm x 25.50mm | - | - | - | - | - | - | Non-Illuminated | - | - | Conductive Rubber | 50mA | - | - | - | - | 0.05A @ 24VDC | F1 ~ F4 | - | - | - | - | 4 | Polymer | 1 x 4 | Fixed | 2,000,000 Cycles | Translucent | - | Gray | 119mm | - | 42.5mm | - | - | - | ROHS3 Compliant | Contains Lead | IP54, Water Resistant | ||
![]() 84LSN-AC2-113-N Grayhill Inc. | In Stock | - | - | 14 Weeks | Front, Panel | Panel Mount, Front | - | - | - | - | - | SILICON RUBBER | - | - | COPPER ALLOY | - | - | - | - | 3000000 Cycle(s) | -55°C~85°C | 2007 | 84LS | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | NON-SHIELDED, LOW PROFILE | 8536.50.90.40 | - | IP67 - Dust Tight, Waterproof | 78.74mm | - | Pin Header | - | - | - | KEYPAD | - | Common Bus | SPST | - | 10Ohm | 1000000000Ohm | 0.01A | EPOXY | - | - | Non-Illuminated | - | - | Snap Dome | - | 5.56 N | - | - | 0.01A@24VDC | 0.01A @ 24VDC | Telephone Format | - | 0.762 mm | MOMENTARY | - | 12 | Rubber Overlay | 3 x 4 | Fixed | 3,000,000 Cycles | Black | - | White | 9.07mm | 59.69mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() FT2K0803 Storm Interface | In Stock | - | - | 4 Weeks | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | -20°C~60°C | 2007 | 5000 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Black, Silver | - | - | 24V | IP65 - Dust Tight, Water Resistant | - | 50mA | Pin Header | CE, cURus | - | - | - | - | Matrix | - | Rectangular - 169.00mm x 111.00mm | - | - | - | - | - | - | Illuminated | - | - | Conductive Rubber | 50mA | - | - | - | - | 0.05A @ 24VDC | Telephone Format, Function Keys | - | - | - | - | 20 | Polymer | 4 x 5 | Fixed | 4,000,000 Cycles | Multiple | Display | Black, White | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 87GC3-201 Grayhill Inc. | In Stock | - | - | 14 Weeks | PCB, Through Hole | Through Hole | - | - | - | ABS, Plastic, Polycarbonate | Polycarbonate | - | GOLD | - | - | - | GOLD | - | Bronze | 3000000 Cycle(s) | -40°C~80°C | 2010 | 87 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | BLACK LEGEND | - | 24V | - | - | - | PC Pin | - | 63.246mm | 12.446 mm | KEYPAD | - | Independent Switches (SPST) | - | - | 10Ohm | 1GOhm | 0.01A | - | - | - | Non-Illuminated | 24V | - | Snap Dome | - | 2.94 N | - | BREAK-BEFORE-MAKE | 0.01A@24VDC | 0.01A @ 24VDC | Customizable (Sold Separate) | OFF-(ON) | 0.2794 mm | MOMENTARY | BLACK | 5 | Transparent Key Cap | 5 x 1 | Interchangeable | 3,000,000 Cycles | White | - | - | 8.89mm | - | - | 0.163 inch | - | - | RoHS Compliant | - | - | ||
![]() 96AB2-102-FS Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | Front, Panel | Panel Mount, Front | - | - | - | - | ABS | - | - | - | - | - | - | - | - | - | -30°C~80°C | 2010 | 96 | - | Active | 1 (Unlimited) | - | - | - | - | 80°C | -30°C | Black | - | - | - | IP40 | 68.58mm | - | Pin Header | - | - | - | - | - | Matrix | - | - | - | - | - | - | - | - | Non-Illuminated | - | 1e+06 cycles | Conductive Rubber | 5mA | 1.72 N | Non-Illuminated | - | - | 0.005A @ 12VDC | Telephone Format | - | - | - | - | 12 | Polymer | 3 x 4 | Fixed | 1,000,000 Cycles | White | Shielded | Black | 6.99mm | 50.8mm | - | - | No | - | RoHS Compliant | - | IP40 | ||
![]() 84S-BB2-001-N Grayhill Inc. | In Stock | - | - | 14 Weeks | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | 2010 | 84S | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -55°C | - | - | - | - | IP67 - Dust Tight, Waterproof | 78.74mm | - | Pin Header | - | - | - | - | - | Matrix | - | - | 10Ohm | - | - | - | - | - | Non-Illuminated | - | - | Snap Dome | - | 5.56 N | Non-Illuminated | - | - | 0.01A @ 24VDC | No Legend | - | - | - | - | 16 | Rubber Overlay | 4 x 4 | Fixed | 3,000,000 Cycles | White | Shielded | - | 21.26mm | 78.74mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 83BB1-005 Grayhill Inc. | In Stock | - | - | 14 Weeks | Front, Panel | Panel Mount, Front | - | - | - | - | Polycarbonate | ACRYLONITRILE BUTADIENE STYRENE | GOLD | STAINLESS STEEL | PHOSPHOR BRONZE | STAINLESS STEEL | GOLD | - | - | 3000000 Cycle(s) | -40°C~80°C | 2010 | 83 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 8536.50.90.40 | - | - | 52.83mm | - | Pin Header | - | - | - | KEYPAD | - | Matrix | SPST | - | 10Ohm | - | 0.01A | - | - | 250VAC V | Non-Illuminated | - | - | Snap Dome | - | 3.43 N | - | BREAK-BEFORE-MAKE | 0.01A@24VDC | 0.01A @ 24VDC | Telephone Format, A ~ F | OFF-(ON) | 0.381 mm | MOMENTARY | - | 16 | Polymer | 4 x 4 | Fixed | 3,000,000 Cycles | White | - | Black | 12.95mm | 52.83mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() 83BC1-003 Grayhill Inc. | 6 |
| - | 14 Weeks | Front, Panel | Panel Mount, Front | - | - | - | - | Polycarbonate | ACRYLONITRILE BUTADIENE STYRENE | GOLD | STAINLESS STEEL | PHOSPHOR BRONZE | STAINLESS STEEL | GOLD | - | - | 3000000 Cycle(s) | -40°C~80°C | 2010 | 83 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 8536.50.90.40 | - | - | 52.83mm | - | Pin Header | - | - | - | KEYPAD | - | Common Bus | SPST | - | 10Ohm | - | 0.01A | - | - | 250VAC V | Non-Illuminated | - | - | Snap Dome | - | 3.43 N | - | BREAK-BEFORE-MAKE | 0.01A@24VDC | 0.01A @ 24VDC | 0 ~ 9, A ~ F | OFF-(ON) | 0.381 mm | MOMENTARY | - | 16 | Polymer | 4 x 4 | Fixed | 3,000,000 Cycles | White | - | Black | 12.95mm | 52.83mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() 1054.5568 Schurter Inc. | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 86JB2-201 Grayhill Inc. | 250 |
| - | 14 Weeks | Flanges, Front, Panel | Panel Mount, Front or Rear | 201 | - | - | ABS | Polycarbonate | - | - | - | - | - | GOLD | - | Bronze | 3000000 Cycle(s) | -40°C~80°C | 2003 | 86 | yes | Active | 1 (Unlimited) | - | EAR99 | - | TIN-LEAD | - | - | Black | - | 8536.50.90.40 | 24V | IP40 | 76.2mm | 10mA | Pin Header | - | - | - | KEYPAD | - | Matrix | SPST | - | 10Ohm | - | 0.01A | - | - | 250VAC V | Non-Illuminated | 24V | - | Snap Dome | 10mA | 3.43 N | - | BREAK-BEFORE-MAKE | 0.01A@24VDC | 0.01A @ 24VDC | Customizable (Sold Separate) | OFF-(ON) | 0.381 mm | MOMENTARY | - | 20 | Transparent Key Cap | 5 x 4 | Interchangeable | 3,000,000 Cycles | White | - | - | 9.14mm | 81.28mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 84BB1-001 Grayhill Inc. | 74 |
| - | 14 Weeks | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | GOLD | - | - | - | GOLD | WHITE | Bronze | 3000000 Cycle(s) | - | 2000 | - | yes | Active | 1 (Unlimited) | - | EAR99 | 10Ohm | - | 80°C | -40°C | - | MATRIX | 8536.50.90.40 | 24V | - | - | 10mA | - | - | - | - | KEYPAD | Black | - | SPST | - | 10Ohm | - | 0.01A | - | SOLDER | 250VAC V | - | - | - | KEYPAD SWITCH | - | - | - | BREAK-BEFORE-MAKE | 0.01A@24VDC | - | - | OFF-(ON) | 0.381 mm | MOMENTARY | - | 16 | - | - | - | - | - | - | - | 76.2mm | - | - | 0.11 inch | No | - | RoHS Compliant | - | IP65 | ||
![]() 3K16T103 Storm Interface | In Stock | - | Datasheet | 4 Weeks | - | Panel Mount, Front or Rear | 300 | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~85°C | 2012 | 3000 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | IP54 - Dust Protected, Water Resistant | - | 50mA | Pin Header | CE | - | - | - | Grey | Matrix | - | Square - 83.00mm2 | - | - | - | - | - | - | Non-Illuminated | - | - | Conductive Rubber | 50mA | - | - | - | - | 0.05A @ 24VDC | Telephone Format, A ~ C | - | - | - | - | 16 | Polymer | 4 x 4 | Fixed | 2,000,000 Cycles | Translucent | - | Gray | 119mm | - | 119mm | - | - | - | ROHS3 Compliant | Lead Free | IP54, Water Resistant | ||
![]() 86BB2-005 Grayhill Inc. | In Stock | - | - | 14 Weeks | Front, Panel | Panel Mount, Front or Rear | - | - | - | - | Polycarbonate | ACRYLONITRILE BUTADIENE STYRENE | GOLD | STAINLESS STEEL | PHOSPHOR BRONZE | STAINLESS STEEL | GOLD | - | - | 3000000 Cycle(s) | -40°C~80°C | 2010 | 86 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 8536.50.90.40 | - | IP40 | 76.2mm | - | Pin Header | - | - | - | KEYPAD | - | Matrix | SPST | - | 10Ohm | - | 0.01A | - | - | 250VAC V | Non-Illuminated | - | - | Snap Dome | - | 3.43 N | - | BREAK-BEFORE-MAKE | 0.01A@24VDC | 0.01A @ 24VDC | Telephone Format, A ~ F | OFF-(ON) | 0.381 mm | MOMENTARY | - | 16 | Polymer | 4 x 4 | Fixed | 3,000,000 Cycles | White | - | Black | 9.14mm | 68.58mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 86BB2-003 Grayhill Inc. | In Stock | - | - | 14 Weeks | Front, Panel | Panel Mount, Front or Rear | - | - | - | - | Polycarbonate | ACRYLONITRILE BUTADIENE STYRENE | GOLD | STAINLESS STEEL | PHOSPHOR BRONZE | STAINLESS STEEL | GOLD | - | - | 3000000 Cycle(s) | -40°C~80°C | 2000 | 86 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 8536.50.90.40 | - | IP40 | 76.2mm | - | Pin Header | - | - | - | KEYPAD | - | Matrix | SPST | - | 10Ohm | - | 0.01A | - | - | 250VAC V | Non-Illuminated | - | - | Snap Dome | - | 3.43 N | - | BREAK-BEFORE-MAKE | 0.01A@24VDC | 0.01A @ 24VDC | 0 ~ 9, A ~ F | OFF-(ON) | 0.381 mm | MOMENTARY | - | 16 | Polymer | 4 x 4 | Fixed | 3,000,000 Cycles | White | - | Black | 9.14mm | 68.58mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() 86BC2-006 Grayhill Inc. | In Stock | - | - | 14 Weeks | Front, Panel | Panel Mount, Front or Rear | - | - | - | - | Polycarbonate | ACRYLONITRILE BUTADIENE STYRENE | GOLD | STAINLESS STEEL | PHOSPHOR BRONZE | STAINLESS STEEL | GOLD | - | - | 3000000 Cycle(s) | -40°C~80°C | 2010 | 86 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 8536.50.90.40 | - | IP40 | 76.2mm | - | Pin Header | - | - | - | KEYPAD | - | Common Bus | SPST | - | 10Ohm | - | 0.01A | - | - | 250VAC V | Non-Illuminated | - | - | Snap Dome | - | 3.43 N | - | BREAK-BEFORE-MAKE | 0.01A@24VDC | 0.01A @ 24VDC | Telephone Format, A ~ D | OFF-(ON) | 0.381 mm | MOMENTARY | - | 16 | Polymer | 4 x 4 | Fixed | 3,000,000 Cycles | White | - | Black | 9.14mm | 68.58mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 86BC2-004 Grayhill Inc. | In Stock | - | - | 14 Weeks | Front, Panel | Panel Mount, Front or Rear | - | - | - | - | Polycarbonate | ACRYLONITRILE BUTADIENE STYRENE | GOLD | STAINLESS STEEL | PHOSPHOR BRONZE | STAINLESS STEEL | GOLD | - | - | 3000000 Cycle(s) | -40°C~80°C | 2010 | 86 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 8536.50.90.40 | - | IP40 | 76.2mm | - | Pin Header | - | - | - | KEYPAD | - | Common Bus | SPST | - | 10Ohm | - | 0.01A | - | - | 250VAC V | Non-Illuminated | - | - | Snap Dome | - | 3.43 N | - | BREAK-BEFORE-MAKE | 0.01A@24VDC | 0.01A @ 24VDC | Telephone Format, A ~ F | OFF-(ON) | 0.381 mm | MOMENTARY | - | 16 | Polymer | 4 x 4 | Fixed | 3,000,000 Cycles | White | - | Black | 9.14mm | 68.58mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 83AC1-101 Grayhill Inc. | 6 |
| - | 14 Weeks | Front, Panel | Panel Mount, Front | - | - | - | - | Polycarbonate | ACRYLONITRILE BUTADIENE STYRENE | GOLD | STAINLESS STEEL | PHOSPHOR BRONZE | STAINLESS STEEL | GOLD | - | - | 3000000 Cycle(s) | -40°C~80°C | 2010 | 83 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 8536.50.90.40 | - | - | 52.83mm | - | Pin Header | - | - | 40.132 mm | KEYPAD | - | Common Bus | SPST | - | 10Ohm | - | 0.01A | - | - | 250VAC V | Non-Illuminated | - | - | Snap Dome | - | 3.43 N | - | BREAK-BEFORE-MAKE | 0.01A@24VDC | 0.01A @ 24VDC | Customizable (Sold Separate) | OFF-(ON) | 0.381 mm | MOMENTARY | BLACK | 12 | Transparent Key Cap | 3 x 4 | Interchangeable | 3,000,000 Cycles | White | - | - | 12.95mm | 40.13mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() 83AC1-103 Grayhill Inc. | In Stock | - | - | 14 Weeks | Front, Panel | Panel Mount, Front | - | - | - | - | Polycarbonate | ACRYLONITRILE BUTADIENE STYRENE | GOLD | STAINLESS STEEL | PHOSPHOR BRONZE | STAINLESS STEEL | GOLD | - | - | 3000000 Cycle(s) | -40°C~80°C | 2010 | 83 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 8536.50.90.40 | - | - | 52.83mm | - | Pin Header | - | - | 40.132 mm | KEYPAD | - | Common Bus | SPST | - | 10Ohm | - | 0.01A | - | - | 250VAC V | Non-Illuminated | - | - | Snap Dome | - | 3.43 N | - | BREAK-BEFORE-MAKE | 0.01A@24VDC | 0.01A @ 24VDC | Telephone Format | OFF-(ON) | 0.381 mm | MOMENTARY | - | 12 | Polymer | 3 x 4 | Fixed | 3,000,000 Cycles | White | - | Black | 12.95mm | 40.13mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() 86BC2-005 Grayhill Inc. | In Stock | - | - | 14 Weeks | Front, Panel | Panel Mount, Front or Rear | - | - | - | - | Polycarbonate | ACRYLONITRILE BUTADIENE STYRENE | GOLD | STAINLESS STEEL | PHOSPHOR BRONZE | STAINLESS STEEL | GOLD | - | - | 3000000 Cycle(s) | -40°C~80°C | 2010 | 86 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 8536.50.90.40 | - | IP40 | 76.2mm | - | Pin Header | - | - | - | KEYPAD | - | Common Bus | SPST | - | 10Ohm | - | 0.01A | - | - | 250VAC V | Non-Illuminated | - | - | Snap Dome | - | 3.43 N | - | BREAK-BEFORE-MAKE | 0.01A@24VDC | 0.01A @ 24VDC | Telephone Format, A ~ F | OFF-(ON) | 0.381 mm | MOMENTARY | - | 16 | Polymer | 4 x 4 | Fixed | 3,000,000 Cycles | White | - | Black | 9.14mm | 68.58mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 84LS-FC2-301 Grayhill Inc. | In Stock | - | - | 14 Weeks | Front, Panel | Panel Mount, Front | - | - | - | - | - | SILICON RUBBER | - | - | COPPER ALLOY | - | - | - | - | 3000000 Cycle(s) | -55°C~85°C | 2010 | 84LS | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | 28.58mm | - | Pin Header | - | - | 28.575 mm | KEYPAD | - | Common Bus | SPST | - | 10Ohm | 1000000000Ohm | 0.1A | EPOXY | - | - | Non-Illuminated | - | 3e+06 cycles | Snap Dome | - | 5.56 N | - | - | - | 0.01A @ 24VDC | A ~ D | - | 0.762 mm | - | - | 4 | Rubber Overlay | 4 x 1 | Fixed | 3,000,000 Cycles | Black | Shielded | White | 14.07mm | 114.3mm | - | - | No | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof |