- Manufacturer
- Series
- Switch Type
- Features
- Product Type
- Subcategory
- Illumination
- Manufacturer
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Operating Temperature
- Mounting Type
Attribute column
Categories
Keypad Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Actuator Material | Brand | Designed for | Factory Pack QuantityFactory Pack Quantity | For Use With | Interface Type | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of Keys | Package | Part # Aliases | Product Status | RoHS | Tradename | Voltage, Rating | Operating Temperature | Series | Type | Color | Subcategory | Ingress Protection | Current Rating | Termination Style | Approval Agency | Output Type | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Interface | Illumination | Switch Type | Product Type | Operating Temperature Range | Contact Rating @ Voltage | Legend | Product | Key Type | Matrix (Columns x Rows) | Legend Type | Operational Life | Key Color | Features | Compliance | Legend Color | Product Category | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V420-F102W03M-SWX Omron | In Stock | - | - | - | - | Omron Automation and Safety | - | 1 | - | RS-232, Ethernet, USB | Omron | - | - | - | - | - | V420F102W03MSWX | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | Input Devices | - | 650 mA | - | - | - | - | - | - | - | - | Input Devices | - | - | - | Miniature Barcode Readers | - | - | - | - | - | Fixed Focus at 102 mm | EN55024, EN55032, IEC62471 | - | Input Devices | IP54 | ||
![]() V420-F102M03M-SRX Omron | In Stock | - | - | - | - | Omron Automation and Safety | - | 1 | - | RS-232, Ethernet, USB | Omron | - | - | - | - | - | V420F102M03MSRX | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | Input Devices | - | 650 mA | - | - | - | - | - | - | - | - | Input Devices | - | - | - | Miniature Barcode Readers | - | - | - | - | - | Fixed Focus at 102 mm | EN55024, EN55032, IEC62471 | - | Input Devices | IP54 | ||
![]() V430-F300W03M-NNX Omron | In Stock | - | - | - | - | Omron Automation and Safety | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | - | - | - | V430F300W03MNNX | - | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | Input Devices | - | 0.18 A | - | - | - | - | - | - | - | - | Input Devices | - | - | - | Industrial Ethernet Barcode Readers | - | - | - | - | - | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | - | Input Devices | IP65 / IP67 | ||
![]() V430-F081W03M-NNP Omron | In Stock | - | - | - | - | Omron Automation and Safety | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | - | - | - | V430F081W03MNNP | - | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | Input Devices | - | 0.18 A | - | - | - | - | - | - | - | - | Input Devices | - | - | - | Industrial Ethernet Barcode Readers | - | - | - | - | - | - | EN55024, EN55032, IEC62471 | - | Input Devices | IP65 / IP67 | ||
![]() JK-9250US-2 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | Cherry Americas LLC | - | 78 | Box | - | Active | - | - | - | - | - | Keyboard | Black | - | - | - | - | - | - | - | - | USB | - | - | - | - | - | - | Keyboards | - | - | - | - | - | Compact | - | - | - | - | ||
![]() AC4934 APEM | 20857650 |
| - | - | Stainless Steel | - | - | - | - | - | - | +65°C | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25 → +65°C | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | ||
![]() SPX-16184 SparkFun | In Stock | - | - | - | - | SparkFun | - | 1 | - | - | SparkFun Electronics | - | - | - | - | - | - | - | N | - | - | - | Qwiic | - | - | Input Devices | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | Accessories | - | - | - | - | - | - | - | - | Input Devices | - | ||
![]() 3K120-4RN3AG Grayhill | In Stock | - | - | Panel Mount, Front | - | Grayhill | - | 1 | - | - | Grayhill | - | Grayhill Inc. | - | 20 | Bulk | - | Active | - | - | - | -40°C ~ 85°C | 3K | - | - | Input Devices | IP67 - Dust Tight, Waterproof | - | Connector | CE | CAN Bus (CANopen) | Circular - 57.15mm Dia | - | - | Illuminated | Snap Dome | Input Devices | - | - | Targets | - | Rubber Overlay | 5 x 4 | Fixed | 1,000,000 Cycles | Black | - | - | White | Input Devices | - | ||
![]() V330-F102M03M-NNX Omron | In Stock | - | - | - | - | Omron Automation and Safety | - | 1 | - | Ethernet TCP / IP | Omron | - | - | - | - | - | V330F102M03MNNX | - | - | MicroHawk | 44 V to 57 V | - | MicroHawk 2.0 | - | - | Input Devices | - | 0.1 A | - | - | - | - | - | - | - | - | Input Devices | - | - | - | Commercial Barcode Readers | - | - | - | - | - | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | - | Input Devices | IP40 | ||
![]() V420-F300W50C-NNP Omron | In Stock | - | - | - | - | Omron Automation and Safety | - | 1 | - | RS-232, Ethernet, USB | Omron | - | - | - | - | - | V420F300W50CNNP | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | Input Devices | - | 650 mA | - | - | - | - | - | - | - | - | Input Devices | - | - | - | Miniature Barcode Readers | - | - | - | - | - | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | - | Input Devices | IP54 | ||
![]() V320-F300W50C-NNX Omron | In Stock | - | - | - | - | Omron Automation and Safety | - | 1 | - | RS-232, USB | Omron | - | - | - | - | - | V320F300W50CNNX | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | Input Devices | - | 450 mA | - | - | - | - | - | - | - | - | Input Devices | - | - | - | Commercial Barcode Readers | - | - | - | - | - | - | EN55024, EN55032, IEC60529 | - | Input Devices | IP40 | ||
![]() V430-F102M12M-SWP Omron | In Stock | - | - | - | - | Omron Automation and Safety | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | - | - | - | V430F102M12MSWP | - | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | Input Devices | - | 0.18 A | - | - | - | - | - | - | - | - | Input Devices | - | - | - | Industrial Ethernet Barcode Readers | - | - | - | - | - | - | EN55024, EN55032, IEC62471 | - | Input Devices | IP65 / IP67 | ||
![]() V430-F081M50C-NNX Omron | In Stock | - | - | - | - | Omron Automation and Safety | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | - | - | - | V430F081M50CNNX | - | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | Input Devices | - | 0.18 A | - | - | - | - | - | - | - | - | Input Devices | - | - | - | Industrial Ethernet Barcode Readers | - | - | - | - | - | - | EN55024, EN55032, IEC62471 | - | Input Devices | IP65 / IP67 | ||
![]() V420-F300M50C-NNX Omron | In Stock | - | - | - | - | Omron Automation and Safety | - | 1 | - | RS-232, Ethernet, USB | Omron | - | - | - | - | - | V420F300M50CNNX | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | Input Devices | - | 650 mA | - | - | - | - | - | - | - | - | Input Devices | - | - | - | Miniature Barcode Readers | - | - | - | - | - | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | - | Input Devices | IP54 | ||
![]() V420-F190M50C-NNP Omron | In Stock | - | - | - | - | Omron Automation and Safety | - | 1 | - | RS-232, Ethernet, USB | Omron | - | - | - | - | - | V420F190M50CNNP | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | Input Devices | - | 650 mA | - | - | - | - | - | - | - | - | Input Devices | - | - | - | Miniature Barcode Readers | - | - | - | - | - | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | - | Input Devices | IP54 | ||
![]() V430-F064W03M-SRX Omron | In Stock | - | - | - | - | Omron Automation and Safety | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | - | - | - | V430F064W03MSRX | - | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | Input Devices | - | 0.18 A | - | - | - | - | - | - | - | - | Input Devices | - | - | - | Industrial Ethernet Barcode Readers | - | - | - | - | - | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | - | Input Devices | IP65 / IP67 | ||
![]() V420-F300M50C-NNP Omron | In Stock | - | - | - | - | Omron Automation and Safety | - | 1 | - | RS-232, Ethernet, USB | Omron | - | - | - | - | - | V420F300M50CNNP | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | Input Devices | - | 650 mA | - | - | - | - | - | - | - | - | Input Devices | - | - | - | Miniature Barcode Readers | - | - | - | - | - | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | - | Input Devices | IP54 | ||
![]() V430-F102W03M-SRX Omron | In Stock | - | - | - | - | Omron Automation and Safety | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | - | - | - | V430F102W03MSRX | - | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | Input Devices | - | 0.18 A | - | - | - | - | - | - | - | - | Input Devices | - | - | - | Industrial Ethernet Barcode Readers | - | - | - | - | - | - | EN55024, EN55032, IEC62471 | - | Input Devices | IP65 / IP67 | ||
![]() 09-0A22.1111 EAO | 2610 |
| - | Panel Mount, Front | - | - | S09 Series | - | S09 Series Outdoor Rugged Keypads | - | - | - | EAO | - | 6 | Box | - | Active | - | - | - | -40°C ~ 85°C | 09 | CANOpen Design-In Kit | - | - | IP67 - Dust Tight, Waterproof | - | Cable with Connector | - | Matrix | Rectangular - 107.10mm x 68.80mm | - | - | Illuminated - White | Snap Dome | - | - | 0.03A @ 32VDC | - | Kits | - | 3 x 2 | Fixed | 250,000 Cycles | Black | - | - | White | - | - | ||
![]() G8A-25010LVBUS-2 Cherry | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |