- Manufacturer
- Series
- Packaging
- Termination Style
- Operate Range
- Circuit
- Current - Carry
- Current - Switching
- Length - Overall
- Mounting Type
- Operating Temperature
- Size - Body
- Type
Attribute column
Categories
Magnetic, Reed Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Brand | Connections | Contact Materials | Contact Position | Description/Function | Dim | Enclosure | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Max. switching capacity | Max. temperature | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | Mounting Styles | Nominal voltage | Part # Aliases | Resistance (coil) | RoHS | Switching current (max.) | Switching voltage (max.) | Unit Weight | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | Type | Color | Capacitance | Subcategory | Contact type | Current Rating | Termination Style | Operating Supply Voltage | Circuit | Operating Supply Current | Output Configuration | Switch Type | Contact Form | Product Type | Illumination Color | Operate Time | Sensing Distance | Release Time | Sensing Method | Power - Rated | Size - Body | Current - Switching | Operate Range | Current - Carry | Voltage - Switching AC | Voltage - Switching DC | Lamp Type | Features | Release Range | Product Category | Height | Length | Width | Length - Overall | Height Above Board |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MATE-12B-8-13 Littelfuse Inc. | 936 |
| Datasheet | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Bulk | MATE-12B | Active | Glass Body Reed | - | 0.7 pF | - | - | - | Axial | - | SPST-NO | - | - | - | - | - | - | 0.6 ms | - | 0.2 ms | - | 10W | 0.071" Dia x 0.500" L (1.80mm x 12.70mm) | 500mA (DC) | 8 ~ 13AT | 1A (DC) | - | 200 V | - | - | - | - | - | - | - | 1.590" (40.39mm) | - | ||
![]() MATE-12B-17-23 Littelfuse Inc. | 1236 | - | Datasheet | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Bulk | MATE-12B | Active | Glass Body Reed | - | 0.7 pF | - | - | - | Axial | - | SPST-NO | - | - | - | - | - | - | 0.6 ms | - | 0.2 ms | - | 10W | 0.071" Dia x 0.500" L (1.80mm x 12.70mm) | 500mA (DC) | 17 ~ 23AT | 1A (DC) | - | 200 V | - | - | - | - | - | - | - | 1.590" (40.39mm) | - | ||
![]() MATE-12B-20-25 Littelfuse Inc. | 1228 | - | Datasheet | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Bulk | MATE-12B | Active | Glass Body Reed | - | 0.7 pF | - | - | - | Axial | - | SPST-NO | - | - | - | - | - | - | 0.6 ms | - | 0.2 ms | - | 10W | 0.071" Dia x 0.500" L (1.80mm x 12.70mm) | 500mA (DC) | 20 ~ 25AT | 1A (DC) | - | 200 V | - | - | - | - | - | - | - | 1.590" (40.39mm) | - | ||
![]() MATE-12B-10-15 Littelfuse Inc. | 1238 | - | Datasheet | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Bulk | MATE-12B | Active | Glass Body Reed | - | 0.7 pF | - | - | - | Axial | - | SPST-NO | - | - | - | - | - | - | 0.6 ms | - | 0.2 ms | - | 10W | 0.071" Dia x 0.500" L (1.80mm x 12.70mm) | 500mA (DC) | 10 ~ 15AT | 1A (DC) | - | 200 V | - | - | - | - | - | - | - | 1.590" (40.39mm) | - | ||
![]() MATE-12B-12-18 Littelfuse Inc. | 1230 | - | Datasheet | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Bulk | MATE-12B | Active | Glass Body Reed | - | 0.7 pF | - | - | - | Axial | - | SPST-NO | - | - | - | - | - | - | 0.6 ms | - | 0.2 ms | - | 10W | 0.071" Dia x 0.500" L (1.80mm x 12.70mm) | 500mA (DC) | 12 ~ 18AT | 1A (DC) | - | 200 V | - | - | - | - | - | - | - | 1.590" (40.39mm) | - | ||
![]() MK33-87-D MEDER electronic (Standex) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 5000 | - | Non-Illuminated | - | - | - | + 130 C | - | - 40 C | SMD/SMT | - | - | - | RoHS Compliant | - | - | - | - | 200 VDC | - | Reel | MK33 | - | - | - | - | - | - | 400 mA | SMD/SMT | - | - | - | - | Reed | SPST (1 Form A) | - | - | - | - | - | - | - | - | - | 20 AT to 25 AT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK33-66-C MEDER electronic (Standex) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 5000 | - | Non-Illuminated | - | - | - | + 130 C | - | - 40 C | SMD/SMT | - | - | - | RoHS Compliant | - | - | - | - | 200 VDC | - | Reel | MK33 | - | - | - | - | - | - | 500 mA | SMD/SMT | - | - | - | - | Reed | SPST (1 Form A) | - | - | - | - | - | - | - | - | - | 15 AT to 20 AT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK33-87-B MEDER electronic (Standex) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 5000 | - | Non-Illuminated | - | - | - | + 130 C | - | - 40 C | SMD/SMT | - | - | - | RoHS Compliant | - | - | - | - | 200 VDC | - | Reel | MK33 | - | - | - | - | - | - | 400 mA | SMD/SMT | - | - | - | - | Reed | SPST (1 Form A) | - | - | - | - | - | - | - | - | - | 10 AT to 15 AT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK33-66-D MEDER electronic (Standex) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 5000 | - | Non-Illuminated | - | - | - | + 130 C | - | - 40 C | SMD/SMT | - | - | - | RoHS Compliant | - | - | - | - | 200 VDC | - | Reel | MK33 | - | - | - | - | - | - | 500 mA | SMD/SMT | - | - | - | - | Reed | SPST (1 Form A) | - | - | - | - | - | - | - | - | - | 20 AT to 25 AT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK33-87-C MEDER electronic (Standex) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 5000 | - | Non-Illuminated | - | - | - | + 130 C | - | - 40 C | SMD/SMT | - | - | - | RoHS Compliant | - | - | - | - | 200 VDC | - | Reel | MK33 | - | - | - | - | - | - | 400 mA | SMD/SMT | - | - | - | - | Reed | SPST (1 Form A) | - | - | - | - | - | - | - | - | - | 15 AT to 20 AT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK33-66-B MEDER electronic (Standex) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | + 130 C | - | - 40 C | SMD/SMT | - | - | - | RoHS Compliant | - | - | - | 200 VAC | 200 VDC | - | Reel | MK33 | - | - | - | - | - | - | 1 A | SMD/SMT | - | - | - | - | Reed | SPST | - | - | - | - | - | - | - | - | - | 10 AT to 15 AT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK33-87-E MEDER electronic (Standex) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 5000 | - | Non-Illuminated | - | - | - | + 130 C | - | - 40 C | SMD/SMT | - | - | - | RoHS Compliant | - | - | - | - | 200 VDC | - | Reel | MK33 | - | - | - | - | - | - | 400 mA | SMD/SMT | - | - | - | - | Reed | SPST (1 Form A) | - | - | - | - | - | - | - | - | - | 25 AT to 30 AT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3205200021 STANDEXMEDER | In Stock | - | - | - | - | Iridium | - | - | (L x W x H) 19.3 x 7 x 7.5 mm | DIP 8 | - | - | - | - | 10W | 70°C | - | -20°C | - | - | 5V DC | - | 200Ω | - | 0.5A | 200V DC | - | - | - | - | - | - | - | DIP05-2A72-21L | - | - | - | 2 makers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | w/o protection diode | - | - | 7.5mm | 19.3mm | 7mm | - | - | |||
![]() 3312100171 STANDEXMEDER | In Stock | - | - | - | - | Iridium | - | - | (L x W x H) 19.8 x 5.08 x 7.8 mm | SIL 4 | - | - | - | - | 10W | 70°C | - | -20°C | - | - | 12V DC | - | 1000Ω | - | 0.5A | 200V DC | - | - | - | - | - | - | - | SIL12-1A72-71D | - | - | - | 1 maker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + protection diode | - | - | 7.8mm | 19.8mm | 5.08mm | - | - | |||
![]() 3224100112 STANDEXMEDER | In Stock | - | - | - | - | Iridium | - | - | (L x W x H) 19.3 x 7 x 7.5 mm | DIP 8 | - | - | - | - | 10W | 70°C | - | -20°C | - | - | 24V DC | - | 2000Ω | - | 1A | 200V DC | - | - | - | - | - | - | - | DIP24-1A72-12D | - | - | - | 1 maker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + protection diode | - | - | 7.5mm | 19.3mm | 7mm | - | - | |||
![]() PR560303501 STANDEXMEDER | In Stock | - | - | Through Hole | MEDER electronic (Standex) | - | - | Normally Open | - | - | - | - | 1000 | Non-Illuminated | Standex Electronics | - | - | - | - | - | PCB Mount | - | 4500533035 | - | Details | - | - | - | - | - | -40°C ~ 125°C | Bulk | PR560 | Active | Glass Body | Clear | 0.2pF | Switches | - | 1 A | Axial | - | SPST-NO | - | - | Reed | SPST | Reed Switches | - | 0.6ms | - | 0.1ms | - | 10VA | 0.091" Dia x 0.559" L (2.30mm x 14.20mm) | 1A (AC/DC) | 30 ~ 35AT | 1.5A (AC/DC) | 250V | 250V | - | - | 6 ~ 21AT | Magnetic / Reed Switches | - | - | - | 2.126" (54.00mm) | -- | ||
![]() ORD324-1015 STANDEXMEDER | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Bulk | ORD | Active | Glass Body | - | 0.3pF | - | - | - | Axial | - | SPST-NO | - | - | - | - | - | - | 0.4ms | - | 0.05ms | - | 10W | 0.087" Dia x 0.551" L (2.20mm x 14.00mm) | 500mA (DC) | 10 ~ 15AT | 1A (DC) | - | 200V | - | - | -- | - | - | - | - | 1.744" (44.30mm) | -- | ||
![]() MK01-H STANDEXMEDER | In Stock | - | - | Surface Mount | MEDER electronic (Standex) | - | - | - | - | - | - | - | 2000 | - | Standex Electronics | - | - | + 130 C | - | - 20 C | SMD/SMT | - | 2211000008 | - | Details | - | - | 0.018286 oz | - | - | -20°C ~ 130°C | Tape & Reel (TR) | MK01 | Active | Molded Body | - | 1.5pF | Sensors | - | - | J Lead | 200 V | SPDT | 500 mA | - | - | - | - | - | 0.7ms | - | 1.5ms | Magnetic | 10W | 0.709" L x 0.146" W x 0.134" H (18.00mm x 3.70mm x 3.40mm) | 500mA (AC/DC) | 15 ~ 20AT | 1A (AC/DC) | 175V | 175V | - | - | -- | Proximity Sensors | 3.25 mm | 16.8 mm | 3.7 mm | 0.740" (18.80mm) | 0.134" (3.40mm) | ||
![]() MK06-6-A STANDEXMEDER | In Stock | - | - | Through Hole | MEDER electronic (Standex) | - | - | - | - | - | - | - | 500 | - | Standex Electronics | - | - | - | - | - | Through Hole | - | 2206060000 | - | Details | - | - | 0.023558 oz | - | - | -20°C ~ 85°C | Bulk | MK06 | Active | Molded Body | - | 0.2pF | Sensors | - | - | PC Pin | - | SPST-NO | 400 mA | SPST-NO | - | - | - | - | 0.6ms | 15 mm | 0.05ms | Magnetic | 10W | 0.679" L x 0.130" W x 0.165" H (17.25mm x 3.30mm x 4.20mm) | 400mA (AC/DC) | 5 ~ 10AT | 500mA (AC/DC) | 200V | 200V | - | - | -- | Proximity Sensors | - | - | - | 0.679" (17.25mm) | 0.165" (4.20mm) | ||
![]() MK15-B-2-OE STANDEXMEDER | In Stock | - | - | Surface Mount | MEDER electronic (Standex) | - | - | - | 1 Form B (SPST NC) | - | - | - | 1500 | - | Standex Electronics | - | - | + 130 C | - | - 40 C | SMD/SMT | - | 9150100022 | - | Details | - | - | 0.050459 oz | - | - | -40°C ~ 130°C | Tape & Reel (TR) | MK15 | Active | Molded Body | - | 0.3pF | Sensors | - | - | Gull Wing | 200 V | SPST-NC | 500 mA | SPST-NO | - | - | - | - | 0.5ms | - | 0.05ms | Magnetic | 10W | 0.630" L x 0.098" W x 0.148" H (16.00mm x 2.50mm x 3.75mm) | 500mA (AC/DC) | 10 ~ 15AT | 1A (AC/DC) | 180V | 180V | - | - | -- | Proximity Sensors | 2.5 mm | 16 mm | 2.5 mm | 0.768" (19.50mm) | 0.152" (3.85mm) |