- Manufacturer
- Series
- Packaging
- Termination Style
- Operate Range
- Circuit
- Current - Carry
- Current - Switching
- Length - Overall
- Mounting Type
- Operating Temperature
- Size - Body
- Type
Attribute column
Categories
Magnetic, Reed Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Body Material | Actuator Material | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Operating Supply Voltage | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Operating Supply Current | Nominal Supply Current | Throw Configuration | Max Voltage Rating (DC) | Turn On Delay Time | Contact Current Rating | Response Time | Contact Current(AC)-Max | Operate Time | Sensing Distance | Switching Voltage | Release Time | Contact (DC) Max Rating R Load | Sensing Method | Contact Voltage(AC)-Max | Power - Rated | Housing | Size - Body | Current - Switching | Operate Range | Current - Carry | Voltage - Switching AC | Voltage - Switching DC | Switching Capacity | Release Range | Pull-in Value-Max | Pull-in Value-Min | Resonant Frequency-Nom | Height | Length | Width | Body Height | Length - Overall | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT10-1540-A2 Coto Technology | 25 |
| Datasheet | 34 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | CT10 | - | - | Active | 1 (Unlimited) | - | - | Molded Body | - | - | - | - | - | - | - | - | - | - | Axial, Flat | - | - | - | - | SPST-NO | - | 200mOhm | - | - | - | - | - | - | - | - | SPST | - | - | 500mA | - | - | - | - | - | - | - | - | - | 10W | - | 0.505Lx0.095W x 0.095 H 12.83mmx2.41mmx2.41mm | 500mA AC/DC | 15 ~ 40AT | 500mA DC | 140V | 200V | - | - | - | - | - | - | 12.8mm | - | - | 0.614 15.60mm | - | - | Unknown | RoHS Compliant | - | ||
![]() MK24-B-3-OE Standex-Meder Electronics | 3061 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | - | Magnet | -40°C~115°C | Tape & Reel (TR) | 2015 | MK24 | - | - | Active | 1 (Unlimited) | - | - | Molded Body | - | - | - | - | - | 0.1pF | 3W | - | unknown | - | J Lead | - | - | - | - | SPST-NC | - | - | - | - | - | - | - | - | 500mA | - | SPST | - | - | - | - | - | 0.25ms | - | - | 0.15ms | - | Magnetic | - | - | - | 0.197Lx0.087W x 0.102 H 5.00mmx2.20mmx2.60mm | 300mA AC/DC | 20 ~ 40AT | 500mA AC/DC | 30V | - | - | 10 ~ 35AT | - | - | - | - | 5.5118mm | - | - | 0.217 5.51mm | 0.102 2.60mm | - | - | ROHS3 Compliant | - | ||
![]() CT10-2540-G1 Coto Technology | 917 | - | Datasheet | 22 Weeks | PCB, Surface Mount | Surface Mount | Molded | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2003 | CT10 | - | - | Active | 1 (Unlimited) | Gull Wing | - | Molded Body | - | - | - | - | - | - | - | 200V | - | 500mA | Gull Wing | - | - | - | - | SPST-NO | - | 200mOhm | - | - | - | - | - | - | - | - | SPST | - | - | 500mA | - | - | - | - | - | - | - | - | - | 10W | - | 0.458Lx0.095W x 0.115 H 11.63mmx2.41mmx2.92mm | 500mA AC/DC | 25 ~ 40AT | 500mA DC | 140V | 200V | - | - | - | - | - | 2.92mm | 11.6mm | - | - | 0.640 16.26mm | 0.115 2.92mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MDSR-4-12-23 Littelfuse Inc. | 433 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | - | - | - | - | - | -40°C~125°C | Bulk | 2003 | MDSR-4 | - | - | Active | 1 (Unlimited) | Axial | - | Glass Body | - | - | 125°C | -40°C | - | 0.2pF | 10W | 200V | - | 500mA | Axial | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | SPST | - | - | 500mA | - | - | 0.6ms | - | - | 0.2ms | - | - | - | 10W | - | 0.090Diax0.600L 2.28mmx15.24mm | 500mA DC | 12 ~ 23AT | 1.2A DC | - | 200V | - | - | - | - | - | - | 40.386mm | - | - | 1.590 40.39mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MDSR-4-32-38 Littelfuse Inc. | 30 |
| Datasheet | 13 Weeks | Axial, Through Hole | Through Hole | 200 | - | - | - | - | -40°C~125°C | Bulk | 2003 | MDSR-4 | - | - | Active | 1 (Unlimited) | Axial | - | Glass Body | - | - | 125°C | -40°C | - | 0.2pF | 10W | 200V | - | 500mA | Axial | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | 0.6ms | - | - | 0.2ms | - | - | - | 10W | - | 0.090Diax0.600L 2.28mmx15.24mm | 500mA DC | 32 ~ 38AT | 1.2A DC | - | 200V | - | - | - | - | - | - | 40.386mm | - | - | 1.590 40.39mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() KSK-1A85-2530 Standex-Meder Electronics | In Stock | - | Datasheet | 22 Weeks | Axial, Through Hole | Through Hole | - | - | - | - | - | -40°C~130°C | Bulk | - | KSK | - | - | Active | 1 (Unlimited) | - | EAR99 | Glass Body | 150mOhm | - | - | - | 8536.50.70.00 | 0.5pF | - | - | - | - | Axial | 1kV | 2.75mm | - | - | SPST-NO | - | 150mOhm | - | 1A | - | - | 1kV | 1A | - | - | SPST | 1kV | 1.1 ms | - | - | 1A | - | - | 1kV | 0.1ms | - | - | - | 100W | - | 0.108Diax0.827L 2.75mmx21.00mm | 1A AC/DC | 25 ~ 30AT | 2.5A AC/DC | 1000V | - | - | - | 30 AT | 25 AT | - | - | - | - | 21mm | 2.181 55.40mm | - | - | - | ROHS3 Compliant | - | ||
![]() MK06-4-B Standex-Meder Electronics | 33 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | SIL | - | 2 | - | - | -20°C~85°C | Bulk | 2010 | MK06 | - | - | Active | 1 (Unlimited) | PC Pin | - | Molded Body | - | - | - | - | - | 0.3pF | 10W | - | - | - | PC Pin | - | - | - | 170V | SPST-NO | - | - | - | - | - | - | - | - | 500mA | - | SPST | - | - | - | - | - | 0.7ms | 15 mm | 30V | 0.05ms | - | Magnetic | - | - | PBT GLASS FIBER REINFORCED | 0.475Lx0.130W x 0.130 H 12.06mmx3.30mmx3.30mm | 500mA AC/DC | 10 ~ 15AT | 1A AC/DC | 200V | - | 1 W | - | - | - | - | 3.3mm | 12.065mm | 3.3mm | - | 0.475 12.06mm | 0.130 3.30mm | No | - | ROHS3 Compliant | - | ||
![]() CT10-1540-G4 Coto Technology | 12 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | Molded | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | CT10 | - | - | Active | 1 (Unlimited) | SMD/SMT | - | Molded Body | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | SPST-NO | - | 200mOhm | - | - | - | - | - | - | - | - | SPST | - | - | 500mA | - | - | - | - | - | - | - | - | - | 10W | - | 0.505Lx0.090W x 0.095 H 12.83mmx2.29mmx2.41mm | 500mA AC/DC | 15 ~ 40AT | 500mA DC | 140V | 200V | - | - | - | - | - | - | 12.8mm | - | - | 0.770 19.56mm | 0.100 2.54mm | - | No SVHC | RoHS Compliant | - | ||
![]() MDSM-DTB-15-20 Littelfuse Inc. | 14 |
| Datasheet | 29 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | -40°C~125°C | Bulk | 2007 | MDSM-DT | e3 | - | Active | 1 (Unlimited) | Gull Wing | - | Glass Body | - | Tin (Sn) | - | - | - | 1pF | 5W | - | unknown | - | Gull Wing | 175V | - | - | - | SPDT | CHANGE-OVER | - | - | 0.25A | HERMETICALLY SEALED | - | - | - | - | - | - | - | - | - | - | 0.18A | 0.7ms | - | - | 1ms | .25A@175VDC | - | 120V | - | - | 0.100Diax0.580L 2.54mmx14.73mm | 180mA AC 250mA DC | 15 ~ 20AT | 1.5A DC | 120V | - | - | - | 30 AT | 15 AT | 11000kHz | - | 25.4mm | - | 14.73mm | 1.000 25.40mm | 0.101 2.56mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() KSK-1A85-2030 Standex-Meder Electronics | In Stock | - | Datasheet | 22 Weeks | - | Through Hole | - | NO | - | - | - | -40°C~130°C | Bulk | - | KSK | - | - | Active | 1 (Unlimited) | Axial | EAR99 | Glass Body | - | - | - | - | 8536.50.70.00 | 0.5pF | - | - | - | - | - | - | 2.75mm | - | - | SPST-NO | - | - | - | 1A | - | 1000V | - | - | - | - | SPST | - | - | - | - | 1A | 1.1ms | - | - | 0.1ms | - | - | 1000V | 100W | - | 0.108Diax0.827L 2.75mmx21.00mm | 1A AC/DC | 20 ~ 30AT | 2.5A AC/DC | 1000V | - | - | - | 30 AT | 20 AT | - | - | - | - | 21mm | 2.181 55.40mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MDRR-DT-15-25-F Littelfuse Inc. | 952 |
| Datasheet | 17 Weeks | Axial, Through Hole | Through Hole | - | - | - | - | - | -40°C~125°C | Bulk | 2014 | MDRR-DT | - | yes | Active | 1 (Unlimited) | - | - | Glass Body | - | - | - | - | - | 1pF | 5W | 175V | unknown | 250mA | Axial | - | - | - | - | SPDT | - | - | - | 0.25A | HERMETICALLY SEALED | - | - | - | - | - | - | - | - | 250mA | - | 0.18A | 0.7ms | - | - | 1ms | - | - | 120V | - | - | 0.100Diax0.580L 2.54mmx14.73mm | 180mA AC 250mA DC | 15 ~ 25AT | 1.5A DC | 120V | 175V | - | - | 25 AT | 15 AT | 11kHz | - | 51.6636mm | - | 14.73mm | 2.034 51.66mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRR-129-62-68 Littelfuse Inc. | In Stock | - | Datasheet | - | Axial, Surface Mount | Surface Mount | - | - | - | Glass | - | -40°C~125°C | Bulk | - | DRR-129 | e3 | - | Obsolete | 1 (Unlimited) | Axial | EAR99 | Glass Body | 100mOhm | Tin (Sn) | - | - | - | 0.6pF | 100W | - | unknown | - | Axial, Flat | 240V | - | - | - | SPST-NO | - | 100mOhm | 10GOhm | - | - | - | - | - | - | - | SPST | - | - | 6A | - | - | 4.5ms | - | - | 2.5ms | - | - | - | - | - | 0.207Diax2.000L 5.25mmx50.80mm | 2.1A AC 3A DC | 62 ~ 68AT | 6A DC | 280V | 400V | - | - | - | - | - | 50.8mm | 50.8mm | - | - | 3.250 82.55mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MLRR-3-17-38 Littelfuse Inc. | 136 | - | Datasheet | 13 Weeks | Box, Through Hole | Through Hole | 100 | - | - | - | - | -40°C~125°C | Bulk | 2003 | MLRR-3 | - | - | Active | 1 (Unlimited) | Axial | - | Glass Body | - | - | 125°C | -40°C | - | 0.4pF | 20W | - | - | - | Axial | 200V | - | - | - | SPST-NO | - | 100mOhm | 10GOhm | - | - | - | - | - | - | - | SPST | - | - | 1.2A | - | - | 0.7ms | - | 200V | 0.2ms | - | - | - | 20W | - | 0.105Diax0.600L 2.66mmx15.24mm | 700mA AC 1A DC | 17 ~ 38AT | 1.2A DC | 140V | 200V | - | - | - | - | - | 15.2mm | 56.642mm | - | - | 2.230 56.64mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MK23-35-B-2 Standex-Meder Electronics | 1265 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | - | 2 | - | - | -40°C~130°C | Tape & Reel (TR) | 2010 | MK23 | - | - | Active | 1 (Unlimited) | Gull Wing | - | Glass Body | - | - | 130°C | -20°C | - | 0.3pF | 15W | - | - | - | Gull Wing | - | - | - | 200V | SPST-NO | - | 150mOhm | - | - | - | - | - | - | 1.25A | - | SPST | - | - | 1A | - | - | 0.5ms | - | 200V | 0.1ms | - | Magnetic | - | 15W | - | 0.087Diax0.413L 2.20mmx10.50mm | 1A AC/DC | 10 ~ 15AT | 1.25A AC/DC | 200V | 200V | - | - | - | - | - | 2.2mm | 15.748mm | 2.2mm | - | 0.620 15.75mm | 0.077 1.95mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() MDSM-DTR-20-25 Littelfuse Inc. | 1596 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | MDSM-DT | - | yes | Active | 1 (Unlimited) | Gull Wing | - | Glass Body | - | - | - | - | - | 1pF | 5W | - | unknown | - | Gull Wing | 175V | - | - | - | SPDT | CHANGE-OVER | - | - | 0.25A | HERMETICALLY SEALED | - | - | - | - | - | - | - | - | 250mA | - | 0.18A | 0.7ms | - | - | 1ms | .25A@175VDC | - | 120V | - | - | 0.100Diax0.580L 2.54mmx14.73mm | 180mA AC 250mA DC | 20 ~ 25AT | 1.5A DC | 120V | - | - | - | 25 AT | 20 AT | 11kHz | - | 25.4mm | - | 2.54mm | 1.000 25.40mm | 0.101 2.56mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() KSK-1A85-2025 Standex-Meder Electronics | In Stock | - | Datasheet | 22 Weeks | Axial, Through Hole | Through Hole | - | - | - | - | - | -40°C~130°C | Bulk | 2008 | KSK | - | - | Active | 1 (Unlimited) | - | EAR99 | Glass Body | - | - | - | - | 8536.50.70.00 | 0.5pF | - | - | - | - | Axial | 1kV | 2.75mm | - | - | SPST-NO | - | 150mOhm | - | 1A | - | - | 1kV | 1A | - | - | SPST | 1kV | 1 ms | - | - | 1A | 1.1ms | - | 1kV | 0.1ms | - | - | - | 100W | - | 0.108Diax0.827L 2.75mmx21.00mm | 1A AC/DC | 20 ~ 25AT | 2.5A AC/DC | 1000V | - | - | - | 25 AT | 20 AT | - | - | - | - | 21mm | 2.181 55.40mm | - | - | - | ROHS3 Compliant | - | ||
![]() MK22-B-4 Standex-Meder Electronics | 14 |
| Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | 2015 | MK22 | - | - | Active | 1 (Unlimited) | Gull Wing | - | Molded Body | - | - | - | - | - | 0.3pF | 20W | 200V | - | 1A | Gull Wing | - | - | - | 200V | SPST-NO | - | - | - | - | - | - | - | - | - | 1A | SPST | - | - | 1A | - | - | 0.5ms | - | - | 0.1ms | - | Magnetic | - | 20W | - | 0.457Lx0.116W x 0.091 H 11.60mmx2.95mmx2.30mm | 1A AC/DC | 10 ~ 15AT | 1.25A AC/DC | - | - | - | - | - | - | - | 2.3mm | 19.5072mm | 2.7mm | - | 0.768 19.50mm | 0.094 2.40mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MITI-3V1-6-10 Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | Axial, Through Hole | Through Hole | - | - | - | - | - | -40°C~125°C | Bulk | 2003 | MITI-3V1 | - | yes | Active | 1 (Unlimited) | - | EAR99 | Glass Body | - | - | - | - | - | 0.3pF | 10W | - | - | - | Axial | 170V | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | SPST | - | - | 250mA | - | - | 0.45ms | - | - | 0.2ms | - | - | - | - | - | 0.071Diax0.276L 1.80mmx7.00mm | 250mA DC | 6 ~ 10AT | 500mA DC | - | - | - | - | - | - | - | - | 45.9994mm | - | - | 1.811 46.00mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 59170-1-S-00-A Littelfuse Inc. | 338 |
| Datasheet | 16 Weeks | Axial, Through Hole | Through Hole | - | - | - | - | - | -40°C~125°C | Bulk | 2006 | 59170 | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Molded Body | - | Matte Tin (Sn) | - | - | 8536.50.90.65 | 0.3pF | 10W | - | - | - | Axial | - | - | 2.29 mm | - | SPST-NO | - | - | - | - | - | - | - | - | - | 500mA | SPST | - | - | - | 1000 μs | - | 1ms | - | - | 0.5ms | - | - | - | - | - | 0.450Lx0.090W x 0.090 H 11.43mmx2.29mmx2.29mm | 350mA AC 500mA DC | 10 ~ 15AT | 800mA DC | 140V | 200V | - | - | - | - | - | - | 40.386mm | - | 2.29mm | 1.590 40.39mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() KSK-1A46-1040 Standex-Meder Electronics | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | - | - | - | - | - | -40°C~130°C | Bulk | - | KSK | - | - | Active | 1 (Unlimited) | Axial | - | Glass Body | - | - | - | - | - | 0.2pF | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | 0.7ms | - | - | 0.1ms | - | - | - | 10W | - | 0.079Diax0.472L 2.00mmx12.00mm | 500mA AC/DC | 10 ~ 40AT | 1A AC/DC | 200V | - | - | - | - | - | - | - | - | - | - | 1.744 44.30mm | - | - | - | ROHS3 Compliant | - |