- Manufacturer
- Series
- Packaging
- Termination Style
- Operate Range
- Circuit
- Current - Carry
- Current - Switching
- Length - Overall
- Mounting Type
- Operating Temperature
- Size - Body
- Type
Attribute column
Categories
Magnetic, Reed Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Capacitance | Power Rating | Voltage - Rated DC | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Breadth | Circuit | Throw Configuration | Operate Time | Release Time | Sensing Method | Power - Rated | Size - Body | Current - Switching | Operate Range | Current - Carry | Voltage - Switching AC | Voltage - Switching DC | Length | Body Height | Length - Overall | Height Above Board | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MDSM-4R-27-38 Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | MDSM-4 | Active | 1 (Unlimited) | Axial, Gull Wing | Glass Body | -4Ohm | 125°C | -40°C | 0.2pF | 10W | - | - | - | Gull Wing | 200V | - | SPST-NO | SPST | 0.6ms | 0.2ms | - | 10W | 0.090Diax0.600L 2.28mmx15.24mm | 350mA AC 500mA DC | 27 ~ 38AT | 1.2A DC | 140V | 200V | 19.304mm | - | 0.760 19.30mm | 0.112 2.85mm | - | ROHS3 Compliant | - | ||
![]() MITI-3V1-8-12.5 Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | - | - | -40°C~125°C | Bulk | - | MITI-3V1 | Active | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -40°C | 0.3pF | 10W | - | - | - | Axial | 170V | - | SPST-NO | SPST | 0.45ms | 0.2ms | - | 10W | 0.071Diax0.276L 1.80mmx7.00mm | 250mA DC | 8 ~ 12AT | 500mA DC | - | 170V | 45.9994mm | - | 1.811 46.00mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MRPR-3-17-23 Littelfuse Inc. | In Stock | - | Datasheet | - | Axial, Through Hole | Through Hole | - | - | -40°C~125°C | Bulk | 2003 | MRPR-3 | Obsolete | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -40°C | 0.2pF | 50W | - | - | - | Axial | - | - | SPST-NO | SPST | 0.75ms | 0.3ms | - | 50W | 0.112Diax0.775L 2.84mmx19.69mm | 1.1A AC 1.5A DC | 17 ~ 23AT | 3A DC | 140V | 200V | 56.642mm | - | 2.230 56.64mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRT-DTH-55-65 Littelfuse Inc. | In Stock | - | Datasheet | - | Axial, Through Hole | Through Hole | - | - | -20°C~125°C | Bulk | 2002 | DRT-DTH | Active | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -20°C | 2pF | 50W | - | - | - | Axial | 500V | - | SPDT | SPDT | 5.5ms | 8ms | - | 50W | 0.210Diax1.500L 5.33mmx38.10mm | 1A AC 1.5A DC | 55 ~ 65AT | 2A DC | 350V | 500V | 85.725mm | - | 3.375 85.73mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MDSM-4R-17-38 Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | MDSM-4 | Active | 1 (Unlimited) | Axial, Gull Wing | Glass Body | -4Ohm | 125°C | -40°C | 0.2pF | 10W | - | - | - | Gull Wing | 200V | - | SPST-NO | SPST | 0.6ms | 0.2ms | - | 10W | 0.090Diax0.600L 2.28mmx15.24mm | 350mA AC 500mA DC | 17 ~ 38AT | 1.2A DC | 140V | 200V | 19.304mm | - | 0.760 19.30mm | 0.112 2.85mm | - | ROHS3 Compliant | - | ||
![]() MK24-D-3 Standex-Meder Electronics | 691 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | -40°C~130°C | Tape & Reel (TR) | - | MK24 | Active | 1 (Unlimited) | - | Molded Body | - | - | - | 0.1pF | 3W | - | unknown | - | J Lead | - | 2.2 mm | SPST-NO | SPST | 0.2ms | 0.15ms | Magnetic | - | 0.197Lx0.087W x 0.067 H 5.00mmx2.20mmx1.70mm | 300mA AC/DC | 46 ~ 90AT | 500mA AC/DC | 30V | - | 5.5118mm | 1.8mm | 0.217 5.51mm | 0.071 1.80mm | - | ROHS3 Compliant | - | ||
![]() MLRR-4-12-18 Littelfuse Inc. | 598 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | - | - | -40°C~125°C | Bulk | 2003 | MLRR-4 | Active | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -40°C | 0.4pF | 20W | - | - | - | Axial | - | - | SPST-NO | SPST | 0.6ms | 0.2ms | - | 20W | 0.105Diax0.600L 2.66mmx15.24mm | 700mA AC 1A DC | 12 ~ 18AT | 1A DC | 140V | 200V | 40.386mm | - | 1.590 40.39mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MDSM-4B-27-33 Littelfuse Inc. | 796 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | - | - | -40°C~125°C | Bulk | 2015 | MDSM-4 | Active | 1 (Unlimited) | Axial, Gull Wing | Glass Body | - | 125°C | -40°C | 0.2pF | 10W | - | - | - | Gull Wing | 200V | - | SPST-NO | SPST | 0.6ms | 0.2ms | - | 10W | 0.090Diax0.600L 2.28mmx15.24mm | 350mA AC 500mA DC | 27 ~ 33AT | 1.2A DC | 140V | 200V | 19.304mm | - | 0.760 19.30mm | 0.112 2.85mm | - | ROHS3 Compliant | - | ||
![]() UM2315 Coto Technology | In Stock | - | Datasheet | - | PCB, Surface Mount | Surface Mount | SMD/SMT | - | -40°C~125°C | Tape & Reel (TR) | 2015 | UM2 | Obsolete | 1 (Unlimited) | Gull Wing | Glass Body | - | - | - | 0.3pF | - | - | - | - | Gull Wing | - | - | SPST-NO | SPST | 0.4ms | 0.1ms | - | 5VA | 0.232Lx0.076W x 0.060 H 5.89mmx1.93mmx1.53mm | 250mA AC/DC | 10 ~ 20AT | 500mA AC/DC | 175V | 175V | - | - | 0.400 10.16mm | 0.064 1.64mm | - | RoHS Compliant | - | ||
![]() HA15-2-32-38 Littelfuse Inc. | 907 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | - | - | -20°C~125°C | Bulk | 2006 | HA15-2 | Active | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -20°C | 0.2pF | 10W | - | - | - | Axial | 265V | - | SPST-NO | SPST | 0.6ms | 0.2ms | - | 10W | 0.090Diax0.600L 2.28mmx15.24mm | 350mA AC 500mA DC | 32 ~ 38AT | 1.5A DC | 265V | 200V | 40.386mm | - | 1.590 40.39mm | - | - | ROHS3 Compliant | - | ||
![]() MLRR-3-37-43 Littelfuse Inc. | 886 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | - | - | -40°C~125°C | Bulk | 2003 | MLRR-3 | Active | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -40°C | 0.4pF | 20W | - | - | - | Axial | - | - | SPST-NO | SPST | 0.7ms | 0.2ms | - | 20W | 0.105Diax0.600L 2.66mmx15.24mm | 700mA AC 1A DC | 37 ~ 43AT | 1.2A DC | 140V | 200V | 56.642mm | - | 2.230 56.64mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() HA15-2-42-48 Littelfuse Inc. | 103 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | - | - | -20°C~125°C | Bulk | 2006 | HA15-2 | Active | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -20°C | 0.2pF | 10W | - | - | - | Axial | - | - | SPST-NO | SPST | 0.6ms | 0.2ms | - | 10W | 0.090Diax0.600L 2.28mmx15.24mm | 350mA AC 500mA DC | 42 ~ 48AT | 1.5A DC | 265V | 200V | 40.386mm | - | 1.590 40.39mm | - | - | ROHS3 Compliant | - | ||
![]() MLRR-3-27-33 Littelfuse Inc. | 837 |
| Datasheet | 13 Weeks | Axial, Through Hole | Through Hole | - | - | -40°C~125°C | Bulk | 2003 | MLRR-3 | Active | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -40°C | 0.4pF | 20W | - | - | - | Axial | 200V | - | SPST-NO | SPST | 0.7ms | 0.2ms | - | 20W | 0.105Diax0.600L 2.66mmx15.24mm | 700mA AC 1A DC | 27 ~ 33AT | 1.2A DC | 140V | 200V | 56.642mm | - | 2.230 56.64mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MACD-14-10-20 Littelfuse Inc. | 8 |
| Datasheet | 18 Weeks | - | Through Hole | - | - | -40°C~125°C | Bulk | 2006 | MACD-14 | Active | 1 (Unlimited) | - | Glass Body | - | - | - | 0.3pF | - | - | - | - | Axial | - | - | SPST-NO | - | 0.6ms | 0.2ms | - | 10W | 0.090Diax0.551L 2.28mmx14.00mm | 350mA AC 500mA DC | 10 ~ 20AT | 1A DC | 140V | 200V | - | - | 1.744 44.30mm | - | - | ROHS3 Compliant | - | ||
![]() MDSM-4R-22-38 Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | MDSM-4 | Active | 1 (Unlimited) | Axial, Gull Wing | Glass Body | -4Ohm | 125°C | -40°C | 0.2pF | 10W | - | - | - | Gull Wing | 200V | - | SPST-NO | SPST | 0.6ms | 0.2ms | - | 10W | 0.090Diax0.600L 2.28mmx15.24mm | 350mA AC 500mA DC | 22 ~ 38AT | 1.2A DC | 140V | 200V | 19.304mm | - | 0.760 19.30mm | 0.112 2.85mm | - | ROHS3 Compliant | - | ||
![]() DRR-DTH-65-70 Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | Axial, Through Hole | Through Hole | - | - | -20°C~125°C | Bulk | 2002 | DRR-DTH | Obsolete | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -20°C | 2pF | 30W | 50V | - | 500mA | Axial | 500V | - | SPDT | SPDT | 4.5ms | 7ms | - | 30W | 0.210Diax1.500L 5.33mmx38.10mm | 350mA AC 500mA DC | 65 ~ 70AT | 3A DC | 350V | 500V | 38.1mm | - | 3.375 85.73mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MDSM-4B-12-18 Littelfuse Inc. | 580 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | - | - | -40°C~125°C | Bulk | 2015 | MDSM-4 | Active | 1 (Unlimited) | Axial, Gull Wing | Glass Body | - | 125°C | -40°C | 0.2pF | 10W | - | - | - | Gull Wing | 200V | - | SPST-NO | SPST | 0.6ms | 0.2ms | - | 10W | 0.090Diax0.600L 2.28mmx15.24mm | 350mA AC 500mA DC | 12 ~ 18AT | 1.2A DC | 140V | 200V | 19.304mm | - | 0.760 19.30mm | 0.112 2.85mm | - | ROHS3 Compliant | - | ||
![]() 59165-1-U-00-D Littelfuse Inc. | 1573 |
| Datasheet | 16 Weeks | PCB, Surface Mount | Surface Mount | - | 2 | -40°C~105°C | Tape & Reel (TR) | 2016 | 59165 | Active | 1 (Unlimited) | Gull Wing | Molded Body | - | - | - | 0.3pF | 10W | - | - | - | Gull Wing | - | - | SPST-NO | SPST | 1ms | - | Magnetic | - | 0.630Lx0.095W x 0.095 H 16.00mmx2.40mmx2.40mm | 350mA AC 500mA DC | 20 ~ 25AT | 800mA DC | 140V | 200V | 20.193mm | - | 0.795 20.19mm | 0.099 2.52mm | No | ROHS3 Compliant | Lead Free | ||
![]() 59166-1-T-00-C Littelfuse Inc. | 892 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | 59166 | Active | 1 (Unlimited) | Gull Wing | Molded Body | - | 125°C | -40°C | 0.3pF | 10W | - | - | - | Gull Wing | - | - | SPST-NO | SPST | 0.6ms | 0.2ms | - | 10W | 0.630Lx0.095W x 0.095 H 16.00mmx2.40mmx2.40mm | 350mA AC 500mA DC | 15 ~ 20AT | 800mA DC | 140V | 200V | 20.447mm | - | 0.805 20.45mm | 0.099 2.52mm | - | ROHS3 Compliant | - | ||
![]() MLRR-4-32-38 Littelfuse Inc. | 495 |
| Datasheet | 13 Weeks | Axial, Through Hole | Through Hole | - | - | -40°C~125°C | Bulk | 2003 | MLRR-4 | Active | 1 (Unlimited) | Axial | Glass Body | - | 125°C | -40°C | 0.4pF | 20W | - | - | - | Axial | 200V | - | SPST-NO | SPST | 0.6ms | 0.2ms | - | 20W | 0.105Diax0.600L 2.66mmx15.24mm | 700mA AC 1A DC | 32 ~ 38AT | 1A DC | 140V | 200V | 40.386mm | - | 1.590 40.39mm | - | - | ROHS3 Compliant | Lead Free |