- Manufacturer
- Series
- Packaging
- Termination Style
- Operate Range
- Circuit
- Current - Carry
- Current - Switching
- Length - Overall
- Mounting Type
- Operating Temperature
- Size - Body
- Type
Attribute column
Categories
Magnetic, Reed Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Power Rating | Voltage - Rated DC | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Circuit | Throw Configuration | Contact Current Rating | Operate Time | Release Time | Power - Rated | Size - Body | Current - Switching | Operate Range | Current - Carry | Voltage - Switching AC | Voltage - Switching DC | Release Range | Length | Length - Overall | Height Above Board | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DRR-129-77-83 Littelfuse Inc. | In Stock | - | Datasheet | - | Axial, Surface Mount | Surface Mount | -40°C~125°C | Bulk | 2002 | DRR-129 | - | Obsolete | 1 (Unlimited) | Axial | Glass Body | - | - | - | - | 0.6pF | 100W | 400V | unknown | 3A | Axial, Flat | 240V | SPST-NO | SPST | - | 4.5ms | 2.5ms | - | 0.207Diax2.000L 5.25mmx50.80mm | 2.1A AC 3A DC | 77 ~ 83AT | 6A DC | 280V | - | - | 82.5mm | 3.250 82.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() PMC-1496B2025 PIC GmbH | 322 |
| Datasheet | 12 Weeks | - | Surface Mount | -40°C~130°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | Glass Body | - | - | - | - | - | - | - | - | - | Axial | - | SPDT | - | - | 2.5ms | - | 20W | 0.087Diax0.571L 2.20mmx14.50mm | 1A AC/DC | 20 ~ 25AT | 2A AC/DC | 140V | 150V | 6AT | - | 2.165 55.00mm | - | ROHS3 Compliant | - | ||
![]() RI-46GP2025 Comus International | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | -55°C~125°C | Bulk | 2013 | RI-46 | - | Active | 1 (Unlimited) | - | Glass Body | - | - | - | - | 0.2pF | - | - | - | - | Axial | - | SPST-NO | - | - | 0.35ms | 0.03ms | 30W | 0.106Diax0.807L 2.70mmx20.50mm | 1A AC/DC | 20 ~ 25AT | 2.5A DC | 200V | 200V | - | - | 2.157 54.79mm | - | ROHS3 Compliant | - | ||
![]() MARR-5-22-33 Littelfuse Inc. | In Stock | - | Datasheet | 34 Weeks | Through Hole | Through Hole | -75°C~125°C | Bulk | 2015 | MARR-5 | - | Obsolete | 1 (Unlimited) | - | Glass Body | 100mOhm | - | - | - | 0.2pF | 10W | 1kV | unknown | 500mA | Axial | - | SPST-NO | SPST | - | 0.75ms | 0.3ms | - | 0.105Diax0.775L 2.66mmx19.69mm | 350mA AC 500mA DC | 22 ~ 33AT | 1.3A DC | 265V | 1000V | - | 56.769mm | 2.235 56.77mm | - | ROHS3 Compliant | Lead Free | ||
![]() RI-03GP2530 Comus International | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | -55°C~125°C | Bulk | 2013 | RI-03 | - | Active | 1 (Unlimited) | - | Glass Body | - | - | - | - | 0.25pF | - | - | - | - | Axial | - | SPST-NO | - | - | 0.25ms | 0.03ms | 10W | 0.100Diax0.591L 2.54mmx15.00mm | 500mA AC/DC | 25 ~ 30AT | 2.5A DC | 140V | 200V | - | - | 1.811 46.00mm | - | ROHS3 Compliant | - | ||
![]() DRR-129-42-53 Littelfuse Inc. | In Stock | - | Datasheet | - | Axial, Surface Mount | Surface Mount | -40°C~125°C | Bulk | 2002 | DRR-129 | e3 | Obsolete | 1 (Unlimited) | Axial | Glass Body | - | Tin (Sn) | - | - | 0.6pF | 100W | - | unknown | - | Axial, Flat | 240V | SPST-NO | SPST | - | 4.5ms | 2.5ms | - | 0.207Diax2.000L 5.25mmx50.80mm | 2.1A AC 3A DC | 42 ~ 53AT | 6A DC | 280V | 400V | - | 82.55mm | 3.250 82.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() RI-02GP1015 Comus International | 21131 |
| Datasheet | 8 Weeks | - | Through Hole | -55°C~125°C | Bulk | 2013 | RI-02 | - | Active | 1 (Unlimited) | - | Glass Body | - | - | - | - | 0.3pF | - | - | - | - | Axial | - | SPST-NO | - | - | 0.3ms | 0.07ms | 10W | 0.071Diax0.394L 1.80mmx10.00mm | 500mA AC/DC | 10 ~ 15AT | 500mA DC | 140V | 200V | - | - | 1.811 46.00mm | - | ROHS3 Compliant | - | ||
![]() DRS-DTH-50-60 Littelfuse Inc. | 7 |
| Datasheet | - | - | Through Hole | -20°C~125°C | Bulk | 2017 | DRS-DTH | - | Preliminary | - | - | Glass Body | - | - | - | - | 2pF | - | - | - | - | Axial | - | SPDT | - | - | 4.5ms | 7ms | 30W | 0.210Diax1.500L 5.33mmx38.10mm | 350mA AC 500mA DC | 50 ~ 60AT | 3A DC | 350V | 500V | - | - | 3.375 85.73mm | - | ROHS3 Compliant | - | ||
![]() DRS-DTH-50-65 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | -20°C~125°C | Bulk | 2017 | DRS-DTH | - | Preliminary | - | - | Glass Body | - | - | - | - | 2pF | - | - | - | - | Axial | - | SPDT | - | - | 4.5ms | 7ms | 30W | 0.210Diax1.500L 5.33mmx38.10mm | 350mA AC 500mA DC | 50 ~ 65AT | 3A DC | 350V | 500V | - | - | 3.375 85.73mm | - | ROHS3 Compliant | - | ||
![]() MRPR-20-17-28 Littelfuse Inc. | 7 |
| Datasheet | 18 Weeks | - | Through Hole | -20°C~125°C | Bulk | 2016 | MRPR-20 | - | Active | 1 (Unlimited) | - | Glass Body | - | - | - | - | 0.2pF | - | - | - | - | Axial | - | SPST-NO | - | - | 0.75ms | 0.3ms | 50W | 0.112Diax0.800L 2.84mmx20.32mm | 1.1A AC 1.5A DC | 17 ~ 28AT | 3A DC | 265V | 250V | - | - | 2.230 56.64mm | - | ROHS3 Compliant | - | ||
![]() MRPR-20-37-43 Littelfuse Inc. | 447 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | -20°C~125°C | Bulk | 2016 | MRPR-20 | - | Active | 1 (Unlimited) | Axial | Glass Body | - | - | 125°C | -20°C | 0.2pF | 50W | - | - | - | Axial | - | SPST-NO | SPST | - | 0.75ms | 0.3ms | 50W | 0.112Diax0.800L 2.84mmx20.32mm | 1.1A AC 1.5A DC | 37 ~ 43AT | 3A DC | 265V | 250V | - | 56.642mm | 2.230 56.64mm | - | ROHS3 Compliant | - | ||
![]() RI80SMDM-1015-J1 Comus International | 2109 |
| Datasheet | 18 Weeks | - | Surface Mount | -40°C~125°C | Tape & Reel (TR) | 2017 | RI-80 | - | Active | 1 (Unlimited) | - | Molded Body | - | - | - | - | - | - | - | - | - | J Lead | - | SPST-NO | - | - | 0.35ms | 0.02ms | 5W | 0.275Lx0.091W x 0.091 H 7.00mmx2.31mmx2.31mm | 250mA AC 350mA DC | 10 ~ 15AT | 500mA DC | 140V | 175V | - | - | 0.295 7.49mm | 0.095 2.41mm | ROHS3 Compliant | - | ||
![]() DRR-129-62-78 Littelfuse Inc. | In Stock | - | Datasheet | - | Axial, Surface Mount | Surface Mount | -40°C~125°C | Bulk | 2002 | DRR-129 | - | Obsolete | 1 (Unlimited) | Axial | Glass Body | - | - | - | - | 0.6pF | 100W | - | unknown | - | Axial, Flat | 240V | SPST-NO | SPST | - | 4.5ms | 2.5ms | - | 0.207Diax2.000L 5.25mmx50.80mm | 2.1A AC 3A DC | 62 ~ 78AT | 6A DC | 280V | 400V | - | 82.55mm | 3.250 82.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() RI-48C Comus International | In Stock | - | Datasheet | - | Axial, PCB | Through Hole | -55°C~125°C | Bulk | 2003 | RI-48 | - | Obsolete | 1 (Unlimited) | Axial | Glass Body | 90mOhm | - | - | - | 0.2pF | - | 170V | - | 1A | Axial | - | SPST-NO | SPST | 1A | 0.35ms | 0.03ms | 70W | 0.106Diax0.807L 2.70mmx20.50mm | 1A AC/DC | 46 ~ 70AT | 2.25A AC/DC | 250V | 200V | 18 ~ 32AT | 20.5mm | 2.157 54.79mm | - | RoHS Compliant | Lead Free | ||
![]() RI80SMDM-1015-G1 Comus International | 2837 |
| Datasheet | 18 Weeks | - | Surface Mount | -40°C~125°C | Tape & Reel (TR) | 2017 | RI-80 | - | Active | 3 (168 Hours) | - | Molded Body | - | - | - | - | - | - | - | - | - | Gull Wing | - | SPST-NO | - | - | 0.35ms | 0.02ms | 5W | 0.252Lx0.091W x 0.091 H 6.40mmx2.31mmx2.31mm | 250mA AC 350mA DC | 10 ~ 15AT | 500mA DC | 140V | 175V | - | - | 0.376 9.55mm | 0.095 2.41mm | ROHS3 Compliant | - | ||
![]() DRR-129-47-63 Littelfuse Inc. | In Stock | - | Datasheet | 15 Weeks | Axial, Surface Mount | Surface Mount | -40°C~125°C | Bulk | 2002 | DRR-129 | - | Obsolete | 1 (Unlimited) | Axial | Glass Body | - | - | 125°C | -40°C | 0.6pF | 100W | - | - | - | Axial, Flat | 240V | SPST-NO | SPST | - | 4.5ms | 2.5ms | 100W | 0.207Diax2.000L 5.25mmx50.80mm | 2.1A AC 3A DC | 47 ~ 63AT | 6A DC | 280V | 400V | - | 82.55mm | 3.250 82.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() DRR-129-52-73 Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | Axial, Surface Mount | Surface Mount | -40°C~125°C | Bulk | 2002 | DRR-129 | - | Obsolete | 1 (Unlimited) | Axial | Glass Body | - | - | 125°C | -40°C | 0.6pF | 100W | - | - | - | Axial, Flat | 240V | SPST-NO | SPST | - | 4.5ms | 2.5ms | 100W | 0.207Diax2.000L 5.25mmx50.80mm | 2.1A AC 3A DC | 52 ~ 73AT | 6A DC | 280V | 400V | - | 82.55mm | 3.250 82.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() DRR-129-42-78 Littelfuse Inc. | In Stock | - | Datasheet | - | Axial, Surface Mount | Surface Mount | -40°C~125°C | Bulk | 2002 | DRR-129 | - | Active | 1 (Unlimited) | Axial | Glass Body | - | - | 125°C | -40°C | 0.6pF | 100W | - | - | - | Axial, Flat | 240V | SPST-NO | SPST | - | 4.5ms | 2.5ms | 100W | 0.207Diax2.000L 5.25mmx50.80mm | 2.1A AC 3A DC | 42 ~ 78AT | 6A DC | 280V | 400V | - | 82.55mm | 3.250 82.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() DRR-129-42-63 Littelfuse Inc. | In Stock | - | Datasheet | - | Axial, Surface Mount | Surface Mount | -40°C~125°C | Bulk | 2002 | DRR-129 | - | Active | 1 (Unlimited) | Axial | Glass Body | - | - | 125°C | -40°C | 0.6pF | 100W | - | - | - | Axial, Flat | 240V | SPST-NO | SPST | - | 4.5ms | 2.5ms | 100W | 0.207Diax2.000L 5.25mmx50.80mm | 2.1A AC 3A DC | 42 ~ 63AT | 6A DC | 280V | 400V | - | 82.55mm | 3.250 82.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() DRR-129-52-63 Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | Axial, Surface Mount | Surface Mount | -40°C~125°C | Bulk | 2002 | DRR-129 | - | Obsolete | 1 (Unlimited) | Axial | Glass Body | - | - | 125°C | -40°C | 0.6pF | 100W | - | - | - | Axial, Flat | 240V | SPST-NO | SPST | - | 4.5ms | 2.5ms | 100W | 0.207Diax2.000L 5.25mmx50.80mm | 2.1A AC 3A DC | 52 ~ 63AT | 6A DC | 280V | 400V | - | 82.55mm | 3.250 82.55mm | - | ROHS3 Compliant | Lead Free |