- Manufacturer
- Series
- Packaging
- Termination Style
- Operate Range
- Circuit
- Current - Carry
- Current - Switching
- Length - Overall
- Mounting Type
- Operating Temperature
- Size - Body
- Type
Attribute column
Categories
Magnetic, Reed Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Power Rating | Termination Style | Voltage - Rated AC | Circuit | Contact Resistance | Throw Configuration | Operate Time | Switching Voltage | Release Time | Power - Rated | Size - Body | Current - Switching | Operate Range | Current - Carry | Voltage - Switching AC | Voltage - Switching DC | Release Range | Length | Length - Overall | Height Above Board | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MRPR-8-27-33 Littelfuse Inc. | In Stock | - | Datasheet | Axial, Through Hole | Through Hole | - | - | - | -20°C~125°C | Bulk | 2004 | MRPR-8 | Obsolete | 1 (Unlimited) | Axial | Glass Body | 125°C | -20°C | 0.2pF | 50W | Axial | 265V | SPST-NO | - | SPST | 0.75ms | - | 0.3ms | 50W | 0.112Diax0.800L 2.84mmx20.32mm | 700mA AC 1A DC | 27 ~ 33AT | 2.5A DC | 265V | 250V | - | 56.642mm | 2.230 56.64mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MARR-5-52-58 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | - | - | - | -75°C~125°C | Bulk | - | MARR-5 | Active | 1 (Unlimited) | - | Glass Body | - | - | 0.2pF | - | Axial | - | SPST-NO | - | - | 0.75ms | - | 0.3ms | 10W | 0.105Diax0.775L 2.66mmx19.69mm | 350mA AC 500mA DC | 52 ~ 58AT | 1.3A DC | 265V | 1000V | - | - | 2.235 56.77mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MRPR-8-17-38 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | - | - | - | -20°C~125°C | Bulk | - | MRPR-8 | Active | 1 (Unlimited) | - | Glass Body | - | - | 0.2pF | - | Axial | - | SPST-NO | - | - | 0.75ms | - | 0.3ms | 50W | 0.112Diax0.800L 2.84mmx20.32mm | 700mA AC 1A DC | 17 ~ 38AT | 2.5A DC | 265V | 250V | - | - | 2.230 56.64mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MRPR-3-47-53 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | - | - | - | -40°C~125°C | Bulk | - | MRPR-3 | Active | 1 (Unlimited) | - | Glass Body | - | - | 0.2pF | - | Axial | - | SPST-NO | - | - | 0.75ms | - | 0.3ms | 50W | 0.112Diax0.775L 2.84mmx19.69mm | 1.1A AC 1.5A DC | 47 ~ 53AT | 3A DC | 140V | 200V | - | - | 2.230 56.64mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MRPR-8-32-43 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | - | - | - | -20°C~125°C | Bulk | - | MRPR-8 | Active | 1 (Unlimited) | - | Glass Body | - | - | 0.2pF | - | Axial | - | SPST-NO | - | - | 0.75ms | - | 0.3ms | 50W | 0.112Diax0.800L 2.84mmx20.32mm | 700mA AC 1A DC | 32 ~ 43AT | 2.5A DC | 265V | 250V | - | - | 2.230 56.64mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MDRR-DT-15-35-U Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | - | - | - | -40°C~125°C | Bulk | - | MDRR-DT | Active | 1 (Unlimited) | - | Glass Body | - | - | 1pF | - | Axial | - | SPDT | - | - | 0.7ms | - | 1ms | 5W | 0.100Diax0.580L 2.54mmx14.73mm | 180mA AC 250mA DC | 15 ~ 35AT | 1.5A DC | 120V | 175V | - | - | 2.066 52.48mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MDRR-DT-15-40-F Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | - | - | - | -40°C~125°C | Bulk | - | MDRR-DT | Active | 1 (Unlimited) | - | Glass Body | - | - | 1pF | - | Axial | - | SPDT | - | - | 0.7ms | - | 1ms | 5W | 0.100Diax0.580L 2.54mmx14.73mm | 180mA AC 250mA DC | 15 ~ 40AT | 1.5A DC | 120V | 175V | - | - | 2.034 51.66mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MRPR-3-32-43 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | - | - | - | -40°C~125°C | Bulk | 2006 | MRPR-3 | Obsolete | 1 (Unlimited) | Axial | Glass Body | 125°C | -40°C | 0.2pF | 50W | Axial | - | SPST-NO | - | SPST | 0.75ms | - | 0.3ms | 50W | 0.112Diax0.775L 2.84mmx19.69mm | 1.1A AC 1.5A DC | 32 ~ 43AT | 3A DC | 140V | 200V | - | 56.642mm | 2.230 56.64mm | - | - | ROHS3 Compliant | - | ||
![]() FR2249-SURFACEMOUNT Coto Technology | In Stock | - | Datasheet | PCB, Surface Mount | Surface Mount | SMD/SMT | - | - | -40°C~125°C | Tape & Reel (TR) | 2000 | FR2 | Obsolete | 1 (Unlimited) | Gull Wing | Glass Body | - | - | 0.3pF | - | Gull Wing | - | SPST-NO | - | SPST | 0.5ms | - | 0.2ms | 10VA | 0.600Lx0.090W x 0.065 H 15.24mmx2.29mmx1.65mm | 500mA AC/DC | 15 ~ 25AT | 1.5A AC/DC | 200V | 200V | - | - | 0.770 19.56mm | 0.080 2.03mm | - | RoHS Compliant | - | ||
![]() FR2259-SURFACEMOUNT Coto Technology | In Stock | - | Datasheet | PCB, Surface Mount | Surface Mount | SMD/SMT | - | - | -40°C~125°C | Tape & Reel (TR) | 2000 | FR2 | Obsolete | 1 (Unlimited) | Gull Wing | Glass Body | - | - | 0.3pF | - | Gull Wing | - | SPST-NO | - | SPST | 0.5ms | - | 0.2ms | 10VA | 0.600Lx0.090W x 0.065 H 15.24mmx2.29mmx1.65mm | 500mA AC/DC | 10 ~ 20AT | 1.5A AC/DC | 200V | 200V | - | - | 0.770 19.56mm | 0.080 2.03mm | - | RoHS Compliant | - | ||
![]() MARR-5-Q489-2 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | - | - | - | -75°C~125°C | Bulk | 2004 | MARR-5 | Obsolete | 1 (Unlimited) | - | Glass Body | - | - | 0.2pF | - | Axial | - | SPST-NO | - | - | 0.75ms | - | 0.3ms | 10W | 0.105Diax0.775L 2.66mmx19.69mm | 350mA AC 500mA DC | - | 1.3A DC | 265V | 1000V | - | - | 2.235 56.77mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() FR2S1020 Coto Technology | In Stock | - | Datasheet | Axial | Surface Mount | - | 8 | Glass | -40°C~125°C | Bulk | 2000 | FR2 | Obsolete | 1 (Unlimited) | Axial | Glass Body | - | - | 0.3pF | - | Axial, Flat | - | SPST-NO | 150mOhm | SPST | 0.5ms | 200V | 0.2ms | 10VA | 0.600Lx0.090W x 0.065 H 15.24mmx2.29mmx1.65mm | 500mA AC/DC | 10 ~ 20AT | 1.5A AC/DC | 200V | 200V | 5 ~ 20AT | - | 1.360 34.54mm | - | - | RoHS Compliant | - | ||
![]() CM15S1520 Coto Technology | In Stock | - | Datasheet | Axial | Surface Mount | - | - | - | -40°C~125°C | Bulk | 2008 | CM15S | Obsolete | 1 (Unlimited) | Axial | Molded Body | - | - | 0.3pF | - | Axial, Flat | - | SPST-NO | - | SPST | 0.5ms | 200V | 0.2ms | 10VA | 0.640Lx0.150W x 0.106 H 16.25mmx3.80mmx2.70mm | 500mA AC/DC | 15 ~ 20AT | 1.5A AC/DC | 200V | 200V | - | - | 1.360 34.54mm | - | - | RoHS Compliant | - | ||
![]() FR2026 Coto Technology | In Stock | - | Datasheet | PCB, Surface Mount | Surface Mount | SMD/SMT | - | Glass | -40°C~125°C | Tape & Reel (TR) | 2000 | FR2 | Obsolete | 1 (Unlimited) | Gull Wing | Glass Body | - | - | 0.3pF | - | Gull Wing | - | SPST-NO | 150mOhm | SPST | 0.5ms | 200V | 0.2ms | 10VA | 0.600Lx0.090W x 0.065 H 15.24mmx2.29mmx1.65mm | 500mA AC/DC | 20 ~ 25AT | 1.5A AC/DC | 200V | 200V | - | - | 0.770 19.56mm | 0.080 2.03mm | - | RoHS Compliant | - | ||
![]() CM15-2282 Coto Technology | In Stock | - | Datasheet | PCB, Surface Mount | Surface Mount | SMD/SMT | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM15 | Obsolete | 1 (Unlimited) | Gull Wing | Molded Body | - | - | 0.3pF | - | Gull Wing | - | SPST-NO | 150mOhm | SPST | 0.5ms | 200V | 0.2ms | 10VA | 0.640Lx0.150W x 0.106 H 16.25mmx3.80mmx2.70mm | 500mA AC/DC | 10 ~ 30AT | 1.5A AC/DC | 200V | 200V | - | - | 0.800 20.32mm | 0.115 2.92mm | No SVHC | RoHS Compliant | - | ||
![]() MARR-5-42-53 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | - | - | - | -75°C~125°C | Bulk | - | MARR-5 | Active | 1 (Unlimited) | - | Glass Body | - | - | 0.2pF | - | Axial | - | SPST-NO | - | - | 0.75ms | - | 0.3ms | 10W | 0.105Diax0.775L 2.66mmx19.69mm | 350mA AC 500mA DC | 42 ~ 53AT | 1.3A DC | 265V | 1000V | - | - | 2.235 56.77mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MARR-5-37-53 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | - | - | - | -75°C~125°C | Bulk | - | MARR-5 | Active | 1 (Unlimited) | - | Glass Body | - | - | 0.2pF | - | Axial | - | SPST-NO | - | - | 0.75ms | - | 0.3ms | 10W | 0.105Diax0.775L 2.66mmx19.69mm | 350mA AC 500mA DC | 37 ~ 53AT | 1.3A DC | 265V | 1000V | - | - | 2.235 56.77mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MARR-5-0-22 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | - | - | - | -75°C~125°C | Bulk | - | MARR-5 | Active | 1 (Unlimited) | - | Glass Body | - | - | 0.2pF | - | Axial | - | SPST-NO | - | - | 0.75ms | - | 0.3ms | 10W | 0.105Diax0.775L 2.66mmx19.69mm | 350mA AC 500mA DC | 0 ~ 22AT | 1.3A DC | 265V | 1000V | - | - | 2.235 56.77mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRT-DTH-65-75 Littelfuse Inc. | In Stock | - | Datasheet | Axial, Through Hole | Through Hole | - | - | - | -20°C~125°C | Bulk | 2002 | DRT-DTH | Obsolete | 1 (Unlimited) | Axial | Glass Body | 125°C | -20°C | 2pF | 50W | Axial | 500V | SPDT | - | SPDT | 5.5ms | - | 8ms | 50W | 0.210Diax1.500L 5.33mmx38.10mm | 1A AC 1.5A DC | 65 ~ 75AT | 2A DC | 350V | 500V | - | 85.725mm | 3.375 85.73mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MARR-5-42-48 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | - | - | - | -75°C~125°C | Bulk | - | MARR-5 | Obsolete | 1 (Unlimited) | - | Glass Body | - | - | 0.2pF | - | Axial | - | SPST-NO | - | - | 0.75ms | - | 0.3ms | 10W | 0.105Diax0.775L 2.66mmx19.69mm | 350mA AC 500mA DC | 42 ~ 48AT | 1.3A DC | 265V | 1000V | - | - | 2.235 56.77mm | - | - | ROHS3 Compliant | Lead Free |