- Manufacturer
- Series
- Packaging
- Termination Style
- Operate Range
- Circuit
- Current - Carry
- Current - Switching
- Length - Overall
- Mounting Type
- Operating Temperature
- Size - Body
- Type
Attribute column
Categories
Magnetic, Reed Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Capacitance | Termination Style | Circuit | Throw Configuration | Operate Time | Release Time | Power - Rated | Size - Body | Current - Switching | Operate Range | Current - Carry | Voltage - Switching AC | Voltage - Switching DC | Release Range | Length - Overall | Height Above Board | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMC-08221520 PIC GmbH | 163 |
| Datasheet | 12 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MS-108-4-3 PIC GmbH | 118 |
| Datasheet | 16 Weeks | - | Through Hole | -20°C~85°C | Bulk | - | Active | 1 (Unlimited) | - | Molded Body | - | PC Pin | SPDT | - | 0.7ms | 1ms | 5W | 0.878Lx0.130W x 0.165 H 22.30mmx3.30mmx4.20mm | 250mA AC/DC | 20 ~ 25AT | 1.5A AC/DC | 120V | 175V | 5AT | 0.878 22.30mm | 0.165 4.20mm | ROHS3 Compliant | ||
![]() PMC-1496S1520 PIC GmbH | 335 |
| Datasheet | 12 Weeks | - | Surface Mount | -40°C~130°C | Bulk | - | Active | 1 (Unlimited) | - | Glass Body | - | Axial | SPDT | - | 2.5ms | - | 20W | 0.087Diax0.571L 2.20mmx14.50mm | 1A AC/DC | 15 ~ 20AT | 2A AC/DC | 140V | 150V | 6AT | 2.165 55.00mm | - | ROHS3 Compliant | ||
![]() RI-46GP-4550 Comus International | 42 |
| Datasheet | 16 Weeks | - | Surface Mount | -55°C~125°C | Bulk | RI-46GP | Active | 1 (Unlimited) | - | Glass Body | 0.2pF | Axial | SPST-NO | - | 0.35ms | 0.03ms | 40W | 0.106Diax0.807L 2.70mmx20.50mm | 1A AC/DC | 45 ~ 50AT | 3A DC | 250V | 200V | 38 ~ 46AT | 2.157 54.79mm | - | ROHS3 Compliant | ||
![]() RI-46GP-5055 Comus International | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | -55°C~125°C | Bulk | RI-46GP | Active | 1 (Unlimited) | - | Glass Body | 0.2pF | Axial | SPST-NO | - | 0.35ms | 0.03ms | 40W | 0.106Diax0.807L 2.70mmx20.50mm | 1A AC/DC | 50 ~ 55AT | 3A DC | 250V | 200V | 43 ~ 51AT | 2.157 54.79mm | - | ROHS3 Compliant | ||
![]() RI-23GP-1015 Comus International | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | -55°C~125°C | Bulk | RI-23GP | Active | 1 (Unlimited) | - | Glass Body | 0.3pF | Axial | SPST-NO | - | 0.1ms | 0.07ms | 10W | 0.100Diax0.570L 2.54mmx14.50mm | 250mA AC/DC | 10 ~ 15AT | 1A DC | 140V | 200V | 4 ~ 14AT | 1.811 46.00mm | - | ROHS3 Compliant | ||
![]() RI-46GP-4045 Comus International | 42 |
| Datasheet | 16 Weeks | - | Surface Mount | -55°C~125°C | Bulk | RI-46GP | Active | 1 (Unlimited) | - | Glass Body | 0.2pF | Axial | SPST-NO | - | 0.35ms | 0.03ms | 40W | 0.106Diax0.807L 2.70mmx20.50mm | 1A AC/DC | 40 ~ 45AT | 3A DC | 250V | 200V | 33 ~ 41AT | 2.157 54.79mm | - | ROHS3 Compliant | ||
![]() RI-46GP-3540 Comus International | 42 |
| Datasheet | 16 Weeks | - | Surface Mount | -55°C~125°C | Bulk | RI-46GP | Active | 1 (Unlimited) | - | Glass Body | 0.2pF | Axial | SPST-NO | - | 0.35ms | 0.03ms | 40W | 0.106Diax0.807L 2.70mmx20.50mm | 1A AC/DC | 35 ~ 40AT | 3A DC | 250V | 200V | 28 ~ 36AT | 2.157 54.79mm | - | ROHS3 Compliant | ||
![]() RI-48GP-4550 Comus International | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | -55°C~125°C | Bulk | RI-48GP | Active | 1 (Unlimited) | - | Glass Body | 0.2pF | Axial | SPST-NO | - | 0.35ms | 0.03ms | 70W | 0.106Diax0.807L 2.70mmx20.50mm | 1A AC/DC | 45 ~ 50AT | 2.25A DC | 250V | 200V | 38 ~ 46AT | 2.157 54.79mm | - | ROHS3 Compliant | ||
![]() RI-80SMD-0510-FL Comus International | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | -55°C~125°C | Bulk | RI-80 SMD-FL | Active | 1 (Unlimited) | - | Glass Body | 0.45pF | Axial, Flat | SPST-NO | - | 0.35ms | 0.02ms | 5W | - | 250mA AC 350mA DC | 5 ~ 10AT | 500mA DC | 140V | 175V | 2 ~ 8AT | 1.811 46.00mm | - | ROHS3 Compliant | ||
![]() MS-106-3-1 PIC GmbH | 142 |
| Datasheet | 12 Weeks | - | Through Hole | -20°C~85°C | Bulk | - | Active | 1 (Unlimited) | - | Molded Body | - | PC Pin | SPST-NO | - | 0.5ms | 0.3ms | 10W | 0.669Lx0.110W x 0.126 H 17.00mmx2.80mmx3.20mm | 700mA AC/DC | 10 ~ 15AT | 1A AC/DC | 130V | 180V | 4AT | 0.669 17.00mm | 0.126 3.20mm | ROHS3 Compliant | ||
![]() MS-107-3-1 PIC GmbH | 408 |
| Datasheet | 12 Weeks | - | Through Hole | -20°C~85°C | Bulk | - | Active | 1 (Unlimited) | - | Molded Body | - | PC Pin | SPST-NO | - | 0.5ms | 0.3ms | 10W | 0.776Lx0.110W x 0.126 H 19.70mmx2.80mmx3.20mm | 700mA AC/DC | 10 ~ 15AT | 1A AC/DC | 130V | 180V | 4AT | 0.776 19.70mm | 0.126 3.20mm | ROHS3 Compliant | ||
![]() MS-108-3-4 PIC GmbH | 114 |
| Datasheet | 12 Weeks | - | Through Hole | -20°C~85°C | Bulk | - | Active | 1 (Unlimited) | - | Molded Body | - | PC Pin | SPST-NO | - | 1ms | 0.4ms | 10W | 0.878Lx0.130W x 0.165 H 22.30mmx3.30mmx4.20mm | 1A AC/DC | 25 ~ 30AT | 1.2A AC/DC | 140V | 200V | 5AT | 0.878 22.30mm | 0.165 4.20mm | ROHS3 Compliant | ||
![]() MS-107-3-3 PIC GmbH | 471 |
| Datasheet | 12 Weeks | - | Through Hole | -20°C~85°C | Bulk | - | Active | 1 (Unlimited) | - | Molded Body | - | PC Pin | SPST-NO | - | 0.5ms | 0.3ms | 10W | 0.776Lx0.110W x 0.126 H 19.70mmx2.80mmx3.20mm | 700mA AC/DC | 20 ~ 25AT | 1A AC/DC | 130V | 180V | 4AT | 0.776 19.70mm | 0.126 3.20mm | ROHS3 Compliant | ||
![]() ORD311-1015 Standex Electronics | In Stock | - | Datasheet | - | Axial | - | - | Bulk | - | - | - | Axial | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PMC-0508TH1015 PIC GmbH | 87 |
| Datasheet | 16 Weeks | - | Surface Mount | -40°C~125°C | Bulk | - | Active | 5A (24 Hours) | - | Molded Body | - | Axial | SPST-NO | - | 0.35ms | 0.1ms | 5W | 0.256Lx0.114W x 0.091 H 6.50mmx2.90mmx2.30mm | 250mA AC/DC | 5 ~ 10AT | 500mA AC/DC | 140V | 175V | 2AT | 0.398 10.11mm | - | ROHS3 Compliant | ||
![]() MS-105-3-1 PIC GmbH | 286 |
| Datasheet | 12 Weeks | - | Through Hole | -20°C~85°C | Bulk | - | Active | 1 (Unlimited) | - | Molded Body | - | PC Pin | SPST-NO | - | 0.3ms | 0.1ms | 10W | 0.567Lx0.110W x 0.126 H 14.40mmx2.80mmx3.20mm | 500mA AC/DC | 10 ~ 15AT | 700mA AC/DC | 120V | 150V | 4AT | 0.567 14.40mm | 0.126 3.20mm | ROHS3 Compliant | ||
![]() MS-108-3-3 PIC GmbH | 239 |
| Datasheet | 12 Weeks | - | Through Hole | -20°C~85°C | Bulk | - | Active | 1 (Unlimited) | - | Molded Body | - | PC Pin | SPST-NO | - | 1ms | 0.4ms | 10W | 0.878Lx0.130W x 0.165 H 22.30mmx3.30mmx4.20mm | 1A AC/DC | 20 ~ 25AT | 1.2A AC/DC | 140V | 200V | 5AT | 0.878 22.30mm | 0.165 4.20mm | ROHS3 Compliant | ||
![]() GC2717 - 3035 Comus International | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | -40°C~125°C | Bulk | GC2717 | Active | 1 (Unlimited) | - | Glass Body | 0.5pF | Axial | SPST-NO | - | - | 0.1ms | 10VA | 0.102Diax0.748L 2.60mmx19.00mm | 500mA AC/DC | 30 ~ 35AT | 1A AC/DC | 500V | - | 5AT | 2.165 55.00mm | - | ROHS3 Compliant | ||
![]() MS-106-3-2 PIC GmbH | 158 |
| Datasheet | 12 Weeks | - | Through Hole | -20°C~85°C | Bulk | - | Active | 1 (Unlimited) | - | Molded Body | - | PC Pin | SPST-NO | - | 0.5ms | 0.3ms | 10W | 0.669Lx0.110W x 0.126 H 17.00mmx2.80mmx3.20mm | 700mA AC/DC | 15 ~ 20AT | 1A AC/DC | 130V | 180V | 4AT | 0.669 17.00mm | 0.126 3.20mm | ROHS3 Compliant |