- Manufacturer
- Series
- Packaging
- Termination Style
- Operate Range
- Circuit
- Current - Carry
- Current - Switching
- Length - Overall
- Mounting Type
- Operating Temperature
- Size - Body
- Type
Attribute column
Categories
Magnetic, Reed Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Capacitance | Termination Style | Circuit | Contact Resistance | Throw Configuration | Contact Current Rating | Operate Time | Release Time | Power - Rated | Size - Body | Current - Switching | Operate Range | Current - Carry | Voltage - Switching AC | Voltage - Switching DC | Release Range | Length | Length - Overall | Height Above Board | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS-108-3-1 PIC GmbH | 265 |
| Datasheet | 12 Weeks | - | Through Hole | - | -20°C~85°C | Bulk | - | - | Active | 1 (Unlimited) | - | Molded Body | - | - | PC Pin | SPST-NO | - | - | - | 1ms | 0.4ms | 10W | 0.878Lx0.130W x 0.165 H 22.30mmx3.30mmx4.20mm | 1A AC/DC | 10 ~ 15AT | 1.2A AC/DC | 140V | 200V | 5AT | - | 0.878 22.30mm | 0.165 4.20mm | ROHS3 Compliant | - | ||
![]() PMC-0508TH0510 PIC GmbH | 118 |
| Datasheet | 16 Weeks | - | Surface Mount | - | -40°C~125°C | Bulk | - | - | Active | 5A (24 Hours) | - | Molded Body | - | - | Axial | SPST-NO | - | - | - | 0.35ms | 0.1ms | 5W | 0.256Lx0.114W x 0.091 H 6.50mmx2.90mmx2.30mm | 250mA AC/DC | 10 ~ 15AT | 500mA AC/DC | 140V | 175V | 2AT | - | 0.398 10.11mm | - | ROHS3 Compliant | - | ||
![]() GC1917 - 7580 Comus International | 1000 | - | Datasheet | 12 Weeks | - | Surface Mount | - | -40°C~125°C | Bulk | - | GC1917 | Active | 1 (Unlimited) | - | Glass Body | - | 1pF | Axial, Flat | SPDT | - | - | - | 2ms | 1.5ms | 60W | 0.220Diax1.420L 5.59mmx36.07mm | 1A AC/DC | 75 ~ 80AT | 2A AC/DC | 400V | - | 20AT | - | 2.750 69.85mm | - | ROHS3 Compliant | - | ||
![]() MS-104-3-1 PIC GmbH | 178 |
| Datasheet | 12 Weeks | - | Through Hole | - | -20°C~85°C | Bulk | - | - | Active | 1 (Unlimited) | - | Molded Body | - | - | PC Pin | SPST-NO | - | - | - | 0.3ms | 0.1ms | 10W | 0.449Lx0.106W x 0.110 H 11.40mmx2.70mmx2.80mm | 500mA AC/DC | 10 ~ 15AT | 700mA AC/DC | 120V | 150V | 4AT | - | 0.449 11.40mm | 0.110 2.80mm | ROHS3 Compliant | - | ||
![]() RI-46C Comus International | In Stock | - | Datasheet | - | - | Through Hole | - | -55°C~125°C | Bulk | - | RI-46 | Obsolete | 1 (Unlimited) | - | Glass Body | - | 0.2pF | Axial | SPST-NO | - | - | - | 0.35ms | 0.03ms | 40W | 0.106Diax0.807L 2.70mmx20.50mm | 1A AC/DC | 46 ~ 70AT | 3A DC | 250V | 200V | 12 ~ 22.5AT | - | 2.157 54.79mm | - | - | - | ||
![]() RI-80GP0515 Comus International | In Stock | - | Datasheet | - | Axial, PCB | Through Hole | Glass | -55°C~125°C | Bulk | 2003 | RI-80 | Obsolete | 1 (Unlimited) | Axial | Glass Body | 160mOhm | 0.45pF | Axial | SPST-NO | 160mOhm | SPST | 250mA | 0.35ms | 0.02ms | 5W | 0.071Diax0.197L 1.80mmx5.00mm | 250mA AC 350mA DC | 5 ~ 15AT | 500mA AC/DC | 140V | 200V | 2 ~ 13AT | 5mm | 1.811 46.00mm | - | RoHS Compliant | Lead Free | ||
![]() RI-23GP-3035 Comus International | 442 |
| Datasheet | 16 Weeks | - | Through Hole | - | -55°C~125°C | Bulk | - | RI-23GP | Active | 1 (Unlimited) | - | Glass Body | - | 0.25pF | Axial | SPST-NO | - | - | - | 0.25ms | 0.03ms | 10W | 0.100Diax0.570L 2.54mmx14.50mm | 500mA AC/DC | 30 ~ 35AT | 2.75A DC | 140V | 200V | 16 ~ 32AT | - | 1.811 46.00mm | - | ROHS3 Compliant | - | ||
![]() RI-23GP-4045 Comus International | 147 |
| Datasheet | 16 Weeks | - | Through Hole | - | -55°C~125°C | Bulk | - | RI-23GP | Active | 1 (Unlimited) | - | Glass Body | - | 0.25pF | Axial | SPST-NO | - | - | - | 0.25ms | 0.03ms | 10W | 0.100Diax0.570L 2.54mmx14.50mm | 500mA AC/DC | 40 ~ 45AT | 2.5A DC | 140V | 200V | 20 ~ 42AT | - | 1.811 46.00mm | - | ROHS3 Compliant | - | ||
![]() MS-108-4-2 PIC GmbH | 57 |
| Datasheet | 16 Weeks | - | Through Hole | - | -20°C~85°C | Bulk | - | - | Active | 1 (Unlimited) | - | Molded Body | - | - | PC Pin | SPDT | - | - | - | 0.7ms | 1ms | 5W | 0.878Lx0.130W x 0.165 H 22.30mmx3.30mmx4.20mm | 250mA AC/DC | 15 ~ 20AT | 1.5A AC/DC | 120V | 175V | 5AT | - | 0.878 22.30mm | 0.165 4.20mm | ROHS3 Compliant | - | ||
![]() PMC-1496B2530 PIC GmbH | 105 |
| Datasheet | 12 Weeks | - | Surface Mount | - | -40°C~130°C | Bulk | - | - | Active | 1 (Unlimited) | - | Glass Body | - | - | Axial | SPDT | - | - | - | 2.5ms | - | 20W | 0.087Diax0.571L 2.20mmx14.50mm | 1A AC/DC | 25 ~ 30AT | 2A AC/DC | 140V | 150V | 6AT | - | 2.165 55.00mm | - | ROHS3 Compliant | - | ||
![]() PMC-1496B1520 PIC GmbH | 280 |
| Datasheet | 12 Weeks | - | Surface Mount | - | -40°C~130°C | Bulk | - | - | Active | 1 (Unlimited) | - | Glass Body | - | - | Axial | SPDT | - | - | - | 2.5ms | - | 20W | 0.087Diax0.571L 2.20mmx14.50mm | 1A AC/DC | 15 ~ 20AT | 2A AC/DC | 140V | 150V | 6AT | - | 2.165 55.00mm | - | ROHS3 Compliant | - | ||
![]() PMC-1496S2530 PIC GmbH | 140 |
| Datasheet | 12 Weeks | - | Surface Mount | - | -40°C~130°C | Bulk | - | - | Active | 1 (Unlimited) | - | Glass Body | - | - | Axial | SPDT | - | - | - | 2.5ms | - | 20W | 0.087Diax0.571L 2.20mmx14.50mm | 1A AC/DC | 25 ~ 30AT | 2A AC/DC | 140V | 150V | 6AT | - | 2.165 55.00mm | - | ROHS3 Compliant | - | ||
![]() PMC-1496S2025 PIC GmbH | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | - | -40°C~130°C | Bulk | - | - | Active | 1 (Unlimited) | - | Glass Body | - | - | Axial | SPDT | - | - | - | 2.5ms | - | 20W | 0.087Diax0.571L 2.20mmx14.50mm | 1A AC/DC | 20 ~ 25AT | 2A AC/DC | 140V | 150V | 6AT | - | 2.165 55.00mm | - | ROHS3 Compliant | - | ||
![]() RI-48GP-5055 Comus International | 40 |
| Datasheet | 16 Weeks | - | Surface Mount | - | -55°C~125°C | Bulk | - | RI-48GP | Active | 1 (Unlimited) | - | Glass Body | - | 0.2pF | Axial | SPST-NO | - | - | - | 0.35ms | 0.03ms | 70W | 0.106Diax0.807L 2.70mmx20.50mm | 1A AC/DC | 50 ~ 55AT | 2.25A DC | 250V | 200V | 43 ~ 51AT | - | 2.157 54.79mm | - | ROHS3 Compliant | - | ||
![]() RI-48GP-1520 Comus International | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | - | -55°C~125°C | Bulk | - | RI-48GP | Active | 1 (Unlimited) | - | Glass Body | - | 0.2pF | Axial | SPST-NO | - | - | - | 0.35ms | 0.03ms | 70W | 0.106Diax0.807L 2.70mmx20.50mm | 1A AC/DC | 15 ~ 20AT | 1.75A DC | 250V | 200V | 8 ~ 16AT | - | 2.157 54.79mm | - | ROHS3 Compliant | - | ||
![]() RI-23GP-3540 Comus International | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | - | -55°C~125°C | Bulk | - | RI-23GP | Active | 1 (Unlimited) | - | Glass Body | - | 0.25pF | Axial | SPST-NO | - | - | - | 0.25ms | 0.03ms | 10W | 0.100Diax0.570L 2.54mmx14.50mm | 500mA AC/DC | 35 ~ 40AT | 2.5A DC | 140V | 200V | 18 ~ 37AT | - | 1.811 46.00mm | - | ROHS3 Compliant | - | ||
![]() RI-48GP-4045 Comus International | 106 |
| Datasheet | 16 Weeks | - | Surface Mount | - | -55°C~125°C | Bulk | - | RI-48GP | Active | 1 (Unlimited) | - | Glass Body | - | 0.2pF | Axial | SPST-NO | - | - | - | 0.35ms | 0.03ms | 70W | 0.106Diax0.807L 2.70mmx20.50mm | 1A AC/DC | 40 ~ 45AT | 2.25A DC | 250V | 200V | 33 ~ 41AT | - | 2.157 54.79mm | - | ROHS3 Compliant | - | ||
![]() RI-23GP-5055 Comus International | 296 |
| Datasheet | 16 Weeks | - | Through Hole | - | -55°C~125°C | Bulk | - | RI-23GP | Active | 1 (Unlimited) | - | Glass Body | - | 0.25pF | Axial | SPST-NO | - | - | - | 0.25ms | 0.03ms | 10W | 0.100Diax0.570L 2.54mmx14.50mm | 500mA AC/DC | 50 ~ 55AT | 2.75A DC | 140V | 200V | 24 ~ 52AT | - | 1.811 46.00mm | - | ROHS3 Compliant | - | ||
![]() RI-80SMD-1015-FL Comus International | 33 |
| Datasheet | 16 Weeks | - | Surface Mount | - | -55°C~125°C | Bulk | - | RI-80 SMD-FL | Active | 1 (Unlimited) | - | Glass Body | - | 0.45pF | Axial, Flat | SPST-NO | - | - | - | 0.35ms | 0.02ms | 5W | - | 250mA AC 350mA DC | 10 ~ 15AT | 500mA DC | 140V | 175V | 4 ~ 13AT | - | 1.811 46.00mm | - | ROHS3 Compliant | - | ||
![]() MS-108-4-4 PIC GmbH | 148 |
| Datasheet | 16 Weeks | - | Through Hole | - | -20°C~85°C | Bulk | - | - | Active | 1 (Unlimited) | - | Molded Body | - | - | PC Pin | SPDT | - | - | - | 0.7ms | 1ms | 5W | 0.878Lx0.130W x 0.165 H 22.30mmx3.30mmx4.20mm | 250mA AC/DC | 25 ~ 30AT | 1.5A AC/DC | 120V | 175V | 5AT | - | 0.878 22.30mm | 0.165 4.20mm | ROHS3 Compliant | - |