- Manufacturer
- Series
- Packaging
- Termination Style
- Operate Range
- Circuit
- Current - Carry
- Current - Switching
- Length - Overall
- Mounting Type
- Operating Temperature
- Size - Body
- Type
Attribute column
Categories
Magnetic, Reed Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Contact Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Power Rating | Voltage - Rated DC | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Circuit | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Throw Configuration | Contact Current(AC)-Max | Operate Time | Switching Voltage | Release Time | Contact Voltage(AC)-Max | Power - Rated | Housing | Size - Body | Current - Switching | Operate Range | Current - Carry | Voltage - Switching AC | Voltage - Switching DC | Release Range | Pull-in Value-Max | Pull-in Value-Min | Drop-out Value-Min | Resonant Frequency-Nom | Height | Length | Width | Body Height | Length - Overall | Height Above Board | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ORD229-2530 Standex Electronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PR126303501 Standex Electronics | In Stock | - | - | - | Axial, Through Hole | - | - | - | - | - | - | Bulk | - | - | - | - | Axial | - | - | - | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ORD213S-1T-1015 Standex Electronics | In Stock | - | Datasheet | - | PCB, Surface Mount, Through Hole | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | 24V | - | - | - | 200mOhm | - | - | - | SPST | - | - | 24V | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RI80SMDM-0510-J1 Comus International | 57581 |
| Datasheet | 18 Weeks | - | Surface Mount | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2017 | RI-80 | Active | 3 (168 Hours) | - | Molded Body | - | - | - | - | - | - | - | - | J Lead | - | - | - | SPST-NO | - | - | - | - | - | - | 0.35ms | - | 0.02ms | - | 5W | - | 0.275Lx0.091W x 0.091 H 7.00mmx2.31mmx2.31mm | 250mA AC 350mA DC | 5 ~ 10AT | 500mA DC | 140V | 175V | - | - | - | - | - | - | - | - | - | 0.295 7.49mm | 0.095 2.41mm | ROHS3 Compliant | - | ||
![]() RI80SMDM-0510-G1 Comus International | 9224 | - | Datasheet | 18 Weeks | - | Surface Mount | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2017 | RI-80 | Active | 3 (168 Hours) | - | Molded Body | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | SPST-NO | - | - | - | - | - | - | 0.35ms | - | 0.02ms | - | 5W | - | 0.252Lx0.091W x 0.091 H 6.40mmx2.31mmx2.31mm | 250mA AC 350mA DC | 5 ~ 10AT | 500mA DC | 140V | 175V | - | - | - | - | - | - | - | - | - | 0.376 9.55mm | 0.095 2.41mm | ROHS3 Compliant | - | ||
![]() PMC-1001THY PIC GmbH | 7581 |
| Datasheet | 12 Weeks | - | Surface Mount | - | - | - | Ruthenium | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 5A (24 Hours) | - | Molded Body | 125°C | -40°C | - | 0.5pF | - | - | - | - | Axial | - | - | - | SPST-NC | - | - | - | - | - | - | 0.5ms | - | 0.3ms | - | 10W | - | 0.575Lx0.118W x 0.138 H 14.60mmx3.00mmx3.50mm | 700mA AC/DC | 10 ~ 50AT | 1A AC/DC | 130V | 180V | 5AT | - | - | - | - | 3.5mm | 19.6mm | 3mm | - | 0.772 19.60mm | - | ROHS3 Compliant | - | ||
![]() RI-03GP2025 Comus International | 5624 |
| Datasheet | 8 Weeks | - | Through Hole | - | - | - | - | -55°C~125°C | Bulk | 2013 | RI-03 | Active | 1 (Unlimited) | - | Glass Body | - | - | - | 0.25pF | - | - | - | - | Axial | - | - | - | SPST-NO | - | - | - | - | - | - | 0.25ms | - | 0.03ms | - | 10W | - | 0.100Diax0.591L 2.54mmx15.00mm | 500mA AC/DC | 20 ~ 25AT | 2.5A DC | 140V | 200V | - | - | - | - | - | - | - | - | - | 1.811 46.00mm | - | ROHS3 Compliant | - | ||
![]() ORD 9215/15-20 AT Standex-Meder Electronics | 1493 |
| - | 22 Weeks | - | Through Hole | - | - | - | - | - | Bulk | - | ORD | Active | 1 (Unlimited) | - | Glass Body | - | - | - | 0.3pF | - | - | - | - | Axial | - | - | - | SPST-NO | - | - | - | - | - | - | 0.4ms | - | 0.05ms | - | 10W | - | 0.110Diax0.669L 2.80mmx17.00mm | 500mA AC/DC | 15 ~ 20AT | 1A AC/DC | 100V | - | - | - | - | - | - | - | - | - | - | 1.736 44.10mm | - | ROHS3 Compliant | - | ||
![]() 59165-1-U-00-B Littelfuse Inc. | In Stock | - | Datasheet | - | PCB, Through Hole | Through Hole | - | - | - | - | -40°C~105°C | Bulk | - | 59165 | Active | 1 (Unlimited) | PC Pin | Molded Body | - | - | - | 0.3pF | - | 200V | - | 500mA | PC Pin | - | - | - | SPST-NO | - | - | - | - | SPST | - | 1ms | - | 1ms | - | 10W | - | 0.630Lx0.095W x 0.095 H 16.00mmx2.40mmx2.40mm | 350mA AC 500mA DC | 20 ~ 25AT | 800mA DC | 140V | 200V | - | - | - | - | - | - | - | - | - | 0.795 20.19mm | 0.095 2.41mm | ROHS3 Compliant | Lead Free | ||
![]() DRR-DTH-50-100 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | - | - | - | - | -20°C~125°C | Bulk | - | DRR-DTH | Active | 1 (Unlimited) | - | Glass Body | - | - | - | 2pF | - | - | - | - | Axial | - | - | - | SPDT | - | - | - | - | - | - | 4.5ms | - | 7ms | - | 30W | - | 0.210Diax1.500L 5.33mmx38.10mm | 350mA AC 500mA DC | 50 ~ 100AT | 3A DC | 350V | 500V | - | - | - | - | - | - | - | - | - | 3.375 85.73mm | - | ROHS3 Compliant | Lead Free | ||
![]() DRR-DTH-80-90 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | - | - | - | - | -20°C~125°C | Bulk | - | DRR-DTH | Active | 1 (Unlimited) | - | Glass Body | - | - | - | 2pF | - | - | - | - | Axial | - | - | - | SPDT | - | - | - | - | - | - | 4.5ms | - | 7ms | - | 30W | - | 0.210Diax1.500L 5.33mmx38.10mm | 350mA AC 500mA DC | 80 ~ 90AT | 3A DC | 350V | 500V | - | - | - | - | - | - | - | - | - | 3.375 85.73mm | - | ROHS3 Compliant | Lead Free | ||
![]() RI70GP0715 Comus International | 1208 | - | Datasheet | - | - | Through Hole | - | - | - | - | -55°C~125°C | Bulk | - | RI-70 | Obsolete | 1 (Unlimited) | - | Glass Body | - | - | - | 0.35pF | - | - | - | - | Axial | - | - | - | SPST-NO | - | - | - | - | - | - | 0.15ms | - | 0.03ms | - | 10W | - | 0.071Diax0.276L 1.80mmx7.00mm | 500mA AC/DC | 7 ~ 15AT | 400mA AC/DC | 120V | 170V | 3 ~ 16AT | - | - | - | - | - | - | - | - | 1.811 46.00mm | - | - | - | ||
![]() MK06-6-E Standex-Meder Electronics | In Stock | - | - | - | Through Hole | Through Hole | - | - | 2 | - | -20°C~85°C | Bulk | 2013 | MK06 | Active | 1 (Unlimited) | PC Pin | Molded Body | - | - | - | 0.2pF | 10W | - | - | - | PC Pin | - | - | 3.3 mm | SPST-NO | - | - | - | - | SPST | - | 0.6ms | - | 0.05ms | - | - | PBT GLASS FIBRE REINFORCED | 0.679Lx0.130W x 0.165 H 17.25mmx3.30mmx4.20mm | 400mA AC/DC | 25 ~ 30AT | 500mA AC/DC | 200V | - | - | - | - | - | - | - | 17.2466mm | - | - | 0.679 17.25mm | 0.165 4.20mm | ROHS3 Compliant | - | ||
![]() RI-02GP1520 Comus International | 2780 |
| Datasheet | 8 Weeks | - | Through Hole | - | - | - | - | -55°C~125°C | Bulk | 2013 | RI-02 | Active | 1 (Unlimited) | - | Glass Body | - | - | - | 0.3pF | - | - | - | - | Axial | - | - | - | SPST-NO | - | - | - | - | - | - | 0.3ms | - | 0.07ms | - | 10W | - | 0.071Diax0.394L 1.80mmx10.00mm | 500mA AC/DC | 15 ~ 20AT | 500mA DC | 140V | 200V | - | - | - | - | - | - | - | - | - | 1.811 46.00mm | - | ROHS3 Compliant | - | ||
![]() RI-70GP0710 Comus International | 37119 |
| Datasheet | 8 Weeks | - | Through Hole | - | NO | - | - | -55°C~125°C | Bulk | 2013 | RI-70 | Active | 1 (Unlimited) | - | Glass Body | - | - | - | 0.35pF | - | - | - | - | Axial | - | 1.8mm | - | SPST-NO | - | 0.5A | HERMETICALLY SEALED | 170V | - | 0.5A | 0.15ms | - | 0.03ms | 120V | 10W | - | 0.071Diax0.276L 1.80mmx7.00mm | 500mA AC/DC | 7 ~ 10AT | 400mA AC/DC | 120V | 170V | - | 10 AT | 7 AT | 3 AT | 17.9kHz | - | - | - | 7mm | 1.811 46.00mm | - | ROHS3 Compliant | - | ||
![]() 59165-1-T-00-B Littelfuse Inc. | In Stock | - | Datasheet | - | PCB, Through Hole | Through Hole | - | - | - | - | -40°C~105°C | Bulk | - | 59165 | Active | 1 (Unlimited) | PC Pin | Molded Body | - | - | - | 0.3pF | - | 200V | unknown | 500mA | PC Pin | - | - | - | SPST-NO | - | - | - | - | SPST | - | 1ms | - | - | - | 10W | - | 0.630Lx0.095W x 0.095 H 16.00mmx2.40mmx2.40mm | 350mA AC 500mA DC | 15 ~ 20AT | 800mA DC | 140V | - | - | - | - | - | - | - | - | - | - | 0.795 20.19mm | 0.095 2.41mm | ROHS3 Compliant | Lead Free | ||
![]() 59165-1-S-00-B Littelfuse Inc. | In Stock | - | Datasheet | - | PCB, Through Hole | Through Hole | - | - | - | - | -40°C~105°C | Bulk | - | 59165 | Active | 1 (Unlimited) | PC Pin | Molded Body | - | - | - | 0.3pF | - | 200V | unknown | 500mA | PC Pin | - | - | - | SPST-NO | - | - | - | - | SPST | - | 1ms | - | - | - | 10W | - | 0.630Lx0.095W x 0.095 H 16.00mmx2.40mmx2.40mm | 350mA AC 500mA DC | 10 ~ 15AT | 800mA DC | 140V | - | - | - | - | - | - | - | - | - | - | 0.795 20.19mm | 0.095 2.41mm | ROHS3 Compliant | Lead Free | ||
![]() RI-80SMD-0510-J Comus International | 42 |
| Datasheet | 16 Weeks | - | Surface Mount | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | RI-80 SMD | Active | 1 (Unlimited) | - | Glass Body | - | - | - | 0.45pF | - | - | - | - | J Lead | - | - | - | SPST-NO | - | - | - | - | - | - | 0.35ms | - | 0.02ms | - | 5W | - | 0.070Diax0.196L 1.78mmx4.98mm | 250mA AC 350mA DC | 5 ~ 10AT | 500mA DC | 140V | 175V | 2 ~ 8AT | - | - | - | - | - | - | - | - | 0.279 7.09mm | 0.075 1.90mm | ROHS3 Compliant | - | ||
![]() DRR-DTH-85-100 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | - | - | - | - | -20°C~125°C | Bulk | - | DRR-DTH | Active | 1 (Unlimited) | - | Glass Body | - | - | - | 2pF | - | - | - | - | Axial | - | - | - | SPDT | - | - | - | - | - | - | 4.5ms | - | 7ms | - | 30W | - | 0.210Diax1.500L 5.33mmx38.10mm | 350mA AC 500mA DC | 85 ~ 100AT | 3A DC | 350V | 500V | - | - | - | - | - | - | - | - | - | 3.375 85.73mm | - | ROHS3 Compliant | Lead Free | ||
![]() DRT-DTH-80-95 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | - | - | - | - | -20°C~125°C | Bulk | - | DRT-DTH | Active | 1 (Unlimited) | - | Glass Body | - | - | - | 2pF | - | - | - | - | Axial | - | - | - | SPDT | - | - | - | - | - | - | 5.5ms | - | 8ms | - | 50W | - | 0.210Diax1.500L 5.33mmx38.10mm | 1A AC 1.5A DC | 80 ~ 95AT | 2A DC | 350V | 500V | - | - | - | - | - | - | - | - | - | 3.375 85.73mm | - | ROHS3 Compliant | Lead Free |