- Manufacturer
- Series
- Packaging
- Termination Style
- Operate Range
- Circuit
- Current - Carry
- Current - Switching
- Length - Overall
- Mounting Type
- Operating Temperature
- Size - Body
- Type
Attribute column
Categories
Magnetic, Reed Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Capacitance | Termination Style | Circuit | Operate Time | Release Time | Power - Rated | Size - Body | Current - Switching | Operate Range | Current - Carry | Voltage - Switching AC | Voltage - Switching DC | Release Range | Length - Overall | Height Above Board | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMC-1401S1015 PIC GmbH | 5157 |
| Datasheet | 12 Weeks | Surface Mount | -60°C~155°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Glass Body | - | Axial | SPST-NO | 1ms | 0.4ms | 10W | 0.091Diax0.559L 2.30mmx14.20mm | 1A AC/DC | 10 ~ 15AT | 1.2A AC/DC | 140V | 200V | 4AT | 0.724 18.40mm | - | ROHS3 Compliant | ||
![]() PMC-1001S1015 PIC GmbH | 6617 |
| Datasheet | 12 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Glass Body | - | Axial | SPST-NO | 0.5ms | 0.3ms | 10W | 0.071Diax0.394L 1.80mmx10.00mm | 700mA AC/DC | 10 ~ 15AT | 1A AC/DC | 130V | 180V | 4AT | 0.512 13.00mm | - | ROHS3 Compliant | ||
![]() PMC-1401S1520 PIC GmbH | 13882 |
| Datasheet | 12 Weeks | Surface Mount | -60°C~155°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Glass Body | - | Axial | SPST-NO | 1ms | 0.4ms | 10W | 0.091Diax0.559L 2.30mmx14.20mm | 1A AC/DC | 15 ~ 20AT | 1.2A AC/DC | 140V | 200V | 4AT | 0.724 18.40mm | - | ROHS3 Compliant | ||
![]() PMC-1401TS2025 PIC GmbH | 57 |
| Datasheet | 12 Weeks | Surface Mount | -60°C~155°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Glass Body | - | Axial | SPST-NO | 1ms | 0.4ms | 10W | 0.559Lx0.098W x 0.118 H 14.20mmx2.50mmx3.00mm | 1A AC/DC | 20 ~ 25AT | 1.2A AC/DC | 140V | 200V | 4AT | 0.724 18.40mm | - | ROHS3 Compliant | ||
![]() PMC-1401TS1520 PIC GmbH | 1939 |
| Datasheet | 12 Weeks | Surface Mount | -60°C~155°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Glass Body | - | Axial | SPST-NO | 1ms | 0.4ms | 10W | 0.559Lx0.098W x 0.118 H 14.20mmx2.50mmx3.00mm | 1A AC/DC | 15 ~ 20AT | 1.2A AC/DC | 140V | 200V | 4AT | 0.724 18.40mm | - | ROHS3 Compliant | ||
![]() PMC-1001S1520 PIC GmbH | 1232 |
| Datasheet | 12 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Glass Body | - | Axial | SPST-NO | 0.5ms | 0.3ms | 10W | 0.071Diax0.394L 1.80mmx10.00mm | 700mA AC/DC | 15 ~ 20AT | 1A AC/DC | 130V | 180V | 4AT | 0.512 13.00mm | - | ROHS3 Compliant | ||
![]() PMC-1001T1520 PIC GmbH | 3326 |
| Datasheet | 12 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Glass Body | - | Axial | SPST-NO | 0.5ms | 0.3ms | 10W | 0.394Lx0.079W x 0.091 H 10.00mmx2.00mmx2.30mm | 700mA AC/DC | 15 ~ 20AT | 1A AC/DC | 130V | 180V | 4AT | 0.640 16.26mm | - | ROHS3 Compliant | ||
![]() PMC-2021T3035 PIC GmbH | 1611 |
| Datasheet | 12 Weeks | Surface Mount | -60°C~125°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Glass Body | - | Axial | SPST-NO | 1ms | 0.4ms | 50W | 0.787Lx0.100W x 0.118 H 20.00mmx2.54mmx3.00mm | 1.5A AC/DC | 30 ~ 35AT | 2A AC/DC | 250V | 200V | 5AT | 1.126 28.60mm | - | ROHS3 Compliant | ||
![]() PMC-1001TH2025 PIC GmbH | 425 |
| Datasheet | 12 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | - | Active | 5A (24 Hours) | Molded Body | - | Axial | SPST-NO | 0.5ms | 0.3ms | 10W | 0.492Lx0.114W x 0.110 H 12.50mmx2.90mmx2.80mm | 700mA AC/DC | 20 ~ 25AT | 1A AC/DC | 130V | 180V | 4AT | 0.640 16.26mm | - | ROHS3 Compliant | ||
![]() PMC-2021T3540 PIC GmbH | 2168 |
| Datasheet | 12 Weeks | Surface Mount | -60°C~125°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Glass Body | - | Axial | SPST-NO | 1ms | 0.4ms | 50W | 0.787Lx0.100W x 0.118 H 20.00mmx2.54mmx3.00mm | 1.5A AC/DC | 35 ~ 40AT | 2A AC/DC | 250V | 200V | 5AT | 1.126 28.60mm | - | ROHS3 Compliant | ||
![]() PMC-0701S1015 PIC GmbH | 6554 |
| Datasheet | 12 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Glass Body | - | Axial | SPST-NO | 0.3ms | 0.1ms | 10W | 0.071Diax0.276L 1.80mmx7.00mm | 500mA AC/DC | 10 ~ 15AT | 700mA AC/DC | 120V | 150V | 4AT | 0.394 10.00mm | - | ROHS3 Compliant | ||
![]() PMC-0701TS1015 PIC GmbH | 2729 |
| Datasheet | 12 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Glass Body | - | Axial | SPST-NO | 0.3ms | 0.1ms | 10W | 0.276Lx0.079W x 0.091 H 7.00mmx2.00mmx2.30mm | 500mA AC/DC | 10 ~ 15AT | 700mA AC/DC | 120V | 150V | 4AT | 0.394 10.00mm | - | ROHS3 Compliant | ||
![]() PMC-2021T2530 PIC GmbH | 1654 |
| Datasheet | 12 Weeks | Surface Mount | -60°C~125°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Glass Body | - | Axial | SPST-NO | 1ms | 0.4ms | 50W | 0.787Lx0.100W x 0.118 H 20.00mmx2.54mmx3.00mm | 1.5A AC/DC | 25 ~ 30AT | 2A AC/DC | 250V | 200V | 5AT | 1.126 28.60mm | - | ROHS3 Compliant | ||
![]() RI-48GP-3035 Comus International | In Stock | - | Datasheet | 16 Weeks | Surface Mount | -55°C~125°C | Bulk | RI-48GP | Active | 1 (Unlimited) | Glass Body | 0.2pF | Axial | SPST-NO | 0.35ms | 0.03ms | 70W | 0.106Diax0.807L 2.70mmx20.50mm | 1A AC/DC | 30 ~ 35AT | 2.25A DC | 250V | 200V | 23 ~ 31AT | 2.157 54.79mm | - | ROHS3 Compliant | ||
![]() PMC-2021S2530 PIC GmbH | In Stock | - | Datasheet | 12 Weeks | Surface Mount | -60°C~125°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Glass Body | - | Axial | SPST-NO | 1ms | 0.4ms | 50W | 0.100Diax0.787L 2.54mmx20.00mm | 1.5A AC/DC | 25 ~ 30AT | 2A AC/DC | 250V | 200V | 5AT | 1.126 28.60mm | - | ROHS3 Compliant | ||
![]() PMC-1401T2025 PIC GmbH | In Stock | - | Datasheet | 12 Weeks | Surface Mount | -60°C~155°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Glass Body | 0.5pF | Axial | SPST-NO | 0.4ms | 0.5ms | 10W | 0.559Lx0.098W x 0.118 H 14.20mmx2.50mmx3.00mm | 1A AC/DC | 20 ~ 25AT | 1.2A AC/DC | 140V | 200V | 5 ~ 20AT | 0.768 19.50mm | - | ROHS3 Compliant | ||
![]() PMC-1001TS1520 PIC GmbH | 716 |
| Datasheet | 12 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Glass Body | - | Axial | SPST-NO | 0.5ms | 0.3ms | 10W | 0.394Lx0.079W x 0.091 H 10.00mmx2.00mmx2.30mm | 700mA AC/DC | 15 ~ 20AT | 1A AC/DC | 130V | 180V | 4AT | 0.512 13.00mm | - | ROHS3 Compliant | ||
![]() PMC-0701F1520 PIC GmbH | 2705 |
| Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Glass Body | - | Gull Wing | SPST-NO | 0.3ms | 0.1ms | 10W | 0.276Lx0.059W x 0.079 H 7.00mmx1.50mmx2.00mm | 500mA AC/DC | 15 ~ 20AT | 700mA AC/DC | 120V | 150V | 4AT | 0.512 13.00mm | 0.079 2.00mm | ROHS3 Compliant | ||
![]() PMC-0701F1015 PIC GmbH | 789 |
| Datasheet | 16 Weeks | Surface Mount | -40°C~125°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | Glass Body | - | Gull Wing | SPST-NO | 0.3ms | 0.1ms | 10W | 0.276Lx0.059W x 0.079 H 7.00mmx1.50mmx2.00mm | 500mA AC/DC | 10 ~ 15AT | 700mA AC/DC | 120V | 150V | 4AT | 0.512 13.00mm | 0.079 2.00mm | ROHS3 Compliant | ||
![]() MS-108-5-3 PIC GmbH | 246 |
| Datasheet | 16 Weeks | Through Hole | -20°C~85°C | Bulk | - | Active | 1 (Unlimited) | Molded Body | - | PC Pin | SPST-NO | 0.6ms | 0.2ms | 10W | 0.878Lx0.130W x 0.165 H 22.30mmx3.30mmx4.20mm | 300mA AC/DC | 20 ~ 25AT | 1.4A AC/DC | 260V | 200V | 4AT | 0.878 22.30mm | 0.165 4.20mm | ROHS3 Compliant |