- Manufacturer
- Series
- Mfr
- Product Status
- Package
- Type
- Operating Temperature
- Termination Style
- Mechanical Life
- Mounting Type
- Actuator Type
- Output
- Switch Function
Attribute column
Categories
Navigation Switches, Joystick
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Actuator Material | Base Product Number | Contact Materials | ElectricalLife | Mfr | Package | Product Status | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Voltage - Supply | Ingress Protection | Current Rating | Output | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Panel Cutout Dimensions | Sealing | Throw Configuration | Illumination | Mechanical Life | Operating Force | Body Color | Actuator Angle | Features | Functions, Extra | Body Height | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3SU11307AD101NA0 Siemens | 2461 |
| - | - | - | Panel Mount | - | - | - | 3SU1130 | Silver Alloy | 10,000,000 Cycles | Siemens | - | Active | - | 500 V | 500 V | -25°C ~ 70°C | - | - | - | - | - | - | - | - | - | Joystick, 2 - Axis | - | - | - | - | - | - | 10A (AC/DC) | - | IP65, IP67 - Dust Tight, Water Resistant, Waterproof | - | Digital (Mechanical Switch) | - | Screw Terminal | - | - | - | Joystick | 360° Directional | Circular - 22.30mm Dia | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11307AB101NA0 Siemens | 2351 |
| - | - | - | Panel Mount | - | - | - | 3SU1130 | Silver Alloy | 10,000,000 Cycles | Siemens | Box | Active | - | 500 V | 500 V | -25°C ~ 70°C | - | - | 3SU1 | - | - | - | - | - | - | Joystick, 2 - Axis | - | - | - | - | - | - | 10A (AC/DC) | - | IP65, IP67 - Dust Tight, Water Resistant, Waterproof | - | Digital (Mechanical Switch) | - | Screw Terminal | - | - | - | Joystick | 360° Directional | Circular - 22.30mm Dia | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11307AC101NA0 Siemens | 2432 |
| - | - | - | Panel Mount | - | - | - | 3SU1130 | Silver Alloy | 10,000,000 Cycles | Siemens | Box | Active | - | 500 V | 500 V | -25°C ~ 70°C | - | - | 3SU1 | - | - | - | - | - | - | Joystick, 2 - Axis | - | - | - | - | - | - | 10A (AC/DC) | - | IP65, IP67 - Dust Tight, Water Resistant, Waterproof | - | Digital (Mechanical Switch) | - | Screw Terminal | - | - | - | Joystick | 360° Directional | Circular - 22.30mm Dia | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11307BC101NA0 Siemens | 886 |
| - | - | - | Panel Mount | - | - | - | 3SU1130 | Silver Alloy | 10,000,000 Cycles | Siemens | Box | Active | - | 500 V | 500 V | -25°C ~ 70°C | - | - | 3SU1 | - | - | - | - | - | - | Joystick, 2 - Axis | - | - | - | - | - | - | 10A (AC/DC) | - | IP65, IP67 - Dust Tight, Water Resistant, Waterproof | - | Digital (Mechanical Switch) | - | Screw Terminal | - | - | - | Joystick | 360° Directional | Circular - 22.30mm Dia | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11307BE101QA0 Siemens | 787 |
| - | - | - | Panel Mount | - | - | - | 3SU1130 | Silver Alloy | 10,000,000 Cycles | Siemens | Box | Active | - | 500 V | 500 V | -25°C ~ 70°C | - | - | 3SU1 | - | - | - | - | - | - | Joystick, 2 - Axis | - | - | - | - | - | - | 10A (AC/DC) | - | IP65, IP67 - Dust Tight, Water Resistant, Waterproof | - | Digital (Mechanical Switch) | - | Screw Terminal | - | - | - | Joystick | 360° Directional | Circular - 22.30mm Dia | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11307BA101NA0 Siemens | 673 |
| - | - | - | Panel Mount | - | - | - | 3SU1130 | Silver Alloy | 10,000,000 Cycles | Siemens | - | Active | - | 500 V | 500 V | -25°C ~ 70°C | - | - | - | - | - | - | - | - | - | Joystick, 2 - Axis | - | - | - | - | - | - | 10A (AC/DC) | - | IP65, IP67 - Dust Tight, Water Resistant, Waterproof | - | Digital (Mechanical Switch) | - | Screw Terminal | - | - | - | Joystick | 360° Directional | Circular - 22.30mm Dia | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11307BD101NA0 Siemens | 940 |
| - | - | - | Panel Mount | - | - | - | 3SU1130 | Silver Alloy | 10,000,000 Cycles | Siemens | - | Active | - | 500 V | 500 V | -25°C ~ 70°C | - | - | - | - | - | - | - | - | - | Joystick, 2 - Axis | - | - | - | - | - | - | 10A (AC/DC) | - | IP65, IP67 - Dust Tight, Water Resistant, Waterproof | - | Digital (Mechanical Switch) | - | Screw Terminal | - | - | - | Joystick | 360° Directional | Circular - 22.30mm Dia | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11307BB101NA0 Siemens | 674 |
| - | - | - | Panel Mount | - | - | - | 3SU1130 | Silver Alloy | 10,000,000 Cycles | Siemens | Box | Active | - | 500 V | 500 V | -25°C ~ 70°C | - | - | 3SU1 | - | - | - | - | - | - | Joystick, 2 - Axis | - | - | - | - | - | - | 10A (AC/DC) | - | IP65, IP67 - Dust Tight, Water Resistant, Waterproof | - | Digital (Mechanical Switch) | - | Screw Terminal | - | - | - | Joystick | 360° Directional | Circular - 22.30mm Dia | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | ||
![]() HF55S10 APEM Inc. | 2873 | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | - | - | HF | - | - | Active | 1 (Unlimited) | Connector | - | Joystick, 3 - Axis | 70°C | -40°C | - | - | - | - | - | 5VDC | IP67 - Dust Tight, Waterproof | - | Analog (Hall Effect) | - | Connector | - | - | - | Joystick | 2-Way Rotational, 360° Directional | Circular - 41.28mm Dia | - | - | - | 5,000,000 Cycles | 280gf | - | - | - | 2 Pushbuttons | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() HF33S10 APEM Inc. | 2718 |
| - | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | - | - | - | 5V | - | - | -40°C~70°C | Bulk | - | HF | - | - | Active | 1 (Unlimited) | - | - | Joystick, 3 - Axis | - | - | Black | - | - | - | - | 5VDC | IP68 - Dust Tight, Waterproof | 90mA | Analog (Hall Effect) | - | Connector | - | - | - | Joystick | 2-Way Rotational, 360° Directional | Circular - 41.28mm Dia | - | - | - | 5,000,000 Cycles | 280gf | - | - | - | - | - | ROHS3 Compliant | - | IP68 | ||
![]() HS6T24SA APEM Inc. | 2813 | - | Datasheet | 5 Weeks | Panel | Panel Mount | Metal | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | -25°C~80°C | - | - | HS | - | - | Active | 1 (Unlimited) | Wire Leads | - | Thumbstick, 2 - Axis | - | - | Black | - | - | 30V | 100mA DC | - | IP68/69K - Dust Tight, Water Resistant, Waterproof | 100mA | Digital (Mechanical Switch) | Silver | Wire Leads with Connector | - | - | - | Pushbutton | 4-Way Directional, Center Select | Circular - 25.02mm Dia | - | - | - | 300,000 Cycles | 567gf | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 1V15F1100 APEM Inc. | 41 |
| Datasheet | 10 Weeks | - | Panel Mount | - | NO | - | - | Silver (Ag) | - | - | - | - | - | - | - | -20°C~50°C | - | - | 1000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Joystick, 2 - Axis | - | - | - | CONTACT RATING FOR AC: 6 A, 250 VAC, LOW PROFILE, SCREW TERMINALS ALSO AVAILABLE | 8536.50.70.00 | - | 6A AC | - | IP67 - Dust Tight, Waterproof | - | Digital (Mechanical Switch) | Gold | Solder Lug | 250V | 44mm | 44 mm | Joystick | 8-Way Directional | Circular - 20.00mm Dia | IP65 | SPDT | - | 5,000,000 Cycles | - | - | - | Includes Limiter and Bezel Set | - | 23mm | ROHS3 Compliant | Lead Free | - | ||
![]() 68B-405-4 Grayhill Inc. | 2605 |
| - | 16 Weeks | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2017 | 68B | - | - | Active | Not Applicable | - | - | Joystick, 1 - Axis | - | - | - | - | - | - | - | 5VDC | IP67 - Dust Tight, Waterproof | - | Analog (Hall Effect) | - | Cable with Connector | - | - | - | Paddle | 2-Way Directional | Rectangular - 35.81mm x 21.34mm | - | - | - | 2,000,000 Cycles | - | - | - | Yellow Actuator | - | - | RoHS Compliant | - | - | ||
![]() 04J-AP-T02 Grayhill Inc. | 2727 |
| Datasheet | 16 Weeks | Panel | Panel Mount | - | - | - | - | Nickel | 100,000 Cycles | - | - | - | - | - | - | -55°C~85°C | - | 2014 | 04J | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Navigation Switch, 2 - Axis | - | - | - | - | 8536.50.70.00 | 28V | 10mA DC | - | IP68 - Dust Tight, Waterproof | 2A | Digital (Mechanical Switch) | Gold | PC Pin | 115V | 17.91mm | - | Castle | 4-Way Directional, Center Select | - | - | - | - | 100,000 Cycles | 454gf | - | - | - | - | 14.72mm | RoHS Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() HF3397 APEM Inc. | 518 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | - | HF | - | - | Active | 1 (Unlimited) | Wire Leads | - | Joystick, 3 - Axis | - | - | - | - | - | - | - | 6V~35VDC | IP67 - Dust Tight, Waterproof | - | Digital (Hall Effect Over CANbus Interface) | - | Wire Leads with Connector | - | - | - | Joystick | 2-Way Rotational, 360° Directional | Circular - 41.28mm Dia | - | - | - | 5,000,000 Cycles | 280gf | - | - | - | 2 Pushbuttons | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() HS6T24GA APEM Inc. | 2158 |
| Datasheet | 5 Weeks | Panel | Panel Mount | Metal | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | -25°C~80°C | - | - | HS | - | - | Active | 1 (Unlimited) | Wire Leads | - | Thumbstick, 2 - Axis | - | - | - | - | - | 30V | 10mA DC | - | IP68/69K - Dust Tight, Water Resistant, Waterproof | 10mA | Digital (Mechanical Switch) | Gold | Wire Leads with Connector | - | - | - | Pushbutton | 4-Way Directional, Center Select | Circular - 25.02mm Dia | - | - | - | 300,000 Cycles | 567gf | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() HRL217B0 APEM Inc. | In Stock | - | - | 9 Weeks | Panel | Panel Mount | - | - | POLYAMIDE | - | - | - | - | - | - | - | - | - | -30°C~70°C | - | - | HR | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Thumbwheel, 1 - Axis | - | - | - | - | - | - | - | 5VDC | IP68 - Dust Tight, Waterproof | - | Analog (Hall Effect) | - | Wire Leads with Connector | - | - | 18.0086 mm | Thumbwheel | 2-Way Directional | - | EPOXY | - | LED | 5,000,000 Cycles | 200gf | BLACK | 35 deg | Illuminated, White Actuator | - | 11.43mm | ROHS3 Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() CWB1BK1A02A0 APEM Inc. | 89 |
| Datasheet | 3 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | - | CW | - | - | Active | 1 (Unlimited) | - | - | Thumbwheel, 1 - Axis | - | - | - | - | - | - | - | 5VDC | - | - | Analog (Hall Effect) | - | Connector | - | - | - | Thumbwheel | 2-Way Directional | Rectangular - 22.73mm x 10.67mm | - | - | - | 3,000,000 Cycles | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HF3396 APEM Inc. | 2092 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | - | HF | - | - | Active | 1 (Unlimited) | Wire Leads | - | Joystick, 2 - Axis | - | - | - | - | - | - | - | 6V~35VDC | IP68 - Dust Tight, Waterproof | - | Digital (Hall Effect Over CANbus Interface) | - | Wire Leads with Connector | - | - | - | Joystick | 360° Directional | Circular - 41.28mm Dia | - | - | - | 5,000,000 Cycles | 280gf | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() 04J-AS-T02 Grayhill Inc. | 2912 |
| Datasheet | 16 Weeks | Panel | Panel Mount | - | - | - | - | Nickel | 100,000 Cycles | - | - | - | - | - | - | -55°C~85°C | - | 2009 | 04J | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Navigation Switch, 2 - Axis | - | - | - | - | 8536.50.70.00 | 28V | 10mA DC | - | IP68 - Dust Tight, Waterproof | 2A | Digital (Mechanical Switch) | Gold | Solder Lug | 115V | 17.91mm | - | Castle | 4-Way Directional, Center Select | - | - | - | - | 100,000 Cycles | 454gf | - | - | - | - | 14.72mm | RoHS Compliant | - | Dust Tight, IP68, Waterproof |