- Manufacturer
- Series
- Mfr
- Product Status
- Package
- Type
- Operating Temperature
- Termination Style
- Mechanical Life
- Mounting Type
- Actuator Type
- Output
- Switch Function
Attribute column
Categories
Navigation Switches, Joystick
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Contact Materials | ElectricalLife | Voltage Rated | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Voltage - Supply | Orientation | Ingress Protection | Current Rating | Output | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Actuator Type | Switch Function | Panel Cutout Dimensions | Contact Resistance | Contact Current(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Operating Force | Linearity | Features | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HF46P10 APEM Inc. | 2321 |
| - | 7 Weeks | - | - | Panel Mount | - | - | - | - | - | -40°C~70°C | - | - | HF | - | - | - | Active | 1 (Unlimited) | - | - | Joystick, 3 - Axis | - | - | - | - | - | - | - | - | - | - | 5VDC | - | IP68 - Dust Tight, Waterproof | - | Analog (Hall Effect) | - | Connector | - | - | Joystick | 2-Way Rotational, 4-Way Directional | Circular - 41.28mm Dia | - | - | - | - | - | - | 5,000,000 Cycles | - | 280gf | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | IP68 | ||
![]() HFX10S10 APEM Inc. | 2558 |
| Datasheet | 8 Weeks | - | - | Panel Mount | - | - | - | - | - | -40°C~85°C | - | - | HFX Series I | - | - | - | Active | 1 (Unlimited) | Wire Leads | - | Joystick, 2 - Axis | - | - | - | - | - | - | - | - | - | - | 5VDC | - | IP65 - Dust Tight, Water Resistant | - | Analog (Hall Effect) | - | Connector | - | - | Ball Tip | 360° Directional | Circular - 41.66mm Dia | - | - | - | - | - | - | 10,000,000 Cycles | - | 280gf | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HF11P10 APEM Inc. | 2668 |
| Datasheet | 7 Weeks | - | - | Panel Mount | - | - | - | - | - | -40°C~70°C | - | - | HF | - | - | - | Active | 1 (Unlimited) | - | - | Joystick, 2 - Axis | - | - | - | - | - | - | - | - | - | - | 5VDC | - | IP67 - Dust Tight, Waterproof | - | Analog (Hall Effect) | - | Connector | - | - | Joystick | 4-Way Directional | Circular - 41.28mm Dia | - | - | - | - | - | - | 5,000,000 Cycles | - | 280gf | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | IP68 | ||
![]() NZAA1477 APEM Inc. | In Stock | - | - | 10 Weeks | - | Standard | Panel Mount | - | - | Silver Alloy | - | - | -25°C~50°C | - | - | NZ | - | - | - | Active | 1 (Unlimited) | Cable | - | Joystick, 2 - Axis | - | - | - | - | - | - | - | - | 2A AC | - | - | - | IP67 - Dust Tight, Waterproof | - | Digital (Mechanical Switch) | Gold | Cable with Connector | 125V | - | Bat | 4-Way Directional | Circular - 12.00mm Dia | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | Half Boot | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NZAB1475 APEM Inc. | 2116 |
| - | 10 Weeks | - | Standard | Panel Mount | - | - | Silver Alloy | - | - | -25°C~50°C | - | - | NZ | - | - | - | Active | 1 (Unlimited) | Cable | - | Joystick, 2 - Axis | - | - | - | - | - | - | - | - | 2A AC | - | - | - | IP67 - Dust Tight, Waterproof | - | Digital (Mechanical Switch) | Gold | Cable with Connector | 125V | - | Bat | 8-Way Directional | Circular - 12.00mm Dia | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | Full Boot | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AR5S DTC BN C&K | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPA413GLFG C&K | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | Gold | - | - | -40°C~110°C | Tape & Reel (TR) | 2002 | TPA | - | - | - | Obsolete | 1 (Unlimited) | Gull Wing | - | Navigation Switch, 2 - Axis | - | 85°C | -40°C | - | - | - | - | 24V | 10mA DC | - | - | Straight | - | - | Digital (Mechanical Switch) | Gold | Gull Wing | - | - | Plunger for Cap | 4-Way Directional | - | 200mOhm | - | 24V | 10mA | SPST | 24V | 200,000 Cycles | 10mA | 180/400gf | - | - | 2.7mm | 8mm | 8mm | - | 2.4mm | No | RoHS Compliant | Lead Free | - | ||
Tiny WHSL | 2131 |
| - | 8 Weeks | - | - | Panel Mount | - | - | Silver (Ag) | - | - | -25°C~70°C | - | - | 45 | - | - | - | Active | Not Applicable | - | - | Joystick, 2 - Axis | - | - | - | - | - | - | - | - | 10A AC/DC | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | - | Digital (Mechanical Switch) | - | Screw Terminal | 500V | - | Joystick | 4-Way Directional | Circular - 22.30mm Dia | - | - | - | - | - | - | 250,000 Cycles | 10A | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SN201SS APEM Inc. | 902 |
| - | 10 Weeks | - | Panel | Panel Mount | - | - | - | - | - | -20°C~70°C | - | - | SN | - | - | - | Active | 1 (Unlimited) | Solder | - | Joystick, 1 - Axis | - | - | - | - | - | - | - | - | - | - | 5VDC | - | - | - | Digital (Hall Effect with PWM Output) | - | Solder Turret | - | - | T-Handle | 2-Way Directional | Rectangular - 56.00mm x 7.00mm | - | - | - | - | - | - | 1,000,000 Cycles | - | 50gf | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 04J-BS-T01 Grayhill Inc. | 2286 |
| - | 16 Weeks | - | Panel | Panel Mount | - | 5 | Nickel | 100,000 Cycles | - | -55°C~85°C | - | 2009 | 04J | - | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Navigation Switch, 2 - Axis | - | - | - | - | - | - | - | 28V | 2A AC/DC | - | - | - | IP68 - Dust Tight, Waterproof | 2A | Digital (Mechanical Switch) | Gold | Solder Lug | 115V | 19.69mm | Castle | 4-Way Directional, Center Select | - | - | 2A | - | - | - | - | 100,000 Cycles | 500mA | 454gf | - | - | - | - | - | 17.12mm | - | - | RoHS Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() TPA411GPLFS C&K | In Stock | - | Datasheet | - | Silver | Surface Mount | Surface Mount | SMD/SMT | - | Silver | - | - | -40°C~85°C | - | 2010 | TPA | - | - | - | Obsolete | 1 (Unlimited) | Gull Wing | - | Navigation Switch, 2 - Axis | - | 85°C | -40°C | - | - | - | - | 24V | 50mA DC | - | - | - | - | 50mA | Digital (Mechanical Switch) | Silver | Gull Wing | - | - | Plunger for Cap | 4-Way Directional | - | - | - | - | 50mA | SPST | - | 200,000 Cycles | - | 180gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() M31L081M APEM Inc. | 2155 |
| Datasheet | 5 Weeks | - | Panel | Panel Mount | - | - | - | - | - | -25°C~70°C | Bulk | - | M | 20% | - | - | Active | 1 (Unlimited) | - | - | Joystick, 3 - Axis | 5kOhm | - | - | Potentiometer | - | - | 500mW | - | - | 500mW | - | - | - | - | Analog (Resistive) | - | Solder Lug | - | - | Joystick | 2-Way Rotational, 4-Way Directional | Circular - 39.70mm Dia | - | - | - | - | - | - | 1,000,000 Cycles | - | 133gf | 5 % | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TS5A1S00A APEM Inc. | 2805 |
| Datasheet | 5 Weeks | - | Panel | Panel Mount | - | - | - | - | 5V | -40°C~85°C | - | - | TS | - | - | - | Active | 1 (Unlimited) | Wire Leads | - | Thumbstick, 2 - Axis | 2Ohm | - | - | - | Black | - | - | - | - | - | 5VDC | - | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | Analog (Hall Effect) | - | Wire Leads | - | - | Round Jog | 4-Way Directional | Circular - 25.65mm Dia | - | - | - | - | - | - | 1,000,000 Cycles | - | 310gf | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | IP68 | ||
![]() TSAA1S08A APEM Inc. | In Stock | - | Datasheet | 5 Weeks | - | - | Panel Mount | - | - | - | - | - | -40°C~85°C | - | - | TS | - | - | - | Active | 1 (Unlimited) | - | - | Thumbstick, 2 - Axis | - | - | - | - | - | - | - | - | - | - | 5VDC | - | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | Analog (Hall Effect) | - | Wire Leads | - | - | Multiple | 4-Way Directional | Circular - 25.65mm Dia | - | - | - | - | - | - | 1,000,000 Cycles | - | 310gf | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TSAT1S02A APEM Inc. | 2622 |
| Datasheet | 5 Weeks | - | Panel | Panel Mount | - | - | - | - | - | -40°C~85°C | - | - | TS | - | - | - | Active | 1 (Unlimited) | Wire Leads | - | Thumbstick, 2 - Axis | - | - | - | - | - | - | - | - | - | - | 5VDC | - | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | Analog (Hall Effect) | - | Wire Leads | - | - | Multiple | 4-Way Directional | Circular - 25.02mm Dia | - | - | - | - | - | - | 1,000,000 Cycles | - | 310gf | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP68, Water Resistant, Waterproof | ||
![]() 04J-AP-C02 Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Panel, Through Hole | Panel Mount | - | - | Nickel | 100,000 Cycles | - | -55°C~85°C | - | 2009 | 04J | - | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Navigation Switch, 2 - Axis | - | - | - | - | - | 8536.50.70.00 | - | 28V | 10mA DC | - | - | - | IP68 - Dust Tight, Waterproof | 2A | Digital (Mechanical Switch) | Gold | PC Pin | 115V | 17.91mm | Conical | 4-Way Directional, Center Select | - | - | - | 115V | 2A | SP | 28V | 100,000 Cycles | - | 454gf | - | - | - | - | - | 14.72mm | - | - | RoHS Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() BF240SD3GR2500 APEM Inc. | 2820 |
| Datasheet | 10 Weeks | - | - | Panel Mount | - | - | - | - | - | -25°C~70°C | - | - | BF | - | - | - | Active | 1 (Unlimited) | Connector | - | Joystick, 1 - Axis | - | - | - | - | - | - | - | - | - | - | 5VDC | - | IP67 - Dust Tight, Waterproof | - | Analog (Hall Effect) | - | Connector | - | - | Paddle | 2-Way Directional | Rectangular - 21.00mm x 10.00mm | - | - | - | - | - | - | 2,000,000 Cycles | - | - | - | Green Actuator, Switching Points ± 25° | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 68B-115-4 Grayhill Inc. | 68 |
| - | 16 Weeks | - | - | Panel Mount | - | - | - | - | - | -40°C~85°C | - | 2017 | 68B | - | - | - | Active | Not Applicable | - | - | Joystick, 1 - Axis | - | - | - | - | - | - | - | - | - | - | 5VDC | - | IP67 - Dust Tight, Waterproof | - | Analog (Hall Effect) | - | Cable with Connector | - | - | Paddle | 2-Way Directional | Rectangular - 35.81mm x 21.34mm | - | - | - | - | - | - | 200,000 Cycles | - | - | - | Black Actuator | - | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 2659 |
| - | 8 Weeks | - | - | Panel Mount | - | - | Silver (Ag) | - | - | -25°C~70°C | - | - | 45 | - | - | - | Active | Not Applicable | - | - | Joystick, 1 - Axis | - | - | - | - | - | - | - | - | 10A AC/DC | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | - | Digital (Mechanical Switch) | - | Screw Terminal | 500V | - | Joystick | 2-Way Directional | Circular - 22.30mm Dia | - | - | - | - | - | - | 250,000 Cycles | 10A | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 2785 |
| - | 8 Weeks | - | - | Panel Mount | - | - | Silver (Ag) | - | - | -25°C~70°C | - | - | 45 | - | - | - | Active | Not Applicable | - | - | Joystick, 1 - Axis | - | - | - | - | - | - | - | - | 10A AC/DC | - | - | - | IP66/67/69K - Dust Tight, Water Resistant, Waterproof | - | Digital (Mechanical Switch) | - | Screw Terminal | 500V | - | Joystick | 2-Way Directional | Circular - 22.30mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |