- Manufacturer
- Series
- Mfr
- Product Status
- Package
- Type
- Operating Temperature
- Termination Style
- Mechanical Life
- Mounting Type
- Actuator Type
- Output
- Switch Function
Attribute column
Categories
Navigation Switches, Joystick
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Voltage - Supply | Ingress Protection | Current Rating | Output | Contact Finish | Termination Style | Actuator Type | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Max Current Rating | Throw Configuration | Mechanical Life | Contact Current Rating | Operating Force | Linearity | Features | Functions, Extra | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 23 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | - | - | - | 0°C~40°C | - | 2012 | TSW | - | Obsolete | 1 (Unlimited) | PC Pin | Navigation Switch, 2 - Axis | - | 40°C | 0°C | - | - | - | 10V | 1mA DC | - | - | - | 1mA | Digital (Mechanical Switch) | - | PC Pin | Scroll Wheel and Directional Ring | 360° Rotational, 4-Way Directional, Center Select | - | - | - | 1mA | 4PST | 1,000,000 Cycles | - | 300gf | - | White Actuator | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() BH140A01BKBK0000 APEM Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel Mount | - | - | - | 10,000,000 Cycles | -25°C~70°C | - | - | BH | - | Active | 1 (Unlimited) | - | Joystick, 1 - Axis | - | - | - | - | Black | - | - | - | - | 5VDC | IP67 - Dust Tight, Waterproof | - | Analog (Hall Effect) | - | Connector | Paddle | 2-Way Directional | Rectangular - 21.00mm x 7.00mm | - | - | - | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 50082626-26 Honeywell Sensing and Productivity Solutions | 2906 |
| Datasheet | 14 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Joystick, 1 - Axis | - | - | - | - | - | - | - | - | - | - | - | - | Digital (Mechanical Switch) | - | Connector | Shifter | 2-Way Directional, 4-Position Rotational | - | - | - | - | - | - | - | - | - | Forward, Neutral and Reverse | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HF45S10UMJ4SBLK APEM Inc. | 2169 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 27800 Parallax Inc. | In Stock | - | Datasheet | 3 Weeks | Through Hole | Through Hole | Module | 14.790003g | - | - | 0°C~70°C | Bulk | 2009 | - | - | Active | 1 (Unlimited) | - | Joystick, 2 - Axis | 10kOhms | - | - | - | - | - | 10V | - | 10mW | - | - | - | Analog (Resistive) | - | PC Pin | Joystick | 4-Way Directional | - | - | - | - | - | - | - | - | - | - | - | 41.6814mm | 30.5308mm | 27.7114mm | - | - | RoHS Compliant | - | ||
![]() 311110005 Seeed Technology Co., Ltd | 23 |
| - | 9 Weeks | - | Through Hole | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | Joystick, 2 - Axis | 10kOhms | - | - | - | - | - | - | - | - | - | - | - | Analog (Resistive) | - | PC Pin | Joystick | 4-Way Directional, Center Select | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 311110004 Seeed Technology Co., Ltd | 23 |
| - | 10 Weeks | - | Through Hole | - | - | - | 100,000 Cycles | -30°C~85°C | - | - | - | - | Active | 1 (Unlimited) | - | Navigation Switch, 2 - Axis | - | - | - | - | - | - | 12V | 50mA DC | - | - | - | - | Digital (Mechanical Switch) | - | PC Pin | Plunger for Cap | 4-Way Directional, Center Select | - | - | - | - | - | 100,000 Cycles | - | 160/320gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CJ-N3DP0013N APEM Inc. | 917 |
| - | 10 Weeks | - | Panel Mount | - | - | - | - | -40°C~70°C | - | - | CJ | - | Active | 1 (Unlimited) | USB | Joystick, 2 - Axis | - | - | - | - | - | - | - | - | - | 5VDC | IP67 - Dust Tight, Waterproof | - | Digital (Hall Effect Over USB Interface) | - | Cable with Connector | Joystick | 4-Way Directional | Circular - 57.15mm Dia | - | - | - | - | 10,000,000 Cycles | - | 760gf | - | - | 3 Pushbuttons, Deadman | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() M11L001M APEM Inc. | In Stock | - | Datasheet | 5 Weeks | Panel | Panel Mount | - | - | - | - | -25°C~70°C | Bulk | - | M | 20% | Active | 1 (Unlimited) | - | Joystick, 2 - Axis | 5kOhm | - | - | Potentiometer | Black | 500mW | - | - | 500mW | - | - | - | Analog (Resistive) | - | Solder Lug | Joystick | 4-Way Directional | Circular - 39.70mm Dia | - | - | - | - | 1,000,000 Cycles | - | 133gf | 5 % | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPC1133GLFG C&K | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | Gold | - | -40°C~125°C | Tape & Reel (TR) | 2003 | TPC | - | Obsolete | 1 (Unlimited) | SMD/SMT | Thumbwheel, 1 - Axis | - | 125°C | -40°C | - | - | - | 32V | 50mA DC | - | - | - | - | Digital (Mechanical Switch) | Gold | Gull Wing | Thumbwheel | 2-Way Directional, Center Select | - | 300mOhm | 1GOhm | 50mA | SP, SPST | - | 50mA | 100/220gf | - | - | - | 1.77mm | 13.5mm | 10.6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() M11L0C1M APEM Inc. | In Stock | - | Datasheet | 5 Weeks | Panel | Panel Mount | - | - | - | - | -25°C~70°C | Bulk | - | M | 20% | Active | 1 (Unlimited) | - | Joystick, 2 - Axis | 5kOhm | - | - | Potentiometer | - | 500mW | - | - | 500mW | - | - | - | Analog (Resistive) | - | Solder Lug | Ball Tip | 4-Way Directional | Circular - 39.70mm Dia | - | - | - | - | 1,000,000 Cycles | - | 133gf | 5 % | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() M31L0M1M APEM Inc. | In Stock | - | Datasheet | 5 Weeks | Panel | Panel Mount | - | - | - | - | -25°C~70°C | Bulk | - | M | 20% | Active | 1 (Unlimited) | - | Joystick, 3 - Axis | 5kOhm | - | - | Potentiometer | Black | 500mW | - | - | 500mW | - | - | - | Analog (Resistive) | - | Solder Lug | Joystick | 2-Way Rotational, 4-Way Directional | Circular - 39.70mm Dia | - | - | - | - | 1,000,000 Cycles | - | 133gf | 5 % | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() M41L0Q1M APEM Inc. | In Stock | - | Datasheet | 5 Weeks | Panel | Panel Mount | - | - | - | - | -25°C~70°C | Bulk | - | M | 20% | Active | 1 (Unlimited) | - | Joystick, 3 - Axis | 5kOhm | - | - | Potentiometer | Black | 500mW | - | - | 500mW | - | - | - | Analog (Resistive) | - | Solder Lug | Joystick | 2-Way Rotational, 4-Way Directional | Circular - 39.70mm Dia | - | - | - | - | 1,000,000 Cycles | - | 133gf | 5 % | - | 2 Pushbuttons | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() M11L0A1M APEM Inc. | In Stock | - | Datasheet | 5 Weeks | Panel | Panel Mount | - | - | - | - | -25°C~70°C | Bulk | - | M | 20% | Active | 1 (Unlimited) | - | Joystick, 2 - Axis | 5kOhm | - | - | Potentiometer | - | 500mW | - | - | 500mW | - | - | - | Analog (Resistive) | - | Solder Lug | Joystick | 4-Way Directional | Circular - 39.70mm Dia | - | - | - | - | 1,000,000 Cycles | - | 133gf | 5 % | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Panel Mount | - | - | - | - | -35°C~70°C | - | 2007 | SR3 | - | Obsolete | 1 (Unlimited) | - | Thumbwheel, 1 - Axis | - | - | - | - | - | - | 12V | 7mA DC | - | - | IP65 - Dust Tight, Water Resistant | - | Digital (Mechanical Switch) | - | Bare PCB | Rocker | 2-Way Directional | - | - | - | - | - | 1,000,000 Cycles | - | 500gf | - | Gray Actuator | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | - | - | - | - | 0°C~40°C | - | 2012 | TSW | - | Obsolete | 1 (Unlimited) | PC Pin | Navigation Switch, 1 - Axis | - | 40°C | 0°C | - | - | - | 10V | 1mA DC | - | - | - | 1mA | Digital (Mechanical Switch) | - | PC Pin | Scroll Wheel | 360° Rotational, Center Select | - | - | - | 1mA | SPST | 1,000,000 Cycles | - | 220gf | - | - | - | 7.25mm | 32mm | - | No | No SVHC | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Panel Mount | - | - | - | - | -35°C~70°C | - | 2007 | AR3 | - | Obsolete | 1 (Unlimited) | - | Thumbwheel, 1 - Axis | - | - | - | - | - | - | - | - | - | 5VDC | IP65 - Dust Tight, Water Resistant | - | Analog (Hall Effect) | - | Bare PCB | Rocker | 2-Way Directional | - | - | - | - | - | 2,000,000 Cycles | - | 500gf | - | - | - | - | - | - | - | - | - | - | ||
![]() HF10S10 APEM Inc. | 2675 |
| - | 7 Weeks | - | Panel Mount | - | - | - | - | -40°C~70°C | - | - | HF | - | Active | 1 (Unlimited) | - | Joystick, 2 - Axis | - | - | - | - | - | - | - | - | - | 5VDC | IP68 - Dust Tight, Waterproof | - | Analog (Hall Effect) | - | Connector | Ball Tip | 360° Directional | Circular - 41.28mm Dia | - | - | - | - | 5,000,000 Cycles | - | 280gf | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HF10R11 APEM Inc. | 2412 |
| - | 7 Weeks | - | Panel Mount | - | - | - | - | -40°C~70°C | - | - | HF | - | Active | 1 (Unlimited) | - | Joystick, 2 - Axis | - | - | - | - | - | - | - | - | - | 5VDC | IP68 - Dust Tight, Waterproof | - | Analog (Hall Effect) | - | Connector | Ball Tip | 360° Directional | Circular - 41.28mm Dia | - | - | - | - | 5,000,000 Cycles | - | 280gf | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TSAA1S00A APEM Inc. | 2957 |
| Datasheet | 3 Weeks | - | Panel Mount | - | - | - | - | -40°C~85°C | - | - | TS | - | Active | 1 (Unlimited) | - | Thumbstick, 2 - Axis | - | - | - | - | - | - | - | - | - | 5VDC | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | Analog (Hall Effect) | - | Wire Leads | Multiple | 4-Way Directional | Circular - 25.65mm Dia | - | - | - | - | 1,000,000 Cycles | - | 310gf | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |