- Manufacturer
- Series
- Mfr
- Product Status
- Package
- Type
- Operating Temperature
- Termination Style
- Mechanical Life
- Mounting Type
- Actuator Type
- Output
- Switch Function
Attribute column
Categories
Navigation Switches, Joystick
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Weight | Contact Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Operation Mode | Overall Dimension | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Voltage - Supply | Orientation | Ingress Protection | Current Rating | Output | Pin Count | Contact Finish | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Panel Cutout Dimensions | Contact Resistance | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Operating Force | Switching Voltage | Switch Action | Features | Functions, Extra | Height | Length | Width | Body Height | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSEA1S00A APEM Inc. | 2573 |
| Datasheet | 5 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | - | TS | - | - | - | Active | 1 (Unlimited) | - | - | Thumbstick, 2 - Axis | - | - | - | - | - | - | - | - | - | 5VDC | - | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | Analog (Hall Effect) | - | - | Wire Leads | - | - | Quadcave | 4-Way Directional | Circular - 25.65mm Dia | - | - | - | - | - | - | 1,000,000 Cycles | - | 310gf | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() C20O050JCJC2 APEM Inc. | 2095 |
| - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3D29J1500 APEM Inc. | In Stock | - | - | 10 Weeks | - | - | - | - | NO | PANEL MOUNT-THREADED | - | - | 50°C | -20°C | - | - | - | - | - | - | - | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | Gold (Au) | - | - | - | 8536.50.70.00 | - | - | - | - | - | - | - | - | - | - | - | 44mm | 44 mm | - | CHANGE-OVER | - | - | - | SOLDER | - | - | - | - | JOYSTICK SWITCH | - | - | LATCHED | - | - | - | - | - | 27mm | - | ROHS3 Compliant | - | - | ||
![]() HF22S10U APEM Inc. | In Stock | - | - | 7 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | -40°C~70°C | - | - | HF | - | - | - | Active | 1 (Unlimited) | USB | - | Joystick, 2 - Axis | - | - | - | - | Black | - | - | - | - | 5VDC | - | IP68 - Dust Tight, Waterproof | - | Digital (Hall Effect Over USB Interface) | - | - | Cable with Connector | - | - | Joystick | 360° Directional | Circular - 41.28mm Dia | - | - | - | - | - | - | 5,000,000 Cycles | - | 280gf | 4.5V | - | - | 1 Pushbutton | - | - | - | - | - | ROHS3 Compliant | - | IP68 | ||
![]() S10C031J APEM Inc. | In Stock | - | - | 5 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | Bulk | - | S | 20% | - | - | Active | 1 (Unlimited) | - | - | Joystick, 2 - Axis | 100kOhm | - | - | - | - | - | - | - | 250mW | - | - | - | - | Analog (Resistive) | - | - | Solder Lug | - | - | Joystick | 4-Way Directional | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 96.266mm | 49.784mm | 49.784mm | - | - | ROHS3 Compliant | - | - | ||
![]() TPA313GLFG C&K | In Stock | - | Datasheet | 5 Weeks | Gold | Surface Mount | Surface Mount | SMD/SMT | - | - | - | Gold | - | - | - | - | -40°C~110°C | Tape & Reel (TR) | 2002 | TPA | - | - | - | Obsolete | 1 (Unlimited) | Gull Wing | - | Navigation Switch, 1 - Axis | - | - | 110°C | -40°C | - | - | 24V | 10mA DC | - | - | Straight | - | 10mA | Digital (Mechanical Switch) | - | Gold | Gull Wing | - | - | Plunger for Cap | 2-Way Directional, Center Select | - | 200mOhm | 24V | - | 10mA | SPST | 24V | 200,000 Cycles | - | 180/400gf | - | - | - | - | - | - | - | - | 2.4mm | RoHS Compliant | Lead Free | - | ||
![]() XDGTT2LNNCYYGAN APEM Inc. | 628 |
| - | 10 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | - | XD | - | - | - | Active | 1 (Unlimited) | - | - | Joystick, 2 - Axis | - | - | - | - | - | - | - | - | - | 6V~35VDC | - | IP67 - Dust Tight, Waterproof | - | Digital (Hall Effect Over CANbus Interface) | - | - | Connector | - | - | Joystick | 4-Way Directional | Square - 66.29mm2 | - | - | - | - | - | - | 10,000,000 Cycles | - | 82gf | - | - | - | 6 Pushbuttons, Deadman, Index Trigger | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() JC11L000 APEM Inc. | 2128 |
| Datasheet | 6 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | -25°C~70°C | - | - | JC | - | - | - | Active | Not Applicable | - | - | Joystick, 2 - Axis | - | - | - | - | - | - | - | - | - | 5VDC | - | - | - | Analog (Hall Effect) | - | - | Wire Leads | - | - | Joystick | 4-Way Directional | - | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FG2035 APEM Inc. | In Stock | - | - | 10 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | -25°C~70°C | - | - | FG | - | - | - | Active | 1 (Unlimited) | Connector | - | Joystick | - | - | 70°C | -25°C | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Cable with Connector | - | - | Fixed Handle | - | - | - | - | - | - | - | - | - | - | 750gf | - | - | Index Trigger Guard | 2 Pushbuttons, 4-Way Thumbstick, Index Trigger | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() JC31L0F0 APEM Inc. | 2378 |
| Datasheet | 6 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | -25°C~70°C | - | - | JC | - | - | - | Active | Not Applicable | - | - | Joystick, 3 - Axis | - | - | - | - | - | - | - | - | - | 5VDC | - | - | - | Analog (Hall Effect) | - | - | Wire Leads | - | - | Joystick | 2-Way Rotational, 4-Way Directional | - | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TM-2022-2 XKB CONNECTIVITY | 200000 |
| Datasheet | - | - | - | SMD type | - | - | - | 0.6 | - | - | - | Side operation | W12xD12 | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TM-2028 XKB CONNECTIVITY | 200000 |
| Datasheet | - | - | - | Pin Type | - | - | - | 0 | - | - | - | Standing Vertical | W10.2xD10.2 | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JC21L0G0 APEM Inc. | 2294 |
| Datasheet | 6 Weeks | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | -25°C~70°C | - | - | JC | - | - | - | Active | Not Applicable | - | - | Joystick, 2 - Axis | - | - | - | - | - | - | - | - | - | 5VDC | - | - | - | Analog (Hall Effect) | - | - | Wire Leads | - | - | Joystick | 4-Way Directional | - | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | 1 Pushbutton | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TM-2025A XKB CONNECTIVITY | In Stock | - | Datasheet | - | - | - | SMD type | - | - | - | 0.348 | - | - | - | Side operation | W9.5xD8.9 | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TM-1011A XKB CONNECTIVITY | 200000 |
| Datasheet | - | - | - | SMD type | - | - | - | 0.727 | - | - | - | Side operation | W11.8xD11.3 | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TM-2103 XKB CONNECTIVITY | 200000 |
| Datasheet | - | - | - | SMD type | - | - | - | 0.778 | - | - | - | Side operation | W11.8xD11.6 | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TM-2027 XKB CONNECTIVITY | 200000 |
| Datasheet | - | - | - | SMD type | - | - | - | 1.143 | - | - | - | Standing Vertical | W10.0xD10.0 | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TM-2011 XKB CONNECTIVITY | 200000 |
| Datasheet | - | - | - | SMD type | - | - | - | 1.143 | - | - | - | Side operation | W19.7xD14.8 | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TM-2023 XKB CONNECTIVITY | 200000 |
| Datasheet | - | - | - | SMD type | - | - | - | 0.333 | - | - | - | Side operation | W9.5xD8.9 | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TM-4175-B-B XKB CONNECTIVITY | 200000 |
| Datasheet | - | - | - | SMD type | - | - | - | 0.576 | - | - | - | Standing Vertical | W7.5xD7.8 | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |