- Manufacturer
- Series
- Mfr
- Product Status
- Package
- Type
- Operating Temperature
- Termination Style
- Mechanical Life
- Mounting Type
- Actuator Type
- Output
- Switch Function
Attribute column
Categories
Navigation Switches, Joystick
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | ElectricalLife | Operating Temperature | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Composition | Voltage - Rated DC | Max Power Dissipation | Voltage - Supply | Ingress Protection | Output | Termination Style | Voltage - Rated AC | Actuator Type | Switch Function | Panel Cutout Dimensions | Mechanical Life | Operating Force | Features | Functions, Extra | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 252B203B40TA CTS Electrocomponents | In Stock | - | Datasheet | - | - | Through Hole | 1,000,000 Cycles | -10°C~70°C | Bulk | 2008 | 252 | - | Obsolete | Not Applicable | - | Joystick, 2 - Axis | 20kOhm | - | 5V | - | - | - | Analog (Resistive) | PC Pin | 50V | Joystick | 360° Directional | - | 1,000,000 Cycles | 2.000gfm | Center Tap | - | - | - | - | RoHS Compliant | ||
![]() 252B503A60NA CTS Electrocomponents | In Stock | - | Datasheet | - | - | Through Hole | 1,000,000 Cycles | -10°C~70°C | Bulk | 2008 | 252 | - | Obsolete | Not Applicable | - | Joystick, 2 - Axis | 50kOhm | - | 5V | - | - | - | Analog (Resistive) | PC Pin | 50V | Joystick | 360° Directional | - | 1,000,000 Cycles | 2.000gfm | - | - | - | - | - | RoHS Compliant | ||
![]() 252B203B40TB CTS Electrocomponents | In Stock | - | Datasheet | - | - | Through Hole | 1,000,000 Cycles | -10°C~70°C | Bulk | 2008 | 252 | - | Obsolete | Not Applicable | - | Joystick, 2 - Axis | 20kOhm | - | 5V | - | - | - | Analog (Resistive) | PC Pin | 50V | Joystick | 360° Directional, Center Select | - | 1,000,000 Cycles | 2.000gfm | Center Tap | - | - | - | - | RoHS Compliant | ||
![]() 252B154B40TA CTS Electrocomponents | In Stock | - | Datasheet | - | - | Through Hole | 1,000,000 Cycles | -10°C~70°C | Bulk | 2008 | 252 | - | Obsolete | Not Applicable | - | Joystick, 2 - Axis | 150kOhm | - | 5V | - | - | - | Analog (Resistive) | PC Pin | 50V | Joystick | 360° Directional | - | 1,000,000 Cycles | 2.000gfm | Center Tap | - | - | - | - | RoHS Compliant | ||
![]() 252B124B40TA CTS Electrocomponents | In Stock | - | Datasheet | - | - | Through Hole | 1,000,000 Cycles | -10°C~70°C | Bulk | 2008 | 252 | - | Obsolete | Not Applicable | - | Joystick, 2 - Axis | 120kOhm | - | 5V | - | - | - | Analog (Resistive) | PC Pin | 50V | Joystick | 360° Directional | - | 1,000,000 Cycles | 2.000gfm | Center Tap | - | - | - | - | RoHS Compliant | ||
![]() 252B154A40TB CTS Electrocomponents | In Stock | - | Datasheet | - | - | Through Hole | 1,000,000 Cycles | -10°C~70°C | Bulk | 2008 | 252 | - | Obsolete | Not Applicable | - | Joystick, 2 - Axis | 150kOhm | - | 5V | - | - | - | Analog (Resistive) | PC Pin | 50V | Joystick | 360° Directional, Center Select | - | 1,000,000 Cycles | 2.000gfm | Center Tap | - | - | - | - | RoHS Compliant | ||
![]() 252B203A50TB CTS Electrocomponents | In Stock | - | Datasheet | - | - | Through Hole | 1,000,000 Cycles | -10°C~70°C | Bulk | 2008 | 252 | - | Obsolete | Not Applicable | - | Joystick, 2 - Axis | 20kOhm | - | 5V | - | - | - | Analog (Resistive) | PC Pin | 50V | Joystick | 360° Directional, Center Select | - | 1,000,000 Cycles | 2.000gfm | Center Tap | - | - | - | - | RoHS Compliant | ||
![]() 252B203A50TA CTS Electrocomponents | In Stock | - | Datasheet | - | - | Through Hole | 1,000,000 Cycles | -10°C~70°C | Bulk | 2008 | 252 | - | Obsolete | Not Applicable | - | Joystick, 2 - Axis | 20kOhm | - | 5V | - | - | - | Analog (Resistive) | PC Pin | 50V | Joystick | 360° Directional | - | 1,000,000 Cycles | 2.000gfm | Center Tap | - | - | - | - | RoHS Compliant | ||
![]() HF11R11 APEM Inc. | 2546 |
| - | 7 Weeks | - | Panel Mount | - | -40°C~70°C | - | - | HF | - | Active | 1 (Unlimited) | - | Joystick, 2 - Axis | - | - | - | - | 5VDC | IP68 - Dust Tight, Waterproof | Analog (Hall Effect) | Connector | - | Joystick | 360° Directional | Circular - 41.28mm Dia | 5,000,000 Cycles | 280gf | - | - | - | - | - | ROHS3 Compliant | ||
![]() HFX44S11D123645 APEM Inc. | In Stock | - | - | - | - | Panel Mount | - | -25°C~70°C | - | - | HFX Series I | - | Obsolete | 1 (Unlimited) | - | Joystick, 3 - Axis | - | - | - | - | 5VDC | IP65 - Dust Tight, Water Resistant | Analog (Hall Effect) | Connector | - | Joystick | 2-Way Rotational, 360° Directional | Circular - 41.66mm Dia | 3,000,000 Cycles | 286gf | - | 1 Pushbutton | - | - | - | - | ||
![]() S10L0C1J APEM Inc. | In Stock | - | - | 5 Weeks | Panel | Panel Mount | - | - | Bulk | - | S | 20% | Active | 1 (Unlimited) | - | Joystick, 2 - Axis | 100kOhm | - | - | 250mW | - | - | Analog (Resistive) | Solder Lug | - | Joystick | 4-Way Directional | - | - | - | - | - | 96.266mm | 49.784mm | 49.784mm | ROHS3 Compliant | ||
![]() 4R292S1E3200 APEM Inc. | In Stock | - | - | 5 Weeks | Panel | Panel Mount | 5,000,000 Cycles | -20°C~55°C | Bulk | - | 4000 | 20% | Active | 1 (Unlimited) | - | Joystick, 2 - Axis | 5kOhm | Potentiometer | - | 1W | - | IP65 - Dust Tight, Water Resistant | Analog (Resistive) | Wire Leads | - | Joystick | 4-Way Directional | Circular - 23.00mm Dia | 5,000,000 Cycles | 133gf | - | - | 96.5962mm | 41.402mm | 41.402mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 2017 | TSW | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HG-4400S002-CE APEM Inc. | In Stock | - | - | 10 Weeks | - | Panel Mount | - | -25°C~70°C | - | - | HG | - | Active | 1 (Unlimited) | Wire Leads | Joystick, 3 - Axis | - | - | - | - | 5VDC | IP65 - Dust Tight, Water Resistant | Digital (Hall Effect Over CANbus Interface) | Cable with Connector | - | Joystick | 2-Way Rotational, 360° Directional | Circular - 71.40mm Dia | 10,000,000 Cycles | 1400gf | - | - | - | - | - | ROHS3 Compliant | ||
![]() HFX22X00 APEM Inc. | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() M21C0E1P APEM Inc. | 2992 |
| - | 5 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() S20L051P APEM Inc. | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HFX10S41 APEM Inc. | 2369 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 3D29AE1500 APEM Inc. | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() M41C091F APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |